- Material
- Color
- Series
- Packaging
- Tensile Strength
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Bundle Diameter
- Length - Actual
- Length - Approximate
Attribute column
Manufacturer
Panduit Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Body Plating | Halogen Free | Thread Size | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLT3I-M4Y Panduit Corp | 37 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.519534kg | Nylon | 1000 per Pkg | 2015 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Yellow | - | - | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 3.00 (76.20mm) | - | - | 290mm | 0.145 3.68mm | 11.5 | 0.950' 289.56mm 11.40 | - | - | ROHS3 Compliant | Lead Free | ||
![]() S24-120-L0 Panduit Corp | 61 | - | Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 50 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Black | - | - | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 6.69 (170.00mm) | UV Resistant | - | - | 0.300 7.62mm | 23.5 | 1.968' 599.95mm | - | - | ROHS3 Compliant | - | ||
![]() CBR2M-M1 Panduit Corp | 9 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 544.310844g | Nylon | 1000 per Pkg | 2006 | Contour-Ty® CBR | Active | Not Applicable | - | - | Brown | 5.3mm | - | - | - | - | 18 lbs (8.16 kg) | - | Cable Tie, Parallel | 2.00 (50.80mm) | - | 5.2832mm | 182.9mm | 0.098 2.50mm | 7.25 | 0.600' 182.88mm 7.20 | No | - | ROHS3 Compliant | - | ||
![]() MBCEH-QR316 Panduit Corp | 2674 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316, Polyester Coated | - | - | Bulk | 2013 | Pan-Steel® MBEH | Active | Not Applicable | - | - | Black | - | - | - | - | - | 300 lbs (136.08 kg) | - | Strapping | Variable | Polyester Coated | - | 25.146m | 0.500 12.70mm | 82.5' | 82.50' 25.15m | - | - | ROHS3 Compliant | - | ||
![]() BT1.5I-M Panduit Corp | 203700 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 635.029318g | Nylon | 1000 per Pkg | - | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Natural | 6.3mm | - | - | - | 38 mm | 40 lbs (18.14 kg) | Natural | Standard, Locking | 1.50 (38.10mm) | - | 4.699mm | 155mm | 0.141 3.58mm | 6 | 0.508' 154.94mm 6.10 | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLT2S-M2 Panduit Corp | 485000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.170268kg | Nylon | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Red | 8mm | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.88 (47.75mm) | - | 5.588mm | 188mm | 0.190 4.83mm | 7.5 | 0.617' 187.96mm 7.40 | - | - | ROHS3 Compliant | - | ||
![]() PRT6EH-C Panduit Corp | 18 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 15.422141g | Polypropylene | 100 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | 85°C | -40°C | Natural | - | - | Not Halogen Free | - | - | 250 lbs (113.40 kg) | - | Lashing, Releasable | 6.00 (152.40mm) | - | - | 564mm | 0.500 12.70mm | 22.25 | 1.850' 563.88mm | - | - | ROHS3 Compliant | - | ||
![]() PLT1.5M-M1 Panduit Corp | 12003 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 453.59237g | Nylon | 1000 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Brown | 4.6mm | - | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 1.25 (31.75mm) | - | 3.9116mm | 142mm | 0.098 2.50mm | 5.5 | 0.467' 142.24mm 5.60 | - | - | ROHS3 Compliant | - | ||
![]() PLT4H-TL3 Panduit Corp | 92000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.533142kg | Nylon | 250 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | - | Orange | 12.2mm | - | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 4.00 (101.60mm) | - | 7.4mm | 368mm | 0.300 7.62mm | 14.5 | 1.208' 368.30mm | No | - | ROHS3 Compliant | - | ||
![]() PLT9LH-C30 Panduit Corp | 157 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.211092kg | Nylon | 100 per Pkg | 2002 | PAN-TY® PLT | Active | Not Applicable | 115°C | - | Black | 12.2mm | - | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 9.00 (228.60mm) | Heat Stabilized | 8.3mm | 775mm | 0.300 7.62mm | 30.5 | 2.542' 774.68mm | No | - | ROHS3 Compliant | - | ||
![]() MLTFC4SH-LP316 Panduit Corp | 102 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316, Polyester Coated | 2.020754kg | Stainless Steel | 50 per Pkg | 2008 | Pan-Steel® MLTFC | Active | Not Applicable | - | - | Black | 19.3mm | Polyester | - | - | - | 450 lbs (204.12 kg) | - | Standard, Locking | 4.00 (101.60mm) | Corrosion Resistance, UV Resistant | 8.6mm | 434mm | 0.630 16.00mm | 17 | 1.425' 434.34mm | - | - | ROHS3 Compliant | - | ||
![]() PLC2S-S10-M Panduit Corp | 7102 |
| Datasheet | 4 Weeks | Screw | Screw Mount, Mounting Hole | 200 | Polyamide (PA66), Nylon 6/6 | 1.451496kg | Nylon | 1000 per Pkg | 2005 | PAN-TY® PLC | Active | Not Applicable | 85°C | -40°C | Natural | 9.5mm | - | - | M5 | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.84 (46.74mm) | - | 4.1mm | 201mm | 0.190 4.83mm | 8 | 0.658' 200.66mm 7.90 | - | - | ROHS3 Compliant | - | ||
![]() PUM-925-3H-T30 Panduit Corp | 18 |
| Datasheet | 4 Weeks | Cable | - | - | Nylon | 1.460567kg | - | - | 2008 | - | Active | Not Applicable | - | - | Black | - | - | - | - | - | - | - | - | - | - | 26.7mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ILT2S-M Panduit Corp | 38 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.451496kg | Nylon | 1000 per Pkg | 2005 | BELT-TY™ IN-LINE ILT | Active | Not Applicable | 85°C | -40°C | Natural | 8mm | - | - | - | - | 50 lbs (22.68 kg) | - | Cable Tie, Parallel | 1.88 (47.75mm) | - | 3.556mm | 211mm | 0.190 4.83mm | 8.25 | 0.692' 210.80mm 8.30 | No | - | ROHS3 Compliant | - | ||
![]() MLTC8H-LP316 Panduit Corp | 82 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316, Nylon Coated | 757.499258g | Nylon | 50 per Pkg | 2005 | Pan-Steel® MLTC | Active | Not Applicable | 100°C | -40°C | Black | - | - | - | - | - | 250 lbs (113.40 kg) | - | Standard, Locking | 8.00 (203.20mm) | Corrosion Resistance, UV Resistant | - | 679mm | 0.310 7.87mm | 26.75 | 2.233' 680.72mm | - | - | ROHS3 Compliant | - | ||
![]() ERT4.5M-C20 Panduit Corp | 37 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Thermoplastic Polyurethane (TPU) | 1.20202kg | - | 100 per Pkg | - | ERT | Active | Not Applicable | 122°C | -40°C | Black | 12.7mm | - | Halogen Free | - | - | 18 lbs (8.16 kg) | - | Standard, Releasable | 4.50 (114.30mm) | Flame Retardant, Halogen Free | - | 406mm | 0.500 12.70mm | 16 | 1.333' 406.40mm | - | - | ROHS3 Compliant | - | ||
![]() PUM-071-B2S-D30 Panduit Corp | 92000 |
| - | 4 Weeks | Cable | - | - | Nylon | 907.18474g | Nylon | - | 2008 | - | Active | Not Applicable | - | - | Black | - | - | - | - | - | - | - | - | - | - | 16.9mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B2M2S-D Panduit Corp | 18 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 1.573966kg | Nylon | 500 per Pkg | 2004 | DOME-TOP® BARB-TY® BM | Active | Not Applicable | 85°C | -40°C | Natural | - | - | - | - | - | 50 lbs (22.68 kg) | - | Marker Strap/Flag Tie | 2.00 (50.80mm) | - | 5.588mm | 203mm | 0.185 4.70mm | 8 | 0.667' 203.20mm 8.00 | No | - | ROHS3 Compliant | - | ||
![]() MLT6EH15-LP316 Panduit Corp | 157 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316 | 1.43562kg | Stainless Steel | 50 per Pkg | 2008 | Pan-Steel® MLT | Active | Not Applicable | 538°C | -80°C | Silver | 16.1mm | - | - | - | - | 700 lbs (317.52 kg) | - | Standard, Locking | 6.00 (152.40mm) | Corrosion Resistance | 6.8mm | 594mm | 0.500 12.70mm | 23.5 | 1.950' 594.36mm | - | - | ROHS3 Compliant | - | ||
![]() S32-175-L0 Panduit Corp | 209 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 50 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Black | - | - | - | - | - | 175 lbs (79.40 kg) | - | Standard, Locking | 9.41 (239.01mm) | UV Resistant | - | - | 0.350 8.89mm | 32 | 2.677' 815.85mm | - | - | ROHS3 Compliant | - |