- Material
- Color
- Series
- Packaging
- Tensile Strength
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Bundle Diameter
- Length - Actual
- Length - Approximate
Attribute column
Manufacturer
Panduit Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Halogen Free | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLT1M-L8-7 Panduit Corp | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 18.143695g | Nylon | 50 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Slate, Violet Stripe | - | 4.7mm | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.82 (20.83mm) | - | 3.9116mm | 102mm | 0.098 2.50mm | - | 4 | 0.333' 101.60mm 4.00 | - | - | ROHS3 Compliant | - | ||
![]() PLT8LH-C120 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA12), Nylon 12 | 1.093158kg | Nylon | 100 per Pkg | 2006 | PAN-TY® PLT | Active | Not Applicable | 90°C | -40°C | Black | - | 12.2mm | - | 203 mm | 90 lbs (40.82 kg) | Black | Standard, Locking | 8.00 (203.20mm) | Chemical Resistant, Weather Resistant | 7.366mm | 701mm | 0.300 7.62mm | - | 27.5 | 2.300' 701.04mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() PLWP50SE-D30 Panduit Corp | 2318 |
| Datasheet | 4 Weeks | Cable | Push Mount, Winged Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 1.047798kg | Nylon | 500 per Pkg | 2004 | PAN-TY® PLWP | Active | Not Applicable | 115°C | -40°C | Black | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.97 (50.00mm) | Convoluted Tubing Bump, Heat Stabilized | 5.588mm | 208mm | 0.190 4.83mm | - | 8.25 | 0.683' 208.28mm 8.20 | No | - | ROHS3 Compliant | - | ||
![]() PLT2S-C5 Panduit Corp | 204 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 907.18474mg | Nylon, Polyamide | 100 per Pkg | 2003 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Green | - | 8mm | - | 48 mm | 50 lbs (22.68 kg) | Green | Standard, Locking | 1.88 (47.75mm) | - | 5.588mm | 188mm | 0.190 4.83mm | - | 7.5 | 0.617' 187.96mm 7.40 | No | No SVHC | ROHS3 Compliant | - | ||
![]() PLM1M-M4Y Panduit Corp | 807 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 453.59237g | Nylon | 1000 per Pkg | 2003 | PAN-TY® PLM | Active | Not Applicable | 85°C | -40°C | Yellow | - | 2.5mm | - | - | 18 lbs (8.16 kg) | - | Marker Strap/Flag Tie | 0.75 (19.05mm) | Write-On Area | 3.9116mm | 99mm | 0.098 2.50mm | - | 4 | 0.325' 99.06mm 3.90 | - | - | ROHS3 Compliant | - | ||
![]() PLT2.5S-M Panduit Corp | 46 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.728187kg | Nylon | 1000 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | - | 8.6mm | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 2.50 (63.50mm) | - | 5.6mm | 249mm | 0.190 4.83mm | - | 9.75 | 0.817' 249.02mm 9.80 | - | - | ROHS3 Compliant | - | ||
![]() CBR4LH-TL30 Panduit Corp | 530 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.440156kg | Nylon | 250 per Pkg | 2003 | Contour-Ty® CBR | Active | Not Applicable | 115°C | - | Black | - | 12.4mm | - | - | 120 lbs (54.43 kg) | - | Cable Tie, Parallel | 4.00 (101.60mm) | Heat Stabilized | 10.16mm | 371mm | 0.300 7.62mm | - | 14.5 | 1.217' 370.84mm | - | - | ROHS3 Compliant | - | ||
![]() PLT2S-C1 Panduit Corp | 188 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 136.077711g | Nylon, Polyamide | 100 per Pkg | 2003 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Brown | - | 8mm | - | 47 mm | 50 lbs (22.68 kg) | Brown | Standard, Locking | 1.88 (47.75mm) | - | 5.6mm | 188mm | 0.190 4.83mm | - | 7.5 | 0.617' 187.96mm 7.40 | No | No SVHC | ROHS3 Compliant | - | ||
![]() PLT1M-M3 Panduit Corp | 4007 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 322.050611g | Nylon | 1000 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Orange | Unshielded | 4.6mm | Not Halogen Free | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.87 (22.10mm) | - | 3.9116mm | 99mm | 0.098 2.50mm | 1.1mm | 4 | 0.325' 99.06mm 3.90 | - | - | ROHS3 Compliant | - | ||
![]() S21-175-L Panduit Corp | 324 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 50 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Natural | - | - | - | - | 175 lbs (79.40 kg) | - | Standard, Locking | 5.51 (140.00mm) | - | - | - | 0.350 8.89mm | - | 20.75 | 1.738' 529.84mm | - | - | ROHS3 Compliant | - | ||
![]() PLT8EH-C Panduit Corp | 23 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 2.267962kg | Nylon | 100 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | - | 20.3mm | - | - | 250 lbs (113.40 kg) | - | Lashing, Locking | 8.00 (203.20mm) | - | 10.2mm | 719mm | 0.500 12.70mm | - | 28.25 | 2.358' 718.72mm | - | - | ROHS3 Compliant | - | ||
![]() MLTFC1.5H-CP316 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Free Hanging (In-Line) | 316 | Stainless Steel 316, Polyester Coated | 480.807912g | - | 100 per Pkg | - | Pan-Steel® MLTFC | Active | Not Applicable | - | - | Black | - | - | - | - | 250 lbs (113.40 kg) | - | Standard, Locking | 1.50 (38.10mm) | Corrosion Resistance, UV Resistant | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HLS1.5S-X3 Panduit Corp | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | 24.94758g | Nylon, Polyethylene | 10 per Pkg | - | TAK-TY® HLS | Active | Not Applicable | 105°C | 0°C | Orange | - | 19.1mm | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Strip | Variable | - | - | 152mm | 0.750 19.05mm | - | 6 | 0.500' 152.40mm 6.00 | - | - | ROHS3 Compliant | - | ||
![]() MRS6LH-L4 Panduit Corp | 82 |
| Datasheet | 4 Weeks | - | - | Radial | Stainless Steel | 453.59237g | Stainless Steel | - | 2008 | - | Active | Not Applicable | 538°C | -80°C | Natural | - | 8.5mm | - | - | - | - | - | - | - | 4.4mm | 630mm | 6.4mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PLT1M-M120 Panduit Corp | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PLT4S-M30 Panduit Corp | 19222 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 2.472078kg | Nylon | 1000 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Black | - | 8.6mm | - | 1.5 mm | 50 lbs (22.68 kg) | Black | Standard, Locking | 4.00 (101.60mm) | Heat Stabilized | 5.6mm | 368mm | 0.190 4.83mm | - | 14.5 | 1.208' 368.30mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() HTMLT26WEH-Q Panduit Corp | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MLTFC1.5S-CP316 Panduit Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.9mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PLT4H-TL120 Panduit Corp | 712 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA12), Nylon 12 | 1.360777kg | Nylon | 250 per Pkg | 2008 | PAN-TY® PLT | Active | Not Applicable | 90°C | -40°C | Black | - | 12.2mm | - | 102 mm | 90 lbs (40.82 kg) | Black | Standard, Locking | 4.00 (101.60mm) | Chemical Resistant, Weather Resistant | - | 368mm | 0.300 7.62mm | - | 14.5 | 1.208' 368.30mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLT3I-M Panduit Corp | 42 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.519534kg | Nylon | 1000 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | - | 6.6mm | - | 76 mm | 40 lbs (18.14 kg) | Natural | Standard, Locking | 3.00 (76.20mm) | - | 4.6mm | 290mm | 0.145 3.68mm | - | 11.5 | 0.950' 289.56mm 11.40 | No | No SVHC | ROHS3 Compliant | Lead Free |