- Material
- Color
- Series
- Packaging
- Tensile Strength
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Bundle Diameter
- Length - Actual
- Length - Approximate
Attribute column
Manufacturer
Panduit Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Halogen Free | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLT4DEH-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 304 | 748.42741g | Stainless Steel | 25 per Pkg | 2008 | Pan-Steel® MLTD | Active | Not Applicable | - | - | Silver | 16.1mm | - | - | 800 lbs (362.88 kg) | - | Double Wrap, Locking | 4.00 (101.60mm) | - | 6.6mm | 749mm | 0.500 12.70mm | 29.5 | 2.458' 749.30mm | - | - | ROHS3 Compliant | - | ||
![]() PLT5S-M Panduit Corp | 95000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 3.002781kg | Nylon | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | 8.6mm | - | 127 mm | 50 lbs (22.68 kg) | Natural | Standard, Locking | 5.00 (127.00mm) | - | 5.6mm | 445.008mm | 0.190 4.83mm | 17.5 | 1.458' 444.40mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PRT1.5S-C0 Panduit Corp | 32 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 131.541787g | Nylon, Polyamide | 100 per Pkg | - | PAN-TY® PRT | Active | Not Applicable | 85°C | -40°C | Black | 8mm | Not Halogen Free | 38 mm | 50 lbs (22.68 kg) | Black | Standard, Releasable | 1.50 (38.10mm) | Weather Resistant | 5.5626mm | 160mm | 0.190 4.83mm | 6.25 | 0.525' 160.00mm 6.30 | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLT6H-C Panduit Corp | 49500 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 997.903214g | Nylon | 100 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | 14.2mm | - | - | 175 lbs (79.40 kg) | - | Standard, Locking | 6.00 (152.40mm) | - | 8.636mm | 530mm | 0.350 8.89mm | 20.75 | 1.739' 530.00mm | - | - | ROHS3 Compliant | - | ||
![]() PLM1M-M1 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 453.59237g | Nylon | 1000 per Pkg | 2003 | PAN-TY® PLM | Active | Not Applicable | 85°C | - | Brown | 24.9mm | - | - | 18 lbs (8.16 kg) | - | Marker Strap/Flag Tie | 0.75 (19.05mm) | Write-On Area | 3.9116mm | 99mm | 0.098 2.50mm | 4 | 0.325' 99.06mm 3.90 | - | - | ROHS3 Compliant | - | ||
![]() PRT5EH-C Panduit Corp | 98000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 14.514956g | Polypropylene | 100 per Pkg | 2009 | PAN-TY® PRT | Active | Not Applicable | 85°C | -40°C | Natural | 20.3mm | Not Halogen Free | - | 250 lbs (113.40 kg) | - | Lashing, Releasable | 5.00 (127.00mm) | - | - | 511mm | 0.500 12.70mm | 20 | 1.677' 511.00mm | - | - | ROHS3 Compliant | - | ||
![]() PRT10EH-C Panduit Corp | 157 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 24.493988g | Nylon | 100 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | 85°C | -40°C | Natural | - | - | - | 250 lbs (113.40 kg) | - | Lashing, Releasable | 10.00 (254.00mm) | - | - | 869mm | 0.500 12.70mm | 34.25 | 2.850' 868.68mm | - | - | ROHS3 Compliant | - | ||
![]() PLT3I-M8 Panduit Corp | 37 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.519534kg | Nylon | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Gray | 6.6mm | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 3.00 (76.20mm) | - | 4.6mm | 290mm | 0.145 3.68mm | 11.5 | 0.950' 289.56mm 11.40 | No | - | ROHS3 Compliant | - | ||
![]() PLT10LH-C Panduit Corp | 54 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 120 | Polyamide (PA66), Nylon 6/6 | 1.383457kg | Nylon, Polyamide | 100 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | 12.2mm | - | 262 mm | 120 lbs (54.43 kg) | Natural | Standard, Locking | 10.31 (261.87mm) | - | 8.255mm | 871.728mm | 0.300 7.62mm | 34.25 | 2.858' 871.22mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLT3S-M7 Panduit Corp | 828 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.982199kg | Nylon | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Purple | 8.6mm | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 3.00 (76.20mm) | - | 5.6mm | 292mm | 0.190 4.83mm | 11.5 | 0.958' 292.10mm 11.50 | - | - | ROHS3 Compliant | - | ||
![]() PLT5S-M5 Panduit Corp | 2429 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 3.002781kg | Nylon | 1000 per Pkg | 2002 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Green | 8.6mm | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 5.00 (127.00mm) | - | 5.6mm | 445mm | 0.190 4.83mm | 17.5 | 1.458' 444.40mm | No | - | ROHS3 Compliant | - | ||
![]() PLT1M-M55 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 453.59237mg | Nylon | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Green, Fluorescent | 4.6mm | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.87 (22.10mm) | - | 3.9116mm | 99mm | 0.098 2.50mm | 4 | 0.325' 99.06mm 3.90 | - | - | ROHS3 Compliant | - | ||
![]() BT1M-M2 Panduit Corp | 1222 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 226.796213g | Nylon | 1000 per Pkg | 2006 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | - | Red | 4.4mm | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.90 (22.86mm) | - | 3.9624mm | 102mm | 0.095 2.41mm | 4 | 0.333' 101.60mm 4.00 | - | - | ROHS3 Compliant | - | ||
![]() IMS12T35-QR6L Panduit Corp | 31 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IMS9.5T35-QR6L Panduit Corp | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ILT4LH-TL0 Panduit Corp | 394 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.394797kg | Nylon | 250 per Pkg | 2005 | BELT-TY™ IN-LINE ILT | Active | Not Applicable | 85°C | -40°C | Black | - | - | - | 120 lbs (54.43 kg) | - | Cable Tie, Parallel | 4.00 (101.60mm) | Weather Resistant | 6.35mm | 376mm | 0.300 7.62mm | 14.75 | 1.233' 375.92mm | - | - | ROHS3 Compliant | - | ||
![]() MS6W50T15-L4 Panduit Corp | 18 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel 304 | 1.64654kg | Stainless Steel | 50 per Pkg | 2008 | Pan-Steel® MS | Active | Not Applicable | - | - | Silver | 12.7mm | - | - | 700 lbs (317.52 kg) | - | Strapping | 6.00 (152.40mm) | - | - | 620mm | 0.500 12.70mm | 24.25 | 2.030' 618.74mm | No | - | ROHS3 Compliant | - | ||
![]() SST2S-C Panduit Corp | 37 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 104.326245g | Nylon | 100 per Pkg | 2001 | STA-STRAP® SS | Active | Not Applicable | 85°C | -40°C | Natural | 4.6mm | - | 45 mm | 50 lbs (22.68 kg) | Natural | Standard, Locking | 1.75 (44.45mm) | 2-Piece Design | 6.35mm | 172mm | 0.180 4.57mm | 6.75 | 0.558' 170.08mm 6.70 | - | No SVHC | ROHS3 Compliant | - | ||
![]() BM1M-M0 Panduit Corp | 37 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 544.310844g | Nylon | 1000 per Pkg | 2004 | DOME-TOP® BARB-TY® BM | Active | Not Applicable | 85°C | -40°C | Black | 28.5mm | - | - | 18 lbs (8.16 kg) | - | Marker Strap/Flag Tie | 0.90 (22.86mm) | Weather Resistant | 3.9624mm | 107mm | 0.095 2.41mm | 4.25 | 0.350' 106.68mm 4.20 | - | - | ROHS3 Compliant | - | ||
![]() BT9LH-L Panduit Corp | 49500 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 612.3497g | Nylon | 50 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Natural | 13.2mm | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 9.00 (228.60mm) | - | 8.128mm | 780mm | 0.275 7.00mm | 30.75 | 2.560' 780.29mm | - | - | ROHS3 Compliant | - |