- Material
- Color
- Series
- Packaging
- Tensile Strength
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Bundle Diameter
- Length - Actual
- Length - Approximate
Attribute column
Manufacturer
Panduit Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Thread Size | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IT9115-CUV8A Panduit Corp | 26 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2011 | BELT-TY™ IN-LINE IT | Active | Not Applicable | - | - | Gray | - | - | - | 124 lbs (56.25 kg) | - | Cable Tie, Parallel | 4.53 (115.06mm) | UV Resistant | - | 387.096mm | 0.350 8.89mm | - | 15.25 | 1.270' 387.00mm | - | - | ROHS3 Compliant | - | ||
![]() S7-50-C Panduit Corp | 790 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Natural | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.81 (46.00mm) | - | - | - | 0.190 4.83mm | - | 7.5 | 0.617' 187.96mm 7.40 | - | - | ROHS3 Compliant | - | ||
![]() S32-175-L Panduit Corp | 796 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 50 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Natural | - | - | - | 175 lbs (79.40 kg) | - | Standard, Locking | 9.41 (239.01mm) | - | - | - | 0.350 8.89mm | - | 32 | 2.677' 815.85mm | - | - | ROHS3 Compliant | - | ||
![]() CBR1M-M Panduit Corp | 940000 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 319.329057g | Nylon | 1000 per Pkg | 2006 | Contour-Ty® CBR | Active | Not Applicable | 85°C | -40°C | Natural | 2.5mm | - | 25 mm | 18 lbs (8.16 kg) | Natural | Cable Tie, Parallel | 1.00 (25.40mm) | - | 5.2832mm | 104mm | 0.098 2.50mm | 965μm | 4 | 0.342' 104.24mm 4.10 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BM2S-D Panduit Corp | 1419 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.360777g | Nylon | 500 per Pkg | 2004 | DOME-TOP® BARB-TY® BM | Active | Not Applicable | 85°C | - | Natural | 8.1mm | - | - | 50 lbs (22.68 kg) | - | Marker Strap/Flag Tie | 2.00 (50.80mm) | - | 5.588mm | 203mm | 0.185 4.70mm | - | 8 | 0.667' 203.20mm 8.00 | - | - | ROHS3 Compliant | - | ||
![]() MLT4WH-TL316 Panduit Corp | 32 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PLT2S-M60 Panduit Corp | 53200 |
| Datasheet | 4 Weeks | Cable | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.170268kg | Nylon | - | 2011 | PAN-TY® PLT | Active | Not Applicable | 100°C | -40°C | Black | 8.1mm | - | - | 50 lbs (22.68 kg) | - | Standard Tie | 1.88 (47.75mm) | Flame Retardant | 5.6mm | 188mm | 0.190 4.83mm | - | 7.5 | 0.617' 188.00mm 7.40 | - | - | ROHS3 Compliant | - | ||
![]() CBR3I-M7 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.360777kg | Nylon | 1000 per Pkg | 2008 | Contour-Ty® CBR | Obsolete | Not Applicable | 85°C | - | Purple | 6.7mm | - | - | 40 lbs (18.14 kg) | - | Cable Tie, Parallel | 3.00 (76.20mm) | - | 6.35mm | 264mm | 0.141 3.58mm | - | 10.5 | 0.867' 264.16mm 10.40 | - | - | RoHS Compliant | - | ||
![]() MRT2H-L4 Panduit Corp | 135 |
| Datasheet | 4 Weeks | - | Free Hanging (In-Line) | Metal | Stainless Steel 304 | 306.174878g | Stainless Steel | - | 2008 | Pan-Steel® | Active | Not Applicable | 538°C | -80°C | Silver | 10mm | - | - | 400 lbs (181.44 kg) | - | Standard, Locking | 2.80 (71.12mm) | - | 5.5mm | 287mm | 0.311 7.90mm | - | 12.25 | 1.017' 310.00mm | - | - | ROHS3 Compliant | - | ||
![]() PLT1.5I-M7 Panduit Corp | 996 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 635.029318g | Nylon | 1000 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Purple | 6.1mm | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 1.38 (35.00mm) | - | 4.572mm | 142mm | 0.142 3.61mm | - | 5.5 | 0.467' 142.24mm 5.60 | - | - | ROHS3 Compliant | - | ||
![]() IMSP16T35-QR6LB Panduit Corp | 16 |
| - | 6 Weeks | - | Free Hanging (In-Line) | - | Stainless Steel 316, Epoxy Coated | - | - | Bulk | - | StrongHold™ | Active | Not Applicable | - | - | Blue | - | - | - | - | - | Standard, Locking | - | - | - | - | 0.630 16.00mm | - | - | - | - | - | - | - | ||
![]() PLT4S-C186 Panduit Corp | 48 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polypropylene (PP) | 272.15545g | PP, Polypropylene | 100 per Pkg | 2008 | PAN-TY® PLT | Active | Not Applicable | 115°C | - | Blue | 4.8mm | - | 3.3 mm | 30 lbs (13.61 kg) | Blue | Standard, Locking | 4.00 (101.60mm) | Chemical Resistant, Metal Detectable | - | 366mm | 0.190 4.83mm | - | 14.25 | 1.198' 365.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLT5H-C30 Panduit Corp | 314 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 127 | Polyamide (PA66), Nylon 6/6 | 907.18474g | Nylon | 100 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Black | 14.2mm | - | 127 mm | 175 lbs (79.40 kg) | Black | Standard, Locking | 5.00 (127.00mm) | Heat Stabilized | 8.6mm | 450mm | 0.350 8.89mm | - | 17.75 | 1.476' 450.00mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() IT9150-C0 Panduit Corp | In Stock | - | Datasheet | 2 Weeks | Free Hanging | Free Hanging (In-Line) | 124 | Polyamide (PA66), Nylon 6/6 | - | Nylon | 100 per Pkg | 2005 | BELT-TY™ IN-LINE IT | Obsolete | Not Applicable | 85°C | -40°C | Black | - | - | - | 124 lbs (56.25 kg) | - | Cable Tie, Parallel | 5.91 (150.00mm) | UV Resistant, Weather Resistant | - | 518.16mm | 0.350 8.89mm | - | 20.5 | 1.700' 518.16mm | No | - | Non-RoHS Compliant | - | ||
![]() PLT4.5S-M Panduit Corp | 837 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 2.6263kg | Nylon | 1000 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | 8.6mm | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 4.50 (114.30mm) | - | 5.6mm | 394mm | 0.190 4.83mm | - | 15.5 | 1.292' 393.71mm | - | - | ROHS3 Compliant | - | ||
![]() MS10W38T15-L6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 316 | 1.75767kg | Stainless Steel | 50 per Pkg | 2008 | Pan-Steel® MS | Obsolete | Not Applicable | - | - | Silver | 12.32mm | - | - | 500 lbs (226.80 kg) | - | Strapping | 10.00 (254.00mm) | - | - | 940mm | 0.375 9.53mm | - | 37 | 3.080' 938.78mm | No | - | ROHS3 Compliant | - | ||
![]() PLT3H-TL Panduit Corp | 975 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.174804kg | Nylon | 250 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | 12.2mm | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 3.00 (76.20mm) | - | 7.4mm | 290mm | 0.300 7.62mm | - | 11.5 | 0.950' 289.56mm 11.40 | - | - | ROHS3 Compliant | - | ||
![]() PRT5EH-Q0 Panduit Corp | 23 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 371.945772g | Nylon | 25 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | 85°C | -40°C | Black | 20.3mm | - | - | 250 lbs (113.40 kg) | - | Lashing, Releasable | 5.00 (127.00mm) | Weather Resistant | 10.16mm | 511mm | 0.500 12.70mm | - | 20 | 1.677' 511.00mm | - | - | ROHS3 Compliant | - | ||
![]() BC3S-S10-D0 Panduit Corp | In Stock | - | - | 4 Weeks | Screw | Screw Mount, Mounting Hole | Metal | Polyamide (PA66), Nylon 6/6 | 1.220163kg | Nylon | 500 per Pkg | 2005 | DOME-TOP® BARB-TY® BC | Active | Not Applicable | 85°C | -40°C | Black | - | M5 | - | 50 lbs (22.68 kg) | - | Standard, Locking | 3.00 (76.20mm) | Weather Resistant | 4.064mm | 316.992mm | 0.185 4.70mm | - | 12.5 | 1.043' 318.00mm | - | - | ROHS3 Compliant | - | ||
![]() SST1M-M Panduit Corp | 67900 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 258.547679g | Nylon | 1000 per Pkg | 2005 | STA-STRAP® SS | Active | Not Applicable | 85°C | -40°C | Natural | 4.5mm | - | 20 mm | 18 lbs (8.16 kg) | Natural | Standard, Locking | 0.78 (19.81mm) | 2-Piece Design | 3.8mm | 102mm | 0.095 2.41mm | - | 4 | 0.333' 101.60mm 4.00 | - | No SVHC | ROHS3 Compliant | Lead Free |