- Material
- Type
- Part Status
- Color
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Size / Dimension
- Height
- Length
- Width
- Mounting Type
Attribute column
Manufacturer
Panduit Cable Ties - Holders and Mountings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Mounting Hole Diameter | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Thread Size | Hole Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABM2S-AT-L Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive, Screw | Adhesive, Screw, #6 (M3) | - | ABS, Heat Stabilized for Temperatures up to 180°F | 77.110703g | - | - | - | 2009 | - | 1.00Lx1.00W x 0.17 H 25.4mmx25.4mmx4.2mm | Active | Not Applicable | Quad Opening - Paired Strip | - | - | White | - | - | - | 4.318mm | 25.4mm | 25.4mm | - | - | ROHS3 Compliant | - | ||
![]() ABM112-A-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | Adhesive, Screw, #6 (M3) | - | Nylon | 190.508795g | Nylon | - | - | 2000 | - | 1.12Lx1.12W x 0.16 H 28.4mmx28.4mmx4.2mm | Active | Not Applicable | Quad Opening - Paired Strip | 85°C | -40°C | White | 28.6mm | M3 | - | 4.1mm | 28.6mm | 28.6mm | No | - | ROHS3 Compliant | - | ||
![]() LPMS-S8-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw, #8 (M4) | - | Nylon | 725.747792g | - | - | - | 2000 | - | 0.75Lx0.50W x 0.12 H 19.1mmx12.7mmx3.2mm | Active | Not Applicable | Single Opening | 85°C | -40°C | Natural | - | M4 | 4.6 mm | 3mm | 12.7mm | 19.1mm | - | No SVHC | Non-RoHS Compliant | - | ||
![]() PP2S-S10-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw, #10 (M5) | - | Nylon | 984.295443g | Nylon | - | Bulk | 2003 | Pan-Post™ | 1.06Lx0.72W x 4.60 H 26.9mmx18.3mmx116.8mm | Active | Not Applicable | Multiple Opening | 85°C | -40°C | Natural | 19.1mm | - | 5.1 mm | 116.84mm | 26.92mm | 18.3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MTM1H25-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw, #14 | Metal | Stainless Steel 304 | 308.44284g | Stainless Steel | - | - | 2003 | - | 0.90Lx0.40W x 0.17 H 22.9mmx10.2mmx4.4mm | Active | Not Applicable | Single Opening | 538°C | -80°C | Silver | 10.2mm | - | 7.1 mm | 22.6mm | 22.6mm | 10.2mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() SGABM20-AT-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | Adhesive | - | Nylon, Weather Resistant | 63.502932g | - | - | Bulk | 2006 | Super-Grip® | 0.75Lx0.75W x 0.16 H 19.1mmx19.1mmx4.0mm | Active | Not Applicable | Quad Opening - Paired Strip | - | - | Black | - | - | - | 5.2mm | 19mm | 19mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() TMSTHS16-D0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Stud | Stud, 5/8 (M16) | - | Nylon, Impact Resistant, Weather Resistant | 5.896701kg | - | - | - | 2001 | - | 1.95Lx1.00W x 1.10 H 49.5mmx25.4mmx27.9mm | Active | Not Applicable | Multiple Opening | 85°C | -40°C | Black | - | - | - | 27.9mm | 50.6mm | 25.4mm | No | - | ROHS3 Compliant | - | ||
![]() SGABM20-A-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | Adhesive | - | Nylon | 63.502932g | Nylon | - | Bulk | 2005 | Super-Grip® | 0.75Lx0.75W x 0.16 H 19.1mmx19.1mmx4.0mm | Active | Not Applicable | Quad Opening - Paired Strip | 49°C | - | White | - | - | - | 5.2mm | 19.1mm | 19.1mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() ABMT-S6-C69 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw, #6 (M3) | - | Nylon, Flame Retardant | 390.089467g | - | - | - | 2009 | TAK-TY® | 1.12Lx1.12W x 0.34 H 28.4mmx28.4mmx8.6mm | Active | Not Applicable | Dual Opening | - | - | Natural | - | - | - | 8.636mm | 28.5mm | 28.6mm | - | - | ROHS3 Compliant | - | ||
![]() HVTM-06-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Rivet, Screw | Screw, #12 (M6) | - | Nylon, Weather Resistant | 190.508795g | Nylon, Polyamide | - | - | 2007 | Hyper-V™ | 0.81Lx0.68W x 0.41 H 20.6mmx17.3mmx10.4mm | Active | Not Applicable | Dual Opening | - | - | Black | - | - | 6.1 mm | 10.414mm | 20.6mm | 17.3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() MCEH-S25-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw | - | Nylon | 258.547679g | Nylon | - | - | 2003 | - | 0.67Lx0.12W x 1.38 H 17.0mmx3.2mmx35.1mm | Active | Not Applicable | Single Opening | - | - | Black | 17mm | - | - | 35.052mm | 35mm | 17mm | No | - | ROHS3 Compliant | - | ||
![]() LPMM-S2-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw, #2 (M2) | - | Nylon | 28.349523g | Nylon, Polyamide | 2.4 mm | - | 2000 | - | 0.40Lx0.32W x 0.10 H 10.2mmx8.1mmx2.5mm | Active | Not Applicable | Single Opening | 85°C | -40°C | Natural | 8.1mm | - | 2.34 mm | 2.5mm | 10.2mm | 8.1mm | No | No SVHC | Non-RoHS Compliant | - | ||
![]() KIMS-H500-M4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Push In, Rivet | Push In - Push Rivet | - | Nylon | 907.18474mg | - | - | - | 2000 | - | 0.49Lx0.53W x 0.73 H 12.4mmx13.5mmx18.7mm | Active | Not Applicable | Single Opening | 85°C | -40°C | Yellow | - | - | - | 18.542mm | 18.67mm | 12.4mm | No | - | ROHS3 Compliant | - | ||
![]() TMSTLHS8-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Stud | Stud, 5/16 (M8) | - | Nylon, Impact Resistant, Weather Resistant | 458.128294g | - | - | - | 2005 | - | 1.25Lx0.48W x 0.95 H 31.8mmx12.2mmx24.1mm | Active | Not Applicable | Quad Opening | 85°C | -40°C | Black | - | - | - | 24.13mm | 31.75mm | 12.192mm | - | - | ROHS3 Compliant | - | ||
![]() ABM1M-A-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive, Screw | Adhesive | - | Nylon | 272.15545g | Nylon | - | Bulk | 2004 | - | 0.50Lx0.50W x 0.16 H 12.7mmx12.7mmx4.0mm | Active | Not Applicable | Quad Opening - Quad Strip | 85°C | -40°C | White | 12.7mm | - | - | 4.064mm | 12.7mm | 12.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PUMS-H25-C20 Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Push In - Ribbed Shaft | - | Nylon 6.6, Heat Stabilized | - | - | - | - | 2010 | - | 0.67Dia x 0.65 H 17.0mmx16.5mm | Active | Not Applicable | Single Opening | - | - | Black | - | - | - | 16.5mm | 18mm | 18mm | - | - | ROHS3 Compliant | - | ||
![]() TMSTHS10-D0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Stud | Stud, 3/8 (M10) | - | Nylon, Impact Resistant, Weather Resistant | 6.577089kg | - | - | - | 2005 | - | 1.95Lx1.00W x 1.10 H 49.5mmx25.4mmx27.9mm | Active | Not Applicable | Multiple Opening | 85°C | -40°C | Black | - | - | - | 27.9mm | 50.6mm | 25.4mm | No | - | ROHS3 Compliant | - | ||
![]() ABMT-A-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | Adhesive, Screw, #6 (M3) | - | Nylon | 90.718474g | - | - | - | 2005 | TAK-TY® | 1.12Lx1.12W x 0.34 H 28.4mmx28.4mmx8.6mm | Active | Not Applicable | Dual Opening | - | - | Natural | - | - | - | 8.636mm | 28.448mm | 28.448mm | - | - | ROHS3 Compliant | - | ||
![]() ATM-W250-M20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Push In | Push In - Arrowhead, Winged | - | Nylon | 680.388555g | Nylon | - | - | 2010 | - | 0.80Lx0.35W x 0.36 H 20.3mmx8.9mmx9.1mm | Active | Not Applicable | Single Opening | - | - | Black | 9mm | - | - | 9.144mm | 20.32mm | 8.89mm | - | - | ROHS3 Compliant | - | ||
![]() ABM3H-A-T Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive, Screw | Adhesive, Screw, #6 (M3) | - | Nylon | 616.885623g | - | - | - | 2004 | - | 1.50Lx1.50W x 0.25 H 38.1mmx38.1mmx6.4mm | Active | Not Applicable | Quad Opening - Paired Strip | 85°C | -40°C | White | - | M3 | 3.7 mm | 6.35mm | 38.1mm | 38.1mm | - | No SVHC | ROHS3 Compliant | - |