- Material
- Type
- Part Status
- Color
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Size / Dimension
- Height
- Length
- Width
- Mounting Type
Attribute column
Manufacturer
Panduit Cable Ties - Holders and Mountings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Body Plating | Halogen Free | Hole Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TM2S6-M0 Panduit Corp | 1625 |
| Datasheet | 4 Weeks | Screw | Screw, #6 (M3) | - | Nylon, Weather Resistant | 612.3497g | Nylon | Bulk | 2003 | - | 0.63Lx0.42W x 0.27 H 16.0mmx10.8mmx7.0mm | Active | Not Applicable | Dual Opening | 85°C | -40°C | Black | 10.8mm | - | - | - | 6.99mm | 16mm | 10.79mm | No | - | ROHS3 Compliant | ||
![]() MCMS12-P-C Panduit Corp | 26 | - | Datasheet | 4 Weeks | Cable, Clip | Clip On | Metal | Steel, Zinc Plated | 326.586535g | Steel | Bulk | 2003 | - | 0.88Lx0.56W x 0.31 H 22.3mmx14.2mmx7.9mm | Active | Not Applicable | Single Opening | - | - | Silver | 14.2mm | Zinc | Not Halogen Free | - | 8mm | 22.4mm | 14.2mm | No | - | ROHS3 Compliant | ||
![]() SGABM50-AT-L0 Panduit Corp | In Stock | - | - | - | - | Adhesive, Screw, #8 | - | Nylon, Weather Resistant | 249.475832g | - | - | 2006 | Super-Grip® | 2.00Lx2.00W x 0.30 H 50.8mmx50.8mmx7.6mm | Obsolete | Not Applicable | Quad Opening | - | - | Black | - | - | - | - | 8.6mm | 50.8mm | 50.8mm | - | - | Non-RoHS Compliant | ||
![]() MCMS25-P-C Panduit Corp | 177 |
| Datasheet | 4 Weeks | Cable, Clip | Clip On | Metal | Steel, Zinc Plated | 326.586535g | Steel | Bulk | 2003 | - | 0.88Lx0.56W x 0.45 H 22.3mmx14.2mmx11.6mm | Active | Not Applicable | Single Opening | - | - | Silver | 14.2mm | Zinc | Not Halogen Free | - | 11.5mm | 22.4mm | 14.2mm | No | - | ROHS3 Compliant | ||
![]() TM3A-C Panduit Corp | 333 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | Metal | Nylon | 170.097139g | Nylon | Bulk | 2008 | - | 0.87Lx0.62W x 0.37 H 22.2mmx15.8mmx9.5mm | Active | Not Applicable | Dual Opening | - | - | Natural | 15.8mm | - | - | - | 9.398mm | 22.2mm | 15.8mm | No | - | ROHS3 Compliant | ||
![]() MPMS25-M0 Panduit Corp | 875 |
| Datasheet | 4 Weeks | Standard | Push In - Ribbed Shaft | - | Nylon, Weather Resistant | 1.197484kg | - | - | 2006 | PAN-TY® | 0.40Lx0.39W x 1.24 H 10.2mmx9.9mmx31.5mm | Active | Not Applicable | Single Opening | - | - | Black | - | - | - | - | 6.9mm | 10.2mm | 9.9mm | No | - | ROHS3 Compliant | ||
![]() TP4H-C Panduit Corp | 24 |
| Datasheet | 4 Weeks | Screw | Screw, 1/4 (M6) | - | Nylon | 512.559378g | Nylon | - | 2005 | - | 3.08Lx0.62W x 0.20 H 78.2mmx15.7mmx5.2mm | Active | Not Applicable | Single Opening | 85°C | -40°C | Natural | - | - | - | 6.9 mm | 5.08mm | 78.2mm | 15.7mm | No | No SVHC | ROHS3 Compliant | ||
![]() TM3S25-M30 Panduit Corp | 936 |
| Datasheet | 4 Weeks | Screw | Screw, 1/4 (M6) | - | Nylon, Heat Stabilized for Temperatures up to 239°F | 1.360777kg | Nylon | - | 2005 | - | 0.88Lx0.63W x 0.38 H 22.3mmx16.0mmx9.6mm | Active | Not Applicable | Dual Opening | 115°C | -40°C | Black | 15.5mm | - | - | - | 9.652mm | 22.3mm | 16mm | No | - | ROHS3 Compliant | ||
![]() CSEH15A30-M100 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | - | Polypropylene | - | - | - | - | - | 1.57Lx1.06W x 1.18 H 39.9mmx26.9mmx30.0mm | Obsolete | Not Applicable | Dual Opening | - | - | Black | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() ABM100-AT-D Panduit Corp | 30093 |
| Datasheet | 4 Weeks | Adhesive, Screw | Adhesive, Screw, #6 (M3) | - | Nylon, Heat Stabilized for Temperatures up to 180°F | 793.786647g | Nylon | Bulk | 2005 | - | 1.00Lx1.00W x 0.20 H 25.4mmx25.4mmx5.1mm | Active | Not Applicable | Quad Opening - Paired Strip | 85°C | -40°C | White | 25.4mm | - | - | - | 5.08mm | 25.4mm | 25.4mm | - | - | ROHS3 Compliant | ||
![]() MTM1H-C Panduit Corp | 32 | - | Datasheet | 4 Weeks | Screw | Screw, #8 | Metal | Stainless Steel 304 | 340.194306g | Stainless Steel | - | 2003 | - | 0.90Lx0.40W x 0.17 H 22.9mmx10.2mmx4.4mm | Active | Not Applicable | Single Opening | 538°C | -80°C | Silver | 10.2mm | - | - | 4.4 mm | 22.6mm | 22.6mm | 10.2mm | No | No SVHC | ROHS3 Compliant | ||
![]() KIMS-H366-M2 Panduit Corp | 23 |
| Datasheet | 4 Weeks | Push In, Rivet | Push In - Push Rivet | - | Nylon | 680.388555g | Nylon | - | 2000 | - | 0.49Lx0.53W x 0.73 H 12.4mmx13.5mmx18.7mm | Active | Not Applicable | Single Opening | 85°C | -40°C | Red | 12.44mm | - | - | - | 18.542mm | 12.446mm | 13.462mm | - | - | ROHS3 Compliant | ||
![]() MTP5S-E6-C Panduit Corp | 239 |
| Datasheet | 4 Weeks | Screw | Screw, #6 | - | Nylon | 630.493394g | - | - | 2006 | MTP | 6.75Lx0.50W x 0.12 H 171.4mmx12.7mmx3.0mm | Active | Not Applicable | Multiple Opening | 85°C | -40°C | Natural | - | - | - | - | 3.048mm | 171.45mm | 12.7mm | No | - | ROHS3 Compliant | ||
![]() PP1S-S12-X Panduit Corp | 30 |
| Datasheet | 4 Weeks | Screw | Screw, #12 (M5) | - | Nylon | 56.699046g | - | - | 2003 | Pan-Post™ | 1.06Lx0.72W x 1.97 H 26.9mmx18.3mmx50mm | Active | Not Applicable | Multiple Opening | 85°C | -40°C | Natural | - | - | - | - | 50.038mm | 50mm | 18.3mm | No | - | ROHS3 Compliant | ||
![]() TM2A-C39 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | Adhesive | - | Nylon, Heat Stabilized for Temperatures up to 239°F | - | Nylon | - | 2011 | - | 0.63Lx0.42W x 0.27 H 16.0mmx10.8mmx7.0mm | Obsolete | Not Applicable | Dual Opening | - | - | Natural | 10.8mm | - | - | - | 6.858mm | 16.002mm | 10.668mm | - | - | RoHS Compliant | ||
![]() THMSC35F-M39 Panduit Corp | In Stock | - | Datasheet | 2 Weeks | Cable | Push In - Ribbed Shaft | - | Nylon 6.6, Heat Stabilized | 1.147589kg | - | - | 2008 | - | 1.54Lx0.37W x 0.68 H 39.1mmx9.4mmx17.3mm | Obsolete | Not Applicable | Single Opening | - | - | Natural | - | - | - | - | 11.7mm | 39.1mm | 9.4mm | - | - | RoHS Compliant | ||
![]() PWMHH12-C300 Panduit Corp | In Stock | - | Datasheet | 2 Weeks | Push In | Push In - Arrowhead, Winged | - | Nylon, Heat Stabilized for Temperatures up to 212°F, Weather Resistant | - | - | - | 2005 | - | 1.28Lx0.98W 32.5mmx25.0mm | Obsolete | Not Applicable | Single Opening | - | - | Black | - | - | - | - | 8.89mm | 32.512mm | 24.892mm | - | - | RoHS Compliant | ||
![]() LHMS-S10-D39 Panduit Corp | In Stock | - | Datasheet | 2 Weeks | Rivet, Screw | Rivet or Screw, 3/16 or #10 (M5) | - | Nylon, Heat Stabilized for Temperatures up to 239°F | - | Nylon | - | 2010 | - | 0.75Lx0.70W x 1.08 H 19.1mmx17.8mmx27.4mm | Obsolete | Not Applicable | Single Opening | - | - | Natural | 17.8mm | - | - | - | 27.432mm | 19.05mm | 17.78mm | - | - | RoHS Compliant | ||
![]() KIMS-H430-M6 Panduit Corp | 943 |
| Datasheet | 4 Weeks | Push In, Rivet | Push In - Push Rivet | - | Nylon | 635.029318g | - | - | 2000 | - | 0.49Lx0.53W x 0.73 H 12.4mmx13.5mmx18.7mm | Active | Not Applicable | Single Opening | 85°C | -40°C | Blue | - | - | - | - | 18.542mm | 18.67mm | 12.4mm | - | - | ROHS3 Compliant | ||
![]() ABM2S-S6-D Panduit Corp | 954 |
| Datasheet | 4 Weeks | Screw | Screw, #6 (M3) | - | ABS | 657.708937g | - | Bulk | 2001 | - | 1.00Lx1.00W x 0.17 H 25.4mmx25.4mmx4.2mm | Active | Not Applicable | Quad Opening | 85°C | -40°C | White | 25.4mm | - | - | - | 4.318mm | 25.4mm | 25.4mm | - | - | ROHS3 Compliant |