- Material
- Type
- Part Status
- Color
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Size / Dimension
- Height
- Length
- Width
- Mounting Type
Attribute column
Manufacturer
Panduit Cable Ties - Holders and Mountings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Halogen Free | Thread Size | Hole Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMEH-S10-C109 Panduit Corp | 423 |
| Datasheet | 4 Weeks | Screw | Screw, #10 (M5) | - | Polypropylene | 453.59237g | - | Bulk | 2005 | - | 1.65Lx0.72W x 0.61 H 42.0mmx18.3mmx15.5mm | Active | Not Applicable | Dual Opening | - | - | Green | - | - | - | - | 15.494mm | 42mm | 18.3mm | No | - | ROHS3 Compliant | - | - | ||
![]() MTPC2H-E10-C39 Panduit Corp | 50 |
| - | 4 Weeks | - | Screw, #10 | - | Nylon, Heat Stabilized | 589.670081g | - | - | 2008 | MTP | 3.59Lx0.62W x 0.20 H 91.2mmx15.7mmx5.1mm | Active | Not Applicable | Multiple Opening | - | - | Natural | - | - | - | - | 5.2mm | 91.2mm | 16mm | No | - | ROHS3 Compliant | - | - | ||
![]() ABM4H-S6-T Panduit Corp | 29 |
| - | 4 Weeks | Screw | Screw, #6 (M3) | - | Nylon | 1.687364kg | Nylon | - | 2005 | - | 2.00Lx2.00W x 0.25 H 50.8mmx50.8mmx6.4mm | Active | Not Applicable | Quad Opening - Paired Strip | 85°C | -40°C | White | 50.8mm | - | - | - | 5.08mm | 50.8mm | 50.8mm | - | - | ROHS3 Compliant | - | - | ||
![]() MTP4H-E6-C Panduit Corp | 41 |
| Datasheet | 4 Weeks | Screw | Screw, #6 | - | Nylon | 1.065942kg | Nylon | - | 2006 | MTP | 6.59Lx0.62W x 0.20 H 167.4mmx15.7mmx5.1mm | Active | Not Applicable | Multiple Opening | 85°C | -40°C | Natural | 16mm | - | - | - | 5.08mm | 167.4mm | 15.748mm | No | - | ROHS3 Compliant | - | - | ||
![]() FCM1.2-A-C14 Panduit Corp | 1305 |
| - | 4 Weeks | Adhesive, Screw | Screw, #6, Adhesive | - | Nylon | 494.415683g | Nylon | - | - | - | 1.37Lx1.00W x 0.39 H 34.8mmx25.4mmx9.9mm | Active | Not Applicable | Single Opening | 85°C | -40°C | Gray | 25.4mm | - | M3 | 7.8 mm | 4.3mm | 80.3mm | 34.8mm | - | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() TM2S8-C100 Panduit Corp | 110 | - | Datasheet | 4 Weeks | Screw | Screw, #8 (M4) | - | Polypropylene, Weather Resistant | 68.038855g | Polypropylene | - | 2002 | - | 0.63Lx0.42W x 0.27 H 16.0mmx10.8mmx7.0mm | Active | Not Applicable | Dual Opening | 115°C | -40°C | Black | 10.8mm | - | - | - | 6.9mm | 15mm | 9.6mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PP1S-S10-X Panduit Corp | 258 | - | - | 4 Weeks | Screw | Screw, #10 (M5) | - | Nylon | 63.502932g | Nylon, Polyamide | - | 2005 | Pan-Post™ | 1.06Lx0.72W x 1.97 H 26.9mmx18.3mmx50mm | Active | Not Applicable | Multiple Opening | 85°C | -40°C | Natural | - | - | - | - | 50.8mm | 27.9mm | 18.3mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ABM112-AT-L0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive, Screw | Adhesive, Screw, #6 (M3) | - | Nylon, Heat Stabilized for Temperatures up to 180°F, Weather Resistant | 95.254398g | - | - | 2004 | - | 1.12Lx1.12W x 0.16 H 28.4mmx28.4mmx4.2mm | Active | Not Applicable | Quad Opening - Paired Strip | - | - | Black | - | - | - | - | 4.064mm | 28.448mm | 28.448mm | - | - | ROHS3 Compliant | - | - | ||
![]() MPMS19-C0 Panduit Corp | In Stock | - | - | 4 Weeks | Push In | Push In - Ribbed Shaft | - | Nylon, Weather Resistant | 108.862169g | - | - | 2005 | PAN-TY® | 0.39Lx0.36W x 1.19 H 9.9mmx9.1mmx30.2mm | Active | Not Applicable | Single Opening | - | - | Black | - | - | - | 187 μm | 30.226mm | 9.906mm | 9.144mm | No | - | ROHS3 Compliant | - | - | ||
![]() TM2S6-M30 Panduit Corp | 23 |
| Datasheet | 4 Weeks | Screw | Screw, #6 (M3) | - | Nylon, Heat Stabilized for Temperatures up to 239°F | 612.3497g | - | - | 2003 | - | 0.63Lx0.42W x 0.27 H 16.0mmx10.8mmx7.0mm | Active | Not Applicable | Dual Opening | - | - | Black | - | - | - | - | 6.858mm | 16.002mm | 10.668mm | No | - | ROHS3 Compliant | - | - | ||
![]() ABM100-S6-C Panduit Corp | 467 |
| - | 4 Weeks | Screw | Screw, #6 (M3) | - | Nylon | 151.953444g | Nylon, Polyamide | Bulk | 2005 | - | 1.00Lx1.00W x 0.20 H 25.4mmx25.4mmx5.1mm | Active | Not Applicable | Quad Opening - Paired Strip | 85°C | -40°C | White | 25.4mm | - | - | - | 5.1mm | 25.4mm | 25.4mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() TM3S8-C186 Panduit Corp | 140 |
| - | 4 Weeks | Screw | Screw, #8 (M4) | Metal | Polypropylene, Metal Detectable | 181.436948g | PP, Polypropylene | Bulk | 2005 | PAN-TY® | 0.86Lx0.61W x 0.37 H 21.8mmx15.5mmx9.4mm | Active | Not Applicable | Dual Opening | 115°C | - | Blue | 22mm | Halogen Free | - | 4.5 mm | 9.398mm | 15.6mm | 15.6mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PWMS-H25-M120 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Push In | Push In - Arrowhead, Winged | - | Nylon 12, Weather Resistant | 680.388555g | Nylon | - | 2010 | - | 0.71Lx0.37W x 0.62 H 18.0mmx9.3mmx15.7mm | Active | Not Applicable | Single Opening | 85°C | -60°C | Black | 9.4mm | - | - | - | 7.874mm | 19.1mm | 9.398mm | - | - | ROHS3 Compliant | - | - | ||
![]() TM3S2510-C39 Panduit Corp | 37 |
| Datasheet | 4 Weeks | Screw | Screw, #10 (M5) | - | Nylon, Heat Stabilized for Temperatures up to 239°F | 141.974412g | Nylon | - | 2008 | - | 0.88Lx0.63W x 0.38 H 22.3mmx16.0mmx9.6mm | Active | Not Applicable | Dual Opening | - | - | Natural | 15.7mm | - | - | - | 9.652mm | 22.2mm | 16.002mm | - | - | ROHS3 Compliant | - | - | ||
![]() TM2PWH25-C Panduit Corp | 383 |
| Datasheet | 4 Weeks | Push In | Push In - Arrowhead, Winged | - | Nylon | 95.254398g | Nylon, Polyamide | - | 2002 | - | 0.71Lx0.60W x 0.72 H 18.1mmx15.4mmx18.3mm | Active | Not Applicable | Single Opening | 85°C | -40°C | Natural | - | - | - | 6.5 mm | 6.096mm | 15.5mm | 15.4mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ABMT-A-Q20 Panduit Corp | 181 |
| Datasheet | 4 Weeks | Adhesive, Cable, Screw | Adhesive, Screw, #6 (M3) | - | Nylon | 85.048569g | - | - | 2004 | TAK-TY® | 1.12Lx1.12W x 0.34 H 28.4mmx28.4mmx8.6mm | Active | Not Applicable | Dual Opening | 45°C | -29°C | Black | - | - | - | 3.6 mm | 8.636mm | 28.5mm | 28.6mm | - | - | ROHS3 Compliant | - | - | ||
![]() ABDCM30-A-C Panduit Corp | 23 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | - | Nylon | 453.59237g | Nylon | - | 2007 | - | 1.12Lx1.12W x 0.66 H 28.4mmx28.4mmx16.8mm | Active | Not Applicable | Single Opening, Swivel - Paired Strip | 49°C | -40°C | White | 28.4mm | - | - | - | 16.8mm | 28.4mm | 28.4mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() TMEH-X2-L0Y Panduit Corp | 1342 |
| - | 4 Weeks | Cable | - | - | Nylon, Weather Resistant | 521.631226g | Nylon | - | 2005 | - | 1.64Lx0.73W x 1.23 H 41.7mmx18.5mmx31.2mm | Active | Not Applicable | 2 - Dual Opening, Swivel | 85°C | -40°C | Black | - | - | - | - | 31.242mm | 31.2mm | 41.7mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() TMEH-S10-C100 Panduit Corp | 280 |
| - | 4 Weeks | Screw | Screw, #10 (M5) | - | Polypropylene, Weather Resistant | 453.59237g | - | Bulk | 2011 | - | 1.65Lx0.72W x 0.61 H 42.0mmx18.3mmx15.5mm | Active | Not Applicable | Dual Opening | - | - | Black | - | - | - | - | 15.5mm | 42mm | 19mm | No | - | ROHS3 Compliant | - | - | ||
![]() FCH2-A-C14 Panduit Corp | 49 |
| - | 4 Weeks | Adhesive, Screw | Screw, #6, Adhesive | - | Nylon | 1.360777kg | Nylon | - | 2004 | - | 2.48Lx1.03W 63.0mmx26.2mm | Active | Not Applicable | Single Opening | - | - | Gray | 26.2mm | - | - | - | 6.35mm | 62.992mm | 26.16mm | No | - | ROHS3 Compliant | - | Lead Free |