- Material
- Type
- Part Status
- Color
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Size / Dimension
- Height
- Length
- Width
- Mounting Type
Attribute column
Manufacturer
Panduit Cable Ties - Holders and Mountings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Thread Size | Hole Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TM3R6-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Rivet, Screw | Rivet or Screw, 3/16 (M3) | - | Nylon | 181.436948g | Nylon | - | 2004 | - | 0.86Lx0.61W x 0.37 H 21.8mmx15.9mmx9.5mm | Active | Not Applicable | Dual Opening | 85°C | -40°C | Natural | 15.5mm | - | - | 9.398mm | 21.8mm | 15.494mm | No | - | ROHS3 Compliant | ||
![]() TA1S10-M0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw, #10 (M5) | - | Nylon, Weather Resistant | 317.514687g | Nylon | - | 2002 | - | 0.75Lx0.37W x 0.20 H 19.0mmx9.5mmx5.0mm | Active | Not Applicable | Quad Opening | 85°C | -40°C | Black | 9.5mm | - | - | 5.08mm | 19mm | 19mm | No | - | ROHS3 Compliant | ||
![]() TMEH-S8-Q0 Panduit Corp | In Stock | - | - | 4 Weeks | Screw | Screw, #8 (M4) | - | Nylon, Weather Resistant | 95.254398g | Nylon, Polyamide | - | 2000 | - | 1.62Lx0.72W x 0.61 H 41.1mmx18.3mmx15.5mm | Active | Not Applicable | Dual Opening | 85°C | -40°C | Black | - | M4 | 4.3 mm | 15.5mm | 15.5mm | 18.3mm | No | No SVHC | ROHS3 Compliant | ||
![]() MTPC7H-E10-C39 Panduit Corp | In Stock | - | - | 4 Weeks | - | Screw, #10 | - | Nylon, Heat Stabilized | 1.732723kg | - | - | 2008 | MTP | 11.09Lx0.62W x 0.20 H 281.7mmx15.7mmx5.1mm | Active | Not Applicable | Multiple Opening | 85°C | -40°C | Natural | - | - | - | 5.2mm | 281.7mm | 16mm | - | - | ROHS3 Compliant | ||
![]() RAFCBI2-S6-C20 Panduit Corp | In Stock | - | - | 4 Weeks | Screw | Screw, #6 (M3) | - | Nylon | 385.553543g | Nylon | - | 2004 | - | 0.75Lx2.00W x 2.78 H 19.1mmx50.8mmx70.6mm | Active | Not Applicable | Multiple Opening | - | - | Black | 15.9mm | - | 3.7 mm | 70.612mm | 70.6mm | 15.9mm | No | - | ROHS3 Compliant | ||
![]() THM1SC-M30 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Push In - Fir Tree, Cupped | - | Nylon 6.6, Heat Stabilized | 752.963334g | Nylon | - | 2001 | - | 0.98Lx0.38W x 0.74 H 24.9mmx9.7mmx18.8mm | Active | Not Applicable | Single Opening | 85°C | -40°C | Black | 9.5mm | - | - | - | 25mm | 9.7mm | - | - | ROHS3 Compliant | ||
![]() LHMS-S6-D Panduit Corp | In Stock | - | - | 4 Weeks | Screw | Rivet or Screw, 9/64 or #6 (M3) | - | Nylon | 1.360777kg | Nylon | - | 2011 | - | 0.75Lx0.70W x 1.08 H 19.1mmx17.8mmx27.4mm | Active | Not Applicable | Single Opening | 85°C | -40°C | Natural | 17.8mm | - | - | 27.432mm | 19mm | 18mm | No | - | ROHS3 Compliant | ||
![]() PUM-925-M0 Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Push In - Ribbed Shaft | - | Nylon 6.6, Heat Stabilized | - | - | - | 2008 | - | 0.77Dia x 1.05 H 19.6mmx26.7mm | Active | Not Applicable | Single Opening | - | - | Black | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MTP1S-E6-C Panduit Corp | In Stock | - | - | 4 Weeks | Screw | Screw, #6 | 125 | Nylon | 176.901024g | Nylon | - | 2006 | MTP | 1.75Lx0.50W x 0.12 H 44.4mmx12.7mmx3.0mm | Active | Not Applicable | Single Opening | 85°C | -40°C | Natural | 12.7mm | - | 3.73 mm | 3.2mm | 44.5mm | 12.7mm | No | No SVHC | ROHS3 Compliant | ||
![]() TM3S10-M69 Panduit Corp | In Stock | - | - | 4 Weeks | Screw | Screw, #10 (M5) | - | Nylon, Flame Retardant | 1.655612kg | Nylon | - | 2005 | - | 0.86Lx0.61W x 0.37 H 21.8mmx15.5mmx9.4mm | Active | Not Applicable | Dual Opening | 110°C | -40°C | Ivory | 15.5mm | - | - | 9.5mm | 21.8mm | 15.5mm | No | - | ROHS3 Compliant | ||
![]() ABM4H-AT-T0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive, Screw | Adhesive, Screw, #6 (M3) | - | Nylon, Heat Stabilized for Temperatures up to 180°F, Weather Resistant | 1.061406kg | - | - | 2000 | - | 2.00Lx2.00W x 0.25 H 50.8mmx50.8mmx6.4mm | Active | Not Applicable | Quad Opening - Paired Strip | - | - | Black | - | - | - | 6.35mm | 50.8mm | 50.8mm | No | - | ROHS3 Compliant | ||
![]() ABM3H-AT-T Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive, Screw | Adhesive, Screw, #6 (M3) | - | Nylon, Heat Stabilized for Temperatures up to 180°F | 635.029318g | Nylon | - | 2005 | - | 1.50Lx1.50W x 0.25 H 38.1mmx38.1mmx6.4mm | Active | Not Applicable | Quad Opening - Paired Strip | 85°C | -40°C | White | 38.1mm | - | - | 6.35mm | 38.1mm | 38.1mm | - | - | ROHS3 Compliant | ||
![]() SACS50-T100 Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Cable Tie | - | Polypropylene, Weather Resistant | 1.360777kg | - | Bulk | 2011 | - | 2.08Lx1.16W x 0.51 H 52.8mmx29.5mmx13.0mm | Active | Not Applicable | Dual Opening | - | - | Black | - | - | - | 18mm | 52.8mm | 29.5mm | No | No SVHC | ROHS3 Compliant | ||
![]() RAMH-S6-D Panduit Corp | In Stock | - | - | 4 Weeks | Screw | Screw, #6 | - | Nylon | 1.759938kg | Nylon | Bulk | 2011 | - | 1.00Lx0.75W x 1.00 H 25.4mmx19.0mmx25.4mm | Active | Not Applicable | Single Opening | 85°C | -40°C | Natural | 19.1mm | - | - | 25.4mm | 25.4mm | 19.05mm | No | - | ROHS3 Compliant | ||
![]() ABDCM30-A-E Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | Adhesive | - | Nylon | - | Nylon | - | 2009 | - | 1.12Lx1.12W x 0.66 H 28.4mmx28.4mmx16.8mm | Active | Not Applicable | Single Opening, Swivel - Paired Strip | 49°C | -40°C | White | 28.4mm | - | - | 16.764mm | 28.448mm | 28.448mm | - | - | ROHS3 Compliant | ||
![]() SMS-A-C15 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | Adhesive | - | ABS | 3.628739g | - | - | 2004 | - | 2.00Lx1.00W x 0.31 H 50.8mmx25.4mmx7.9mm | Active | Not Applicable | Single Opening | - | - | Ivory | 25.4mm | - | - | 7.874mm | 50.8mm | 25.4mm | No | - | ROHS3 Compliant | ||
![]() CSCS-M Panduit Corp | In Stock | - | - | 4 Weeks | Cable | - | - | Nylon | 226.796213g | - | Bulk | 2005 | - | 0.45Lx0.37W x 0.25 H 11.4mmx9.4mmx6.3mm | Active | Not Applicable | Quad Opening | - | - | Natural | - | - | - | 6.3mm | 11.4mm | 9.4mm | No | No SVHC | ROHS3 Compliant | ||
![]() LPMM-S5-M20 Panduit Corp | In Stock | - | - | 4 Weeks | Screw | Screw, #5 (M3) | - | Nylon | 142.881597g | Nylon | Bulk | 2005 | - | 0.40Lx0.32W x 0.10 H 10.2mmx8.1mmx2.5mm | Active | Not Applicable | Single Opening | 85°C | -40°C | Black | 8.1mm | - | - | 2.54mm | 10.16mm | 8.128mm | - | - | Non-RoHS Compliant | ||
![]() TMSTLHS6-M0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Stud | Stud, 1/4 (M6) | - | Nylon, Impact Resistant, Weather Resistant | 4.794471kg | Nylon | - | 2006 | - | 1.25Lx0.48W x 0.95 H 31.8mmx12.2mmx24.1mm | Active | Not Applicable | Quad Opening | 85°C | -40°C | Black | 12.2mm | - | - | 24.1mm | 31.8mm | 12.2mm | No | - | ROHS3 Compliant | ||
![]() RAFCBI3-S6-M20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw, #6 (M3) | - | Nylon | 4.535924g | - | - | 2011 | - | 0.75Lx3.00W x 3.81 H 19.1mmx76.2mmx96.8mm | Active | Not Applicable | Multiple Opening | - | - | Black | - | - | - | 96.774mm | 96.8mm | 15.9mm | No | - | ROHS3 Compliant |