- Material
- Type
- Part Status
- Color
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Size / Dimension
- Height
- Length
- Width
- Mounting Type
Attribute column
Manufacturer
Panduit Cable Ties - Holders and Mountings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Thread Size | Hole Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TM3S10-C186 Panduit Corp | In Stock | - | - | 4 Weeks | Screw | Screw, #10 (M5) | Metal | Polypropylene, Metal Detectable | 181.436948g | PP, Polypropylene | - | 2005 | PAN-TY® | 0.86Lx0.61W x 0.37 H 21.8mmx15.5mmx9.4mm | Active | Not Applicable | Dual Opening | 115°C | - | Blue | 22mm | - | 5.1 mm | 9.398mm | 15.5mm | 15.494mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() THMUSC15-VM20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Push In | Push In - Fir Tree, Cupped | - | Nylon | - | - | - | 2016 | - | 2.16Lx0.67W x 0.63 H 54.9mmx17.0mmx16.0mm | Obsolete | Not Applicable | Single Opening | - | - | Black | - | - | - | 4.318mm | 54.864mm | 5.08mm | - | - | RoHS Compliant | - | ||
![]() CSEH15A30-M20 Panduit Corp | In Stock | - | Datasheet | 2 Weeks | Cable | - | - | Nylon 6.6 | - | - | - | 2016 | - | 1.57Lx1.06W x 1.18 H 39.9mmx26.9mmx30.0mm | Obsolete | Not Applicable | Dual Opening | - | - | Black | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TMSH50-T300 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Push In | Push In | - | Nylon, Heat Stabilized, Weather Resistant | 988.831367g | Nylon | - | 2008 | - | 1.00Lx1.00W x 1.00 H 25.4mmx25.4mmx25.4mm | Active | Not Applicable | Single Opening | - | - | Black | 25.4mm | - | - | 25.4mm | 25.4mm | 25.4mm | - | - | ROHS3 Compliant | - | ||
![]() TM3R6-M0 Panduit Corp | In Stock | - | - | 4 Weeks | Rivet, Screw | Rivet or Screw, 3/16 (M3) | - | Nylon, Weather Resistant | 1.814369kg | Nylon | - | 2004 | - | 0.86Lx0.61W x 0.37 H 21.8mmx15.9mmx9.5mm | Active | Not Applicable | Dual Opening | 85°C | -40°C | Black | 15.5mm | - | - | 9.398mm | 21.8mm | 15.494mm | No | - | ROHS3 Compliant | - | ||
![]() ABMQS-A-Q20 Panduit Corp | In Stock | - | - | 4 Weeks | Adhesive, Screw | Adhesive, Screw, #6 (M3) | - | ABS | 195.044719g | - | Bulk | 2005 | - | 5.13Lx0.75W x 0.25 H 130.3mmx19.0mmx6.4mm | Obsolete | Not Applicable | Multiple Opening | 50°C | - | Black | 19mm | - | - | 6.35mm | 130.3mm | 6.4mm | - | - | ROHS3 Compliant | - | ||
![]() ATM-W187-M Panduit Corp | In Stock | - | Datasheet | 2 Weeks | Push In | Push In - Arrowhead, Winged | - | Nylon | 580.598234g | Nylon | - | 2010 | - | 0.80Lx0.35W x 0.36 H 20.3mmx8.9mmx9.1mm | Obsolete | Not Applicable | Single Opening | - | - | Natural | 9mm | - | - | 9.144mm | 20.32mm | 8.89mm | - | - | RoHS Compliant | - | ||
![]() CSMS-D71 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Cable Tie | - | Polyetheretherketone (PEEK) | 369.866731g | - | - | 2011 | - | 0.57Lx0.38W x 0.38 H 14.5mmx9.7mmx9.7mm | Active | Not Applicable | Dual Opening | - | - | Brown | - | - | - | - | 14.478mm | 9.652mm | - | - | ROHS3 Compliant | - | ||
![]() LHMS-S5-D Panduit Corp | In Stock | - | - | 4 Weeks | Screw | Rivet or Screw, 1/8 or #5 (M3) | - | Nylon | 1.378921kg | - | - | 2011 | - | 0.75Lx0.70W x 1.08 H 19.1mmx17.8mmx27.4mm | Active | Not Applicable | Single Opening | 85°C | -40°C | Natural | - | - | - | 27.432mm | 19mm | 18mm | - | - | ROHS3 Compliant | - | ||
![]() TA2-M Panduit Corp | In Stock | - | - | 4 Weeks | Screw | Screw, #10 | - | Nylon | 911.720664g | - | - | 2003 | - | 1.22Lx0.50W x 0.12 H 31.1mmx12.7mmx3.2mm | Active | Not Applicable | Single Opening | - | - | Natural | - | - | - | 3.048mm | 30.988mm | 12.7mm | No | - | ROHS3 Compliant | - | ||
![]() PUM-049-M0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Push In - Ribbed Shaft | - | Nylon 6.6, Weather Resistant | - | - | - | 2011 | - | 0.65Dia x 0.54 H 16.5mmx13.7mm | Active | Not Applicable | Single Opening | - | - | Black | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SGMPMWH32-L0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Push In - Ribbed Shaft | - | Nylon, Weather Resistant | 117.934016g | Nylon | - | 2006 | Super-Grip® | 0.58Lx0.57W x 0.28 H 14.7mmx14.5mmx7.1mm | Active | Not Applicable | Single Opening | - | - | Black | 14.7mm | - | - | 42.7mm | 35.8mm | 14.7mm | - | - | ROHS3 Compliant | - | ||
![]() MLT1H-LPALBU Panduit | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTP6H-E10-C39 Panduit Corp | In Stock | - | - | 4 Weeks | - | Screw, #10 | - | Nylon, Heat Stabilized | 1.519534kg | - | - | 2006 | MTP | 9.59Lx0.62W x 0.20 H 243.6mmx15.7mmx5.1mm | Obsolete | Not Applicable | Multiple Opening | - | - | Natural | - | - | - | 5.2mm | 243.6mm | 16mm | No | - | RoHS Compliant | - | ||
![]() TM3S8-M100 Panduit Corp | In Stock | - | - | 4 Weeks | Screw | Screw, #8 (M4) | - | Polypropylene, Weather Resistant | 1.66922kg | - | - | 2005 | - | 0.86Lx0.61W x 0.37 H 21.8mmx15.5mmx9.4mm | Active | Not Applicable | Dual Opening | - | - | Black | - | - | - | 9.398mm | 21.844mm | 15.494mm | No | - | ROHS3 Compliant | - | ||
![]() TM2S6-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw, #6 (M3) | - | Nylon | 612.3497g | Nylon | Bulk | 2003 | - | 0.63Lx0.42W x 0.27 H 16.0mmx10.8mmx7.0mm | Active | Not Applicable | Dual Opening | 85°C | -40°C | Natural | 10.8mm | M3 | 7.3 mm | 6.99mm | 16mm | 10.79mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PUM-100-M30 Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Push In - Ribbed Shaft | - | Nylon 6.6, Heat Stabilized | 721.211868g | - | - | 2008 | - | 0.64Dia x 0.67 H 16.2mmx17.0mm | Active | Not Applicable | Single Opening | - | - | Black | - | - | - | 17.018mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MTMBH-Q Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Cable Tie | - | Stainless Steel 304 | 97.52236g | Stainless Steel | - | 2001 | - | 1.92Lx0.21W x 0.54 H 48.5mmx5.3mmx13.7mm | Active | Not Applicable | Single Opening | - | - | Silver | - | - | - | 13.716mm | 48.5mm | 5.3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() MTP5S-E10-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw, #10 | - | Nylon | 371.945772g | Nylon | - | 2006 | MTP | 6.75Lx0.50W x 0.12 H 171.4mmx12.7mmx3.0mm | Active | Not Applicable | Multiple Opening | 85°C | -40°C | Natural | 12.7mm | - | - | 3.18mm | 171.5mm | 12.7mm | No | - | ROHS3 Compliant | - | ||
![]() PUM-071-M0 Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Push In - Ribbed Shaft | - | Nylon 6.6, Heat Stabilized | - | - | - | 2008 | - | 0.65Dia x 0.67 H 16.5mmx17.0mm | Active | Not Applicable | Single Opening | - | - | Black | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |