- Material
- Type
- Part Status
- Color
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Size / Dimension
- Height
- Length
- Width
- Mounting Type
Attribute column
Manufacturer
Panduit Cable Ties - Holders and Mountings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Reach Compliance Code | Halogen Free | Thread Size | Hole Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TM2S8-M30 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw, #8 (M4) | - | Nylon, Heat Stabilized for Temperatures up to 239°F | 539.77492g | Nylon | - | 2003 | - | 0.63Lx0.42W x 0.27 H 16.0mmx10.8mmx7.0mm | Active | Not Applicable | Dual Opening | 115°C | -40°C | Black | 10.8mm | - | - | - | - | 6.858mm | 16mm | 10.8mm | No | - | ROHS3 Compliant | - | - | ||
![]() TM2S8-C0 Panduit Corp | In Stock | - | - | 4 Weeks | Screw | Screw, #8 (M4) | - | Nylon, Weather Resistant | 68.038855g | Nylon, Polyamide | - | 1997 | - | 0.63Lx0.42W x 0.27 H 16.0mmx10.8mmx7.0mm | Active | Not Applicable | Dual Opening | - | - | Black | 10.79mm | - | - | - | - | 7mm | 16mm | 10.8mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PP2S-S12-X Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw, #12 (M5) | - | Nylon | 104.326245g | - | Bulk | 2003 | Pan-Post™ | 1.06Lx0.72W x 4.60 H 26.9mmx18.3mmx116.8mm | Active | Not Applicable | Multiple Opening | 85°C | -40°C | Natural | - | - | - | - | - | 116.84mm | 26.92mm | 18.3mm | No | - | ROHS3 Compliant | - | - | ||
![]() MTP1H-E6-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw, #6 | - | Nylon | 381.017619g | - | - | 2006 | MTP | 2.09Lx0.62W x 0.20 H 53.1mmx15.7mmx5.1mm | Active | Not Applicable | Single Opening | 85°C | -40°C | Natural | - | - | - | - | - | 5.2mm | 53.1mm | 16mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ASMS-A-T Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Epoxy | Epoxy | Aluminum, Nylon | 689.460402g | Aluminium, Nylon | - | 2013 | - | 1.13Lx1.13W x 0.35 H 28.7mmx28.7mmx8.9mm | Active | Not Applicable | Dual Opening, Swivel | 85°C | -40°C | Natural | 28.6mm | - | - | - | - | 8.89mm | 28.6mm | 25.4mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PUM-049-C30 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Push In | Push In - Ribbed Shaft | - | Nylon, Heat Stabilized for Temperatures up to 239°F | 58.967008g | - | Bulk | 2011 | - | 0.65Dia x 0.54 H 16.5mmx13.7mm | Active | Not Applicable | Single Opening | - | - | Black | - | - | - | - | - | 13.716mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ABM112-S6-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw, #6 (M3) | - | Nylon | 145.149558g | - | - | 2004 | - | 1.12Lx1.12W x 0.16 H 28.4mmx28.4mmx4.2mm | Active | Not Applicable | Quad Opening - Paired Strip | 85°C | -40°C | White | - | - | - | - | - | 4.064mm | 28.6mm | 28.6mm | - | - | ROHS3 Compliant | - | - | ||
![]() LPFCM14-A-C14 Panduit Corp | In Stock | - | - | 4 Weeks | Adhesive, Screw | Screw, #6, Adhesive | - | Nylon | 226.796213g | - | Bulk | 2004 | - | 2.56Lx0.50W x 0.13 H 65.0mmx12.7mmx3.4mm | Active | Not Applicable | Single Opening | - | - | Gray | 12.7mm | compliant | - | M3 | - | 3.4mm | - | - | No | - | Non-RoHS Compliant | UL94 V-2 | - | ||
![]() SGABM25-S6-C0 Panduit Corp | In Stock | - | - | 4 Weeks | - | Screw, #6 (M3) | - | Nylon, Weather Resistant | 113.398093g | Nylon | - | 2005 | Super-Grip® | 1.00Lx1.00W x 0.20 H 25.4mmx25.4mmx5.1mm | Active | Not Applicable | Quad Opening - Paired Strip | - | - | Black | 28.6mm | - | - | - | - | 5.1mm | 28.6mm | 25.4mm | No | - | ROHS3 Compliant | - | - | ||
![]() LHMS-S10-D Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Rivet or Screw, 3/16 or #10 (M5) | - | Nylon | 1.360777kg | Nylon | - | 2003 | - | 0.75Lx0.70W x 1.08 H 19.1mmx17.8mmx27.4mm | Active | Not Applicable | Single Opening | 85°C | -40°C | Natural | 17.8mm | - | - | - | - | 27.9mm | 19.1mm | 17.8mm | No | - | ROHS3 Compliant | - | - | ||
![]() TM3S8-C76 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw, #8 (M4) | - | Ethylenterafluorineethylene (ETFE) | 272.15545g | ETFE, Tetrafluoroethylene | Bulk | 2008 | - | 0.86Lx0.61W x 0.37 H 21.8mmx15.5mmx9.4mm | Active | Not Applicable | Dual Opening | 170°C | -46°C | Blue | - | - | Not Halogen Free | - | - | 9.4mm | 21.7mm | 15.5mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() TMEH-S10-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw, #10 (M5) | - | Nylon, Weather Resistant | 453.59237g | Nylon | - | 2003 | - | 1.62Lx0.72W x 0.61 H 41.1mmx18.3mmx15.5mm | Active | Not Applicable | Dual Opening | 85°C | -40°C | Black | 19mm | - | - | M5 | 5.1 mm | 15.5mm | 42mm | 19mm | No | - | ROHS3 Compliant | - | - | ||
![]() ABMS-A-D Panduit Corp | In Stock | - | - | 4 Weeks | Adhesive, Cable, Screw | Adhesive, Screw, #6 (M3) | - | Nylon | 997.903214g | - | Bulk | 2010 | - | 1.13Lx1.13W x 0.17 H 28.7mmx28.7mmx4.3mm | Active | Not Applicable | Dual Opening - Paired Strip | 85°C | -40°C | White | 19.1mm | - | - | - | 5.2 mm | 5.3mm | 28.7mm | 28.7mm | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() TM2R6-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Rivet, Screw | Rivet or Screw, 3/16 (M3) | - | Nylon | 598.741928g | Nylon | - | 2004 | - | 0.63Lx0.42W x 0.27 H 16.0mmx10.8mmx7.0mm | Active | Not Applicable | Dual Opening | - | - | Natural | 10.8mm | - | - | - | - | 7mm | 16mm | 10.8mm | No | - | ROHS3 Compliant | - | - | ||
![]() PBMS-H25-C Panduit Corp | In Stock | - | - | 4 Weeks | Push In, Reverse | Push In - Reverse Snap Lock | - | Nylon | 31.751466g | Nylon | - | 2000 | - | 0.42Dia x 0.40 H 10.7mmx10.2mm | Active | Not Applicable | Single Opening | 85°C | -40°C | Natural | 4.1mm | - | Halogen Free | - | - | 10.16mm | 11.3mm | 4.1mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() TM2S8-M69 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw, #8 (M4) | - | Nylon, Flame Retardant | 539.77492g | Nylon | Bulk | 2003 | - | 0.63Lx0.42W x 0.27 H 16.0mmx10.8mmx7.0mm | Active | Not Applicable | Dual Opening | 110°C | -40°C | Ivory | 10.8mm | - | - | - | - | 7mm | 16mm | 10.8mm | No | - | ROHS3 Compliant | - | - | ||
![]() TM2S6-C Panduit Corp | In Stock | - | - | 4 Weeks | Screw | Screw, #6 (M3) | - | Nylon | 45.359237g | Nylon | Bulk | 2003 | - | 0.63Lx0.42W x 0.27 H 16.0mmx10.8mmx7.0mm | Active | Not Applicable | Dual Opening | 85°C | -60°C | Natural | 10.8mm | - | - | M3 | 3.8 mm | 7mm | 16mm | 10.668mm | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() TM2S8-C186 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw, #8 (M4) | Metal | Polypropylene, Metal Detectable | 90.718474g | PP, Polypropylene | - | 2005 | PAN-TY® | 0.63Lx0.42W x 0.27 H 16.0mmx10.8mmx7.0mm | Active | Not Applicable | Dual Opening | 115°C | - | Blue | 16mm | - | Halogen Free | - | 4.5 mm | 6.858mm | 10.7mm | 16mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() ABM112-S6-D Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw, #6 (M3) | - | Nylon | 655.440975g | - | - | 2004 | - | 1.12Lx1.12W x 0.16 H 28.4mmx28.4mmx4.2mm | Active | Not Applicable | Quad Opening - Paired Strip | 85°C | -40°C | White | - | - | - | - | - | 4.064mm | 28.6mm | 28.6mm | - | - | ROHS3 Compliant | - | - | ||
![]() MTM1H10-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw, #10 | Metal | Stainless Steel 304 | 335.658382g | Stainless Steel | - | 2003 | - | 0.90Lx0.40W x 0.17 H 22.9mmx10.2mmx4.4mm | Active | Not Applicable | Single Opening | 538°C | -80°C | Silver | 10.2mm | - | - | - | 5.4 mm | 22.6mm | 22.6mm | 10.2mm | No | No SVHC | ROHS3 Compliant | - | Lead Free |