- Color
- Operating Temperature
- Diameter - Inner, Recovered
- Diameter - Inner, Supplied
- Factory Lead Time
- Length
- Material
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
Attribute column
Manufacturer
Panduit Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Shrinkage Ratio | Shrink Temperature | Features | Diameter | Length | Diameter - Inside | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSTT100-48-5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 612.3497g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | 25.4mm | 4.00' 1.22m | 25.4 mm | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.035 0.89mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() HSTT150-48-5C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 744.345079g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Clear | 2 to 1 | 90°C | - | 38.1mm | 4.00' 1.22m | 38.1 mm | 1.500 (38.10mm) | 0.750 (19.05mm) | 0.040 1.02mm | - | - | ROHS3 Compliant | - | ||
![]() HSTT150-48-5-6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | - | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Blue | 2 to 1 | 90°C | Flame Retardant | 38.1mm | 4.00' 1.22m | - | 1.500 (38.10mm) | 0.750 (19.05mm) | 0.040 1.02mm | - | - | ROHS3 Compliant | - | ||
![]() HSTT25-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 291.523845g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | - | 25.0' 7.6m | 6.35 mm | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.025 0.64mm | - | - | ROHS3 Compliant | - | ||
![]() HSTT09-48-Q10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 7.370876kg | Polyolefin | -55°C~135°C | Bulk | 2011 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | White | 2 to 1 | 90°C | Flame Retardant | - | 4.00' 1.22m | 2.3622 mm | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.020 0.51mm | - | - | ROHS3 Compliant | - | ||
![]() HSTT100-Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 92.986436g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | 25.4mm | 0.500' 152.40mm 6.00 | 25.4 mm | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.035 0.89mm | - | - | ROHS3 Compliant | - | ||
![]() HSTT06-Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Wall | - | Polyolefin (PO), Irradiated | 29.211349g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | 1.57mm | 0.500' 152.40mm 6.00 | 1.6002 mm | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.017 0.43mm | - | - | ROHS3 Compliant | - | ||
![]() HSTT100-C10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyolefin (PO), Irradiated | 2.267962kg | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | White | 2 to 1 | 90°C | Flame Retardant | - | 100.0' 30.5m | 25.4 mm | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.035 0.89mm | - | - | ROHS3 Compliant | - | ||
![]() HSTT75-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyolefin (PO), Irradiated | 1.138517kg | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | - | 100.0' 30.5m | 19.05 mm | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.030 0.76mm | - | - | ROHS3 Compliant | - | ||
![]() HSTT50-48-Q4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 907.18474g | Polyolefin | -55°C~135°C | Bulk | 2011 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Yellow | 2 to 1 | 90°C | Flame Retardant | - | 4.00' 1.22m | 12.7 mm | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | - | - | ROHS3 Compliant | - | ||
![]() HSTT75-C2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 1.138517kg | Polyolefin | -55°C~135°C | Bulk | 2011 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Red | 2 to 1 | 90°C | Flame Retardant | - | 100.0' 30.5m | 19.05 mm | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.030 0.76mm | - | - | ROHS3 Compliant | - | ||
![]() HSTTVA12-48-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 453.59237g | Polyolefin | -55°C~110°C | Bulk | 2003 | HSTTVA | Active | Not Applicable | Tubing, Flexible | 110°C | -55°C | Black | 2 to 1 | 120°C | Adhesive Lined, Corrosion Resistant, Flame Retardant, Moisture Resistant | 3.18mm | 4.00' 1.22m | 3.175 mm | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.022 0.56mm | - | - | ROHS3 Compliant | - | ||
![]() HSTT75-YK1 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Box | - | Polyolefin (PO), Irradiated | 65.816253g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Multiple | 2 to 1 | 90°C | Flame Retardant | 19.1mm | 0.500' 152.40mm 6.00 | 19.05 mm | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.030 0.76mm | - | - | ROHS3 Compliant | - | ||
![]() HSTT100-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyolefin (PO), Irradiated | 2.063845kg | - | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | 25.4mm | 100.0' 30.5m | 25.4 mm | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.035 0.89mm | No | - | ROHS3 Compliant | - | ||
![]() HSTT05-CC Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | 100 | Polyolefin (PO), Irradiated | 226.796185g | Polyolefin | -55°C~135°C | Reel | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Clear | 2 to 1 | 90°C | - | 1.16mm | 100.0' 30.5m | 1.1684 mm | 0.046 (1.17mm) | 0.023 (0.58mm) | 0.016 0.41mm | - | - | ROHS3 Compliant | - | ||
![]() HSTTPN200-950-X Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | 285.763221g | - | -20°C~105°C | Bulk | 2008 | HSTTPN | Active | Not Applicable | Tubing, Flexible | 105°C | -20°C | Clear | 2 to 1 | 100°C | Chemical Resistant, Flame Retardant, Oil Resistant, UV Resistant | - | 0.792' 241.30mm 9.50 | 50.8 mm | 1.800 (45.72mm) | 1.000 (25.40mm) | 0.039 0.99mm | No | - | ROHS3 Compliant | - | ||
![]() HSTT19-CC Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | 100 | Polyolefin (PO), Irradiated | 453.59237g | Polyolefin | -55°C~135°C | Reel | 2011 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Clear | 2 to 1 | 90°C | - | - | 100.0' 30.5m | 4.7498 mm | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.020 0.51mm | - | - | ROHS3 Compliant | - | ||
![]() HSTTV100-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Wall | 100 | Polyolefin (PO), Irradiated | 1.950447kg | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTTV | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | 25.4mm | 100.0' 30.5m | 25.4 mm | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.035 0.89mm | - | - | ROHS3 Compliant | UL 224 VW-1 | ||
![]() HSTT50-48-5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 313.885948g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | 12.7mm | 4.00' 1.22m | 12.7 mm | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | - | - | ROHS3 Compliant | - | ||
![]() HSTT12-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 204.116567g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | 3.18mm | 25.0' 7.6m | 3.175 mm | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.020 0.51mm | - | - | ROHS3 Compliant | - |