- Color
- Operating Temperature
- Diameter - Inner, Recovered
- Diameter - Inner, Supplied
- Factory Lead Time
- Length
- Material
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
Attribute column
Manufacturer
Panduit Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Shrinkage Ratio | Shrink Temperature | Features | Diameter | Length | Diameter - Inside | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSTT100-C5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 1.848389kg | Polyolefin | -55°C~135°C | Bulk | 2011 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Green | 2 to 1 | 90°C | Flame Retardant | - | 100.0' 30.5m | 25.4 mm | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.035 0.89mm | - | ROHS3 Compliant | - | ||
![]() HSTT100-48-5-4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 566.990463g | Polyolefin | -55°C~135°C | Bulk | 2011 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Yellow | 2 to 1 | 90°C | Flame Retardant | - | 4.00' 1.22m | 25.4 mm | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.035 0.89mm | - | ROHS3 Compliant | - | ||
![]() HSTTT05-48-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polytetrafluoroethylene (PTFE) | 249.475832g | Teflon | -67°C~250°C | Bulk | 2008 | HSTTT | Active | Not Applicable | Tubing, Semi Rigid | 250°C | -67°C | White, Translucent | 2 to 1 | 340°C | Abrasion Resistant, Chemical Resistant, Corrosion Resistant, Flame Retardant, Heat Resistant, UV Resistant | - | 4.00' 1.22m | 1.27 mm | 0.050 (1.27mm) | 0.027 (0.68mm) | 0.010 0.25mm | - | ROHS3 Compliant | - | ||
![]() HSTT100-48-5-1 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | - | - | -55°C~135°C | Bulk | 2011 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Brown | 2 to 1 | 90°C | Flame Retardant | - | 4.00' 1.22m | - | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.035 0.89mm | - | ROHS3 Compliant | - | ||
![]() HSTT50-48-5-6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Wall | - | Polyolefin (PO), Irradiated | 313.885948g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Blue | 2 to 1 | 90°C | Flame Retardant | 12.7mm | 4.00' 1.22m | - | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | - | ROHS3 Compliant | - | ||
![]() HSTTV38-48-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 992.233309μg | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTTV | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | 9.5mm | 4.00' 1.22m | 9.525 mm | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.025 0.64mm | - | ROHS3 Compliant | UL 224 VW-1 | ||
![]() HSTTV06-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 1.145321kg | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTTV | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | 1.57mm | 1000.0' 304.8m | 1.6002 mm | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.017 0.43mm | - | ROHS3 Compliant | UL 224 VW-1 | ||
![]() HSTTV150-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | 100 | Polyolefin (PO), Irradiated | 3.322564kg | Polyolefin | -55°C~135°C | Bulk | 2002 | HSTTV | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | 38.1mm | 100.0' 30.5m | 38.1 mm | 1.500 (38.10mm) | 0.750 (19.05mm) | 0.040 1.02mm | - | ROHS3 Compliant | UL 224 VW-1 | ||
![]() HSTT75-T6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 2.486593kg | Polyolefin | -55°C~135°C | Bulk | 2013 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Blue | 2 to 1 | 90°C | Flame Retardant | - | 200.0' 61.0m | 19.05 mm | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.030 0.76mm | - | ROHS3 Compliant | - | ||
![]() HSTT38-T6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | 200 | Polyolefin (PO), Irradiated | 1.544936kg | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Blue | 2 to 1 | 90°C | Flame Retardant | 9.5mm | 200.0' 61.0m | 9.525 mm | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.025 0.64mm | - | ROHS3 Compliant | - | ||
![]() HSTTP12-MY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Poly-Vinyl Chloride (PVC), Irradiated | 2.166357kg | Polyvinyl | -20°C~105°C | Bulk | 2002 | HSTTP | Obsolete | Not Applicable | Tubing, Flexible | 105°C | -20°C | Black | 2 to 1 | 100°C | Cut Resistant, Flame Retardant, Fuel and Oil Resistant, Solder Resistant, UV Resistant | - | 1000.0' 304.8m | 3.175 mm | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.025 0.64mm | - | RoHS Compliant | UL 224 VW-1 | ||
![]() HSTT06-48-Q5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 278.959336g | Polyolefin | -55°C~135°C | Bulk | 2011 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Green | 2 to 1 | 90°C | Flame Retardant | - | 4.00' 1.22m | 1.6002 mm | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.017 0.43mm | - | ROHS3 Compliant | - | ||
![]() HSTTV25-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Wall | - | Polyolefin (PO), Irradiated | - | Polyolefin | -55°C~135°C | Bulk | 2009 | HSTTV | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | - | 100.0' 30.5m | - | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.025 0.64mm | - | ROHS3 Compliant | - | ||
![]() HSTT06-C10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 141.747616g | Polyolefin | -55°C~135°C | Bulk | 2009 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | White | 2 to 1 | 90°C | Flame Retardant | - | 100.0' 30.5m | 1.6002 mm | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.017 0.43mm | - | ROHS3 Compliant | - | ||
![]() HSTTV50-T5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | - | - | -55°C~135°C | Bulk | 2013 | HSTTV | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Green | 2 to 1 | 90°C | Flame Retardant | - | 200.0' 61.0m | - | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | - | ROHS3 Compliant | - | ||
![]() HSTT09-CC Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 226.796185g | - | -55°C~135°C | Reel | 2008 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Clear | 2 to 1 | 90°C | - | - | 100.0' 30.5m | 2.3622 mm | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.020 0.51mm | - | ROHS3 Compliant | - | ||
![]() HSTT50-48-5-10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Wall | - | Polyolefin (PO), Irradiated | 313.885948g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | White | 2 to 1 | 90°C | Flame Retardant | 12.7mm | 4.00' 1.22m | - | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | - | ROHS3 Compliant | - | ||
![]() HSTT100-48-5C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 612.3497g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Clear | 2 to 1 | 90°C | - | 25.4mm | 4.00' 1.22m | 25.4 mm | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.035 0.89mm | - | ROHS3 Compliant | - | ||
![]() HSTT06-MC Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 1.43562kg | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Clear | 2 to 1 | 90°C | - | 1.57mm | 1000.0' 304.8m | 1.6002 mm | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.017 0.43mm | - | RoHS Compliant | - | ||
![]() HSTTPN75-CC Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | 1.610253kg | - | -20°C~105°C | Reel | 2008 | HSTTPN | Active | Not Applicable | Tubing, Flexible | 105°C | -20°C | Clear | 2 to 1 | 100°C | Chemical Resistant, Flame Retardant, Oil Resistant, UV Resistant | - | 100.0' 30.5m | 19.05 mm | 0.697 (17.70mm) | 0.375 (9.53mm) | 0.027 0.69mm | No | ROHS3 Compliant | - |