- Color
- Operating Temperature
- Diameter - Inner, Recovered
- Diameter - Inner, Supplied
- Factory Lead Time
- Length
- Material
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
Attribute column
Manufacturer
Panduit Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Shrinkage Ratio | Shrink Temperature | Features | Diameter | Length | Diameter - Inside | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSTT09-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 178.806112g | - | -55°C~135°C | Bulk | 2008 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | - | 100.0' 30.5m | 2.3622 mm | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.020 0.51mm | - | ROHS3 Compliant | - | ||
![]() HSTT19-48-Q4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 9.638838kg | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Yellow | 2 to 1 | 90°C | Flame Retardant | 4.7mm | 4.00' 1.22m | 4.7498 mm | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.020 0.51mm | - | ROHS3 Compliant | - | ||
![]() HSTT09-Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 33.157602g | - | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | 2.36mm | 0.500' 152.40mm 6.00 | 2.3622 mm | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.020 0.51mm | - | ROHS3 Compliant | - | ||
![]() HSTTV75-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Wall | - | Polyolefin (PO), Irradiated | 453.59237g | Polyolefin | -55°C~135°C | Bulk | 2009 | HSTTV | Active | Not Applicable | Tubing, Flexible | 125°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | - | 100.0' 30.5m | 19.05 mm | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.030 0.76mm | - | ROHS3 Compliant | UL 224 VW-1 | ||
![]() HSTT50-48-Q5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 992.233309μg | Polyolefin | -55°C~135°C | Bulk | 2011 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Green | 2 to 1 | 90°C | Flame Retardant | - | 4.00' 1.22m | 12.7 mm | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | - | ROHS3 Compliant | - | ||
![]() HSTT06-48-Q2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | - | - | -55°C~135°C | Bulk | 2011 | HSTT | Active | Not Applicable | Tubing, Flexible | - | - | Red | 2 to 1 | 90°C | Flame Retardant | - | 4.00' 1.22m | - | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.017 0.43mm | - | ROHS3 Compliant | - | ||
![]() HSTT06-C4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 90.718474g | Polyolefin | -55°C~135°C | Bulk | 2009 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Yellow | 2 to 1 | 90°C | Flame Retardant | - | 100.0' 30.5m | 1.6002 mm | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.017 0.43mm | - | ROHS3 Compliant | - | ||
![]() HSTT50-48-Q10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 907.18474g | Polyolefin | -55°C~135°C | Bulk | 1998 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | White | 2 to 1 | 90°C | Flame Retardant | - | 4.00' 1.22m | 12.7 mm | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | - | ROHS3 Compliant | - | ||
![]() HSTTVA100-48-5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | - | Polyolefin (PO), Irradiated | 612.3497g | Polyolefin | -55°C~110°C | Bulk | 2003 | HSTTVA | Active | Not Applicable | Tubing, Flexible | 125°C | -55°C | Black | 2 to 1 | 120°C | Adhesive Lined, Corrosion Resistant, Flame Retardant, Moisture Resistant | 25.4mm | 4.00' 1.22m | 25.4 mm | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.042 1.07mm | No | ROHS3 Compliant | - | ||
![]() HSTTK19-48-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyvinylidene Fluoride (PVDF, Kynar®) | 378.749657g | - | -55°C~175°C | Bulk | 2003 | HSTTK | Active | Not Applicable | Tubing, Semi Rigid | 175°C | -55°C | Clear | 2 to 1 | 135°C | Abrasion Resistant, Chemical Resistant, Flame Retardant, Heat Resistant | 4.7mm | 4.00' 1.22m | 4.7498 mm | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.010 0.25mm | - | ROHS3 Compliant | UL 224 VW-1 | ||
![]() HSTTRA75-48-5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 566.990463g | Polyolefin | -55°C~110°C | Bulk | 2003 | HSTTRA | Active | Not Applicable | Tubing, Semi Rigid | 110°C | -55°C | Black | 2.5 to 1 | 125°C | Adhesive Lined, Corrosion Resistant, Flame Retardant, Moisture Resistant | 19.1mm | 4.00' 1.22m | 19.05 mm | 0.750 (19.05mm) | 0.313 (7.95mm) | 0.065 1.65mm | - | ROHS3 Compliant | - | ||
![]() HSTTV05-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 1.814369kg | Polyolefin | -55°C~135°C | Bulk | 2009 | HSTTV | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | - | 1000.0' 304.8m | 1.1684 mm | 0.046 (1.17mm) | 0.023 (0.58mm) | 0.016 0.41mm | - | ROHS3 Compliant | UL 224 VW-1 | ||
![]() HSTTA100-Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | - | Polyolefin (PO), Irradiated | 45.087082g | Polyolefin | -55°C~110°C | Bulk | 2003 | HSTTA | Active | Not Applicable | Tubing, Flexible | 110°C | -55°C | Black | 3 to 1 | 120°C | Adhesive Lined, Corrosion Resistant, Flame Retardant, Moisture Resistant | 25.4mm | 0.500' 152.40mm 6.00 | 25.4 mm | 1.000 (25.40mm) | 0.320 (8.13mm) | 0.100 2.54mm | - | ROHS3 Compliant | - | ||
![]() HSTT100-C6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | 100 | Polyolefin (PO), Irradiated | 2.267962kg | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Blue | 2 to 1 | 90°C | Flame Retardant | 25.4mm | 100.0' 30.5m | 25.4 mm | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.035 0.89mm | - | ROHS3 Compliant | - | ||
![]() HSTT38-48-QC Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 752.963334g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Clear | 2 to 1 | 90°C | - | 9.5mm | 4.00' 1.22m | 9.525 mm | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.025 0.64mm | - | ROHS3 Compliant | - | ||
![]() HSTT38-48-Q45 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Wall | - | Polyolefin (PO), Irradiated | 771.107029g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Green, Yellow | 2 to 1 | 90°C | Flame Retardant | 9.5mm | 4.00' 1.22m | 9.525 mm | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.025 0.64mm | - | ROHS3 Compliant | - | ||
![]() HSTT19-48-Q5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 340.194306g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Green | 2 to 1 | 90°C | Flame Retardant | - | 4.00' 1.22m | 4.7498 mm | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.020 0.51mm | - | ROHS3 Compliant | - | ||
![]() HSTT75-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 789.250724g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | 19.1mm | 25.0' 7.6m | 19.05 mm | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.030 0.76mm | - | ROHS3 Compliant | - | ||
![]() HSTT75-QC Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 272.15545g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Clear | 2 to 1 | 90°C | - | - | 25.0' 7.6m | 19.05 mm | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.030 0.76mm | - | RoHS Compliant | - | ||
![]() HSTTV12-48-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 7.937866kg | Polyolefin | -55°C~135°C | Bulk | 2009 | HSTTV | Active | Not Applicable | Tubing, Flexible | 125°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | - | 4.00' 1.22m | 3.175 mm | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.020 0.51mm | - | ROHS3 Compliant | UL 224 VW-1 |