- Color
- Operating Temperature
- Diameter - Inner, Recovered
- Diameter - Inner, Supplied
- Factory Lead Time
- Length
- Material
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
Attribute column
Manufacturer
Panduit Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Weight | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Shrinkage Ratio | Shrink Temperature | Features | Diameter | Length | Diameter - Inside | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSTTV06-48-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Polyolefin (PO), Irradiated | 278.959336g | Polyolefin | -55°C~135°C | Bulk | 2009 | HSTTV | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | - | 4.00' 1.22m | 1.6002 mm | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.017 0.43mm | ROHS3 Compliant | UL 224 VW-1 | ||
![]() HSTTN50-CY Panduit Corp | In Stock | - | - | 4 Weeks | - | Polyolefin (PO), Chlorinated, Irradiated | - | - | -70°C~121°C | Bulk | 2008 | HSTTN | Obsolete | Not Applicable | Tubing, Flexible | 121°C | -70°C | Black | 2 to 1 | 135°C | Abrasion Resistant, Chemical Resistant, Flame Retardant, UV Resistant | - | 100.0' 30.5m | - | 0.500 (12.70mm) | 0.286 (7.26mm) | 0.048 1.22mm | RoHS Compliant | - | ||
![]() HSTT06-CC Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Polyolefin (PO), Irradiated | 141.747616g | Polyolefin | -55°C~135°C | Reel | 2009 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Clear | 2 to 1 | 90°C | - | - | 100.0' 30.5m | 1.6002 mm | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.017 0.43mm | ROHS3 Compliant | - | ||
![]() HSTT38-Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Polyolefin (PO), Irradiated | 52.662074g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | 9.5mm | 0.500' 152.40mm 6.00 | 9.525 mm | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.025 0.64mm | ROHS3 Compliant | - | ||
![]() HSTT100-48-5-2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Polyolefin (PO), Irradiated | 2.834952kg | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Red | 2 to 1 | 90°C | Flame Retardant | 25.4mm | 4.00' 1.22m | 25.4 mm | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.035 0.89mm | ROHS3 Compliant | - | ||
![]() HSTTK05-48-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Polyvinylidene Fluoride (PVDF, Kynar®) | 283.495231g | - | -55°C~175°C | Bulk | 2003 | HSTTK | Active | Not Applicable | Tubing, Semi Rigid | 175°C | -55°C | Clear | 2 to 1 | 135°C | Abrasion Resistant, Chemical Resistant, Flame Retardant, Heat Resistant | - | 4.00' 1.22m | 1.1684 mm | 0.046 (1.17mm) | 0.023 (0.58mm) | 0.010 0.25mm | ROHS3 Compliant | UL 224 VW-1 | ||
![]() HSTT4A62-48-5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Polyolefin (PO), Irradiated | - | Polyolefin | -55°C~125°C | Bulk | 2010 | HSTT4A | Active | Not Applicable | Tubing, Flexible | 125°C | -55°C | Black | 4 to 1 | 120°C | Adhesive Lined, Corrosion Resistant, Flame Retardant, Moisture Resistant | - | 4.00' 1.22m | - | 0.630 (16.00mm) | 0.158 (4.01mm) | 0.070 1.78mm | ROHS3 Compliant | - | ||
![]() HSTT50-T4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Polyolefin (PO), Irradiated | 1.814369kg | Polyolefin | -55°C~135°C | Bulk | 2009 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Yellow | 2 to 1 | 90°C | Flame Retardant | - | 200.0' 61.0m | 12.7 mm | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | ROHS3 Compliant | - | ||
![]() HSTT38-CC Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Polyolefin (PO), Irradiated | 453.59237g | - | -55°C~135°C | Reel | 2011 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Clear | 2 to 1 | 90°C | - | - | 100.0' 30.5m | 9.525 mm | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.025 0.64mm | ROHS3 Compliant | - | ||
![]() HSTTV25-D Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Polyolefin (PO), Irradiated | 2.562797kg | Polyolefin | -55°C~135°C | Bulk | 2002 | HSTTV | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | 6.35mm | 500.0' 152.4m | 6.35 mm | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.025 0.64mm | ROHS3 Compliant | UL 224 VW-1 | ||
![]() HSTT150-C10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Polyolefin (PO), Irradiated | 3.061748kg | Polyolefin | -55°C~135°C | Bulk | 2009 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | White | 2 to 1 | 90°C | Flame Retardant | - | 100.0' 30.5m | 38.1 mm | 1.500 (38.10mm) | 0.750 (19.05mm) | 0.040 1.02mm | ROHS3 Compliant | - | ||
![]() HSTT200-L4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Polyolefin (PO), Irradiated | 2.359588kg | Polyolefin | -55°C~135°C | Bulk | 2009 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Yellow | 2 to 1 | 90°C | Flame Retardant | - | 50.0' 15.2m | 50.8 mm | 2.000 (50.80mm) | 1.000 (25.40mm) | 0.045 1.14mm | ROHS3 Compliant | - | ||
![]() HSTT12-C2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Polyolefin (PO), Irradiated | 104.00873g | Polyolefin | -55°C~135°C | Bulk | 2011 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Red | 2 to 1 | 90°C | Flame Retardant | - | 100.0' 30.5m | 3.175 mm | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.020 0.51mm | ROHS3 Compliant | - | ||
![]() HSTT19-C4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Polyolefin (PO), Irradiated | 453.59237g | Polyolefin | -55°C~135°C | Bulk | 2011 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Yellow | 2 to 1 | 90°C | Flame Retardant | - | 100.0' 30.5m | 4.7498 mm | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.020 0.51mm | ROHS3 Compliant | - | ||
![]() HSTT12-YK1 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Wall | Polyolefin (PO), Irradiated | 33.021525g | - | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Multiple | 2 to 1 | 90°C | Flame Retardant | 3.18mm | 0.500' 152.40mm 6.00 | 3.175 mm | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.020 0.51mm | ROHS3 Compliant | - | ||
![]() HSTTK38-48-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Polyvinylidene Fluoride (PVDF, Kynar®) | 755.231296g | - | -55°C~175°C | Bulk | 2003 | HSTTK | Active | Not Applicable | Tubing, Semi Rigid | 175°C | -55°C | Clear | 2 to 1 | 135°C | Abrasion Resistant, Chemical Resistant, Flame Retardant, Heat Resistant | - | 4.00' 1.22m | 9.525 mm | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.012 0.30mm | ROHS3 Compliant | UL 224 VW-1 | ||
![]() HSTTV12-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Wall | Polyolefin (PO), Irradiated | 453.59237g | Polyolefin | -55°C~135°C | Bulk | 2011 | HSTTV | Active | Not Applicable | Tubing, Flexible | 125°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | - | 100.0' 30.5m | 3.175 mm | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.020 0.51mm | ROHS3 Compliant | UL 224 VW-1 | ||
![]() HSTT19-48-Q10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Polyolefin (PO), Irradiated | 378.749657g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | White | 2 to 1 | 90°C | Flame Retardant | 4.7mm | 4.00' 1.22m | 4.7498 mm | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.020 0.51mm | ROHS3 Compliant | - | ||
![]() HSTT50-Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Polyolefin (PO), Irradiated | 59.46596g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | 12.7mm | 0.500' 152.40mm 6.00 | 12.7 mm | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | ROHS3 Compliant | - | ||
![]() HSTTVA25-Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Polyolefin (PO), Irradiated | 36.695623g | Polyolefin | -55°C~110°C | Bulk | 2003 | HSTTVA | Active | Not Applicable | Tubing, Flexible | 110°C | -55°C | Black | 2 to 1 | 120°C | Adhesive Lined, Corrosion Resistant, Flame Retardant, Moisture Resistant | 6.35mm | 0.500' 152.40mm 6.00 | 6.35 mm | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.029 0.74mm | ROHS3 Compliant | - |