- Color
- Operating Temperature
- Diameter - Inner, Recovered
- Diameter - Inner, Supplied
- Factory Lead Time
- Length
- Material
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
Attribute column
Manufacturer
Panduit Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Shrinkage Ratio | Shrink Temperature | Features | Diameter | Length | Diameter - Inside | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSTT38-T5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 1.544936kg | Polyolefin | -55°C~135°C | Bulk | 2009 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Green | 2 to 1 | 90°C | Flame Retardant | - | 200.0' 61.0m | 9.525 mm | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.025 0.64mm | ROHS3 Compliant | - | ||
![]() HSTTK75-48-5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyvinylidene Fluoride (PVDF, Kynar®) | 362.873924g | - | -55°C~175°C | Bulk | 2003 | HSTTK | Active | Not Applicable | Tubing, Semi Rigid | 175°C | -55°C | Clear | 2 to 1 | 135°C | Abrasion Resistant, Chemical Resistant, Flame Retardant, Heat Resistant | 19.1mm | 4.00' 1.22m | 19.05 mm | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.017 0.43mm | ROHS3 Compliant | UL 224 VW-1 | ||
![]() HSTT25-48-Q3 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | - | - | -55°C~135°C | Bulk | 2011 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Orange | 2 to 1 | 90°C | Flame Retardant | - | 4.00' 1.22m | - | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.025 0.64mm | ROHS3 Compliant | - | ||
![]() HSTTA50-48-T Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 9.52544kg | Polyolefin | -55°C~110°C | Bulk | 2003 | HSTTA | Active | Not Applicable | Tubing, Flexible | 110°C | -55°C | Black | 3 to 1 | 120°C | Adhesive Lined, Corrosion Resistant, Flame Retardant, Moisture Resistant | 12.7mm | 4.00' 1.22m | 12.7 mm | 0.500 (12.70mm) | 0.160 (4.06mm) | 0.070 1.78mm | ROHS3 Compliant | - | ||
![]() HSTTV25-D6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 2.164543kg | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTTV | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Blue | 2 to 1 | 90°C | Flame Retardant | 6.35mm | 500.0' 152.4m | 6.35 mm | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.025 0.64mm | RoHS Compliant | UL 224 VW-1 | ||
![]() HST0.8-48-5Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | - | Polyolefin (PO), Irradiated | 907.18474g | Polyolefin | -65°C~110°C | Bulk | - | HST | Active | Not Applicable | Tubing, Semi Rigid | 110°C | -55°C | Black | 3 to 1 | 120°C | Adhesive Lined, Flame Retardant | - | 4.00' 1.22m | 20.32 mm | 0.750 (19.05mm) | 0.220 (5.59mm) | 0.090 2.29mm | ROHS3 Compliant | - | ||
![]() HSTTA100-48-L Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 6.962643kg | Polyolefin | -55°C~110°C | Bulk | 2003 | HSTTA | Active | Not Applicable | Tubing, Flexible | 110°C | -55°C | Black | 3 to 1 | 120°C | Adhesive Lined, Corrosion Resistant, Flame Retardant, Moisture Resistant | - | 4.00' 1.22m | 25.4 mm | 1.000 (25.40mm) | 0.320 (8.13mm) | 0.100 2.54mm | ROHS3 Compliant | - | ||
![]() HSTTK09-48-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyvinylidene Fluoride (PVDF, Kynar®) | 332.256439g | - | -55°C~175°C | Bulk | 2003 | HSTTK | Active | Not Applicable | Tubing, Semi Rigid | 175°C | -55°C | Clear | 2 to 1 | 135°C | Abrasion Resistant, Chemical Resistant, Flame Retardant, Heat Resistant | 2.36mm | 4.00' 1.22m | 2.3622 mm | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.010 0.25mm | ROHS3 Compliant | UL 224 VW-1 | ||
![]() HSTT38-TC Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | 200 | Polyolefin (PO), Irradiated | 1.281398kg | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Clear | 2 to 1 | 90°C | - | 9.5mm | 200.0' 61.0m | 9.525 mm | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.025 0.64mm | ROHS3 Compliant | - | ||
![]() HSTTK12-48-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyvinylidene Fluoride (PVDF, Kynar®) | - | - | -55°C~175°C | Bulk | 2003 | HSTTK | Active | Not Applicable | Tubing, Semi Rigid | 175°C | -55°C | Clear | 2 to 1 | 135°C | Abrasion Resistant, Chemical Resistant, Flame Retardant, Heat Resistant | 3.18mm | 4.00' 1.22m | - | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() HSTT50-C5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 816.919858g | Polyolefin | -55°C~135°C | Bulk | 2011 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Green | 2 to 1 | 90°C | Flame Retardant | - | 100.0' 30.5m | 12.7 mm | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | ROHS3 Compliant | - | ||
![]() HSTT19-M45 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 2.397236kg | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Green, Yellow | 2 to 1 | 90°C | Flame Retardant | 4.7mm | 1000.0' 304.8m | 4.7498 mm | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.020 0.51mm | ROHS3 Compliant | - | ||
![]() HSTTVA12-Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 34.654457g | Polyolefin | -55°C~110°C | Bulk | 2003 | HSTTVA | Active | Not Applicable | Tubing, Flexible | 110°C | -55°C | Black | 2 to 1 | 120°C | Adhesive Lined, Corrosion Resistant, Flame Retardant, Moisture Resistant | 3.18mm | 0.500' 152.40mm 6.00 | 3.175 mm | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.022 0.56mm | ROHS3 Compliant | - | ||
![]() HSTT38-C2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 453.59237g | Polyolefin | -55°C~135°C | Bulk | 2009 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Red | 2 to 1 | 90°C | Flame Retardant | - | 100.0' 30.5m | 9.525 mm | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.025 0.64mm | ROHS3 Compliant | - | ||
![]() HSTT12-M5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 2.166357kg | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Green | 2 to 1 | 90°C | Flame Retardant | 3.18mm | 1000.0' 304.8m | 3.175 mm | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.020 0.51mm | RoHS Compliant | - | ||
![]() HST1.1-6-XY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | - | Polyolefin (PO), Irradiated | - | Polyolefin | -65°C~110°C | Bulk | - | HST | Active | Not Applicable | Tubing, Semi Rigid | 110°C | -65°C | Black | 3 to 1 | 120°C | Adhesive Lined, Flame Retardant | - | 0.500' 152.40mm 6.00 | - | 1.100 (27.94mm) | 0.375 (9.53mm) | 0.120 3.05mm | ROHS3 Compliant | - | ||
![]() HSTTP75-CY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Poly-Vinyl Chloride (PVC), Irradiated | 1.544936kg | Polyvinyl | -20°C~105°C | Bulk | 2011 | HSTTP | Active | Not Applicable | Tubing, Flexible | 105°C | -20°C | Black | 2 to 1 | 100°C | Cut Resistant, Flame Retardant, Fuel and Oil Resistant, Solder Resistant, UV Resistant | - | 100.0' 30.5m | 19.05 mm | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.035 0.89mm | ROHS3 Compliant | UL 224 VW-1 | ||
![]() HSTTVA19-48-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 344.73023g | Polyolefin | -55°C~110°C | Bulk | 2003 | HSTTVA | Active | Not Applicable | Tubing, Flexible | 125°C | -55°C | Black | 2 to 1 | 120°C | Adhesive Lined, Corrosion Resistant, Flame Retardant, Moisture Resistant | 4.7mm | 4.00' 1.22m | 4.7498 mm | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.023 0.58mm | ROHS3 Compliant | - | ||
![]() HSTT09-C10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 113.398093g | - | -55°C~135°C | Bulk | 2008 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | White | 2 to 1 | 90°C | Flame Retardant | - | 100.0' 30.5m | 2.3622 mm | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.020 0.51mm | ROHS3 Compliant | - | ||
![]() HSTT75-48-545 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | - | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Green, Yellow | 2 to 1 | 90°C | Flame Retardant | 19.1mm | 4.00' 1.22m | - | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.030 0.76mm | ROHS3 Compliant | - |