- Color
- Operating Temperature
- Diameter - Inner, Recovered
- Diameter - Inner, Supplied
- Factory Lead Time
- Length
- Material
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
Attribute column
Manufacturer
Panduit Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Shrinkage Ratio | Shrink Temperature | Features | Diameter | Length | Diameter - Inside | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HST1.5-48-5Y Panduit Corp | In Stock | - | - | 4 Weeks | Adhesive | - | Polyolefin (PO), Irradiated | 2.116916kg | Polyolefin | -65°C~110°C | Bulk | - | HST | Active | Not Applicable | Tubing, Semi Rigid | 110°C | -65°C | Black | 3 to 1 | 120°C | Adhesive Lined, Flame Retardant | - | 4.00' 1.22m | 38.1 mm | 1.500 (38.10mm) | 0.500 (12.70mm) | 0.160 4.06mm | ROHS3 Compliant | - | ||
![]() HST2.0-9-5Y Panduit Corp | In Stock | - | Datasheet | - | - | - | Polyolefin (PO), Irradiated | 544.310844g | Polyolefin | -65°C~110°C | Bulk | - | HST | Obsolete | Not Applicable | Tubing, Semi Rigid | 110°C | -55°C | Black | 3 to 1 | 120°C | Adhesive Lined, Flame Retardant | - | 0.750' 228.60mm 9.00 | 50.8 mm | 2.000 (50.80mm) | 0.667 (16.94mm) | 0.160 4.06mm | RoHS Compliant | - | ||
![]() HSTT50-48-Q1 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | - | - | -55°C~135°C | Bulk | 2000 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Brown | 2 to 1 | 90°C | Flame Retardant | - | 4.00' 1.22m | - | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | ROHS3 Compliant | - | ||
![]() HSTT19-48-Q3 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 378.749657g | - | -55°C~135°C | Bulk | 2011 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Orange | 2 to 1 | 90°C | Flame Retardant | - | 4.00' 1.22m | - | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.020 0.51mm | ROHS3 Compliant | - | ||
![]() HSTT50-48-Q3 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | - | - | -55°C~135°C | Bulk | 2011 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Orange | 2 to 1 | 90°C | Flame Retardant | - | 4.00' 1.22m | - | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | ROHS3 Compliant | - | ||
![]() HSTTA25-48-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | - | Polyolefin (PO), Irradiated | 495.77646g | Polyolefin | -55°C~110°C | Bulk | 2003 | HSTTA | Active | Not Applicable | Tubing, Flexible | 110°C | -55°C | Black | 3 to 1 | 120°C | Adhesive Lined, Corrosion Resistant, Flame Retardant, Moisture Resistant | 6.35mm | 4.00' 1.22m | 6.35 mm | 0.250 (6.35mm) | 0.080 (2.03mm) | 0.040 1.02mm | ROHS3 Compliant | - | ||
![]() HSTT75-T5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | 200 | Polyolefin (PO), Irradiated | 2.486593kg | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Green | 2 to 1 | 90°C | Flame Retardant | 19.1mm | 200.0' 61.0m | 19.05 mm | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.030 0.76mm | ROHS3 Compliant | - | ||
![]() HSTTRA12-48-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | - | Polyolefin (PO), Irradiated | 344.73023g | Polyolefin | -55°C~110°C | Bulk | 2003 | HSTTRA | Active | Not Applicable | Tubing, Semi Rigid | 110°C | -55°C | Black | 2.5 to 1 | 125°C | Adhesive Lined, Corrosion Resistant, Flame Retardant, Moisture Resistant | 3.18mm | 4.00' 1.22m | 3.175 mm | 0.125 (3.18mm) | 0.023 (0.58mm) | 0.038 0.97mm | ROHS3 Compliant | - | ||
![]() HSTT06-48-Q6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 278.959336g | Polyolefin | -55°C~135°C | Bulk | 2011 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Blue | 2 to 1 | 90°C | Flame Retardant | - | 4.00' 1.22m | 1.6002 mm | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.017 0.43mm | ROHS3 Compliant | - | ||
![]() HSTTT12-48-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Box | - | Polytetrafluoroethylene (PTFE) | - | Teflon | -67°C~250°C | Bulk | 2003 | HSTTT | Active | Not Applicable | Tubing, Semi Rigid | 250°C | -67°C | White, Translucent | 2 to 1 | 340°C | Abrasion Resistant, Chemical Resistant, Corrosion Resistant, Flame Retardant, Heat Resistant, UV Resistant | 3mm | 4.00' 1.22m | - | 0.120 (3.05mm) | 0.072 (1.83mm) | 0.012 0.30mm | ROHS3 Compliant | - | ||
![]() HSTT50-Q45 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 229.245612g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Green, Yellow | 2 to 1 | 90°C | Flame Retardant | 12.7mm | 25.0' 7.6m | 12.7 mm | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | RoHS Compliant | - | ||
![]() HSTTP150-CY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Poly-Vinyl Chloride (PVC), Irradiated | 3.016389kg | Polyvinyl | -20°C~105°C | Bulk | 2011 | HSTTP | Active | Not Applicable | Tubing, Flexible | 105°C | -20°C | Black | 2 to 1 | 100°C | Cut Resistant, Flame Retardant, Fuel and Oil Resistant, Solder Resistant, UV Resistant | - | 100.0' 30.5m | 38.1 mm | 1.500 (38.10mm) | 0.750 (19.05mm) | 0.045 1.14mm | ROHS3 Compliant | UL 224 VW-1 | ||
![]() HSTT12-48-Q10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 344.73023g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | White | 2 to 1 | 90°C | Flame Retardant | 3.18mm | 4.00' 1.22m | 3.175 mm | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.020 0.51mm | ROHS3 Compliant | - | ||
![]() HSTT25-48-Q2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 495.77646g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Red | 2 to 1 | 90°C | Flame Retardant | 6.35mm | 4.00' 1.22m | 6.35 mm | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.025 0.64mm | ROHS3 Compliant | - | ||
![]() HSTT25-C2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 582.866195g | Polyolefin | -55°C~135°C | Bulk | 2011 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Red | 2 to 1 | 90°C | Flame Retardant | - | 100.0' 30.5m | 6.35 mm | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.025 0.64mm | ROHS3 Compliant | - | ||
![]() HSTTV100-48-5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 612.3497g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTTV | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | 25.4mm | 4.00' 1.22m | 25.4 mm | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.035 0.89mm | ROHS3 Compliant | UL 224 VW-1 | ||
![]() HSTT12-Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 125 | Polyolefin (PO), Irradiated | 33.021525g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | 3.18mm | 0.500' 152.40mm 6.00 | 3.175 mm | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.020 0.51mm | ROHS3 Compliant | - | ||
![]() HSTT38-48-Q6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Wall | - | Polyolefin (PO), Irradiated | 816.466266g | - | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Blue | 2 to 1 | 90°C | Flame Retardant | 9.5mm | 4.00' 1.22m | 9.525 mm | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.025 0.64mm | ROHS3 Compliant | - | ||
![]() HSTTPN150-CC Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | 1.700971kg | Polyvinyl | -20°C~105°C | Reel | 2008 | HSTTPN | Active | Not Applicable | Tubing, Flexible | 105°C | -20°C | Clear | 2 to 1 | 100°C | Chemical Resistant, Flame Retardant, Oil Resistant, UV Resistant | - | 100.0' 30.5m | 38.1 mm | 1.395 (35.43mm) | 0.750 (19.05mm) | 0.030 0.76mm | ROHS3 Compliant | - | ||
![]() HST1.5-12-5Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | - | Polyolefin (PO), Irradiated | 589.670081g | Polyolefin | -65°C~110°C | Bulk | - | HST | Active | Not Applicable | Tubing, Semi Rigid | 110°C | -65°C | Black | 3 to 1 | 120°C | Adhesive Lined, Flame Retardant | - | 1.00' 304.80mm 12.00 | 38.1 mm | 1.500 (38.10mm) | 0.500 (12.70mm) | 0.160 4.06mm | ROHS3 Compliant | - |