- Color
- Operating Temperature
- Diameter - Inner, Recovered
- Diameter - Inner, Supplied
- Factory Lead Time
- Length
- Material
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
Attribute column
Manufacturer
Panduit Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Shrinkage Ratio | Shrink Temperature | Features | Diameter | Length | Diameter - Inside | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSTTVA38-Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Wall | - | Polyolefin (PO), Irradiated | 37.874963g | Polyolefin | -55°C~110°C | Bulk | 2003 | HSTTVA | Active | Not Applicable | Tubing, Flexible | 110°C | -55°C | Black | 2 to 1 | 120°C | Adhesive Lined, Corrosion Resistant, Flame Retardant, Moisture Resistant | 9.5mm | 0.500' 152.40mm 6.00 | 9.525 mm | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.029 0.74mm | - | ROHS3 Compliant | - | ||
![]() HSTT05-48-TLC Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 907.18474g | Polyolefin | -55°C~135°C | Bulk | 2009 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Clear | 2 to 1 | 90°C | - | - | 4.00' 1.22m | 1.1684 mm | 0.046 (1.17mm) | 0.023 (0.58mm) | 0.016 0.41mm | - | ROHS3 Compliant | - | ||
![]() HSTTV19-48-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 453.59237g | Polyolefin | -55°C~135°C | Bulk | 2011 | HSTTV | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | - | 4.00' 1.22m | 4.7498 mm | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.020 0.51mm | No | ROHS3 Compliant | UL 224 VW-1 | ||
![]() HSTT38-T45 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | 200 | Polyolefin (PO), Irradiated | 1.598913kg | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Green, Yellow | 2 to 1 | 90°C | Flame Retardant | 9.5mm | 200.0' 61.0m | 9.525 mm | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.025 0.64mm | - | ROHS3 Compliant | - | ||
![]() HSTT150-C6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 3.061748kg | Polyolefin | -55°C~135°C | Bulk | 2009 | HSTT | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Blue | 2 to 1 | 90°C | Flame Retardant | - | 100.0' 30.5m | 38.1 mm | 1.500 (38.10mm) | 0.750 (19.05mm) | 0.040 1.02mm | - | ROHS3 Compliant | - | ||
![]() HSTTP19-QY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Poly-Vinyl Chloride (PVC), Irradiated | 204.116567g | Polyvinyl | -20°C~105°C | Bulk | 2002 | HSTTP | Active | Not Applicable | Tubing, Flexible | 105°C | -20°C | Black | 2 to 1 | 100°C | Cut Resistant, Flame Retardant, Fuel and Oil Resistant, Solder Resistant, UV Resistant | - | 25.0' 7.6m | 4.7498 mm | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.025 0.64mm | - | ROHS3 Compliant | UL 224 VW-1 | ||
![]() HSTT05-M5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 1.384818kg | Polyolefin | -55°C~135°C | Bulk | 2013 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Green | 2 to 1 | 90°C | Flame Retardant | - | 1000.0' 304.8m | 1.1684 mm | 0.046 (1.17mm) | 0.023 (0.58mm) | 0.016 0.41mm | - | ROHS3 Compliant | - | ||
![]() HSTTT06-48-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Box | - | Polytetrafluoroethylene (PTFE) | 283.495231g | Teflon | -67°C~250°C | Bulk | 2008 | HSTTT | Active | Not Applicable | Tubing, Semi Rigid | 250°C | -67°C | White, Translucent | 2 to 1 | 340°C | Abrasion Resistant, Chemical Resistant, Corrosion Resistant, Flame Retardant, Heat Resistant, UV Resistant | - | 4.00' 1.22m | 1.524 mm | 0.060 (1.52mm) | 0.039 (0.99mm) | 0.012 0.30mm | - | ROHS3 Compliant | - | ||
![]() HSTTT93-48-5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Box | - | Polytetrafluoroethylene (PTFE) | 283.495231g | Teflon | -67°C~250°C | Bulk | 2008 | HSTTT | Active | Not Applicable | Tubing, Semi Rigid | 250°C | -67°C | White, Translucent | 2 to 1 | 340°C | Abrasion Resistant, Chemical Resistant, Corrosion Resistant, Flame Retardant, Heat Resistant, UV Resistant | - | 4.00' 1.22m | 23.622 mm | 0.930 (23.62mm) | 0.655 (16.64mm) | 0.020 0.51mm | - | ROHS3 Compliant | - | ||
![]() HSTT05-48-Q2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 283.495231g | Polyolefin | -55°C~135°C | Bulk | 2009 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Red | 2 to 1 | 90°C | Flame Retardant | - | 4.00' 1.22m | 1.1684 mm | 0.046 (1.17mm) | 0.023 (0.58mm) | 0.016 0.41mm | - | ROHS3 Compliant | - | ||
![]() HSTT19-48-Q6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 10.007382mg | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Blue | 2 to 1 | 90°C | Flame Retardant | 4.7mm | 4.00' 1.22m | 4.7498 mm | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.020 0.51mm | - | ROHS3 Compliant | - | ||
![]() HSTT19-Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 33.384398g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | 4.7mm | 0.500' 152.40mm 6.00 | 4.7498 mm | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.020 0.51mm | - | ROHS3 Compliant | - | ||
![]() HSTT200-L2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 2.359588kg | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Red | 2 to 1 | 90°C | Flame Retardant | 50.8mm | 50.0' 15.2m | 50.8 mm | 2.000 (50.80mm) | 1.000 (25.40mm) | 0.045 1.14mm | - | RoHS Compliant | - | ||
![]() HSTT05-48-Q4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 6.803886kg | Polyolefin | -55°C~135°C | Bulk | 2009 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Yellow | 2 to 1 | 90°C | Flame Retardant | - | 4.00' 1.22m | 1.1684 mm | 0.046 (1.17mm) | 0.023 (0.58mm) | 0.016 0.41mm | - | ROHS3 Compliant | - | ||
![]() HSTTT47-48-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Box | - | Polytetrafluoroethylene (PTFE) | 283.495231g | Teflon | -67°C~250°C | Bulk | 2008 | HSTTT | Active | Not Applicable | Tubing, Semi Rigid | 250°C | -67°C | White, Translucent | 2 to 1 | 340°C | Abrasion Resistant, Chemical Resistant, Corrosion Resistant, Flame Retardant, Heat Resistant, UV Resistant | - | 4.00' 1.22m | 11.938 mm | 0.470 (11.94mm) | 0.347 (8.81mm) | 0.015 0.38mm | - | ROHS3 Compliant | - | ||
![]() HSTT09-48-Q6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 294.835069g | Polyolefin | -55°C~135°C | Bulk | 2011 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Blue | 2 to 1 | 90°C | Flame Retardant | - | 4.00' 1.22m | 2.3622 mm | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.020 0.51mm | - | ROHS3 Compliant | - | ||
![]() HSTT75-48-5-5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 392.357428g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Green | 2 to 1 | 90°C | Flame Retardant | - | 4.00' 1.22m | 19.05 mm | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.030 0.76mm | - | ROHS3 Compliant | - | ||
![]() HSTT75-48-5-3 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | - | - | -55°C~135°C | Bulk | 2011 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Orange | 2 to 1 | 90°C | Flame Retardant | - | 4.00' 1.22m | - | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.030 0.76mm | - | ROHS3 Compliant | - | ||
![]() HSTTP38-CY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Poly-Vinyl Chloride (PVC), Irradiated | 793.786647g | Polyvinyl | -20°C~105°C | Bulk | 2009 | HSTTP | Active | Not Applicable | Tubing, Flexible | 105°C | -20°C | Black | 2 to 1 | 100°C | Cut Resistant, Flame Retardant, Fuel and Oil Resistant, Solder Resistant, UV Resistant | - | 100.0' 30.5m | 9.525 mm | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.030 0.76mm | - | ROHS3 Compliant | UL 224 VW-1 | ||
![]() HSTTT15-48-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Box | - | Polytetrafluoroethylene (PTFE) | 283.495231g | Teflon | -67°C~250°C | Bulk | 2003 | HSTTT | Active | Not Applicable | Tubing, Semi Rigid | 250°C | -67°C | White, Translucent | 2 to 1 | 340°C | Abrasion Resistant, Chemical Resistant, Corrosion Resistant, Flame Retardant, Heat Resistant, UV Resistant | 3.8mm | 4.00' 1.22m | 3.81 mm | 0.150 (3.81mm) | 0.089 (2.26mm) | 0.012 0.30mm | - | ROHS3 Compliant | - |