- Color
- Operating Temperature
- Diameter - Inner, Recovered
- Diameter - Inner, Supplied
- Factory Lead Time
- Length
- Material
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
Attribute column
Manufacturer
Panduit Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Shrinkage Ratio | Shrink Temperature | Features | Diameter | Length | Diameter - Inside | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSTT50-48-T Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 5.443108kg | Polyolefin | -55°C~135°C | Bulk | 2008 | HSTT | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | - | 4.00' 1.22m | 12.7 mm | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | No | - | RoHS Compliant | - | ||
![]() HSTTV25-D10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 2.164543kg | Polyolefin | -55°C~135°C | Bulk | 2011 | HSTTV | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | White | 2 to 1 | 90°C | Flame Retardant | - | 500.0' 152.4m | - | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.025 0.64mm | - | - | RoHS Compliant | - | ||
![]() HSTTA100-48-5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 612.3497g | Polyolefin | -55°C~110°C | Bulk | 2003 | HSTTA | Active | Not Applicable | Tubing, Flexible | 110°C | -55°C | Black | 3 to 1 | 120°C | Adhesive Lined, Corrosion Resistant, Flame Retardant, Moisture Resistant | - | 4.00' 1.22m | 25.4 mm | 1.000 (25.40mm) | 0.320 (8.13mm) | 0.100 2.54mm | - | - | ROHS3 Compliant | - | ||
![]() HSTT19-Q45 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 141.747616g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Green, Yellow | 2 to 1 | 90°C | Flame Retardant | 4.7mm | 25.0' 7.6m | 4.7498 mm | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.020 0.51mm | - | - | RoHS Compliant | - | ||
![]() HST0.8-12-5-2Y Panduit Corp | In Stock | - | Datasheet | - | - | - | Polyolefin (PO), Irradiated | - | Polyolefin | -65°C~110°C | Bulk | - | HST | Obsolete | Not Applicable | Tubing, Semi Rigid | 110°C | -65°C | Red | 3 to 1 | 120°C | Adhesive Lined, Flame Retardant | - | 1.00' 304.80mm 12.00 | - | 0.750 (19.05mm) | 0.220 (5.59mm) | 0.090 2.29mm | - | - | RoHS Compliant | - | ||
![]() HSTTA25-48-TL Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Wall | - | Polyolefin (PO), Irradiated | 3.175147kg | - | -55°C~110°C | Bulk | 2002 | HSTTA | Active | Not Applicable | Tubing, Flexible | 110°C | -55°C | Black | 3 to 1 | 120°C | Adhesive Lined, Corrosion Resistant, Flame Retardant, Moisture Resistant | 6.35mm | 4.00' 1.22m | 6.35 mm | 0.250 (6.35mm) | 0.080 (2.03mm) | 0.040 1.02mm | - | - | ROHS3 Compliant | - | ||
![]() HSTTA75-48-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 8.618255kg | Polyolefin | -55°C~110°C | Bulk | 2003 | HSTTA | Active | Not Applicable | Tubing, Flexible | 110°C | -55°C | Black | 3 to 1 | 120°C | Adhesive Lined, Corrosion Resistant, Flame Retardant, Moisture Resistant | 19.1mm | 4.00' 1.22m | 19.05 mm | 0.750 (19.05mm) | 0.250 (6.35mm) | 0.085 2.16mm | - | - | ROHS3 Compliant | - | ||
![]() HSTTRA50-48-5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 313.885948g | Polyolefin | -55°C~110°C | Bulk | 2003 | HSTTRA | Active | Not Applicable | Tubing, Semi Rigid | 110°C | -55°C | Black | 2.5 to 1 | 125°C | Adhesive Lined, Corrosion Resistant, Flame Retardant, Moisture Resistant | 12.7mm | 4.00' 1.22m | 12.7 mm | 0.500 (12.70mm) | 0.195 (4.95mm) | 0.055 1.40mm | - | - | ROHS3 Compliant | - | ||
![]() HSTTA75-48-5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | - | Polyolefin (PO), Irradiated | 635.029318g | Polyolefin | -55°C~110°C | Bulk | 2003 | HSTTA | Active | Not Applicable | Tubing, Flexible | 110°C | -55°C | Black | 3 to 1 | 120°C | Adhesive Lined, Corrosion Resistant, Flame Retardant, Moisture Resistant | 19.1mm | 4.00' 1.22m | 19.05 mm | 0.750 (19.05mm) | 0.250 (6.35mm) | 0.085 2.16mm | - | - | ROHS3 Compliant | - | ||
![]() HSTTV38-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 204.116567g | Polyolefin | -55°C~135°C | Bulk | 2009 | HSTTV | Obsolete | Not Applicable | Tubing, Flexible | 125°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | - | 25.0' 7.6m | 9.525 mm | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.025 0.64mm | - | - | RoHS Compliant | UL 224 VW-1 | ||
![]() HST2.0-12-2Y Panduit Corp | In Stock | - | - | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 362.873924g | Polyolefin | -65°C~110°C | Bulk | - | HST | Active | Not Applicable | Tubing, Semi Rigid | 110°C | -65°C | Black | 3 to 1 | 120°C | Adhesive Lined, Flame Retardant | - | 1.00' 304.80mm 12.00 | 50.8 mm | 2.000 (50.80mm) | 0.667 (16.94mm) | 0.160 4.06mm | - | - | ROHS3 Compliant | - | ||
![]() HSTT100-C2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | 100 | Polyolefin (PO), Irradiated | 2.267962kg | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Red | 2 to 1 | 90°C | Flame Retardant | 25.4mm | 100.0' 30.5m | 25.4 mm | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.035 0.89mm | - | - | ROHS3 Compliant | - | ||
![]() HST1.5-12-1Y Panduit Corp | In Stock | - | Datasheet | - | - | - | Polyolefin (PO), Irradiated | 63.502932g | Polyolefin | -65°C~110°C | Bulk | - | HST | Obsolete | Not Applicable | Tubing, Semi Rigid | 110°C | -65°C | Black | 3 to 1 | 120°C | Adhesive Lined, Flame Retardant | - | 1.00' 304.80mm 12.00 | 38.1 mm | 1.500 (38.10mm) | 0.500 (12.70mm) | 0.160 4.06mm | - | - | RoHS Compliant | - | ||
![]() HSTT50-QC Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 229.245612g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Clear | 2 to 1 | 90°C | - | - | 25.0' 7.6m | 12.7 mm | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | - | - | RoHS Compliant | - | ||
![]() HSTT25-Q45 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 249.475832g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Green, Yellow | 2 to 1 | 90°C | Flame Retardant | 6.35mm | 25.0' 7.6m | 6.35 mm | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.025 0.64mm | - | - | RoHS Compliant | - | ||
![]() HSTT150-C4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 3.061748kg | Polyolefin | -55°C~135°C | Bulk | 2009 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Yellow | 2 to 1 | 90°C | Flame Retardant | - | 100.0' 30.5m | 38.1 mm | 1.500 (38.10mm) | 0.750 (19.05mm) | 0.040 1.02mm | - | - | ROHS3 Compliant | - | ||
![]() HSTTP12-QY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Poly-Vinyl Chloride (PVC), Irradiated | 204.116567g | Polyvinyl | -20°C~105°C | Bulk | 2006 | HSTTP | Active | Not Applicable | Tubing, Flexible | 105°C | -20°C | Black | 2 to 1 | 100°C | Cut Resistant, Flame Retardant, Fuel and Oil Resistant, Solder Resistant, UV Resistant | - | 25.0' 7.6m | 3.175 mm | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.025 0.64mm | - | - | ROHS3 Compliant | UL 224 VW-1 | ||
![]() HSTTV50-48-5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 313.885948g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTTV | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | 12.7mm | 4.00' 1.22m | 12.7 mm | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | - | - | ROHS3 Compliant | UL 224 VW-1 | ||
![]() HSTT150-48-5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 744.345079g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | 38.1mm | 4.00' 1.22m | 38.1 mm | 1.500 (38.10mm) | 0.750 (19.05mm) | 0.040 1.02mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() HSTT12-M2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 2.166357kg | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Red | 2 to 1 | 90°C | Flame Retardant | 3.18mm | 1000.0' 304.8m | 3.175 mm | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.020 0.51mm | - | - | RoHS Compliant | - |