- Color
- Operating Temperature
- Diameter - Inner, Recovered
- Diameter - Inner, Supplied
- Factory Lead Time
- Length
- Material
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
Attribute column
Manufacturer
Panduit Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Shrinkage Ratio | Shrink Temperature | Features | Diameter | Length | Diameter - Inside | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSTT05-M2 Panduit Corp | In Stock | - | Datasheet | 2 Weeks | - | - | Polyolefin (PO), Irradiated | 1.360777kg | Polyolefin | -55°C~135°C | Bulk | 2009 | HSTT | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Red | 2 to 1 | 90°C | Flame Retardant | - | 1000.0' 304.8m | 1.1684 mm | 0.046 (1.17mm) | 0.023 (0.58mm) | 0.016 0.41mm | - | RoHS Compliant | - | ||
![]() HSTT75-48-5-1 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | - | - | -55°C~135°C | Bulk | 2011 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Brown | 2 to 1 | 90°C | Flame Retardant | - | 4.00' 1.22m | - | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.030 0.76mm | - | ROHS3 Compliant | - | ||
![]() HSTTV05-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | 100 | Polyolefin (PO), Irradiated | 158.757329g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTTV | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | 1.16mm | 100.0' 30.5m | 1.1684 mm | 0.046 (1.17mm) | 0.023 (0.58mm) | 0.016 0.41mm | - | ROHS3 Compliant | UL 224 VW-1 | ||
![]() HSTTV19-M5 Panduit Corp | In Stock | - | Datasheet | - | - | - | Polyolefin (PO), Irradiated | - | - | -55°C~135°C | Bulk | 2013 | HSTTV | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Green | 2 to 1 | 90°C | Flame Retardant | - | 1000.0' 304.8m | - | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.020 0.51mm | - | RoHS Compliant | - | ||
![]() HSTTPN75-775-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | 210.920452g | - | -20°C~105°C | Bulk | 2008 | HSTTPN | Active | Not Applicable | Tubing, Flexible | 105°C | -20°C | Clear | 2 to 1 | 100°C | Chemical Resistant, Flame Retardant, Oil Resistant, UV Resistant | - | 0.646' 196.85mm 7.75 | 19.05 mm | 0.697 (17.70mm) | 0.375 (9.53mm) | 0.027 0.69mm | No | ROHS3 Compliant | - | ||
![]() HSTTPN150-925-X Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | - | - | -20°C~105°C | Bulk | 2008 | HSTTPN | Active | Not Applicable | Tubing, Flexible | 105°C | -20°C | Clear | 2 to 1 | 100°C | Chemical Resistant, Flame Retardant, Oil Resistant, UV Resistant | - | 0.771' 235.00mm 9.25 | - | 1.395 (35.43mm) | 0.750 (19.05mm) | 0.030 0.76mm | No | ROHS3 Compliant | - | ||
![]() HSTTV09-M6 Panduit Corp | In Stock | - | Datasheet | 5 Weeks | - | - | Polyolefin (PO), Irradiated | 1.842946kg | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTTV | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Blue | 2 to 1 | 90°C | Flame Retardant | 2.36mm | 1000.0' 304.8m | 2.3622 mm | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.020 0.51mm | - | Non-RoHS Compliant | UL 224 VW-1 | ||
![]() HSTT09-48-TLC Panduit Corp | In Stock | - | Datasheet | 2 Weeks | Cable | - | Polyolefin (PO), Irradiated | 1.814369kg | - | -55°C~135°C | Bulk | 2008 | HSTT | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Clear | 2 to 1 | 90°C | - | - | 4.00' 1.22m | 2.3622 mm | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.020 0.51mm | No | RoHS Compliant | - | ||
![]() HSTT50-C4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 816.919858g | Polyolefin | -55°C~135°C | Bulk | 2011 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Yellow | 2 to 1 | 90°C | Flame Retardant | - | 100.0' 30.5m | 12.7 mm | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | - | ROHS3 Compliant | - | ||
![]() HSTT38-48-TL Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 5.443108kg | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | 9.5mm | 4.00' 1.22m | 9.525 mm | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.025 0.64mm | - | RoHS Compliant | - | ||
![]() HSTTT055-48-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polytetrafluoroethylene (PTFE) | 283.495231g | Teflon | -67°C~250°C | Bulk | 2008 | HSTTT | Active | Not Applicable | Tubing, Semi Rigid | 250°C | -67°C | White, Translucent | 2 to 1 | 340°C | Abrasion Resistant, Chemical Resistant, Corrosion Resistant, Flame Retardant, Heat Resistant, UV Resistant | - | 4.00' 1.22m | 1.397 mm | 0.055 (1.40mm) | 0.032 (0.82mm) | 0.012 0.30mm | - | ROHS3 Compliant | - | ||
![]() HSTTV09-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 117.934016g | Polyolefin | -55°C~135°C | Bulk | 2002 | HSTTV | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | - | 25.0' 7.6m | 2.3622 mm | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.020 0.51mm | - | RoHS Compliant | UL 224 VW-1 | ||
![]() HSTTV150-48-5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | - | Polyolefin | -55°C~135°C | Bulk | 2009 | HSTTV | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | - | 4.00' 1.22m | - | 1.500 (38.10mm) | 0.750 (19.05mm) | 0.040 1.02mm | - | ROHS3 Compliant | - | ||
![]() HST1.1-12-5-2Y Panduit Corp | In Stock | - | Datasheet | - | - | - | Polyolefin (PO), Irradiated | 294.835069g | Polyolefin | -65°C~110°C | Bulk | - | HST | Obsolete | Not Applicable | Tubing, Semi Rigid | 110°C | -65°C | Red | 3 to 1 | 120°C | Adhesive Lined, Flame Retardant | - | 1.00' 304.80mm 12.00 | 27.94 mm | 1.100 (27.94mm) | 0.375 (9.53mm) | 0.120 3.05mm | - | RoHS Compliant | - | ||
![]() HSTTV100-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 744.798672g | Polyolefin | -55°C~135°C | Bulk | 2009 | HSTTV | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | - | 25.0' 7.6m | 25.4 mm | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.035 0.89mm | - | RoHS Compliant | UL 224 VW-1 | ||
![]() HSTTV50-Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 92.986436g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTTV | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | 12.7mm | 0.500' 152.40mm 6.00 | 12.7 mm | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | - | ROHS3 Compliant | UL 224 VW-1 | ||
![]() HSTTVA75-Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 44.497411g | Polyolefin | -55°C~110°C | Bulk | 2003 | HSTTVA | Active | Not Applicable | Tubing, Flexible | 110°C | -55°C | Black | 2 to 1 | 120°C | Adhesive Lined, Corrosion Resistant, Flame Retardant, Moisture Resistant | 19.1mm | 0.500' 152.40mm 6.00 | 19.05 mm | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.035 0.89mm | - | ROHS3 Compliant | - | ||
![]() HSTT100-48-5-3 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | - | - | -55°C~135°C | Bulk | 2011 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Orange | 2 to 1 | 90°C | Flame Retardant | - | 4.00' 1.22m | - | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.035 0.89mm | - | ROHS3 Compliant | - | ||
![]() HSTTV50-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 385.553543g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTTV | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | 12.7mm | 25.0' 7.6m | 12.7 mm | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | - | ROHS3 Compliant | UL 224 VW-1 | ||
![]() HST3.5-48-2Y Panduit Corp | In Stock | - | - | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 1.247379kg | Polyolefin | -65°C~110°C | Bulk | - | HST | Active | Not Applicable | Tubing, Semi Rigid | 110°C | -65°C | Black | 3 to 1 | 120°C | Adhesive Lined, Flame Retardant | - | 4.00' 1.22m | - | 3.500 (88.90mm) | 1.200 (30.48mm) | 0.160 4.06mm | - | ROHS3 Compliant | - |