- Color
- Operating Temperature
- Diameter - Inner, Recovered
- Diameter - Inner, Supplied
- Factory Lead Time
- Length
- Material
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
Attribute column
Manufacturer
Panduit Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Weight | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Shrinkage Ratio | Shrink Temperature | Features | Diameter | Length | Diameter - Inside | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HST0.4-48-5-2Y Panduit Corp | In Stock | - | - | 4 Weeks | - | Polyolefin (PO), Irradiated | 555.650653g | Polyolefin | -65°C~110°C | Bulk | - | HST | Active | Not Applicable | Tubing, Semi Rigid | 110°C | -65°C | Red | 3 to 1 | 120°C | Adhesive Lined, Flame Retardant | - | 4.00' 1.22m | 10.16 mm | 0.400 (10.16mm) | 0.160 (4.06mm) | 0.080 2.03mm | ROHS3 Compliant | - | ||
![]() HSTTV100-Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Wall | Polyolefin (PO), Irradiated | 63.502932g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTTV | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | 25.4mm | 0.500' 152.40mm 6.00 | 25.4 mm | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.035 0.89mm | ROHS3 Compliant | UL 224 VW-1 | ||
![]() HSTTV05-48-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Polyolefin (PO), Irradiated | 6.803886kg | Polyolefin | -55°C~135°C | Bulk | 2011 | HSTTV | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | - | 4.00' 1.22m | 1.1684 mm | 0.046 (1.17mm) | 0.023 (0.58mm) | 0.016 0.41mm | ROHS3 Compliant | UL 224 VW-1 | ||
![]() HST1.1-9-2Y Panduit Corp | In Stock | - | - | - | - | Polyolefin (PO), Irradiated | 146.963928g | Polyolefin | -65°C~110°C | Bulk | - | HST | Obsolete | Not Applicable | Tubing, Semi Rigid | 110°C | -65°C | Black | 3 to 1 | 120°C | Adhesive Lined, Flame Retardant | - | 0.750' 228.60mm 9.00 | 27.94 mm | 1.100 (27.94mm) | 0.375 (9.53mm) | 0.120 3.05mm | RoHS Compliant | - | ||
![]() HSTTP06-QY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Poly-Vinyl Chloride (PVC), Irradiated | 45.359237g | Polyvinyl | -20°C~105°C | Bulk | 2002 | HSTTP | Active | Not Applicable | Tubing, Flexible | 105°C | -20°C | Black | 2 to 1 | 100°C | Cut Resistant, Flame Retardant, Fuel and Oil Resistant, Solder Resistant, UV Resistant | - | 25.0' 7.6m | 1.6002 mm | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.020 0.51mm | ROHS3 Compliant | UL 224 VW-1 | ||
![]() HSTT19-QC Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Polyolefin (PO), Irradiated | 141.747616g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Clear | 2 to 1 | 90°C | - | 4.7mm | 25.0' 7.6m | 4.7498 mm | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.020 0.51mm | RoHS Compliant | - | ||
![]() HSTT25-D2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Polyolefin (PO), Irradiated | 2.131884kg | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Red | 2 to 1 | 90°C | Flame Retardant | 6.35mm | 500.0' 152.4m | 6.35 mm | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.025 0.64mm | RoHS Compliant | - | ||
![]() HSTTT09-48-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Box | Polytetrafluoroethylene (PTFE) | 283.495231g | Teflon | -67°C~250°C | Bulk | 2008 | HSTTT | Active | Not Applicable | Tubing, Semi Rigid | 250°C | -67°C | White, Translucent | 2 to 1 | 340°C | Abrasion Resistant, Chemical Resistant, Corrosion Resistant, Flame Retardant, Heat Resistant, UV Resistant | - | 4.00' 1.22m | 2.3622 mm | 0.093 (2.36mm) | 0.061 (1.55mm) | 0.012 0.30mm | ROHS3 Compliant | - | ||
![]() HSTT19-48-Q1 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Polyolefin (PO), Irradiated | 378.749657g | - | -55°C~135°C | Bulk | 2011 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Brown | 2 to 1 | 90°C | Flame Retardant | - | 4.00' 1.22m | - | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.020 0.51mm | ROHS3 Compliant | - | ||
![]() HSTT12-C6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Wall | Polyolefin (PO), Irradiated | 90.718474g | Polyolefin | -55°C~135°C | Bulk | 2011 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Blue | 2 to 1 | 90°C | Flame Retardant | - | 100.0' 30.5m | 3.175 mm | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.020 0.51mm | ROHS3 Compliant | - | ||
![]() HSTTN88-CY Panduit Corp | In Stock | - | - | 4 Weeks | - | Polyolefin (PO), Chlorinated, Irradiated | - | - | -70°C~121°C | Bulk | 2008 | HSTTN | Obsolete | Not Applicable | Tubing, Flexible | 121°C | -70°C | Black | 2 to 1 | 135°C | Abrasion Resistant, Chemical Resistant, Flame Retardant, UV Resistant | - | 100.0' 30.5m | - | 0.875 (22.23mm) | 0.500 (12.70mm) | 0.065 1.65mm | RoHS Compliant | - | ||
![]() HSTTV05-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Polyolefin (PO), Irradiated | 106.594207g | Polyolefin | -55°C~135°C | Bulk | 2009 | HSTTV | Obsolete | Not Applicable | Tubing, Flexible | 125°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | - | 25.0' 7.6m | 1.1684 mm | 0.046 (1.17mm) | 0.023 (0.58mm) | 0.016 0.41mm | RoHS Compliant | UL 224 VW-1 | ||
![]() HSTTP06-CY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Poly-Vinyl Chloride (PVC), Irradiated | 223.621067g | Polyvinyl | -20°C~105°C | Bulk | 2009 | HSTTP | Active | Not Applicable | Tubing, Flexible | 105°C | -20°C | Black | 2 to 1 | 100°C | Cut Resistant, Flame Retardant, Fuel and Oil Resistant, Solder Resistant, UV Resistant | - | 100.0' 30.5m | 1.6002 mm | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.020 0.51mm | ROHS3 Compliant | UL 224 VW-1 | ||
![]() HSTTP200-QY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Poly-Vinyl Chloride (PVC), Irradiated | 2.902991kg | Polyvinyl | -20°C~105°C | Bulk | 2011 | HSTTP | Active | Not Applicable | Tubing, Flexible | 105°C | -20°C | Black | 2 to 1 | 100°C | Cut Resistant, Flame Retardant, Fuel and Oil Resistant, Solder Resistant, UV Resistant | - | 25.0' 7.6m | 50.8 mm | 2.000 (50.80mm) | 1.000 (25.40mm) | 0.050 1.27mm | ROHS3 Compliant | UL 224 VW-1 | ||
![]() HSTTP100-QY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Poly-Vinyl Chloride (PVC), Irradiated | 691.728364g | Polyvinyl | -20°C~105°C | Bulk | 2011 | HSTTP | Active | Not Applicable | Tubing, Flexible | 105°C | -20°C | Black | 2 to 1 | 100°C | Cut Resistant, Flame Retardant, Fuel and Oil Resistant, Solder Resistant, UV Resistant | - | 25.0' 7.6m | 25.4 mm | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.040 1.02mm | ROHS3 Compliant | UL 224 VW-1 | ||
![]() HSTT05-48-Q10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Polyolefin (PO), Irradiated | 283.495231g | Polyolefin | -55°C~135°C | Bulk | 2009 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | White | 2 to 1 | 90°C | Flame Retardant | - | 4.00' 1.22m | 1.1684 mm | 0.046 (1.17mm) | 0.023 (0.58mm) | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() HSTT09-48-Q4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Polyolefin (PO), Irradiated | 332.256439g | Polyolefin | -55°C~135°C | Bulk | 2011 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Yellow | 2 to 1 | 90°C | Flame Retardant | - | 4.00' 1.22m | 2.3622 mm | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.020 0.51mm | ROHS3 Compliant | - | ||
![]() HSTTV06-M6 Panduit Corp | In Stock | - | Datasheet | - | - | Polyolefin (PO), Irradiated | 1.385271kg | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTTV | Obsolete | Not Applicable | Tubing, Flexible | 125°C | -55°C | Blue | 2 to 1 | 90°C | Flame Retardant | 1.57mm | 1000.0' 304.8m | 1.6002 mm | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.017 0.43mm | Non-RoHS Compliant | UL 224 VW-1 | ||
![]() HSTTV09-M4 Panduit Corp | In Stock | - | Datasheet | - | - | Polyolefin (PO), Irradiated | 1.842946kg | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTTV | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Yellow | 2 to 1 | 90°C | Flame Retardant | 2.36mm | 1000.0' 304.8m | 2.3622 mm | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.020 0.51mm | Non-RoHS Compliant | UL 224 VW-1 | ||
![]() HSTT12-QC Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Polyolefin (PO), Irradiated | 104.00873g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Clear | 2 to 1 | 90°C | - | 3.18mm | 25.0' 7.6m | 3.175 mm | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.020 0.51mm | RoHS Compliant | - |