- Color
- Operating Temperature
- Diameter - Inner, Recovered
- Diameter - Inner, Supplied
- Factory Lead Time
- Length
- Material
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
Attribute column
Manufacturer
Panduit Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Brand | Manufacturer | Part # Aliases | RoHS | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Family | Product Type | Shrinkage Ratio | Shrink Temperature | Product | Features | Product Category | Diameter | Length | Width | Diameter - Inside | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSTTV25-Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 92.986436g | Polyolefin | - | - | - | - | -55°C~135°C | Bulk | 2003 | HSTTV | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | - | - | - | 2 to 1 | 90°C | - | Flame Retardant, UV Resistant | - | 6.35mm | 0.500' 152.40mm 6.00 | - | 6.35 mm | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.025 0.64mm | - | ROHS3 Compliant | UL 224 VW-1 | ||
![]() HSTT200-LC Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 2.426719kg | Polyolefin | - | - | - | - | -55°C~135°C | Bulk | 2003 | HSTT | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Clear | - | - | - | 2 to 1 | 90°C | - | - | - | 50.8mm | 50.0' 15.2m | - | 50.8 mm | 2.000 (50.80mm) | 1.000 (25.40mm) | 0.045 1.14mm | - | RoHS Compliant | - | ||
![]() HSTT19-C5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | - | Polyolefin | - | - | - | - | -55°C~135°C | Bulk | 2011 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Green | - | - | - | 2 to 1 | 90°C | - | Flame Retardant | - | - | 100.0' 30.5m | - | - | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.020 0.51mm | - | ROHS3 Compliant | - | ||
![]() HSTT09-QC Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 128.774874g | - | - | - | - | - | -55°C~135°C | Bulk | 2013 | HSTT | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Clear | - | - | - | 2 to 1 | 90°C | - | - | - | - | 25.0' 7.6m | - | 2.3622 mm | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.020 0.51mm | No | RoHS Compliant | - | ||
![]() HSTT25-DC Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 2.063845kg | Polyolefin | - | - | - | - | -55°C~135°C | Bulk | 2003 | HSTT | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Clear | - | - | - | 2 to 1 | 90°C | - | - | - | 6.35mm | 500.0' 152.4m | - | 6.35 mm | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.025 0.64mm | - | RoHS Compliant | - | ||
![]() HSTTV09-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 1.496855kg | Polyolefin | - | - | - | - | -55°C~135°C | Bulk | 2002 | HSTTV | Obsolete | Not Applicable | Tubing, Flexible | 125°C | -55°C | Black | - | - | - | 2 to 1 | 90°C | - | Flame Retardant, UV Resistant | - | 2.36mm | 1000.0' 304.8m | - | 2.3622 mm | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.020 0.51mm | - | ROHS3 Compliant | UL 224 VW-1 | ||
![]() H150X034F1T Panduit | In Stock | - | - | - | - | - | Polyolefin (PO) | - | - | Panduit | Panduit | HEAT SHRINK LABELS | Details | - | - | - | H150X | - | - | Heat Shrink | - | - | - | Wire & Cable Management | Thermal Transfer Commercial Grade Heat Shrink Labels | Wire Labels & Markers | - | - | Labels | Offers Crisp, Clear Legends with Superior Legibility | Wire Labels & Markers | - | 0.34 in | 1.5 in | - | - | - | - | - | - | - | ||
![]() HSTTV75-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 340.194306g | Polyolefin | - | - | - | - | -55°C~135°C | Bulk | 2003 | HSTTV | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | - | - | - | 2 to 1 | 90°C | - | Flame Retardant, UV Resistant | - | 19.1mm | 25.0' 7.6m | - | 19.05 mm | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.030 0.76mm | - | RoHS Compliant | UL 224 VW-1 | ||
![]() HSTTV50-48-T Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 5.443108kg | Polyolefin | - | - | - | - | -55°C~135°C | Bulk | 2009 | HSTTV | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | - | - | - | 2 to 1 | 90°C | - | Flame Retardant, UV Resistant | - | - | 4.00' 1.22m | - | 12.7 mm | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | - | ROHS3 Compliant | UL 224 VW-1 | ||
![]() HSTTT66-48-5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Box | - | Polytetrafluoroethylene (PTFE) | 283.495231g | Teflon | - | - | - | - | -67°C~250°C | Bulk | 2003 | HSTTT | Active | Not Applicable | Tubing, Semi Rigid | 250°C | -67°C | White, Translucent | - | - | - | 2 to 1 | 340°C | - | Abrasion Resistant, Chemical Resistant, Corrosion Resistant, Flame Retardant, Heat Resistant, UV Resistant | - | 15.9mm | 4.00' 1.22m | - | 16.637 mm | 0.655 (16.64mm) | 0.462 (11.73mm) | 0.018 0.46mm | - | ROHS3 Compliant | - | ||
![]() HSTT09-M4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 1.842946kg | Polyolefin | - | - | - | - | -55°C~135°C | Bulk | 2009 | HSTT | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Yellow | - | - | - | 2 to 1 | 90°C | - | Flame Retardant | - | - | 1000.0' 304.8m | - | 2.3622 mm | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.020 0.51mm | - | RoHS Compliant | - | ||
![]() HSTTV75-48-5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 2.154564kg | Polyolefin | - | - | - | - | -55°C~135°C | Bulk | 2009 | HSTTV | Active | Not Applicable | Tubing, Flexible | 125°C | -55°C | Black | - | - | - | 2 to 1 | 90°C | - | Flame Retardant, UV Resistant | - | - | 4.00' 1.22m | - | 19.05 mm | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.030 0.76mm | - | ROHS3 Compliant | UL 224 VW-1 | ||
![]() HSTTV100-C5 Panduit Corp | In Stock | - | Datasheet | - | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | - | -55°C~135°C | Bulk | 2011 | HSTTV | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Green | - | - | - | 2 to 1 | 90°C | - | Flame Retardant | - | - | 100.0' 30.5m | - | - | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.035 0.89mm | - | RoHS Compliant | - | ||
![]() HSTT06-M10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 1.385271kg | Polyolefin | - | - | - | - | -55°C~135°C | Bulk | 2009 | HSTT | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | White | - | - | - | 2 to 1 | 90°C | - | Flame Retardant | - | - | 1000.0' 304.8m | - | 1.6002 mm | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.017 0.43mm | - | RoHS Compliant | - | ||
![]() HSTTV09-M2 Panduit Corp | In Stock | - | Datasheet | - | - | - | Polyolefin (PO), Irradiated | 1.842946kg | Polyolefin | - | - | - | - | -55°C~135°C | Bulk | 2003 | HSTTV | Obsolete | Not Applicable | Tubing, Flexible | 125°C | -55°C | Red | - | - | - | 2 to 1 | 90°C | - | Flame Retardant | - | 2.36mm | 1000.0' 304.8m | - | 2.3622 mm | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.020 0.51mm | - | Non-RoHS Compliant | UL 224 VW-1 | ||
![]() HSTT50-T Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 200 | Polyolefin (PO), Irradiated | 1.576233kg | Polyolefin | - | - | - | - | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | - | - | - | 2 to 1 | 90°C | - | Flame Retardant, UV Resistant | - | - | 200.0' 61.0m | - | 12.7 mm | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | - | ROHS3 Compliant | - | ||
![]() HSTT25-YC Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 40.006847g | - | - | - | - | - | -55°C~135°C | Bulk | 2011 | HSTT | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Clear | - | - | - | 2 to 1 | 90°C | - | - | - | - | 0.500' 152.40mm 6.00 | - | - | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.025 0.64mm | - | RoHS Compliant | - | ||
![]() HSTTV05-Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Wall | - | Polyolefin (PO), Irradiated | 92.986436g | Polyolefin | - | - | - | - | -55°C~135°C | Bulk | 2003 | HSTTV | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | - | - | - | 2 to 1 | 90°C | - | Flame Retardant, UV Resistant | - | 1.16mm | 0.500' 152.40mm 6.00 | - | 1.1684 mm | 0.046 (1.17mm) | 0.023 (0.58mm) | 0.016 0.41mm | - | ROHS3 Compliant | UL 224 VW-1 | ||
![]() HST1.1-9-2 Panduit Corp | In Stock | - | Datasheet | - | Cable | - | Polyolefin (PO), Irradiated | 104.326245g | Polyolefin | - | - | - | - | -65°C~110°C | Bulk | - | HST | Obsolete | Not Applicable | Tubing, Semi Rigid | 110°C | -55°C | Black | - | - | - | 3 to 1 | 120°C | - | Adhesive Lined, Flame Retardant | - | 27.9mm | 0.750' 228.60mm 9.00 | - | 27.94 mm | 1.100 (27.94mm) | 0.375 (9.53mm) | 0.120 3.05mm | - | Non-RoHS Compliant | - | ||
![]() HSTT25-D10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 2.131884kg | Polyolefin | - | - | - | - | -55°C~135°C | Bulk | 2003 | HSTT | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | White | - | - | - | 2 to 1 | 90°C | - | Flame Retardant | - | 6.35mm | 500.0' 152.4m | - | 6.35 mm | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.025 0.64mm | - | RoHS Compliant | - |