- Color
- Operating Temperature
- Diameter - Inner, Recovered
- Diameter - Inner, Supplied
- Factory Lead Time
- Length
- Material
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
Attribute column
Manufacturer
Panduit Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Weight | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Shrinkage Ratio | Shrink Temperature | Features | Diameter | Length | Diameter - Inside | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSTTK06-48-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Polyvinylidene Fluoride (PVDF, Kynar®) | 10.007382mg | - | -55°C~175°C | Bulk | 2003 | HSTTK | Active | Not Applicable | Tubing, Semi Rigid | 175°C | -55°C | Clear | 2 to 1 | 135°C | Abrasion Resistant, Chemical Resistant, Flame Retardant, Heat Resistant | - | 4.00' 1.22m | 1.6002 mm | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.010 0.25mm | - | ROHS3 Compliant | UL 224 VW-1 | - | ||
![]() HSTTPN50-CC Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Poly-Vinyl Chloride (PVC) | 1.270059kg | - | -20°C~105°C | Reel | 2008 | HSTTPN | Active | Not Applicable | Tubing, Flexible | 105°C | -20°C | Clear | 2 to 1 | 100°C | Chemical Resistant, Flame Retardant, Oil Resistant, UV Resistant | - | 100.0' 30.5m | 12.7 mm | 0.462 (11.73mm) | 0.250 (6.35mm) | 0.022 0.56mm | No | ROHS3 Compliant | - | - | ||
![]() HST0.4-6-X2Y Panduit Corp | In Stock | - | - | 4 Weeks | Adhesive | Polyolefin (PO), Irradiated | - | Polyolefin | -65°C~110°C | Bulk | - | HST | Active | Not Applicable | Tubing, Semi Rigid | 110°C | -65°C | Red | 3 to 1 | 120°C | Adhesive Lined, Flame Retardant | - | 0.500' 152.40mm 6.00 | - | 0.400 (10.16mm) | 0.160 (4.06mm) | 0.080 2.03mm | - | ROHS3 Compliant | - | - | ||
![]() HSTT25-D5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Polyolefin (PO), Irradiated | 2.131884kg | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Green | 2 to 1 | 90°C | Flame Retardant | 6.35mm | 500.0' 152.4m | 6.35 mm | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.025 0.64mm | - | RoHS Compliant | - | - | ||
![]() HSTT19-M6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Polyolefin (PO), Irradiated | 2.267962kg | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Blue | 2 to 1 | 90°C | Flame Retardant | 4.7mm | 1000.0' 304.8m | 4.7498 mm | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.020 0.51mm | - | RoHS Compliant | - | - | ||
![]() HSTT12-M10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Polyolefin (PO), Irradiated | 2.166357kg | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | White | 2 to 1 | 90°C | Flame Retardant | 3.18mm | 1000.0' 304.8m | 3.175 mm | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.020 0.51mm | - | RoHS Compliant | - | - | ||
![]() HSTTN200-QY Panduit Corp | In Stock | - | - | 4 Weeks | - | Polyolefin (PO), Chlorinated, Irradiated | - | - | -70°C~121°C | Bulk | 2008 | HSTTN | Obsolete | Not Applicable | Tubing, Flexible | 121°C | -70°C | Black | 2 to 1 | 135°C | Abrasion Resistant, Chemical Resistant, Flame Retardant, UV Resistant | - | 25.0' 7.6m | - | 2.000 (50.80mm) | 1.140 (28.96mm) | 0.110 2.79mm | - | RoHS Compliant | - | - | ||
![]() HSTTN125-CY Panduit Corp | In Stock | - | - | 4 Weeks | - | Polyolefin (PO), Chlorinated, Irradiated | - | - | -70°C~121°C | Bulk | 2008 | HSTTN | Obsolete | Not Applicable | Tubing, Flexible | 121°C | -70°C | Black | 2 to 1 | 135°C | Abrasion Resistant, Chemical Resistant, Flame Retardant, UV Resistant | - | 100.0' 30.5m | - | 1.250 (31.75mm) | 0.714 (18.14mm) | 0.087 2.21mm | - | RoHS Compliant | - | - | ||
![]() HSTTV100-48-LQ Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Polyolefin (PO), Irradiated | 399.728276kg | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTTV | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | 25.4mm | 4.00' 1.22m | 25.4 mm | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.035 0.89mm | - | RoHS Compliant | UL 224 VW-1 | - | ||
![]() HSTT05-48-TL Panduit Corp | In Stock | - | Datasheet | - | - | Polyolefin (PO), Irradiated | 907.18474g | Polyolefin | -55°C~135°C | Bulk | 2011 | HSTT | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | - | 4.00' 1.22m | 1.1684 mm | 0.046 (1.17mm) | 0.023 (0.58mm) | 0.016 0.41mm | - | RoHS Compliant | - | - | ||
![]() HST0.4-6-XY Panduit Corp | In Stock | - | - | 4 Weeks | Adhesive | Polyolefin (PO), Irradiated | - | Polyolefin | -65°C~110°C | Bulk | - | HST | Active | Not Applicable | Tubing, Semi Rigid | 110°C | -65°C | Black | 3 to 1 | 120°C | Adhesive Lined, Flame Retardant | - | 0.500' 152.40mm 6.00 | - | 0.400 (10.16mm) | 0.160 (4.06mm) | 0.080 2.03mm | - | ROHS3 Compliant | - | - | ||
![]() HSTT09-MC Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Polyolefin (PO), Irradiated | 1.670127kg | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Clear | 2 to 1 | 90°C | - | 2.36mm | 1000.0' 304.8m | 2.3622 mm | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.020 0.51mm | - | RoHS Compliant | - | - | ||
![]() HSTT25-D6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Polyolefin (PO), Irradiated | 2.40404kg | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Blue | 2 to 1 | 90°C | Flame Retardant | 6.35mm | 500.0' 152.4m | 6.35 mm | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.025 0.64mm | - | RoHS Compliant | - | - | ||
![]() HSTT38-QC Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Polyolefin (PO), Irradiated | 340.194306g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Clear | 2 to 1 | 90°C | - | 9.5mm | 25.0' 7.6m | 9.525 mm | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.025 0.64mm | - | RoHS Compliant | - | - | ||
![]() HSTT38-C6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Polyolefin (PO), Irradiated | 453.59237g | Polyolefin | -55°C~135°C | Bulk | 2011 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Blue | 2 to 1 | 90°C | Flame Retardant | - | 100.0' 30.5m | 9.525 mm | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.025 0.64mm | - | ROHS3 Compliant | - | - | ||
![]() HST0.4-48-5Y Panduit Corp | In Stock | - | - | 4 Weeks | Adhesive | Polyolefin (PO), Irradiated | 469.468103g | Polyolefin | -65°C~110°C | Bulk | - | HST | Active | Not Applicable | Tubing, Semi Rigid | 110°C | -65°C | Black | 3 to 1 | 120°C | Adhesive Lined, Flame Retardant | - | 4.00' 1.22m | 10.16 mm | 0.400 (10.16mm) | 0.160 (4.06mm) | 0.080 2.03mm | - | ROHS3 Compliant | UL 224 VW-1 | Lead Free | ||
![]() HSTT50-C2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Polyolefin (PO), Irradiated | 680.388555g | Polyolefin | -55°C~135°C | Bulk | 2011 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Red | 2 to 1 | 90°C | Flame Retardant | - | 100.0' 30.5m | 12.7 mm | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | - | ROHS3 Compliant | - | - | ||
![]() HSTT200-48-5-4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Polyolefin (PO), Irradiated | 929.864358g | Polyolefin | -55°C~135°C | Bulk | 2011 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Yellow | 2 to 1 | 90°C | Flame Retardant | - | 4.00' 1.22m | 50.8 mm | 2.000 (50.80mm) | 1.000 (25.40mm) | 0.045 1.14mm | - | ROHS3 Compliant | - | - | ||
![]() HST0.8-9-XY Panduit Corp | In Stock | - | - | - | - | Polyolefin (PO), Irradiated | - | Polyolefin | -65°C~110°C | Bulk | - | HST | Obsolete | Not Applicable | Tubing, Semi Rigid | 110°C | -65°C | Black | 3 to 1 | 120°C | Adhesive Lined, Flame Retardant | - | 0.750' 228.60mm 9.00 | - | 0.750 (19.05mm) | 0.220 (5.59mm) | 0.090 2.29mm | - | RoHS Compliant | - | - | ||
![]() HSTTV12-Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Wall | Polyolefin (PO), Irradiated | 45.359237g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTTV | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | 3.18mm | 0.500' 152.40mm 6.00 | 3.175 mm | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.020 0.51mm | - | ROHS3 Compliant | UL 224 VW-1 | - |