- Color
- Operating Temperature
- Diameter - Inner, Recovered
- Diameter - Inner, Supplied
- Factory Lead Time
- Length
- Material
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
Attribute column
Manufacturer
Panduit Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Weight | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Shrinkage Ratio | Shrink Temperature | Features | Diameter | Length | Diameter - Inside | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSTTT046-48-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Box | Polytetrafluoroethylene (PTFE) | 283.495231g | Teflon | -67°C~250°C | Bulk | 2008 | HSTTT | Active | Not Applicable | Tubing, Semi Rigid | 250°C | -67°C | White, Translucent | 2 to 1 | 340°C | Abrasion Resistant, Chemical Resistant, Corrosion Resistant, Flame Retardant, Heat Resistant, UV Resistant | - | 4.00' 1.22m | 1.1684 mm | 0.046 (1.17mm) | 0.022 (0.56mm) | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() HSTTP05-QY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Poly-Vinyl Chloride (PVC), Irradiated | 190.962388g | Polyvinyl | -20°C~105°C | Bulk | 2002 | HSTTP | Obsolete | Not Applicable | Tubing, Flexible | 105°C | -20°C | Black | 2 to 1 | 100°C | Cut Resistant, Flame Retardant, Fuel and Oil Resistant, Solder Resistant, UV Resistant | - | 25.0' 7.6m | 1.1684 mm | 0.046 (1.17mm) | 0.023 (0.58mm) | 0.020 0.51mm | RoHS Compliant | UL 224 VW-1 | ||
![]() HSTTV38-T10 Panduit Corp | In Stock | - | Datasheet | 5 Weeks | - | Polyolefin (PO), Irradiated | 1.544936kg | Polyolefin | -55°C~135°C | Bulk | 2011 | HSTTV | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | White | 2 to 1 | 90°C | Flame Retardant | - | 200.0' 61.0m | - | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.025 0.64mm | RoHS Compliant | - | ||
![]() HSTTP12-CY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Poly-Vinyl Chloride (PVC), Irradiated | 724.840607g | Polyvinyl | -20°C~105°C | Bulk | 2011 | HSTTP | Active | Not Applicable | Tubing, Flexible | 105°C | -20°C | Black | 2 to 1 | 100°C | Cut Resistant, Flame Retardant, Fuel and Oil Resistant, Solder Resistant, UV Resistant | - | 100.0' 30.5m | 3.175 mm | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.025 0.64mm | ROHS3 Compliant | UL 224 VW-1 | ||
![]() HSTTV19-M6 Panduit Corp | In Stock | - | Datasheet | 5 Weeks | - | Polyolefin (PO), Irradiated | 2.131884kg | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTTV | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Blue | 2 to 1 | 90°C | Flame Retardant | 4.7mm | 1000.0' 304.8m | 4.7498 mm | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.020 0.51mm | Non-RoHS Compliant | UL 224 VW-1 | ||
![]() HSTTV38-48-TL Panduit Corp | In Stock | - | Datasheet | 2 Weeks | Cable | Polyolefin (PO), Irradiated | 4.989516kg | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTTV | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | 9.5mm | 4.00' 1.22m | 9.525 mm | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.025 0.64mm | Non-RoHS Compliant | UL 224 VW-1 | ||
![]() HSTTV06-M2 Panduit Corp | In Stock | - | Datasheet | - | - | Polyolefin (PO), Irradiated | 1.385271kg | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTTV | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Red | 2 to 1 | 90°C | Flame Retardant | 1.57mm | 1000.0' 304.8m | 1.6002 mm | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.017 0.43mm | Non-RoHS Compliant | UL 224 VW-1 | ||
![]() HSTTV25-D4 Panduit Corp | In Stock | - | Datasheet | - | - | Polyolefin (PO), Irradiated | 2.164543kg | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTTV | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Yellow | 2 to 1 | 90°C | Flame Retardant | 6.35mm | 500.0' 152.4m | 6.35 mm | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.025 0.64mm | Non-RoHS Compliant | UL 224 VW-1 | ||
![]() HSTT100-C4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Polyolefin (PO), Irradiated | 2.267962kg | Polyolefin | -55°C~135°C | Bulk | 2011 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Yellow | 2 to 1 | 90°C | Flame Retardant | - | 100.0' 30.5m | 25.4 mm | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.035 0.89mm | ROHS3 Compliant | - | ||
![]() HSTTT37-48-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Polytetrafluoroethylene (PTFE) | 283.495231g | Teflon | -67°C~250°C | Bulk | 2003 | HSTTT | Active | Not Applicable | Tubing, Semi Rigid | 250°C | -67°C | White, Translucent | 2 to 1 | 340°C | Abrasion Resistant, Chemical Resistant, Corrosion Resistant, Flame Retardant, Heat Resistant, UV Resistant | 9.5mm | 4.00' 1.22m | 9.398 mm | 0.370 (9.40mm) | 0.224 (5.70mm) | 0.015 0.38mm | ROHS3 Compliant | - | ||
![]() HSTTT30-48-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Polytetrafluoroethylene (PTFE) | 283.495231g | Teflon | -67°C~250°C | Bulk | 2003 | HSTTT | Active | Not Applicable | Tubing, Semi Rigid | 250°C | -67°C | White, Translucent | 2 to 1 | 340°C | Abrasion Resistant, Chemical Resistant, Corrosion Resistant, Flame Retardant, Heat Resistant, UV Resistant | 7.7mm | 4.00' 1.22m | 7.6708 mm | 0.302 (7.67mm) | 0.178 (4.52mm) | 0.015 0.38mm | ROHS3 Compliant | - | ||
![]() HSTTT112-48-5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Box | Polytetrafluoroethylene (PTFE) | 283.495231g | Teflon | -67°C~250°C | Bulk | 2003 | HSTTT | Active | Not Applicable | Tubing, Semi Rigid | 250°C | -67°C | White, Translucent | 2 to 1 | 340°C | Abrasion Resistant, Chemical Resistant, Corrosion Resistant, Flame Retardant, Heat Resistant, UV Resistant | 28.6mm | 4.00' 1.22m | 28.448 mm | 1.125 (28.58mm) | 0.786 (19.96mm) | 0.025 0.64mm | ROHS3 Compliant | - | ||
![]() HSTT150-48-5-10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Polyolefin (PO), Irradiated | - | Polyolefin | -55°C~135°C | Bulk | 2011 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | White | 2 to 1 | 90°C | Flame Retardant | - | 4.00' 1.22m | - | 1.500 (38.10mm) | 0.750 (19.05mm) | 0.040 1.02mm | ROHS3 Compliant | - | ||
![]() HSTT38-T4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Polyolefin (PO), Irradiated | 1.360777kg | Polyolefin | -55°C~135°C | Bulk | 2009 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Yellow | 2 to 1 | 90°C | Flame Retardant | - | 200.0' 61.0m | 9.525 mm | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.025 0.64mm | ROHS3 Compliant | - | ||
![]() HSTT25-QC Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Wall | Polyolefin (PO), Irradiated | 249.475832g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Clear | 2 to 1 | 90°C | - | 6.35mm | 25.0' 7.6m | 6.35 mm | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.025 0.64mm | RoHS Compliant | - | ||
![]() HSTTN150-CY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Polyolefin (PO), Chlorinated, Irradiated | 3.991613kg | - | -70°C~121°C | Bulk | 2008 | HSTTN | Obsolete | Not Applicable | Tubing, Flexible | 121°C | -70°C | Black | 2 to 1 | 135°C | Abrasion Resistant, Chemical Resistant, Flame Retardant, UV Resistant | - | 100.0' 30.5m | - | 1.500 (38.10mm) | 0.857 (21.77mm) | 0.095 2.41mm | RoHS Compliant | - | ||
![]() HSTT38-48-TLC Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Polyolefin (PO), Irradiated | 992.233309μg | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Clear | 2 to 1 | 90°C | - | 9.5mm | 4.00' 1.22m | 9.525 mm | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.025 0.64mm | ROHS3 Compliant | - | ||
![]() HST0.8-12-5Y Panduit Corp | In Stock | - | - | 4 Weeks | Adhesive | Polyolefin (PO), Irradiated | 215.456376g | Polyolefin | -65°C~110°C | Bulk | - | HST | Active | Not Applicable | Tubing, Semi Rigid | 110°C | -65°C | Black | 3 to 1 | 120°C | Adhesive Lined, Flame Retardant | - | 1.00' 304.80mm 12.00 | 20.32 mm | 0.750 (19.05mm) | 0.220 (5.59mm) | 0.090 2.29mm | ROHS3 Compliant | - | ||
![]() HSTT25-48-TLC Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Polyolefin (PO), Irradiated | 3.991613kg | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Clear | 2 to 1 | 90°C | - | 6.35mm | 4.00' 1.22m | 6.35 mm | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.025 0.64mm | ROHS3 Compliant | - | ||
![]() HSTT200-L6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Polyolefin (PO), Irradiated | 2.834952kg | Polyolefin | -55°C~135°C | Bulk | 2013 | HSTT | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Blue | 2 to 1 | 90°C | Flame Retardant | - | 50.0' 15.2m | 50.8 mm | 2.000 (50.80mm) | 1.000 (25.40mm) | 0.045 1.14mm | RoHS Compliant | - |