- Color
- Operating Temperature
- Diameter - Inner, Recovered
- Diameter - Inner, Supplied
- Factory Lead Time
- Length
- Material
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
Attribute column
Manufacturer
Panduit Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Shrinkage Ratio | Shrink Temperature | Features | Diameter | Length | Diameter - Inside | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSTT09-M10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 1.842946kg | Polyolefin | -55°C~135°C | Bulk | 2009 | HSTT | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | White | 2 to 1 | 90°C | Flame Retardant | - | 1000.0' 304.8m | 2.3622 mm | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.020 0.51mm | - | RoHS Compliant | - | ||
![]() HSTTP05-MY Panduit Corp | In Stock | - | - | 4 Weeks | - | - | Poly-Vinyl Chloride (PVC), Irradiated | 1.360777kg | Polyvinyl | -20°C~105°C | Bulk | 2011 | HSTTP | Obsolete | Not Applicable | Tubing, Flexible | 105°C | -20°C | Black | 2 to 1 | 100°C | Cut Resistant, Flame Retardant, Fuel and Oil Resistant, Solder Resistant, UV Resistant | - | 1000.0' 304.8m | 1.1684 mm | 0.046 (1.17mm) | 0.023 (0.58mm) | 0.020 0.51mm | - | RoHS Compliant | UL 224 VW-1 | ||
![]() HSTTP09-MY Panduit Corp | In Stock | - | - | 4 Weeks | - | - | Poly-Vinyl Chloride (PVC), Irradiated | 1.842946kg | Polyvinyl | -20°C~105°C | Bulk | 2009 | HSTTP | Obsolete | Not Applicable | Tubing, Flexible | 105°C | -20°C | Black | 2 to 1 | 100°C | Cut Resistant, Flame Retardant, Fuel and Oil Resistant, Solder Resistant, UV Resistant | - | 1000.0' 304.8m | 2.3622 mm | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.025 0.64mm | - | RoHS Compliant | UL 224 VW-1 | ||
![]() HSTT75-T2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | 200 | Polyolefin (PO), Irradiated | 2.486593kg | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Red | 2 to 1 | 90°C | Flame Retardant | 19.1mm | 200.0' 61.0m | 19.05 mm | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.030 0.76mm | - | ROHS3 Compliant | - | ||
![]() HSTTV75-48-CQ Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 10.007382mg | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTTV | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | 19.1mm | 4.00' 1.22m | 19.05 mm | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.030 0.76mm | - | ROHS3 Compliant | UL 224 VW-1 | ||
![]() HSTT4A15-48-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | - | Polyolefin | -55°C~125°C | Bulk | 2011 | HSTT4A | Active | Not Applicable | Tubing, Flexible | 125°C | -55°C | Black | 4 to 1 | 120°C | Adhesive Lined, Corrosion Resistant, Flame Retardant, Moisture Resistant | - | 4.00' 1.22m | - | 0.158 (4.01mm) | 0.039 (0.99mm) | 0.043 1.09mm | - | ROHS3 Compliant | - | ||
![]() HSTT200-48-5-6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 907.18474g | Polyolefin | -55°C~135°C | Bulk | 2011 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Blue | 2 to 1 | 90°C | Flame Retardant | - | 4.00' 1.22m | 50.8 mm | 2.000 (50.80mm) | 1.000 (25.40mm) | 0.045 1.14mm | - | ROHS3 Compliant | - | ||
![]() HSTT05-48-Q6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 226.796213g | Polyolefin | -55°C~135°C | Bulk | 2009 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Blue | 2 to 1 | 90°C | Flame Retardant | - | 4.00' 1.22m | 1.27 mm | 0.046 (1.17mm) | 0.023 (0.58mm) | 0.016 0.41mm | - | ROHS3 Compliant | - | ||
![]() HSTT75-TC Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | 200 | Polyolefin (PO), Irradiated | 2.108297kg | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Clear | 2 to 1 | 90°C | - | 19.1mm | 200.0' 61.0m | 19.05 mm | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.030 0.76mm | - | ROHS3 Compliant | - | ||
![]() HSTT09-M6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 1.842946kg | Polyolefin | -55°C~135°C | Bulk | 2009 | HSTT | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Blue | 2 to 1 | 90°C | Flame Retardant | - | 1000.0' 304.8m | 2.3622 mm | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.020 0.51mm | - | RoHS Compliant | - | ||
![]() HSTT05-QC Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 136.077711g | Polyolefin | -55°C~135°C | Bulk | 2009 | HSTT | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Clear | 2 to 1 | 90°C | - | - | 25.0' 7.6m | 1.1684 mm | 0.046 (1.17mm) | 0.023 (0.58mm) | 0.016 0.41mm | - | RoHS Compliant | - | ||
![]() HSTT09-48-TL Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 413.903038kg | Polyolefin | -55°C~135°C | Bulk | 2008 | HSTT | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | - | 4.00' 1.22m | 2.3622 mm | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.020 0.51mm | - | RoHS Compliant | - | ||
![]() HSTT06-C2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 141.747616g | Polyolefin | -55°C~135°C | Bulk | 2009 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Red | 2 to 1 | 90°C | Flame Retardant | - | 100.0' 30.5m | 1.6002 mm | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.017 0.43mm | - | ROHS3 Compliant | - | ||
![]() HSTT200-48-5-10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 1.043262kg | Polyolefin | -55°C~135°C | Bulk | 2011 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | White | 2 to 1 | 90°C | Flame Retardant | - | 4.00' 1.22m | 50.8 mm | 2.000 (50.80mm) | 1.000 (25.40mm) | 0.045 1.14mm | - | ROHS3 Compliant | - | ||
![]() HSTTV50-T2 Panduit Corp | In Stock | - | - | 5 Weeks | - | - | Polyolefin (PO), Irradiated | 1.814369kg | Polyolefin | -55°C~135°C | Bulk | 2009 | HSTTV | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Red | 2 to 1 | 90°C | Flame Retardant | - | 200.0' 61.0m | 12.7 mm | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | - | RoHS Compliant | UL 224 VW-1 | ||
![]() HST1.5-48-5-2Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | - | Polyolefin (PO), Irradiated | 2.116916kg | Polyolefin | -65°C~110°C | Bulk | - | HST | Active | Not Applicable | Tubing, Semi Rigid | 110°C | -65°C | Red | 3 to 1 | 120°C | Adhesive Lined, Flame Retardant | - | 4.00' 1.22m | 38.1 mm | 1.500 (38.10mm) | 0.500 (12.70mm) | 0.160 4.06mm | - | ROHS3 Compliant | - | ||
![]() HSTTT56-48-5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polytetrafluoroethylene (PTFE) | 1.700971kg | Teflon | -67°C~250°C | Bulk | 2003 | HSTTT | Active | Not Applicable | Tubing, Semi Rigid | 250°C | -67°C | White, Translucent | 2 to 1 | 340°C | Abrasion Resistant, Chemical Resistant, Corrosion Resistant, Flame Retardant, Heat Resistant, UV Resistant | 14.3mm | 4.00' 1.22m | 14.224 mm | 0.560 (14.22mm) | 0.399 (10.13mm) | 0.015 0.38mm | - | ROHS3 Compliant | - | ||
![]() HSTTPN62-750-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | 165.561215g | - | -20°C~105°C | Bulk | 2008 | HSTTPN | Active | Not Applicable | Tubing, Flexible | 105°C | -20°C | Clear | 2 to 1 | 100°C | Chemical Resistant, Flame Retardant, Oil Resistant, UV Resistant | - | 0.625' 190.50mm 7.50 | 16.002 mm | 0.562 (14.27mm) | 0.313 (7.95mm) | 0.027 0.69mm | No | ROHS3 Compliant | - | ||
![]() HSTTV50-T4 Panduit Corp | In Stock | - | - | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 1.814369kg | Polyolefin | -55°C~135°C | Bulk | 2009 | HSTTV | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Yellow | 2 to 1 | 90°C | Flame Retardant | - | 200.0' 61.0m | 12.7 mm | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | - | RoHS Compliant | UL 224 VW-1 | ||
![]() HSTTP25-CY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Poly-Vinyl Chloride (PVC), Irradiated | 818.734228g | Polyvinyl | -20°C~105°C | Bulk | 2011 | HSTTP | Active | Not Applicable | Tubing, Flexible | 105°C | -20°C | Black | 2 to 1 | 100°C | Cut Resistant, Flame Retardant, Fuel and Oil Resistant, Solder Resistant, UV Resistant | - | 100.0' 30.5m | 6.35 mm | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.025 0.64mm | - | ROHS3 Compliant | UL 224 VW-1 |