- Color
- Operating Temperature
- Diameter - Inner, Recovered
- Diameter - Inner, Supplied
- Factory Lead Time
- Length
- Material
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
Attribute column
Manufacturer
Panduit Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Shrinkage Ratio | Shrink Temperature | Features | Diameter | Length | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSTTV06-M10 Panduit Corp | In Stock | - | Datasheet | - | - | - | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | 2003 | HSTTV | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | White | 2 to 1 | 90°C | Flame Retardant | 1.57mm | 1000.0' 304.8m | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.017 0.43mm | Non-RoHS Compliant | ||
![]() HSTTP200-Q Panduit Corp | In Stock | - | Datasheet | - | - | - | Poly-Vinyl Chloride (PVC), Irradiated | -20°C~105°C | Bulk | 2003 | HSTTP | Obsolete | Not Applicable | Tubing, Flexible | 105°C | -20°C | Black | 2 to 1 | 100°C | Cut Resistant, Flame Retardant, Fuel and Oil Resistant, Solder Resistant, UV Resistant | 50.8mm | 25.0' 7.6m | 2.000 (50.80mm) | 1.000 (25.40mm) | 0.050 1.27mm | Non-RoHS Compliant | ||
![]() HSTTP50-C Panduit Corp | In Stock | - | Datasheet | - | - | 100 | Poly-Vinyl Chloride (PVC), Irradiated | -20°C~105°C | Bulk | 2003 | HSTTP | Obsolete | Not Applicable | Tubing, Flexible | 105°C | -20°C | Black | 2 to 1 | 100°C | Cut Resistant, Flame Retardant, Fuel and Oil Resistant, Solder Resistant, UV Resistant | 12.7mm | 100.0' 30.5m | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.030 0.76mm | Non-RoHS Compliant | ||
![]() HSTTP150-C Panduit Corp | In Stock | - | Datasheet | - | Through Hole | - | Poly-Vinyl Chloride (PVC), Irradiated | -20°C~105°C | Bulk | 2003 | HSTTP | Obsolete | Not Applicable | Tubing, Flexible | 105°C | -20°C | Black | 2 to 1 | 100°C | Cut Resistant, Flame Retardant, Fuel and Oil Resistant, Solder Resistant, UV Resistant | 38.1mm | 100.0' 30.5m | 1.500 (38.10mm) | 0.750 (19.05mm) | 0.045 1.14mm | Non-RoHS Compliant | ||
![]() HSTTN100-C Panduit Corp | In Stock | - | Datasheet | - | - | 100 | Polyolefin (PO), Chlorinated, Irradiated | -70°C~121°C | Bulk | 2003 | HSTTN | Obsolete | Not Applicable | Tubing, Flexible | 121°C | -70°C | Black | 2 to 1 | 135°C | Abrasion Resistant, Chemical Resistant, Flame Retardant, UV Resistant | 25.4mm | 100.0' 30.5m | 1.000 (25.40mm) | 0.570 (14.48mm) | 0.070 1.78mm | Non-RoHS Compliant | ||
![]() HSTTN25-C Panduit Corp | In Stock | - | Datasheet | - | - | 100 | Polyolefin (PO), Chlorinated, Irradiated | -70°C~121°C | Bulk | 2003 | HSTTN | Obsolete | Not Applicable | Tubing, Flexible | 121°C | -70°C | Black | 2 to 1 | 135°C | Abrasion Resistant, Chemical Resistant, Flame Retardant, UV Resistant | 6.35mm | 100.0' 30.5m | 0.250 (6.35mm) | 0.143 (3.63mm) | 0.035 0.89mm | Non-RoHS Compliant | ||
![]() HSTTP100-Q Panduit Corp | In Stock | - | Datasheet | - | - | - | Poly-Vinyl Chloride (PVC), Irradiated | -20°C~105°C | Bulk | 2003 | HSTTP | Obsolete | Not Applicable | Tubing, Flexible | 105°C | -20°C | Black | 2 to 1 | 100°C | Cut Resistant, Flame Retardant, Fuel and Oil Resistant, Solder Resistant, UV Resistant | 25.4mm | 25.0' 7.6m | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.040 1.02mm | Non-RoHS Compliant | ||
![]() HSTTP50-Q Panduit Corp | In Stock | - | Datasheet | - | - | - | Poly-Vinyl Chloride (PVC), Irradiated | -20°C~105°C | Bulk | 2003 | HSTTP | Obsolete | Not Applicable | Tubing, Flexible | 105°C | -20°C | Black | 2 to 1 | 100°C | Cut Resistant, Flame Retardant, Fuel and Oil Resistant, Solder Resistant, UV Resistant | 12.7mm | 25.0' 7.6m | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.030 0.76mm | Non-RoHS Compliant | ||
![]() HSTTP38-T Panduit Corp | In Stock | - | Datasheet | - | - | 200 | Poly-Vinyl Chloride (PVC), Irradiated | -20°C~105°C | Bulk | 2003 | HSTTP | Obsolete | Not Applicable | Tubing, Flexible | 105°C | -20°C | Black | 2 to 1 | 100°C | Cut Resistant, Flame Retardant, Fuel and Oil Resistant, Solder Resistant, UV Resistant | 9.5mm | 200.0' 61.0m | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.030 0.76mm | Non-RoHS Compliant | ||
![]() HSTTP38-Q Panduit Corp | In Stock | - | Datasheet | - | - | - | Poly-Vinyl Chloride (PVC), Irradiated | -20°C~105°C | Bulk | 2003 | HSTTP | Obsolete | Not Applicable | Tubing, Flexible | 105°C | -20°C | Black | 2 to 1 | 100°C | Cut Resistant, Flame Retardant, Fuel and Oil Resistant, Solder Resistant, UV Resistant | 9.5mm | 25.0' 7.6m | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.030 0.76mm | Non-RoHS Compliant | ||
![]() HSTTA50-48-T2 Panduit Corp | In Stock | - | Datasheet | 6 Weeks | - | - | Polyolefin (PO), Irradiated | -55°C~110°C | Bulk | - | HSTTA | Active | Not Applicable | Tubing, Flexible | - | - | Black | 3 to 1 | 120°C | Adhesive Lined, Corrosion Resistant, Flame Retardant, Moisture Resistant | - | 4.00' 1.22m | 0.500 (12.70mm) | 0.160 (4.06mm) | 0.070 1.78mm | - | ||
![]() HSTTP38-C Panduit Corp | In Stock | - | Datasheet | - | - | 100 | Poly-Vinyl Chloride (PVC), Irradiated | -20°C~105°C | Bulk | 2003 | HSTTP | Obsolete | Not Applicable | Tubing, Flexible | 105°C | -20°C | Black | 2 to 1 | 100°C | Cut Resistant, Flame Retardant, Fuel and Oil Resistant, Solder Resistant, UV Resistant | 9.5mm | 100.0' 30.5m | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.030 0.76mm | Non-RoHS Compliant | ||
![]() HSTTA100-48-L2 Panduit Corp | In Stock | - | Datasheet | 6 Weeks | - | - | Polyolefin (PO), Irradiated | -55°C~110°C | Bulk | - | HSTTA | Active | Not Applicable | Tubing, Flexible | - | - | Red | 3 to 1 | 120°C | Adhesive Lined, Corrosion Resistant, Flame Retardant, Moisture Resistant | - | 4.00' 1.22m | 1.000 (25.40mm) | 0.320 (8.13mm) | 0.100 2.54mm | - | ||
![]() HSTTA50-48-T6 Panduit Corp | In Stock | - | Datasheet | 6 Weeks | - | - | Polyolefin (PO), Irradiated | -55°C~110°C | Bulk | - | HSTTA | Active | Not Applicable | Tubing, Flexible | - | - | Black | 3 to 1 | 120°C | Adhesive Lined, Corrosion Resistant, Flame Retardant, Moisture Resistant | - | 4.00' 1.22m | 0.500 (12.70mm) | 0.160 (4.06mm) | 0.070 1.78mm | - | ||
![]() HSTTA100-48-L6 Panduit Corp | In Stock | - | Datasheet | 6 Weeks | - | - | Polyolefin (PO), Irradiated | -55°C~110°C | Bulk | - | HSTTA | Active | Not Applicable | Tubing, Flexible | - | - | Blue | 3 to 1 | 120°C | Adhesive Lined, Corrosion Resistant, Flame Retardant, Moisture Resistant | - | 4.00' 1.22m | 1.000 (25.40mm) | 0.320 (8.13mm) | 0.100 2.54mm | - | ||
![]() HSTTN200-Q Panduit Corp | In Stock | - | Datasheet | - | - | - | Polyolefin (PO), Chlorinated, Irradiated | -70°C~121°C | Bulk | 2003 | HSTTN | Obsolete | Not Applicable | Tubing, Flexible | 121°C | -70°C | Black | 2 to 1 | 135°C | Abrasion Resistant, Chemical Resistant, Flame Retardant, UV Resistant | 50.8mm | 25.0' 7.6m | 2.000 (50.80mm) | 1.140 (28.96mm) | 0.110 2.79mm | Non-RoHS Compliant | ||
![]() HSTTF36-48-Q Panduit Corp | In Stock | - | Datasheet | - | - | - | Fluorinated Ethylene Propylene (FEP) | -67°C~200°C | Bulk | 2003 | HSTTF | Obsolete | Not Applicable | Tubing, Semi Rigid | - | - | Clear | 1.3 to 1 | - | Chemical Resistant, Flame Retardant, Heat Resistant | 9.3mm | 4.00' 1.22m | 0.365 (9.27mm) | 0.280 (7.11mm) | 0.012 0.30mm | Non-RoHS Compliant | ||
![]() HSTTN50-C Panduit Corp | In Stock | - | Datasheet | - | - | 100 | Polyolefin (PO), Chlorinated, Irradiated | -70°C~121°C | Bulk | 2003 | HSTTN | Obsolete | Not Applicable | Tubing, Flexible | 121°C | -70°C | Black | 2 to 1 | 135°C | Abrasion Resistant, Chemical Resistant, Flame Retardant, UV Resistant | 12.7mm | 100.0' 30.5m | 0.500 (12.70mm) | 0.286 (7.26mm) | 0.048 1.22mm | Non-RoHS Compliant | ||
![]() HSTTP06-M Panduit Corp | In Stock | - | Datasheet | - | - | - | Poly-Vinyl Chloride (PVC), Irradiated | -20°C~105°C | Bulk | 2003 | HSTTP | Obsolete | Not Applicable | Tubing, Flexible | 105°C | -20°C | Black | 2 to 1 | 100°C | Cut Resistant, Flame Retardant, Fuel and Oil Resistant, Solder Resistant, UV Resistant | 1.57mm | 1000.0' 304.8m | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.020 0.51mm | Non-RoHS Compliant | ||
![]() HSTTP25-D Panduit Corp | In Stock | - | Datasheet | - | - | - | Poly-Vinyl Chloride (PVC), Irradiated | -20°C~105°C | Bulk | 2003 | HSTTP | Obsolete | Not Applicable | Tubing, Flexible | 105°C | -20°C | Black | 2 to 1 | 100°C | Cut Resistant, Flame Retardant, Fuel and Oil Resistant, Solder Resistant, UV Resistant | 6.35mm | 500.0' 152.4m | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.025 0.64mm | Non-RoHS Compliant |