- Color
- Operating Temperature
- Diameter - Inner, Recovered
- Diameter - Inner, Supplied
- Factory Lead Time
- Length
- Material
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
Attribute column
Manufacturer
Panduit Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Shrinkage Ratio | Shrink Temperature | Features | Diameter | Length | Diameter - Inside | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSTT38-C10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 453.59237g | Polyolefin | -55°C~135°C | Bulk | 2011 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | White | 2 to 1 | 90°C | Flame Retardant | - | 100.0' 30.5m | 9.525 mm | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.025 0.64mm | ROHS3 Compliant | - | ||
![]() HSTTV38-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | 100 | Polyolefin (PO), Irradiated | 453.59237g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTTV | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | 9.5mm | 100.0' 30.5m | 9.525 mm | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.025 0.64mm | ROHS3 Compliant | UL 224 VW-1 | ||
![]() HSTT150-48-5-2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | - | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Red | 2 to 1 | 90°C | Flame Retardant | 38.1mm | 4.00' 1.22m | - | 1.500 (38.10mm) | 0.750 (19.05mm) | 0.040 1.02mm | ROHS3 Compliant | - | ||
![]() HSTT38-48-Q2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 755.231296g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Red | 2 to 1 | 90°C | Flame Retardant | 9.5mm | 4.00' 1.22m | 9.525 mm | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.025 0.64mm | ROHS3 Compliant | - | ||
![]() HSTT06-C5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 141.747616g | Polyolefin | -55°C~135°C | Bulk | 2009 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Green | 2 to 1 | 90°C | Flame Retardant | - | 100.0' 30.5m | 1.6002 mm | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.017 0.43mm | ROHS3 Compliant | - | ||
![]() HSTT09-C6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 141.747616g | Polyolefin | -55°C~135°C | Bulk | 2008 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Blue | 2 to 1 | 90°C | Flame Retardant | - | 100.0' 30.5m | 2.3622 mm | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.020 0.51mm | ROHS3 Compliant | - | ||
![]() HSTT12-48-QC Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 453.59237g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Clear | 2 to 1 | 90°C | - | 3.18mm | 4.00' 1.22m | 3.175 mm | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.020 0.51mm | ROHS3 Compliant | - | ||
![]() HSTT12-48-Q4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 7.370876kg | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Yellow | 2 to 1 | 90°C | Flame Retardant | 3.18mm | 4.00' 1.22m | 3.175 mm | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.020 0.51mm | ROHS3 Compliant | - | ||
![]() HSTT75-48-5-6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 392.357428g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Blue | 2 to 1 | 90°C | Flame Retardant | - | 4.00' 1.22m | 19.05 mm | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.030 0.76mm | ROHS3 Compliant | - | ||
![]() HSTTA50-Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 33.475117g | Polyolefin | -55°C~110°C | Bulk | 2003 | HSTTA | Active | Not Applicable | Tubing, Flexible | 110°C | -55°C | Black | 3 to 1 | 120°C | Adhesive Lined, Corrosion Resistant, Flame Retardant, Moisture Resistant | 12.7mm | 0.500' 152.40mm 6.00 | 12.7 mm | 0.500 (12.70mm) | 0.160 (4.06mm) | 0.070 1.78mm | ROHS3 Compliant | - | ||
![]() HSTTV09-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 188.240834g | Polyolefin | -55°C~135°C | Bulk | 2007 | HSTTV | Obsolete | Not Applicable | Tubing, Flexible | 125°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | - | 100.0' 30.5m | 2.3622 mm | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.020 0.51mm | ROHS3 Compliant | UL 224 VW-1 | ||
![]() HSTT50-48-5C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 311.844754g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Clear | 2 to 1 | 90°C | - | 12.7mm | 4.00' 1.22m | 12.7 mm | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | ROHS3 Compliant | - | ||
![]() HSTT19-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 2.397689kg | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | - | 1000.0' 304.8m | 4.7498 mm | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.020 0.51mm | ROHS3 Compliant | - | ||
![]() HSTT50-48-5-2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 313.885948g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Red | 2 to 1 | 90°C | Flame Retardant | 12.7mm | 4.00' 1.22m | - | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | ROHS3 Compliant | - | ||
![]() HSTT4A47-48-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | - | Polyolefin | -55°C~125°C | Bulk | 2011 | HSTT4A | Active | Not Applicable | Tubing, Flexible | 125°C | -55°C | Black | 4 to 1 | 120°C | Adhesive Lined, Corrosion Resistant, Flame Retardant, Moisture Resistant | - | 4.00' 1.22m | - | 0.472 (11.99mm) | 0.118 (2.99mm) | 0.055 1.40mm | ROHS3 Compliant | - | ||
![]() HSTTA19-Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 29.891737g | Polyolefin | -55°C~110°C | Bulk | 2003 | HSTTA | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 3 to 1 | 120°C | Adhesive Lined, Corrosion Resistant, Flame Retardant, Moisture Resistant | 4.7mm | 0.500' 152.40mm 6.00 | 4.7498 mm | 0.187 (4.75mm) | 0.062 (1.57mm) | 0.040 1.02mm | ROHS3 Compliant | - | ||
![]() HSTT75-48-5C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 392.357428g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Clear | 2 to 1 | 90°C | - | - | 4.00' 1.22m | 19.05 mm | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.030 0.76mm | ROHS3 Compliant | - | ||
![]() HSTTA75-Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | - | Polyolefin (PO), Irradiated | 39.462536g | Polyolefin | -55°C~110°C | Bulk | 2003 | HSTTA | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 3 to 1 | 120°C | Adhesive Lined, Corrosion Resistant, Flame Retardant, Moisture Resistant | 19.1mm | 0.500' 152.40mm 6.00 | 19.05 mm | 0.750 (19.05mm) | 0.250 (6.35mm) | 0.085 2.16mm | ROHS3 Compliant | - | ||
![]() HSTTA50-48-5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 362.873924g | Polyolefin | -55°C~110°C | Bulk | 2003 | HSTTA | Active | Not Applicable | Tubing, Flexible | 110°C | -55°C | Black | 3 to 1 | 120°C | Adhesive Lined, Corrosion Resistant, Flame Retardant, Moisture Resistant | 12.7mm | 4.00' 1.22m | 12.7 mm | 0.500 (12.70mm) | 0.160 (4.06mm) | 0.070 1.78mm | ROHS3 Compliant | - | ||
![]() HSTT05-48-QC Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 283.495231g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Clear | 2 to 1 | 90°C | - | 1.16mm | 4.00' 1.22m | 1.1684 mm | 0.046 (1.17mm) | 0.023 (0.58mm) | 0.016 0.41mm | ROHS3 Compliant | - |