- Color
- Operating Temperature
- Diameter - Inner, Recovered
- Diameter - Inner, Supplied
- Factory Lead Time
- Length
- Material
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
Attribute column
Manufacturer
Panduit Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Shrinkage Ratio | Shrink Temperature | Features | Diameter | Length | Diameter - Inside | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSTT19-48-Q45 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Wall | - | Polyolefin (PO), Irradiated | 381.017619g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Green, Yellow | 2 to 1 | 90°C | Flame Retardant | 4.7mm | 4.00' 1.22m | 4.7498 mm | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.020 0.51mm | ROHS3 Compliant | - | ||
![]() HSTT4A31-48-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | 315 | Polyolefin (PO), Irradiated | - | Polyolefin | -55°C~125°C | Bulk | 2011 | HSTT4A | Active | Not Applicable | Tubing, Flexible | 125°C | -55°C | Black | 4 to 1 | 120°C | Adhesive Lined, Corrosion Resistant, Flame Retardant, Moisture Resistant | - | 4.00' 1.22m | - | 0.315 (8.00mm) | 0.079 (2.01mm) | 0.043 1.09mm | ROHS3 Compliant | - | ||
![]() HSTTV50-T Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | 200 | Polyolefin (PO), Irradiated | 1.814369kg | Polyolefin | -55°C~135°C | Bulk | 2002 | HSTTV | Active | Not Applicable | Tubing, Flexible | 125°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | 12.7mm | 200.0' 61.0m | 12.7 mm | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | ROHS3 Compliant | UL 224 VW-1 | ||
![]() HSTT75-48-5-10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 392.357428g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | White | 2 to 1 | 90°C | Flame Retardant | 19.1mm | 4.00' 1.22m | 19.05 mm | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.030 0.76mm | ROHS3 Compliant | - | ||
![]() HSTTA38-Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 28.349523g | Polyolefin | -55°C~110°C | Bulk | 2003 | HSTTA | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 3 to 1 | 120°C | Adhesive Lined, Corrosion Resistant, Flame Retardant, Moisture Resistant | 9.5mm | 0.500' 152.40mm 6.00 | 9.525 mm | 0.375 (9.53mm) | 0.120 (3.05mm) | 0.055 1.40mm | ROHS3 Compliant | - | ||
![]() HSTTVA150-48-5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Wall | - | Polyolefin (PO), Irradiated | 907.18474g | Polyolefin | -55°C~110°C | Bulk | 2003 | HSTTVA | Active | Not Applicable | Tubing, Flexible | 110°C | -55°C | Black | 2 to 1 | 120°C | Adhesive Lined, Corrosion Resistant, Flame Retardant, Moisture Resistant | 38.1mm | 4.00' 1.22m | 38.1 mm | 1.500 (38.10mm) | 0.750 (19.05mm) | 0.047 1.19mm | ROHS3 Compliant | - | ||
![]() HSTTV50-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Wall | 100 | Polyolefin (PO), Irradiated | 801.95131g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTTV | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | 12.7mm | 100.0' 30.5m | 12.7 mm | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | ROHS3 Compliant | UL 224 VW-1 | ||
![]() HST2.0-48-2Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | - | Polyolefin (PO), Irradiated | 1.247379kg | Polyolefin | -65°C~110°C | Bulk | - | HST | Active | Not Applicable | Tubing, Semi Rigid | 110°C | -65°C | Black | 3 to 1 | 120°C | Adhesive Lined, Flame Retardant | - | 4.00' 1.22m | 50.8 mm | 2.000 (50.80mm) | 0.667 (16.94mm) | 0.160 4.06mm | ROHS3 Compliant | - | ||
![]() HSTT38-48-Q4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 755.231296g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Yellow | 2 to 1 | 90°C | Flame Retardant | 9.5mm | 4.00' 1.22m | 9.525 mm | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.025 0.64mm | ROHS3 Compliant | - | ||
![]() HSTTV38-Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 92.986436g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTTV | Active | Not Applicable | Tubing, Flexible | 125°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | - | 0.500' 152.40mm 6.00 | 9.525 mm | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.025 0.64mm | ROHS3 Compliant | UL 224 VW-1 | ||
![]() HSTT4A125-48-5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Irradiated | 635.029318g | Polyolefin | -55°C~125°C | Bulk | 2010 | HSTT4A | Active | Not Applicable | Tubing, Flexible | 125°C | -55°C | Black | 4 to 1 | 120°C | Adhesive Lined, Corrosion Resistant, Flame Retardant, Moisture Resistant | - | 4.00' 1.22m | 32 mm | 1.260 (32.00mm) | 0.315 (8.00mm) | 0.100 2.54mm | ROHS3 Compliant | UL 224 VW-1 | ||
![]() HSTT75-Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 65.816253g | Polyolefin | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | 19.1mm | 0.500' 152.40mm 6.00 | 19.05 mm | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.030 0.76mm | ROHS3 Compliant | - | ||
![]() HSTT19-YK1 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Wall | - | Polyolefin (PO), Irradiated | 33.384398g | - | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Multiple | 2 to 1 | 90°C | Flame Retardant | 4.7mm | 0.500' 152.40mm 6.00 | 4.7498 mm | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.020 0.51mm | ROHS3 Compliant | - | ||
![]() HSTT09-48-Q2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyolefin (PO), Irradiated | 332.256439g | Polyolefin | -55°C~135°C | Bulk | 2011 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Red | 2 to 1 | 90°C | Flame Retardant | - | 4.00' 1.22m | 2.3622 mm | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.020 0.51mm | ROHS3 Compliant | - | ||
![]() HST1.1-48-5-2Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | - | Polyolefin (PO), Irradiated | 1.247379kg | Polyolefin | -65°C~110°C | Bulk | - | HST | Active | Not Applicable | Tubing, Semi Rigid | 110°C | -65°C | Red | 3 to 1 | 120°C | Adhesive Lined, Flame Retardant | - | 4.00' 1.22m | 27.94 mm | 1.100 (27.94mm) | 0.375 (9.53mm) | 0.120 3.05mm | ROHS3 Compliant | - | ||
![]() HSTTN75-CY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyolefin (PO), Chlorinated, Irradiated | - | - | -70°C~121°C | Bulk | 2008 | HSTTN | Obsolete | Not Applicable | Tubing, Flexible | 121°C | -70°C | Black | 2 to 1 | 135°C | Abrasion Resistant, Chemical Resistant, Flame Retardant, UV Resistant | - | 100.0' 30.5m | - | 0.750 (19.05mm) | 0.428 (10.87mm) | 0.057 1.45mm | RoHS Compliant | - | ||
![]() HSTT09-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Wall | - | Polyolefin (PO), Irradiated | 128.774874g | - | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | 2.36mm | 25.0' 7.6m | 2.3622 mm | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.020 0.51mm | ROHS3 Compliant | - | ||
![]() HSTTT08-48-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polytetrafluoroethylene (PTFE) | 283.495231g | Teflon | -67°C~250°C | Bulk | 2003 | HSTTT | Active | Not Applicable | Tubing, Semi Rigid | 250°C | -67°C | White, Translucent | 2 to 1 | 340°C | Abrasion Resistant, Chemical Resistant, Corrosion Resistant, Flame Retardant, Heat Resistant, UV Resistant | 1.9mm | 4.00' 1.22m | 1.9304 mm | 0.076 (1.93mm) | 0.049 (1.24mm) | 0.012 0.30mm | ROHS3 Compliant | - | ||
![]() HSTTA150-48-5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | - | Polyolefin (PO), Irradiated | 1.224699kg | Polyolefin | -55°C~110°C | Bulk | 2003 | HSTTA | Active | Not Applicable | Tubing, Flexible | 110°C | -55°C | Black | 3 to 1 | 120°C | Adhesive Lined, Corrosion Resistant, Flame Retardant, Moisture Resistant | 38.1mm | 4.00' 1.22m | 38.1 mm | 1.500 (38.10mm) | 0.510 (12.95mm) | 0.100 2.54mm | ROHS3 Compliant | - | ||
![]() HSTTV38-T Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | 200 | Polyolefin (PO), Irradiated | 1.544936kg | Polyolefin | -55°C~135°C | Bulk | 2002 | HSTTV | Active | Not Applicable | Tubing, Flexible | 125°C | -55°C | Black | 2 to 1 | 90°C | Flame Retardant, UV Resistant | 9.5mm | 200.0' 61.0m | 9.525 mm | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.025 0.64mm | ROHS3 Compliant | UL 224 VW-1 |