- Abrasion Protection
- Color
- Factory Lead Time
- Length
- Material
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Part Status
- RoHS Status
- Series
- Type
- Type Attributes
Attribute column
Manufacturer
Panduit Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Halogen Free | Wire/Cable Diameter | Type Attributes | Abrasion Protection | Environmental Protection | Heat Protection | Features | Diameter | Height | Length | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T12R-CY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | 100 | Polyethylene (PE) | 272.15545g | - | -40°C~50°C | - | 2008 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | White | 5.5mm | - | - | Harness | Abrasion Resistant | - | Fire Resistant | - | - | 5.5mm | 100' 30.48m | - | 0.030 0.76mm | - | 0.500 (12.70mm) | 0.125 (3.18mm) | UL94 V-2 | - | - | ROHS3 Compliant | - | ||
![]() T38P-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polypropylene (PP) | 1.428816kg | - | -40°C~115°C | Bulk | 2010 | T | Active | Not Applicable | Spiral Wrap | 115°C | -40°C | Black | 11.1mm | - | 7.9 mm | Harness | Abrasion Resistant | UV Resistant, Weather Resistant | Heat Resistant | Acid Resistant, Chemical Resistant, Salt Resistant | - | 11.1mm | 100' 30.48m | 762 μm | 0.030 0.76mm | - | 3.000 (76.20mm) | 0.375 (9.52mm) | UL94 HB | - | - | ROHS3 Compliant | - | ||
![]() T50R-CY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | 100 | Polyethylene (PE) | 2.35868kg | - | -40°C~50°C | - | 2000 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | White | 12.7mm | - | - | Harness | Abrasion Resistant | - | Fire Resistant | - | - | 12.7mm | 100' 30.48m | - | 0.060 1.52mm | - | 4.000 (101.60mm) | 0.500 (12.70mm) | UL94 V-2 | - | No SVHC | ROHS3 Compliant | - | ||
![]() T12FR-CY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | External | 100 | Polyethylene (PE) | 317.514687g | Polyethylene | -20°C~50°C | - | 2005 | T | Active | Not Applicable | Spiral Wrap | 75°C | -20°C | White | - | - | - | Harness | Abrasion Resistant | - | Flame Retardant | - | - | - | 100' 30.48m | - | 0.030 0.76mm | - | 0.500 (12.70mm) | 0.125 (3.18mm) | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() SE100PS-CR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | - | 2015 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | - | - | Black | - | - | - | Expandable | Abrasion Resistant | UV Resistant | - | Noise Reduction, Vibration Resistant | - | - | 100' 30.48m | - | 0.038 0.96mm | 1.000 (25.40mm) | 1.000 (25.40mm) | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() CLT35N-C630 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyamide (PA6), Nylon 6 | 1.360777kg | Nylon | -40°C~110°C | - | 2000 | CLT | Active | Not Applicable | Slit Wrap | 110°C | -40°C | Black | - | - | - | Slit Harness | Abrasion Resistant | - | Heat Stabilized | Crush Resistant, Impact Resistant | 12.7mm | - | 100' 30.48m | 8.9 mm | 0.006 ~ 0.025 0.15mm ~ 0.64mm | 0.350 (8.89mm) | - | 0.504 (12.80mm) | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() T25FR-CY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | External | 100 | Polyethylene (PE) | 1.17934kg | Polyethylene | -20°C~50°C | - | 2005 | T | Active | Not Applicable | Spiral Wrap | - | - | White | - | - | - | Harness | Abrasion Resistant | - | Flame Retardant | - | - | - | 100' 30.48m | - | 0.040 1.02mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() T19R-CY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | 100 | Polyethylene (PE) | - | - | -40°C~50°C | - | 2011 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | White | 6.4mm | - | - | Harness | Abrasion Resistant | - | Fire Resistant | - | - | 6.4mm | 100' 30.48m | - | 0.035 0.89mm | - | 1.000 (25.40mm) | 0.188 (4.78mm) | UL94 V-2 | - | - | ROHS3 Compliant | - | ||
![]() T25R-MY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene (PE) | 6.803886kg | - | -40°C~50°C | - | 2008 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | White | 9.5mm | - | - | Harness | Abrasion Resistant | - | Fire Resistant | - | - | 9.5mm | 1000' 304.80m | - | 0.040 1.02mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | UL94 V-2 | - | - | ROHS3 Compliant | - | ||
![]() SE75PSC-CR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene Terephthalate (PET), Halogen Free | 635.029318g | PET, Polyethylene | -70°C~125°C | - | 2006 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | 125°C | -70°C | Black | - | Halogen Free | - | Expandable | Abrasion Resistant | UV Resistant | - | Noise Reduction, Vibration Resistant | - | - | 100' 30.48m | 19.05 mm | 0.025 0.64mm | 0.750 (19.05mm) | 1.250 (31.75mm) | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() SE12PFR-TR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 200 | Polyethylene Terephthalate (PET), Halogen Free | 181.436948g | Polyethylene | -70°C~125°C | - | 2008 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | 125°C | -70°C | Black, White | - | Halogen Free | - | Expandable | Abrasion Resistant | UV Resistant | Flame Retardant | Noise Reduction, Vibration Resistant | 3.175mm | - | 200' 60.96m | 3.048 mm | 0.024 0.61mm | 0.125 (3.18mm) | 0.250 (6.35mm) | - | UL VW-1 | - | - | ROHS3 Compliant | - | ||
![]() SE25PFR-TR8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Standard | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | - | 2007 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | - | - | Gray, White | - | - | - | Expandable | Abrasion Resistant | UV Resistant | Flame Retardant | Noise Reduction, Vibration Resistant | 6.35mm | - | 200' 60.96m | - | 0.025 0.64mm | 0.250 (6.35mm) | 0.375 (9.52mm) | - | UL VW-1 | - | - | ROHS3 Compliant | - | ||
![]() SE50PFR-CR8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Standard | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | - | 2007 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | - | - | Gray, White | - | - | - | Expandable | Abrasion Resistant | UV Resistant | Flame Retardant | Noise Reduction, Vibration Resistant | 12.7mm | - | 100' 30.48m | - | 0.025 0.64mm | 0.500 (12.70mm) | 0.750 (19.05mm) | - | UL VW-1 | - | - | ROHS3 Compliant | - | ||
![]() SE75P-DR10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | 3.175147kg | - | -70°C~125°C | - | 2007 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | - | - | White | - | - | - | Expandable | Abrasion Resistant | UV Resistant | - | Noise Reduction, Vibration Resistant | 19.05mm | - | 500' 152.40m | 19.05 mm | 0.025 0.64mm | 0.750 (19.05mm) | 1.250 (31.75mm) | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() SE50P-CR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene Terephthalate (PET), Halogen Free | 408.229986g | Polyethylene | -70°C~125°C | - | 2005 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | 125°C | -70°C | Black | - | Halogen Free | - | Expandable | Abrasion Resistant | UV Resistant | - | Noise Reduction, Vibration Resistant | 12.7mm | - | 100' 30.48m | 12.7 mm | 0.025 0.64mm | 0.500 (12.70mm) | 0.750 (19.05mm) | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SE125PSC-LR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene Terephthalate (PET), Halogen Free | 453.59237g | PET, Polyethylene | -70°C~125°C | - | 2006 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | - | - | Black | - | - | - | Expandable | Abrasion Resistant | UV Resistant | - | Noise Reduction, Vibration Resistant | - | - | 50.00' 15.24m | 31.8 mm | - | 1.250 (31.75mm) | 1.500 (38.10mm) | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() SE12PFR-TR8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Standard | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | - | 2011 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | - | - | Gray, White | - | - | - | Expandable | Abrasion Resistant | UV Resistant | Flame Retardant | Noise Reduction, Vibration Resistant | 3.175mm | - | 200' 60.96m | - | 0.024 0.61mm | 0.125 (3.18mm) | 0.250 (6.35mm) | - | UL VW-1 | - | - | ROHS3 Compliant | - | ||
![]() SE75P-CR8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | - | 2007 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | - | - | Gray | - | - | - | Expandable | Abrasion Resistant | UV Resistant | - | Noise Reduction, Vibration Resistant | 19.05mm | - | 100' 30.48m | - | 0.025 0.64mm | 0.750 (19.05mm) | 1.250 (31.75mm) | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() CLT35F-C3 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | 1.111301kg | - | -40°C~50°C | - | 2000 | CLT | Active | Not Applicable | Slit Wrap | 50°C | -40°C | Orange | - | - | - | Slit Harness | Abrasion Resistant | - | - | Crush Resistant, Impact Resistant | 12.7mm | - | 100' 30.48m | 8.89 mm | 0.006 ~ 0.025 0.15mm ~ 0.64mm | 0.350 (8.89mm) | - | 0.504 (12.80mm) | - | No | - | ROHS3 Compliant | - | ||
![]() T75F-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | 3.968933kg | - | -40°C~50°C | - | 2008 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Natural | - | - | - | Harness | Abrasion Resistant | - | - | - | 19.05mm | - | 100' 30.48m | - | 0.065 1.65mm | - | 5.000 (127.00mm) | 0.750 (19.05mm) | UL94 HB | No | No SVHC | ROHS3 Compliant | - |