- Abrasion Protection
- Color
- Factory Lead Time
- Length
- Material
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Part Status
- RoHS Status
- Series
- Type
- Type Attributes
Attribute column
Manufacturer
Panduit Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Halogen Free | Type Attributes | Abrasion Protection | Environmental Protection | Heat Protection | Features | Diameter | Length | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SE125TC-L Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SE125N-L Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SE38TC-C Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SE200TC-L Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SE200N-Q Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SE100TC-L Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SE88TC-L Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SE150PFR-TR10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Standard | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | - | - | - | - | -70°C~125°C | 2007 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | - | - | White | - | Expandable | Abrasion Resistant | UV Resistant | Flame Retardant | Noise Reduction, Vibration Resistant | 38.1mm | 200' 60.96m | - | 0.038 0.96mm | 1.500 (38.10mm) | 2.125 (53.97mm) | - | UL VW-1 | - | - | ROHS3 Compliant | - | ||
![]() T12N-D Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyamide (PA6), Nylon 6 | 589.670081g | - | - | - | - | - | -40°C~65°C | 2011 | T | Active | Not Applicable | Spiral Wrap | 65°C | -40°C | Natural | - | Harness | Abrasion Resistant | - | - | - | - | 500' 152.40m | - | 0.015 0.38mm | - | 0.500 (12.70mm) | 0.125 (3.18mm) | UL94 HB | No | - | ROHS3 Compliant | - | ||
![]() SE75PFR-DR0/N Panduit | In Stock | - | - | - | - | - | - | - | - | SE75PFR | Panduit Corp | Bulk | Obsolete | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T38F-10J Panduit | In Stock | - | - | - | - | - | - | - | - | T38F | Panduit Corp | Bulk | Obsolete | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T62F-10J0 Panduit | In Stock | - | - | - | - | - | - | - | - | T62F | Panduit Corp | Bulk | Obsolete | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SE150PFR-TRO Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T38N-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyamide (PA6), Nylon 6 | 1.360777kg | Nylon | - | - | - | - | -40°C~65°C | 2008 | T | Active | Not Applicable | Spiral Wrap | 65°C | -40°C | Black | - | Harness | Abrasion Resistant | Weather Resistant | - | - | - | 100' 30.48m | - | 0.030 0.76mm | - | 3.000 (76.20mm) | 0.375 (9.52mm) | UL94 HB | No | - | ROHS3 Compliant | - | ||
![]() T50F-X Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE) | - | - | - | - | - | - | -40°C~50°C | 2005 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Natural | - | Harness | Abrasion Resistant | - | - | - | - | 10.00' 3.05m | - | 0.060 1.52mm | - | 4.000 (101.60mm) | 0.500 (12.70mm) | UL94 HB | No | - | ROHS3 Compliant | - | ||
![]() CLT62F-C20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE) | 2.630836kg | Polyethylene | - | - | - | - | -40°C~50°C | 2011 | CLT | Active | Not Applicable | Slit Wrap | 50°C | -40°C | Black | - | Slit Harness | Abrasion Resistant | - | - | Crush Resistant, Impact Resistant | 20.7264mm | 100' 30.48m | 16.5 mm | 0.007 ~ 0.020 0.18mm ~ 0.51mm | 0.664 (16.87mm) | - | 0.847 (21.51mm) | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CLT50N-C630 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyamide (PA6), Nylon 6 | 1.610253kg | Nylon | - | - | - | - | -40°C~110°C | 2000 | CLT | Active | Not Applicable | Slit Wrap | 110°C | -40°C | Black | Halogen Free | Slit Harness | Abrasion Resistant | - | Heat Stabilized | Crush Resistant, Impact Resistant | 17.018mm | 100' 30.48m | 12.8 mm | 0.007 ~ 0.020 0.18mm ~ 0.51mm | 0.512 (13.00mm) | - | 0.654 (16.61mm) | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T100T-X Panduit Corp | In Stock | - | Datasheet | 4 Weeks | External | - | Polytetrafluoroethylene (PTFE) | - | - | - | - | - | - | -270°C~180°C | 2013 | T | Active | Not Applicable | Spiral Wrap | 260°C | -40°C | Natural | - | Harness | Abrasion Resistant | - | - | - | 2.54mm | 10.00' 3.05m | - | 0.040 1.02mm | - | 6.000 (152.40mm) | 1.000 (25.40mm) | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() T50N-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyamide (PA6), Nylon 6 | 1.746331kg | Nylon | - | - | - | - | -40°C~65°C | 2008 | T | Active | Not Applicable | Spiral Wrap | 65°C | -40°C | Natural | - | Harness | Abrasion Resistant | - | - | - | - | 100' 30.48m | - | 0.032 0.81mm | - | 4.000 (101.60mm) | 0.500 (12.70mm) | UL94 HB | No | - | ROHS3 Compliant | - | ||
![]() T75FR-CY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE) | 4.989516kg | - | - | - | - | - | -20°C~50°C | 2005 | T | Active | Not Applicable | Spiral Wrap | - | - | White | - | Harness | Abrasion Resistant | - | Flame Retardant | - | - | 100' 30.48m | - | 0.065 1.65mm | - | 5.000 (127.00mm) | 0.750 (19.05mm) | UL94 V-0 | - | - | ROHS3 Compliant | - |