- Abrasion Protection
- Color
- Factory Lead Time
- Length
- Material
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Part Status
- RoHS Status
- Series
- Type
- Type Attributes
Attribute column
Manufacturer
Panduit Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Halogen Free | Wire/Cable Diameter | Type Attributes | Outside Diameter | Abrasion Protection | Environmental Protection | Heat Protection | Features | Diameter | Length | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T25R-CY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene (PE) | - | - | -40°C~50°C | - | 2008 | T | Active | Not Applicable | Spiral Wrap | - | - | White | - | - | Harness | - | Abrasion Resistant | - | Fire Resistant | - | - | 100' 30.48m | - | 0.040 1.02mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | UL94 V-2 | - | - | ROHS3 Compliant | ||
![]() PW100F-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | 3.333904kg | PE, Polyethylene | -40°C~50°C | - | 2009 | Pan-Wrap™ PW | Active | Not Applicable | Slit Wrap | 50°C | -40°C | Natural | - | 28.6 mm | Slit Harness | - | Abrasion Resistant | - | - | - | 25.4mm | 100' 30.48m | 25.4 mm | 0.040 1.02mm | 1.000 (25.40mm) | 1.125 (28.58mm) | - | UL94 HB | No | No SVHC | ROHS3 Compliant | ||
![]() T50F-C1 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | - | - | -40°C~50°C | - | 2011 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Brown | - | - | Harness | - | Abrasion Resistant | - | - | - | - | 100' 30.48m | - | 0.060 1.52mm | - | 4.000 (101.60mm) | 0.500 (12.70mm) | UL94 HB | No | - | ROHS3 Compliant | ||
![]() SE38P-MR10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Standard | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | - | 2007 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | - | - | White | - | - | Expandable | - | Abrasion Resistant | UV Resistant | - | Noise Reduction, Vibration Resistant | 9.525mm | 1000' 304.80m | - | - | 0.375 (9.53mm) | 0.500 (12.70mm) | - | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() T25R-C20Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | 907.18474g | Polyethylene | -40°C~50°C | - | 2005 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Black | - | - | Harness | - | Abrasion Resistant | - | Fire Resistant | - | - | 100' 30.48m | - | 0.040 1.02mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | UL94 V-2 | - | - | ROHS3 Compliant | ||
![]() SE50PFR-CR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene Terephthalate (PET), Halogen Free | 453.59237g | Polyethylene | -70°C~125°C | - | 2005 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | 125°C | -70°C | Black, White | Halogen Free | 6.4 mm | Expandable | - | Abrasion Resistant | UV Resistant | Flame Retardant | Noise Reduction, Vibration Resistant | 12.7mm | 100' 30.48m | 12.7 mm | 0.025 0.64mm | 0.500 (12.70mm) | 0.750 (19.05mm) | - | UL VW-1 | No | - | ROHS3 Compliant | ||
![]() T25F-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE) | 6.667808kg | - | -40°C~50°C | - | 2011 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Natural | - | - | Harness | - | Abrasion Resistant | - | - | - | - | 1000' 304.80m | - | 0.040 1.02mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | UL94 HB | - | - | ROHS3 Compliant | ||
![]() TRC18FR-X20Y Panduit Corp | In Stock | - | - | 4 Weeks | Cable | - | Polyethylene (PE) | 498.951607g | - | - | - | 2008 | - | Active | Not Applicable | Slit Wrap | - | - | Black | - | - | Slit Harness | - | Abrasion Resistant | - | Flame Retardant | - | - | 1.50' 457.20mm | - | - | 0.500 (12.70mm) | 0.625 (15.88mm) | - | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() CLT75F-C4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE) | 1.9255kg | Polyethylene | -40°C~50°C | - | 2000 | CLT | Active | Not Applicable | Slit Wrap | 50°C | -40°C | Yellow | - | - | Slit Harness | - | Abrasion Resistant | - | - | Crush Resistant, Impact Resistant | 23.749mm | 100' 30.48m | 19.304 mm | 0.007 ~ 0.020 0.18mm ~ 0.51mm | 0.767 (19.48mm) | - | 0.941 (23.90mm) | - | - | No SVHC | ROHS3 Compliant | ||
![]() T100F-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | 5.284351kg | Polyethylene | -40°C~50°C | - | 2008 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Natural | - | 152.4 mm | Harness | 25.4 mm | Abrasion Resistant | - | - | - | 25.4mm | 100' 30.48m | - | 0.070 1.78mm | - | 6.000 (152.40mm) | 1.000 (25.40mm) | UL94 HB | No | No SVHC | ROHS3 Compliant | ||
![]() T38R-TLY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE) | - | Polyethylene | -40°C~50°C | Bulk | 2005 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | White | - | - | Harness | - | Abrasion Resistant | - | Fire Resistant | - | - | 250' 76.20m | - | 0.055 1.40mm | - | 3.000 (76.20mm) | 0.375 (9.52mm) | UL94 V-2 | - | - | ROHS3 Compliant | ||
![]() CLT188F-C3 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE) | 7.71107kg | Polyethylene | -40°C~50°C | - | 2000 | CLT | Active | Not Applicable | Slit Wrap | 50°C | -40°C | Orange | - | - | Slit Harness | - | Abrasion Resistant | - | - | Crush Resistant, Impact Resistant | 55.0926mm | 100' 30.48m | 47.752 mm | 0.013 ~ 0.035 0.33mm ~ 0.89mm | 1.849 (46.96mm) | - | 2.194 (55.73mm) | - | - | - | ROHS3 Compliant | ||
![]() T38N-TL Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyamide (PA6), Nylon 6 | 2.902991kg | - | -40°C~65°C | - | 2011 | T | Active | Not Applicable | Spiral Wrap | 65°C | -40°C | Natural | - | - | Harness | - | Abrasion Resistant | - | - | - | - | 250' 76.20m | - | 0.030 0.76mm | - | 3.000 (76.20mm) | 0.375 (9.52mm) | UL94 HB | No | - | ROHS3 Compliant | ||
![]() PW75F-C3 Panduit Corp | In Stock | - | - | 4 Weeks | Cable | 100 | Polyethylene (PE) | - | Polyethylene | -40°C~50°C | - | 2009 | Pan-Wrap™ PW | Active | Not Applicable | Slit Wrap | 50°C | -40°C | Orange | - | - | Slit Harness | - | Abrasion Resistant | - | - | - | - | 100' 30.48m | - | 0.035 0.89mm | 0.750 (19.05mm) | 0.810 (20.57mm) | - | UL94 HB | No | - | ROHS3 Compliant | ||
![]() T75F-T0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE) | - | - | -40°C~50°C | - | 2011 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Black | - | - | Harness | - | Abrasion Resistant | Weather Resistant | - | - | - | 200' 60.96m | - | 0.065 1.65mm | - | 5.000 (127.00mm) | 0.750 (19.05mm) | UL94 HB | No | - | ROHS3 Compliant | ||
![]() PW50F-T3 Panduit Corp | In Stock | - | - | 4 Weeks | Cable | - | Polyethylene (PE) | - | - | -40°C~50°C | - | 2009 | Pan-Wrap™ PW | Active | Not Applicable | Slit Wrap | 50°C | -40°C | Orange | - | - | Slit Harness | - | Abrasion Resistant | - | - | - | - | 200' 60.96m | - | 0.032 0.81mm | 0.500 (12.70mm) | 0.550 (13.97mm) | - | UL94 HB | No | - | ROHS3 Compliant | ||
![]() CLT150F-T20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | 8.663614kg | Polyethylene | -40°C~50°C | - | 2000 | CLT | Active | Not Applicable | Slit Wrap | 50°C | -40°C | Black | Halogen Free | - | Slit Harness | - | Abrasion Resistant | - | - | Crush Resistant, Impact Resistant | 43.9166mm | 200' 60.96m | 39.37 mm | 0.010 ~ 0.032 0.25mm ~ 0.81mm | 1.575 (40.00mm) | - | 1.851 (47.02mm) | - | No | - | ROHS3 Compliant | ||
![]() T19N-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyamide (PA6), Nylon 6 | - | Nylon | -40°C~65°C | Bulk | 2011 | T | Active | Not Applicable | Spiral Wrap | 65°C | -40°C | Natural | - | - | Harness | - | Abrasion Resistant | - | - | - | - | 1000' 304.80m | - | 0.020 0.51mm | - | 1.000 (25.40mm) | 0.188 (4.78mm) | UL94 HB | No | - | ROHS3 Compliant | ||
![]() T62N-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyamide (PA6), Nylon 6 | 1.814369kg | - | -40°C~65°C | - | 2011 | T | Active | Not Applicable | Spiral Wrap | 65°C | -40°C | Natural | - | - | Harness | - | Abrasion Resistant | - | - | - | 15.9mm | 100' 30.48m | - | 0.035 0.89mm | - | 4.500 (114.30mm) | 0.625 (15.88mm) | UL94 HB | No | - | ROHS3 Compliant | ||
![]() T50F-TL0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE) | 5.35239kg | Polyethylene | -40°C~50°C | - | 2005 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Black | - | - | Harness | - | Abrasion Resistant | Weather Resistant | - | - | - | 250' 76.20m | - | 0.060 1.52mm | - | 4.000 (101.60mm) | 0.500 (12.70mm) | UL94 HB | - | - | ROHS3 Compliant |