- Abrasion Protection
- Color
- Factory Lead Time
- Length
- Material
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Part Status
- RoHS Status
- Series
- Type
- Type Attributes
Attribute column
Manufacturer
Panduit Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Halogen Free | Wire/Cable Diameter | Type Attributes | Abrasion Protection | Environmental Protection | Heat Protection | Features | Diameter | Length | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T25N-M0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyamide (PA6), Nylon 6 | 5.284351kg | Nylon | -40°C~65°C | 2011 | T | Active | Not Applicable | Spiral Wrap | 65°C | -40°C | Black | - | - | Harness | Abrasion Resistant | Weather Resistant | - | - | - | 1000' 304.80m | - | 0.023 0.58mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | UL94 HB | No | - | ROHS3 Compliant | ||
![]() PW50F-T20 Panduit Corp | In Stock | - | - | 4 Weeks | Cable | 200 | Polyethylene (PE) | 3.265865kg | Polyethylene | -40°C~50°C | 2005 | Pan-Wrap™ PW | Active | Not Applicable | Slit Wrap | 50°C | -40°C | Black | - | - | Slit Harness | Abrasion Resistant | - | - | - | 12.7mm | 200' 60.96m | 12.7 mm | 0.032 0.81mm | 0.500 (12.70mm) | 0.550 (13.97mm) | - | UL94 HB | No | No SVHC | ROHS3 Compliant | ||
![]() CLT38F-5M20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE) | 35.189696kg | - | -40°C~50°C | 2007 | CLT | Active | Not Applicable | Slit Wrap | - | - | Black | - | - | Slit Harness | Abrasion Resistant | - | - | Crush Resistant, Impact Resistant | 14.1224mm | 5000' 1524.00m | 10.414 mm | 0.007 ~ 0.025 0.18mm ~ 0.64mm | 0.394 (10.00mm) | - | 0.524 (13.30mm) | - | - | - | ROHS3 Compliant | ||
![]() SE12PS-4CR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | 2015 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | - | - | Black | - | - | Expandable | Abrasion Resistant | UV Resistant | - | Noise Reduction, Vibration Resistant | - | 400' 121.92m | - | 0.024 0.61mm | 0.125 (3.18mm) | 0.250 (6.35mm) | - | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() T12N-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyamide (PA6), Nylon 6 | 181.436948g | Nylon | -40°C~65°C | 2011 | T | Active | Not Applicable | Spiral Wrap | 65°C | -40°C | Black | - | - | Harness | Abrasion Resistant | Weather Resistant | - | - | - | 100' 30.48m | - | 0.015 0.38mm | - | 0.500 (12.70mm) | 0.125 (3.18mm) | UL94 HB | No | - | ROHS3 Compliant | ||
![]() PW100F-C3 Panduit Corp | In Stock | - | - | 4 Weeks | Cable | 100 | Polyethylene (PE) | - | - | -40°C~50°C | 2009 | Pan-Wrap™ PW | Active | Not Applicable | Slit Wrap | 50°C | -40°C | Orange | - | - | Slit Harness | Abrasion Resistant | - | - | - | - | 100' 30.48m | - | 0.040 1.02mm | 1.000 (25.40mm) | 1.125 (28.58mm) | - | UL94 HB | No | - | ROHS3 Compliant | ||
![]() CLT188F-6C20 Panduit Corp | In Stock | - | Datasheet | - | - | - | Polyethylene (PE) | - | - | -40°C~50°C | 2015 | CLT | Obsolete | Not Applicable | Slit Wrap | - | - | Black | - | - | Slit Harness | Abrasion Resistant | - | - | Crush Resistant, Impact Resistant | - | 600' 182.88m | - | 0.013 ~ 0.035 0.33mm ~ 0.89mm | 1.849 (46.96mm) | - | 2.194 (55.73mm) | - | - | - | - | ||
![]() PW50FR-T20Y Panduit Corp | In Stock | - | - | 4 Weeks | Cable | - | Polyethylene (PE) | - | PE, Polyethylene | -20°C~75°C | 2009 | Pan-Wrap™ PW | Active | Not Applicable | Slit Wrap | 75°C | -20°C | Black | - | 14 mm | Slit Harness | Abrasion Resistant | - | Flame Retardant | - | - | 200' 60.96m | 12.7 mm | 0.032 0.81mm | 0.500 (12.70mm) | 0.550 (13.97mm) | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | ||
![]() SE38P-MR8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Standard | - | Polyethylene Terephthalate (PET), Halogen Free | 2.94835kg | - | -70°C~125°C | 2007 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | - | - | Gray | - | - | Expandable | Abrasion Resistant | UV Resistant | - | Noise Reduction, Vibration Resistant | 9.525mm | 1000' 304.80m | 9.398 mm | - | 0.375 (9.53mm) | 0.500 (12.70mm) | - | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() T50F-C6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | - | - | -40°C~50°C | 2011 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Blue | - | - | Harness | Abrasion Resistant | - | - | - | - | 100' 30.48m | - | 0.060 1.52mm | - | 4.000 (101.60mm) | 0.500 (12.70mm) | UL94 HB | No | - | ROHS3 Compliant | ||
![]() CLT50N-4M630 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyamide (PA6), Nylon 6 | 46.720014kg | - | -40°C~110°C | 2002 | CLT | Active | Not Applicable | Slit Wrap | - | - | Black | - | - | Slit Harness | Abrasion Resistant | - | Heat Stabilized | Crush Resistant, Impact Resistant | 17.018mm | 4000' 1219.20m | 12.954 mm | 0.007 ~ 0.020 0.18mm ~ 0.51mm | 0.512 (13.00mm) | - | 0.654 (16.61mm) | - | - | - | ROHS3 Compliant | ||
![]() PW50FR-TY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE) | - | PE, Polyethylene | -20°C~75°C | 2009 | Pan-Wrap™ PW | Active | Not Applicable | Slit Wrap | 75°C | -20°C | Natural | - | 14 mm | Slit Harness | Abrasion Resistant | - | Flame Retardant | - | - | 200' 60.96m | 12.7 mm | 0.032 0.81mm | 0.500 (12.70mm) | 0.550 (13.97mm) | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | ||
![]() T25N-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyamide (PA6), Nylon 6 | 5.125594kg | - | -40°C~65°C | 2011 | T | Active | Not Applicable | Spiral Wrap | 65°C | -40°C | Natural | - | - | Harness | Abrasion Resistant | - | - | - | - | 1000' 304.80m | - | 0.023 0.58mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | UL94 HB | No | - | ROHS3 Compliant | ||
![]() PW75F-C Panduit Corp | In Stock | - | - | 4 Weeks | Cable | 100 | Polyethylene (PE) | 2.94835kg | - | -40°C~50°C | 2009 | Pan-Wrap™ PW | Active | Not Applicable | Slit Wrap | 50°C | -40°C | Natural | - | 20.6 mm | Slit Harness | Abrasion Resistant | - | - | - | 19.05mm | 100' 30.48m | - | 0.035 0.89mm | 0.750 (19.05mm) | 0.810 (20.57mm) | - | UL94 HB | No | No SVHC | ROHS3 Compliant | ||
![]() SE12PSC-TR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 200 | Polyethylene Terephthalate (PET), Halogen Free | 181.436948g | PET, Polyethylene | -70°C~125°C | 2006 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | 125°C | -70°C | Black | Halogen Free | 3.2 mm | Expandable | Abrasion Resistant | UV Resistant | - | Noise Reduction, Vibration Resistant | - | 200' 60.96m | 3.302 mm | 0.024 0.61mm | 0.125 (3.18mm) | 0.250 (6.35mm) | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | ||
![]() T19N-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyamide (PA6), Nylon 6 | 589.670081g | Nylon | -40°C~65°C | 2011 | T | Active | Not Applicable | Spiral Wrap | 65°C | -40°C | Black | - | - | Harness | Abrasion Resistant | Weather Resistant | - | - | - | 100' 30.48m | - | 0.020 0.51mm | - | 1.000 (25.40mm) | 0.188 (4.78mm) | UL94 HB | No | - | ROHS3 Compliant | ||
![]() T12N-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyamide (PA6), Nylon 6 | 181.436948g | - | -40°C~65°C | 2005 | T | Active | Not Applicable | Spiral Wrap | 65°C | -40°C | Natural | - | - | Harness | Abrasion Resistant | - | - | - | - | 100' 30.48m | - | 0.015 0.38mm | - | 0.500 (12.70mm) | 0.125 (3.18mm) | UL94 HB | No | - | ROHS3 Compliant | ||
![]() T38FR-TLY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE) | - | - | -20°C~50°C | 2011 | T | Active | Not Applicable | Spiral Wrap | 75°C | -20°C | White | - | - | Harness | Abrasion Resistant | - | Flame Retardant | - | - | 250' 76.20m | - | 0.055 1.40mm | - | 3.000 (76.20mm) | 0.375 (9.52mm) | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() CLT100F-125M20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE) | 24.493988kg | Polyethylene | -40°C~50°C | 2008 | CLT | Active | Not Applicable | Slit Wrap | 50°C | -40°C | Black | - | - | Slit Harness | Abrasion Resistant | - | - | Crush Resistant, Impact Resistant | 27.686mm | 1250' 381.00m | 23.368 mm | 0.008 ~ 0.030 0.20mm ~ 0.76mm | 0.912 (23.16mm) | - | 1.103 (28.02mm) | - | - | - | ROHS3 Compliant | ||
![]() T25N-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyamide (PA6), Nylon 6 | 680.388555g | Nylon | -40°C~65°C | 2005 | T | Active | Not Applicable | Spiral Wrap | 65°C | -40°C | Black | - | - | Harness | Abrasion Resistant | Weather Resistant | - | - | - | 100' 30.48m | - | 0.023 0.58mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | UL94 HB | No | - | ROHS3 Compliant |