- Abrasion Protection
- Color
- Factory Lead Time
- Length
- Material
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Part Status
- RoHS Status
- Series
- Type
- Type Attributes
Attribute column
Manufacturer
Panduit Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Halogen Free | Type Attributes | Abrasion Protection | Environmental Protection | Heat Protection | Features | Diameter | Height | Length | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T50F-TL Panduit Corp | In Stock | - | Datasheet | 4 Weeks | External | - | Polyethylene (PE) | 5.35239kg | Polyethylene | -40°C~50°C | Bulk | 2005 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Natural | - | - | Harness | Abrasion Resistant | - | - | - | - | - | 250' 76.20m | - | 0.060 1.52mm | - | 4.000 (101.60mm) | 0.500 (12.70mm) | UL94 HB | No | - | ROHS3 Compliant | - | ||
![]() T12T-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | External | 100 | Polytetrafluoroethylene (PTFE) | 362.873924g | Teflon | -270°C~180°C | - | 2008 | T | Active | Not Applicable | Spiral Wrap | 260°C | -40°C | Natural | - | - | Harness | Abrasion Resistant | - | - | - | - | - | 100' 30.48m | - | 0.020 0.51mm | - | 0.500 (12.70mm) | 0.125 (3.18mm) | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CLT100N-125M630 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyamide (PA6), Nylon 6 | 24.698105kg | Nylon | -40°C~110°C | - | 2008 | CLT | Active | Not Applicable | Slit Wrap | 110°C | -40°C | Black | - | - | Slit Harness | Abrasion Resistant | - | Heat Stabilized | Crush Resistant, Impact Resistant | 27.686mm | - | 1250' 381.00m | 23.368 mm | 0.008 ~ 0.030 0.20mm ~ 0.76mm | 0.912 (23.16mm) | - | 1.103 (28.02mm) | - | - | - | ROHS3 Compliant | - | ||
![]() CLT125F-L4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE) | 3.039069kg | Polyethylene | -40°C~50°C | - | 2000 | CLT | Active | Not Applicable | Slit Wrap | 50°C | -40°C | Yellow | - | - | Slit Harness | Abrasion Resistant | - | - | Crush Resistant, Impact Resistant | 38.1mm | - | 50.00' 15.24m | - | 0.008 ~ 0.030 0.20mm ~ 0.76mm | 1.278 (32.46mm) | - | 1.536 (39.01mm) | - | - | - | ROHS3 Compliant | - | ||
![]() T19FR-CY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | 772.921398g | - | -20°C~50°C | - | 2005 | T | Active | Not Applicable | Spiral Wrap | - | - | White | - | - | Harness | Abrasion Resistant | - | Flame Retardant | - | - | - | 100' 30.48m | - | 0.032 0.81mm | - | 1.000 (25.40mm) | 0.188 (4.78mm) | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() T38NZFR-C20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | 100 | Polyamide (PA6), Nylon 6, Halogen Free | - | - | -40°C~65°C | - | 2011 | T | Active | Not Applicable | Spiral Wrap | - | - | Black | - | - | Harness | Abrasion Resistant | - | Flame Retardant | - | - | - | 100' 30.48m | - | 0.030 0.76mm | - | 3.000 (76.20mm) | 0.375 (9.52mm) | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() PW150F-L4 Panduit Corp | In Stock | - | - | 4 Weeks | Cable | - | Polyethylene (PE) | - | - | -40°C~50°C | - | 2009 | Pan-Wrap™ PW | Active | Not Applicable | Slit Wrap | 50°C | -40°C | Yellow | - | - | Slit Harness | Abrasion Resistant | - | - | - | - | - | 50.00' 15.24m | - | 0.042 1.07mm | 1.500 (38.10mm) | 1.625 (41.28mm) | - | UL94 HB | No | - | ROHS3 Compliant | - | ||
![]() T25R-M20Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE) | 6.803886kg | - | -40°C~50°C | - | 2011 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Black | 9.5mm | - | Harness | Abrasion Resistant | - | Fire Resistant | - | - | 9.5mm | 1000' 304.80m | - | 0.040 1.02mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | UL94 V-2 | No | - | ROHS3 Compliant | - | ||
![]() T19N-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyamide (PA6), Nylon 6 | 589.670081g | Nylon | -40°C~65°C | - | 2011 | T | Active | Not Applicable | Spiral Wrap | 65°C | -40°C | Natural | - | - | Harness | Abrasion Resistant | - | - | - | - | - | 100' 30.48m | - | 0.020 0.51mm | - | 1.000 (25.40mm) | 0.188 (4.78mm) | UL94 HB | No | - | ROHS3 Compliant | - | ||
![]() SE50PFR-DR10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | - | 2007 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | 125°C | -70°C | White | - | - | Expandable | Abrasion Resistant | UV Resistant | Flame Retardant | Noise Reduction, Vibration Resistant | 12.7mm | - | 500' 152.40m | - | 0.025 0.64mm | 0.500 (12.70mm) | 0.750 (19.05mm) | - | UL VW-1 | No | - | ROHS3 Compliant | - | ||
![]() T100FR-C20Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | - | - | -20°C~50°C | - | 2005 | T | Active | Not Applicable | Spiral Wrap | 75°C | -20°C | Black | - | - | Harness | Abrasion Resistant | - | Flame Retardant | - | - | - | 100' 30.48m | - | 0.070 1.78mm | - | 6.000 (152.40mm) | 1.000 (25.40mm) | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() PW100F-C4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | - | - | -40°C~50°C | - | 2009 | Pan-Wrap™ PW | Active | Not Applicable | Slit Wrap | 50°C | -40°C | Yellow | - | - | Slit Harness | Abrasion Resistant | - | - | - | - | - | 100' 30.48m | - | 0.040 1.02mm | 1.000 (25.40mm) | 1.125 (28.58mm) | - | UL94 HB | No | - | ROHS3 Compliant | - | ||
![]() T38F-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | 1.814369kg | - | -40°C~50°C | Tape & Reel (TR) | 2008 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Natural | - | - | Harness | Abrasion Resistant | - | - | - | 9.525mm | - | 100' 30.48m | - | 0.055 1.40mm | - | 3.000 (76.20mm) | 0.375 (9.52mm) | UL94 HB | No | No SVHC | ROHS3 Compliant | - | ||
![]() T50F-C3Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | 2.40404kg | - | -40°C~50°C | - | 2005 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Orange | - | - | Harness | Abrasion Resistant | - | - | - | - | - | 100' 30.48m | - | 0.060 1.52mm | - | 4.000 (101.60mm) | 0.500 (12.70mm) | UL94 HB | - | - | ROHS3 Compliant | - | ||
![]() T38F-TL0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE) | 4.082331kg | - | -40°C~50°C | - | 2005 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Black | - | - | Harness | Abrasion Resistant | Weather Resistant | - | - | 9.525mm | - | 250' 76.20m | - | 0.055 1.40mm | - | 3.000 (76.20mm) | 0.375 (9.52mm) | UL94 HB | - | - | ROHS3 Compliant | - | ||
![]() T25F-C4 Panduit Corp | In Stock | - | Datasheet | - | Cable | 100 | Polyethylene (PE) | - | - | -40°C~50°C | - | 2011 | T | Obsolete | Not Applicable | Spiral Wrap | 50°C | -40°C | Yellow | - | - | Harness | Abrasion Resistant | - | - | - | - | - | 100' 30.48m | - | 0.040 1.02mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | UL94 HB | No | - | Non-RoHS Compliant | - | ||
![]() T50N-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyamide (PA6), Nylon 6 | 1.746331kg | Nylon | -40°C~65°C | - | 2011 | T | Active | Not Applicable | Spiral Wrap | 65°C | -40°C | Black | - | - | Harness | Abrasion Resistant | Weather Resistant | - | - | - | - | 100' 30.48m | - | 0.032 0.81mm | - | 4.000 (101.60mm) | 0.500 (12.70mm) | UL94 HB | No | - | ROHS3 Compliant | - | ||
![]() CLT150N-D630 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyamide (PA6), Nylon 6 | 18.597287kg | - | -40°C~110°C | - | 2000 | CLT | Active | Not Applicable | Slit Wrap | 110°C | -40°C | Black | - | Halogen Free | Slit Harness | Abrasion Resistant | - | Heat Stabilized | Crush Resistant, Impact Resistant | 43.9166mm | - | 500' 152.40m | 39.37 mm | 0.010 ~ 0.032 0.25mm ~ 0.81mm | 1.575 (40.00mm) | - | 1.851 (47.02mm) | - | No | - | ROHS3 Compliant | - | ||
![]() T38F-TL Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE) | 4.082331kg | - | -40°C~50°C | - | 2011 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Natural | - | - | Harness | Abrasion Resistant | - | - | - | 9.525mm | - | 250' 76.20m | - | 0.055 1.40mm | - | 3.000 (76.20mm) | 0.375 (9.52mm) | UL94 HB | No | - | ROHS3 Compliant | - | ||
![]() T50F-C7 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | - | - | -40°C~50°C | - | 2011 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Purple | - | - | Harness | Abrasion Resistant | - | - | - | - | - | 100' 30.48m | - | 0.060 1.52mm | - | 4.000 (101.60mm) | 0.500 (12.70mm) | UL94 HB | No | - | ROHS3 Compliant | - |