- Abrasion Protection
- Color
- Factory Lead Time
- Length
- Material
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Part Status
- RoHS Status
- Series
- Type
- Type Attributes
Attribute column
Manufacturer
Panduit Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Halogen Free | Wire/Cable Diameter | Type Attributes | Abrasion Protection | Environmental Protection | Heat Protection | Features | Diameter | Length | Width | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLT35F-C4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE) | 1.270059kg | Polyethylene | -40°C~50°C | - | 2000 | CLT | Active | Not Applicable | Slit Wrap | 50°C | -40°C | Yellow | - | - | Slit Harness | Abrasion Resistant | - | - | Crush Resistant, Impact Resistant | 12.7mm | 100' 30.48m | - | 8.89 mm | 0.006 ~ 0.025 0.15mm ~ 0.64mm | 0.350 (8.89mm) | - | 0.504 (12.80mm) | - | - | - | ROHS3 Compliant | - | ||
![]() T12FR-C20Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | 317.514687g | - | -20°C~50°C | - | 2011 | T | Active | Not Applicable | Spiral Wrap | 75°C | -20°C | Black | - | - | Harness | Abrasion Resistant | - | Flame Retardant | - | - | 100' 30.48m | - | - | 0.030 0.76mm | - | 0.500 (12.70mm) | 0.125 (3.18mm) | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() T25FR-MY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE) | - | - | -20°C~50°C | - | 2011 | T | Active | Not Applicable | Spiral Wrap | 75°C | -20°C | White | - | - | Harness | Abrasion Resistant | - | Flame Retardant | - | - | 1000' 304.80m | - | - | 0.040 1.02mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() T25F-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | 816.466266g | Polyethylene | -40°C~50°C | - | 2000 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Natural | - | - | Harness | Abrasion Resistant | - | - | - | 6.35mm | 100' 30.48m | 9.525mm | - | 0.040 1.02mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | UL94 HB | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T25FR-M20Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | - | - | -20°C~50°C | - | 2011 | T | Active | Not Applicable | Spiral Wrap | 75°C | -20°C | Black | - | - | Harness | Abrasion Resistant | - | Flame Retardant | - | - | 1000' 304.80m | - | - | 0.040 1.02mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() T25FR-C20Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | 907.18474g | Polyethylene | -20°C~50°C | Bulk | 2005 | T | Active | Not Applicable | Spiral Wrap | 75°C | -20°C | Black | - | - | Harness | Abrasion Resistant | - | Flame Retardant | - | - | 100' 30.48m | - | - | 0.040 1.02mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() T19FR-C20Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | 100 | Polyethylene (PE) | - | - | -20°C~50°C | - | 2005 | T | Active | Not Applicable | Spiral Wrap | 75°C | -20°C | Black | - | - | Harness | Abrasion Resistant | - | Flame Retardant | - | - | 100' 30.48m | - | - | 0.032 0.81mm | - | 1.000 (25.40mm) | 0.188 (4.78mm) | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() PW150FR-LY Panduit Corp | In Stock | - | - | 4 Weeks | Cable | - | Polyethylene (PE) | - | PE, Polyethylene | -20°C~75°C | - | 2009 | Pan-Wrap™ PW | Active | Not Applicable | Slit Wrap | 75°C | -20°C | Natural | - | 41.3 mm | Slit Harness | Abrasion Resistant | - | Flame Retardant | - | - | 50.00' 15.24m | - | 38.1 mm | 0.042 1.07mm | 1.500 (38.10mm) | 1.625 (41.28mm) | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() T19N-M0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyamide (PA6), Nylon 6 | - | - | -40°C~65°C | - | 2011 | T | Obsolete | Not Applicable | Spiral Wrap | - | - | Black | - | - | Harness | Abrasion Resistant | Weather Resistant | - | - | - | 1000' 304.80m | - | - | 0.020 0.51mm | - | 1.000 (25.40mm) | 0.188 (4.78mm) | UL94 HB | No | - | ROHS3 Compliant | - | ||
![]() T25F-C4Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | 816.466266g | - | -40°C~50°C | - | 2000 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Yellow | - | - | Harness | Abrasion Resistant | - | - | - | - | 100' 30.48m | 9.5mm | - | 0.040 1.02mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | UL94 HB | - | No SVHC | ROHS3 Compliant | - | ||
![]() PW50FR-T Panduit Corp | In Stock | - | - | 2 Weeks | Cable | 200 | Polyethylene (PE) | - | Polyethylene | -20°C~75°C | - | 2008 | Pan-Wrap™ PW | Obsolete | Not Applicable | Slit Wrap | 75°C | -20°C | Natural | - | - | Slit Harness | Abrasion Resistant | - | Flame Retardant | - | - | 200' 60.96m | - | - | 0.032 0.81mm | 0.500 (12.70mm) | 0.550 (13.97mm) | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | ||
![]() T50FR-CY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | 3.356584kg | - | -20°C~50°C | - | 2005 | T | Active | Not Applicable | Spiral Wrap | 75°C | -20°C | White | - | - | Harness | Abrasion Resistant | - | Flame Retardant | - | - | 100' 30.48m | - | - | 0.060 1.52mm | - | 4.000 (101.60mm) | 0.500 (12.70mm) | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() PW38F-TL Panduit Corp | In Stock | - | - | - | Cable | - | Polyethylene (PE) | - | - | -40°C~50°C | - | 2009 | Pan-Wrap™ PW | Obsolete | Not Applicable | Slit Wrap | 75°C | -20°C | Natural | - | 10.9 mm | Slit Harness | Abrasion Resistant | - | - | - | - | 250' 76.20m | - | - | 0.030 0.76mm | 0.375 (9.53mm) | 0.430 (10.92mm) | - | UL94 HB | No | No SVHC | Non-RoHS Compliant | - | ||
![]() T12F-D0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE) | - | - | -40°C~50°C | - | 2011 | T | Obsolete | Not Applicable | Spiral Wrap | - | - | Black | - | - | Harness | Abrasion Resistant | Weather Resistant | - | - | - | 500' 152.40m | - | - | 0.030 0.76mm | - | 0.500 (12.70mm) | 0.125 (3.18mm) | UL94 HB | No | - | RoHS Compliant | - | ||
![]() PW75FR-C Panduit Corp | In Stock | - | - | - | Cable | 100 | Polyethylene (PE) | - | - | -20°C~75°C | - | 2008 | Pan-Wrap™ PW | Obsolete | Not Applicable | Slit Wrap | 75°C | -20°C | Natural | - | - | Slit Harness | Abrasion Resistant | - | Flame Retardant | - | - | 100' 30.48m | - | - | 0.035 0.89mm | 0.750 (19.05mm) | 0.810 (20.57mm) | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | ||
![]() TRC18FR-X8Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE) | 498.951607g | Polyethylene | - | - | 2010 | - | Active | Not Applicable | Slit Wrap | - | - | Gray | - | - | Slit Harness | Abrasion Resistant | - | Flame Retardant | - | - | 1.50' 457.20mm | - | - | - | 0.500 (12.70mm) | 0.625 (15.88mm) | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() T100NZFR-C20 Panduit Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SE12P-MR8 Panduit Corp | In Stock | - | Datasheet | 2 Weeks | Standard | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | - | 2011 | Pan-Wrap™ SE | Obsolete | Not Applicable | Sleeve | - | - | Gray | - | - | Expandable | Abrasion Resistant | UV Resistant | - | Noise Reduction, Vibration Resistant | 3.175mm | 1000' 304.80m | - | - | 0.024 0.61mm | 0.125 (3.18mm) | 0.250 (6.35mm) | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | ||
![]() CLT188N-6C630 Panduit Corp | In Stock | - | Datasheet | - | Cable | - | Polyamide (PA6), Nylon 6 | 40.233643kg | Nylon | -40°C~110°C | - | 2015 | CLT | Obsolete | Not Applicable | Slit Wrap | 110°C | -40°C | Black | - | - | Slit Harness | Abrasion Resistant | - | Heat Stabilized | Crush Resistant, Impact Resistant | 55.0926mm | 600' 182.88m | - | 47.752 mm | 0.013 ~ 0.035 0.33mm ~ 0.89mm | 1.849 (46.96mm) | - | 2.194 (55.73mm) | - | - | - | RoHS Compliant | - | ||
![]() SE125P-TR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene Terephthalate (PET), Halogen Free | 1.814369kg | - | -70°C~125°C | - | 2007 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | 125°C | -70°C | Black | Halogen Free | - | Expandable | Abrasion Resistant | UV Resistant | - | Noise Reduction, Vibration Resistant | 31.75mm | 200' 60.96m | - | 31.75 mm | - | 1.250 (31.75mm) | 1.500 (38.10mm) | - | UL94 V-0 | No | - | ROHS3 Compliant | - |