- Abrasion Protection
- Color
- Factory Lead Time
- Length
- Material
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Part Status
- RoHS Status
- Series
- Type
- Type Attributes
Attribute column
Manufacturer
Panduit Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Halogen Free | Type Attributes | Abrasion Protection | Environmental Protection | Heat Protection | Features | Diameter | Length | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLT75F-2M20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE) | 28.621679kg | - | -40°C~50°C | 2002 | CLT | Active | Not Applicable | Slit Wrap | - | - | Black | - | Slit Harness | Abrasion Resistant | - | - | Crush Resistant, Impact Resistant | 23.749mm | 2000' 609.60m | 19.304 mm | 0.007 ~ 0.020 0.18mm ~ 0.51mm | 0.767 (19.48mm) | - | 0.941 (23.90mm) | - | - | - | ROHS3 Compliant | - | ||
![]() SE12PFR-MR10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | 2011 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | 125°C | -70°C | White | - | Expandable | Abrasion Resistant | UV Resistant | Flame Retardant | Noise Reduction, Vibration Resistant | 3.175mm | 1000' 304.80m | - | 0.024 0.61mm | 0.125 (3.18mm) | 0.250 (6.35mm) | - | UL VW-1 | No | - | ROHS3 Compliant | - | ||
![]() SE100PSFR-CR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | 2015 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | - | - | Black, White | - | Expandable | Abrasion Resistant | UV Resistant | Flame Retardant | Noise Reduction, Vibration Resistant | - | 100' 30.48m | - | 0.038 0.96mm | 1.000 (25.40mm) | 1.000 (25.40mm) | - | UL VW-1 | - | - | ROHS3 Compliant | - | ||
![]() T100N-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyamide (PA6), Nylon 6 | 4.105011kg | - | -40°C~65°C | 2005 | T | Active | Not Applicable | Spiral Wrap | 65°C | -40°C | Black | - | Harness | Abrasion Resistant | Weather Resistant | - | - | - | 100' 30.48m | - | 0.045 1.14mm | - | 6.000 (152.40mm) | 1.000 (25.40mm) | UL94 HB | No | - | ROHS3 Compliant | - | ||
![]() CLT188F-3C20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene (PE) | - | - | -40°C~50°C | 2015 | CLT | Active | Not Applicable | Slit Wrap | - | - | Black | - | Slit Harness | Abrasion Resistant | - | - | Crush Resistant, Impact Resistant | 55.0926mm | 300' 91.44m | - | 0.013 ~ 0.035 0.33mm ~ 0.89mm | 1.849 (46.96mm) | - | 2.194 (55.73mm) | - | - | - | ROHS3 Compliant | - | ||
![]() SE250P-TR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | 2011 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | 125°C | -70°C | Black | - | Expandable | Abrasion Resistant | UV Resistant | - | Noise Reduction, Vibration Resistant | - | 200' 60.96m | - | - | 2.500 (63.50mm) | 3.635 (92.33mm) | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() T19F-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | - | Polyethylene | -40°C~50°C | 2005 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Black | - | Harness | Abrasion Resistant | Weather Resistant | - | - | - | 100' 30.48m | - | 0.035 0.89mm | - | 1.000 (25.40mm) | 0.188 (4.78mm) | UL94 HB | No | - | ROHS3 Compliant | - | ||
![]() SE25P-MR10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene Terephthalate (PET), Halogen Free | 2.041166kg | - | -70°C~125°C | 2011 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | 125°C | -70°C | White | - | Expandable | Abrasion Resistant | UV Resistant | - | Noise Reduction, Vibration Resistant | 6.35mm | 1000' 304.80m | 6.35 mm | 0.025 0.64mm | 0.250 (6.35mm) | 0.375 (9.52mm) | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() SE75P-CR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene Terephthalate (PET), Halogen Free | 635.029318g | Polyethylene | -70°C~125°C | 2005 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | 125°C | -70°C | Black | Halogen Free | Expandable | Abrasion Resistant | UV Resistant | - | Noise Reduction, Vibration Resistant | 19.05mm | 100' 30.48m | 19.1 mm | 0.025 0.64mm | 0.750 (19.05mm) | 1.250 (31.75mm) | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() SE75P-DR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene Terephthalate (PET), Halogen Free | 3.175147kg | Polyethylene | -70°C~125°C | 2007 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | 125°C | -70°C | Black | - | Expandable | Abrasion Resistant | UV Resistant | - | Noise Reduction, Vibration Resistant | 19.05mm | 500' 152.40m | 19.05 mm | 0.025 0.64mm | 0.750 (19.05mm) | 1.250 (31.75mm) | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() SE25P-MR8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Standard | - | Polyethylene Terephthalate (PET), Halogen Free | 2.041166kg | - | -70°C~125°C | 2011 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | - | - | Gray | - | Expandable | Abrasion Resistant | UV Resistant | - | Noise Reduction, Vibration Resistant | 6.35mm | 1000' 304.80m | 6.35 mm | 0.025 0.64mm | 0.250 (6.35mm) | 0.375 (9.52mm) | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() SE125PFR-LR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene Terephthalate (PET), Halogen Free | 453.59237g | - | -70°C~125°C | 2007 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | 125°C | -70°C | Black, White | - | Expandable | Abrasion Resistant | UV Resistant | Flame Retardant | Noise Reduction, Vibration Resistant | 31.75mm | 50.00' 15.24m | 31.75 mm | - | 1.250 (31.75mm) | 1.500 (38.10mm) | - | UL VW-1 | No | - | ROHS3 Compliant | - | ||
![]() CLT100F-C3 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | 3.220506kg | - | -40°C~50°C | 2000 | CLT | Active | Not Applicable | Slit Wrap | 50°C | -40°C | Orange | - | Slit Harness | Abrasion Resistant | - | - | Crush Resistant, Impact Resistant | 27.686mm | 100' 30.48m | 23.368 mm | 0.008 ~ 0.030 0.20mm ~ 0.76mm | 0.912 (23.16mm) | - | 1.103 (28.02mm) | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() SE75PFR-CR8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Standard | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | 2007 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | - | - | Gray, White | - | Expandable | Abrasion Resistant | UV Resistant | Flame Retardant | Noise Reduction, Vibration Resistant | 19.05mm | 100' 30.48m | - | 0.025 0.64mm | 0.750 (19.05mm) | 1.250 (31.75mm) | - | UL VW-1 | - | - | ROHS3 Compliant | - | ||
![]() CLT100F-C20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | 2.99371kg | - | -40°C~50°C | 2000 | CLT | Active | Not Applicable | Slit Wrap | 50°C | -40°C | Black | Halogen Free | Slit Harness | Abrasion Resistant | - | - | Crush Resistant, Impact Resistant | 27.686mm | 100' 30.48m | 920 μm | 0.008 ~ 0.030 0.20mm ~ 0.76mm | 0.912 (23.16mm) | - | 1.103 (28.02mm) | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T62T-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polytetrafluoroethylene (PTFE) | 771.107029g | - | -270°C~180°C | 2005 | T | Active | Not Applicable | Spiral Wrap | 260°C | -40°C | Natural | - | Harness | Abrasion Resistant | - | - | - | - | 25.00' 7.62m | - | 0.030 0.76mm | - | 4.500 (114.30mm) | 0.625 (15.88mm) | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() T50FR-C20Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | 3.356584kg | - | -20°C~50°C | 2011 | T | Active | Not Applicable | Spiral Wrap | 75°C | -20°C | Black | - | Harness | Abrasion Resistant | - | Flame Retardant | - | - | 100' 30.48m | - | 0.060 1.52mm | - | 4.000 (101.60mm) | 0.500 (12.70mm) | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() CLT35F-C20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | 1.247379kg | Polyethylene | -40°C~50°C | 2000 | CLT | Active | Not Applicable | Slit Wrap | 50°C | -40°C | Black | - | Slit Harness | Abrasion Resistant | - | - | Crush Resistant, Impact Resistant | 12.7mm | 100' 30.48m | 8.9 mm | 0.006 ~ 0.025 0.15mm ~ 0.64mm | 0.350 (8.89mm) | - | 0.504 (12.80mm) | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() T100N-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyamide (PA6), Nylon 6 | 4.105011kg | - | -40°C~65°C | 2005 | T | Active | Not Applicable | Spiral Wrap | 65°C | -40°C | Natural | - | Harness | Abrasion Resistant | - | - | - | - | 100' 30.48m | - | 0.045 1.14mm | - | 6.000 (152.40mm) | 1.000 (25.40mm) | UL94 HB | No | - | ROHS3 Compliant | - | ||
![]() SE75PFR-DR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene Terephthalate (PET), Halogen Free | 3.175147kg | Polyethylene | -70°C~125°C | 2007 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | 125°C | -70°C | Black, White | - | Expandable | Abrasion Resistant | UV Resistant | Flame Retardant | Noise Reduction, Vibration Resistant | 19.05mm | 500' 152.40m | 19.05 mm | 0.025 0.64mm | 0.750 (19.05mm) | 1.250 (31.75mm) | - | UL VW-1 | - | - | ROHS3 Compliant | - |