- Abrasion Protection
- Color
- Factory Lead Time
- Length
- Material
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Part Status
- RoHS Status
- Series
- Type
- Type Attributes
Attribute column
Manufacturer
Panduit Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Halogen Free | Wire/Cable Diameter | Type Attributes | Abrasion Protection | Environmental Protection | Heat Protection | Features | Diameter | Height | Length | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SE75P-DR8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | - | 2007 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | - | - | Gray | - | - | - | Expandable | Abrasion Resistant | UV Resistant | - | Noise Reduction, Vibration Resistant | 19.05mm | - | 500' 152.40m | - | 0.025 0.64mm | 0.750 (19.05mm) | 1.250 (31.75mm) | - | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() SE150PSC-LR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | - | 2007 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | 125°C | -70°C | Black | - | - | - | Expandable | Abrasion Resistant | UV Resistant | - | Noise Reduction, Vibration Resistant | - | - | 50.00' 15.24m | - | 0.038 0.96mm | 1.500 (38.10mm) | 2.125 (53.97mm) | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | ||
![]() SE12PFR-MR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene Terephthalate (PET), Halogen Free | 1.065942kg | Polyethylene | -70°C~125°C | Bulk | 2011 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | 125°C | -70°C | Black, White | - | - | 2.4 mm | Expandable | Abrasion Resistant | UV Resistant | Flame Retardant | Noise Reduction, Vibration Resistant | 3.175mm | - | 1000' 304.80m | - | 0.024 0.61mm | 0.125 (3.18mm) | 0.250 (6.35mm) | - | UL VW-1 | No | - | ROHS3 Compliant | ||
![]() CLT150F-D4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE) | 16.782918kg | Polyethylene | -40°C~50°C | - | 2000 | CLT | Active | Not Applicable | Slit Wrap | 50°C | -40°C | Yellow | - | - | - | Slit Harness | Abrasion Resistant | - | - | Crush Resistant, Impact Resistant | 43.9166mm | - | 500' 152.40m | 39.37 mm | 0.010 ~ 0.032 0.25mm ~ 0.81mm | 1.575 (40.00mm) | - | 1.851 (47.02mm) | - | - | - | ROHS3 Compliant | ||
![]() SE200P-TR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Standard | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | - | 2007 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | - | - | Black | - | - | - | Expandable | Abrasion Resistant | UV Resistant | - | Noise Reduction, Vibration Resistant | - | - | 200' 60.96m | - | - | 2.000 (50.80mm) | 3.500 (88.90mm) | - | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() T75NZFR-C20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | 100 | Polyamide (PA6), Nylon 6, Halogen Free | - | - | -40°C~65°C | - | 2011 | T | Active | Not Applicable | Spiral Wrap | - | - | Black | - | - | - | Harness | Abrasion Resistant | - | Flame Retardant | - | - | - | 100' 30.48m | - | 0.040 1.02mm | - | 5.000 (127.00mm) | 0.750 (19.05mm) | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() SE125PFR-TR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene Terephthalate (PET), Halogen Free | 1.814369kg | - | -70°C~125°C | - | 2007 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | 125°C | -70°C | Black, White | - | Halogen Free | - | Expandable | Abrasion Resistant | UV Resistant | Flame Retardant | Noise Reduction, Vibration Resistant | 31.75mm | - | 200' 60.96m | 31.75 mm | - | 1.250 (31.75mm) | 1.500 (38.10mm) | - | UL VW-1 | No | - | ROHS3 Compliant | ||
![]() CLT62F-C4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE) | 2.154564kg | - | -40°C~50°C | - | 2000 | CLT | Active | Not Applicable | Slit Wrap | 50°C | -40°C | Yellow | - | - | - | Slit Harness | Abrasion Resistant | - | - | Crush Resistant, Impact Resistant | 20.7264mm | - | 100' 30.48m | 17.018 mm | 0.007 ~ 0.020 0.18mm ~ 0.51mm | 0.664 (16.87mm) | - | 0.847 (21.51mm) | - | No | - | ROHS3 Compliant | ||
![]() T12F-D Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE) | - | Polyethylene | -40°C~50°C | - | 2011 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Natural | - | - | - | Harness | Abrasion Resistant | - | - | - | - | - | 500' 152.40m | - | 0.030 0.76mm | - | 0.500 (12.70mm) | 0.125 (3.18mm) | UL94 HB | No | - | ROHS3 Compliant | ||
![]() T75FR-C20Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | 5.783303kg | - | -20°C~50°C | - | 2005 | T | Active | Not Applicable | Spiral Wrap | - | - | Black | - | - | - | Harness | Abrasion Resistant | - | Flame Retardant | - | - | - | 100' 30.48m | - | 0.065 1.65mm | - | 5.000 (127.00mm) | 0.750 (19.05mm) | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() CLT62F-C3 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | 2.290641kg | Polyethylene | -40°C~50°C | - | 2000 | CLT | Active | Not Applicable | Slit Wrap | 50°C | -40°C | Orange | - | - | - | Slit Harness | Abrasion Resistant | - | - | Crush Resistant, Impact Resistant | 20.7264mm | - | 100' 30.48m | - | 0.007 ~ 0.020 0.18mm ~ 0.51mm | 0.664 (16.87mm) | - | 0.847 (21.51mm) | - | - | - | ROHS3 Compliant | ||
![]() CLT75N-C630 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyamide (PA6), Nylon 6 | 1.9255kg | Nylon | -40°C~110°C | - | 2000 | CLT | Active | Not Applicable | Slit Wrap | 110°C | -40°C | Black | - | Halogen Free | - | Slit Harness | Abrasion Resistant | - | Heat Stabilized | Crush Resistant, Impact Resistant | 23.749mm | - | 100' 30.48m | 19.3 mm | 0.007 ~ 0.020 0.18mm ~ 0.51mm | 0.767 (19.48mm) | - | 0.941 (23.90mm) | - | - | - | ROHS3 Compliant | ||
![]() T50R-TLY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE) | - | Polyethylene | -40°C~50°C | Bulk | 2005 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | White | - | - | - | Harness | Abrasion Resistant | - | Fire Resistant | - | - | - | 250' 76.20m | - | 0.060 1.52mm | - | 4.000 (101.60mm) | 0.500 (12.70mm) | UL94 V-2 | - | - | ROHS3 Compliant | ||
![]() T62R-CY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | 100 | Polyethylene (PE) | - | - | -40°C~50°C | - | 2008 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | White | 15.9mm | - | - | Harness | Abrasion Resistant | - | Fire Resistant | - | - | 15.9mm | 100' 30.48m | - | 0.062 1.57mm | - | 4.500 (114.30mm) | 0.625 (15.88mm) | UL94 V-2 | - | - | ROHS3 Compliant | ||
![]() T25NZFR-C20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | 100 | Polyamide (PA6), Nylon 6, Halogen Free | - | - | -40°C~65°C | - | 2011 | T | Active | Not Applicable | Spiral Wrap | - | - | Black | - | - | - | Harness | Abrasion Resistant | - | Flame Retardant | - | - | - | 100' 30.48m | - | 0.023 0.58mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() T50N-TL Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyamide (PA6), Nylon 6 | 3.719457kg | Nylon | -40°C~65°C | - | 2011 | T | Active | Not Applicable | Spiral Wrap | 65°C | -40°C | Natural | - | - | - | Harness | Abrasion Resistant | - | - | - | - | - | 250' 76.20m | - | 0.032 0.81mm | - | 4.000 (101.60mm) | 0.500 (12.70mm) | UL94 HB | No | - | ROHS3 Compliant | ||
![]() CLT125F-L20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE) | 3.084428kg | Polyethylene | -40°C~50°C | - | 2011 | CLT | Active | Not Applicable | Slit Wrap | 50°C | -40°C | Black | - | Halogen Free | - | Slit Harness | Abrasion Resistant | - | - | Crush Resistant, Impact Resistant | 38.1mm | - | 50.00' 15.24m | 32.766 mm | 0.008 ~ 0.030 0.20mm ~ 0.76mm | 1.278 (32.46mm) | - | 1.536 (39.01mm) | - | No | No SVHC | ROHS3 Compliant | ||
![]() SE38P-MR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene Terephthalate (PET), Halogen Free | 2.94835kg | - | -70°C~125°C | - | 2007 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | 125°C | -70°C | Black | - | - | - | Expandable | Abrasion Resistant | UV Resistant | - | Noise Reduction, Vibration Resistant | 9.525mm | - | 1000' 304.80m | 9.398 mm | - | 0.375 (9.53mm) | 0.500 (12.70mm) | - | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() T50F-X0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE) | 136.077711g | - | -40°C~50°C | - | 2005 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Black | - | - | - | Harness | Abrasion Resistant | Weather Resistant | - | - | - | - | 10.00' 3.05m | - | 0.060 1.52mm | - | 4.000 (101.60mm) | 0.500 (12.70mm) | UL94 HB | No | - | ROHS3 Compliant | ||
![]() SE150PFR-TR8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Standard | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | - | 2007 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | - | - | Gray, White | - | - | - | Expandable | Abrasion Resistant | UV Resistant | Flame Retardant | Noise Reduction, Vibration Resistant | 38.1mm | - | 200' 60.96m | - | 0.038 0.96mm | 1.500 (38.10mm) | 2.125 (53.97mm) | - | UL VW-1 | - | - | ROHS3 Compliant |