- Abrasion Protection
- Color
- Factory Lead Time
- Length
- Material
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Part Status
- RoHS Status
- Series
- Type
- Type Attributes
Attribute column
Manufacturer
Panduit Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Halogen Free | Type Attributes | Abrasion Protection | Environmental Protection | Heat Protection | Features | Diameter | Length | Width | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T62F-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | 2.789593kg | - | -40°C~50°C | - | 2011 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Black | - | Harness | Abrasion Resistant | Weather Resistant | - | - | - | 100' 30.48m | - | - | 0.062 1.57mm | - | 4.500 (114.30mm) | 0.625 (15.88mm) | UL94 HB | No | No SVHC | ROHS3 Compliant | ||
![]() SE150P-TR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Standard | - | Polyethylene Terephthalate (PET), Halogen Free | 2.131884kg | Polyethylene | -70°C~125°C | - | 2007 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | 125°C | -70°C | Black | Halogen Free | Expandable | Abrasion Resistant | UV Resistant | - | Noise Reduction, Vibration Resistant | 38.1mm | 200' 60.96m | - | 38.1 mm | 0.038 0.96mm | 1.500 (38.10mm) | 2.125 (53.97mm) | - | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() SE75PSFR-CR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | - | 2015 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | - | - | Black, White | - | Expandable | Abrasion Resistant | UV Resistant | Flame Retardant | Noise Reduction, Vibration Resistant | - | 100' 30.48m | - | - | 0.025 0.64mm | 0.750 (19.05mm) | 1.250 (31.75mm) | - | UL VW-1 | - | - | ROHS3 Compliant | ||
![]() T50F-C4Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | 2.40404kg | Polyethylene | -40°C~50°C | - | 2005 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Yellow | - | Harness | Abrasion Resistant | - | - | - | - | 100' 30.48m | - | - | 0.060 1.52mm | - | 4.000 (101.60mm) | 0.500 (12.70mm) | UL94 HB | - | - | ROHS3 Compliant | ||
![]() T25F-C6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | External | 100 | Polyethylene (PE) | 816.466266g | - | -40°C~50°C | - | 2000 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Blue | - | Harness | Abrasion Resistant | - | - | - | - | 100' 30.48m | 9.5mm | - | 0.040 1.02mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | UL94 HB | No | No SVHC | ROHS3 Compliant | ||
![]() T75F-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | 3.968933kg | - | -40°C~50°C | - | 2008 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Black | - | Harness | Abrasion Resistant | Weather Resistant | - | - | 19.05mm | 100' 30.48m | - | - | 0.065 1.65mm | - | 5.000 (127.00mm) | 0.750 (19.05mm) | UL94 HB | No | No SVHC | ROHS3 Compliant | ||
![]() CLT188F-X3 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE) | 1.020583kg | Polyethylene | -40°C~50°C | - | 2000 | CLT | Active | Not Applicable | Slit Wrap | 50°C | -40°C | Orange | - | Slit Harness | Abrasion Resistant | - | - | Crush Resistant, Impact Resistant | 55.0926mm | 10.00' 3.05m | - | 47.752 mm | 0.013 ~ 0.035 0.33mm ~ 0.89mm | 1.849 (46.96mm) | - | 2.194 (55.73mm) | - | - | - | ROHS3 Compliant | ||
![]() T25F-C7 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | - | Polyethylene | -40°C~50°C | - | 2011 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Purple | - | Harness | Abrasion Resistant | - | - | - | - | 100' 30.48m | - | - | 0.040 1.02mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | UL94 HB | No | - | ROHS3 Compliant | ||
![]() CLT62N-2.5M630 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyamide (PA6), Nylon 6 | 31.751466kg | - | -40°C~110°C | - | - | CLT | Active | Not Applicable | Slit Wrap | - | - | Black | - | Slit Harness | Abrasion Resistant | - | Heat Stabilized | Crush Resistant, Impact Resistant | 20.7264mm | 2500' 762.00m | - | 17.018 mm | 0.007 ~ 0.020 0.18mm ~ 0.51mm | 0.664 (16.87mm) | - | 0.847 (21.51mm) | - | - | - | ROHS3 Compliant | ||
![]() SE12P-MR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene Terephthalate (PET), Halogen Free | 1.065942kg | - | -70°C~125°C | - | 2011 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | 125°C | -70°C | Black | - | Expandable | Abrasion Resistant | UV Resistant | - | Noise Reduction, Vibration Resistant | 3.175mm | 1000' 304.80m | - | 3.048 mm | 0.024 0.61mm | 0.125 (3.18mm) | 0.250 (6.35mm) | - | UL94 V-0 | No | - | ROHS3 Compliant | ||
![]() CLT38N-5M630 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyamide (PA6), Nylon 6 | 38.101759kg | - | -40°C~110°C | - | 2002 | CLT | Active | Not Applicable | Slit Wrap | - | - | Black | - | Slit Harness | Abrasion Resistant | - | Heat Stabilized | Crush Resistant, Impact Resistant | 14.1224mm | 5000' 1524.00m | - | 10.414 mm | 0.007 ~ 0.025 0.18mm ~ 0.64mm | 0.394 (10.00mm) | - | 0.524 (13.30mm) | - | - | - | ROHS3 Compliant | ||
![]() SE150PS-LQR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | - | 2015 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | - | - | Black | - | Expandable | Abrasion Resistant | UV Resistant | - | Noise Reduction, Vibration Resistant | - | 75.00' 22.86m | - | - | 0.038 0.96mm | 1.500 (38.10mm) | 2.125 (53.97mm) | - | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() T62F-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | External | 100 | Polyethylene (PE) | 2.789593kg | Polyethylene | -40°C~50°C | - | 2008 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Natural | - | Harness | Abrasion Resistant | - | - | - | - | 100' 30.48m | - | - | 0.062 1.57mm | - | 4.500 (114.30mm) | 0.625 (15.88mm) | UL94 HB | No | No SVHC | ROHS3 Compliant | ||
![]() T25F-C16 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | - | - | -40°C~50°C | - | 2011 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Pink | - | Harness | Abrasion Resistant | - | - | - | - | 100' 30.48m | - | - | 0.040 1.02mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | UL94 HB | No | - | ROHS3 Compliant | ||
![]() CLT25F-10M20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE) | 38.555351kg | - | -40°C~50°C | - | 2002 | CLT | Active | Not Applicable | Slit Wrap | - | - | Black | - | Slit Harness | Abrasion Resistant | - | - | Crush Resistant, Impact Resistant | 10.0838mm | 10000' 3048.00m | - | 6.858 mm | 0.007 ~ 0.020 0.18mm ~ 0.51mm | 0.284 (7.21mm) | - | 0.398 (10.11mm) | - | - | - | ROHS3 Compliant | ||
![]() CLT38F-C4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE) | 1.360777kg | - | -40°C~50°C | - | 2000 | CLT | Active | Not Applicable | Slit Wrap | - | - | Yellow | - | Slit Harness | Abrasion Resistant | - | - | Crush Resistant, Impact Resistant | 14.1224mm | 100' 30.48m | - | 10.414 mm | 0.007 ~ 0.025 0.18mm ~ 0.64mm | 0.394 (10.00mm) | - | 0.524 (13.30mm) | - | - | - | ROHS3 Compliant | ||
![]() T38FR-CY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | 2.40404kg | - | -20°C~50°C | - | 2005 | T | Active | Not Applicable | Spiral Wrap | 75°C | -20°C | White | - | Harness | Abrasion Resistant | - | Flame Retardant | - | - | 100' 30.48m | - | - | 0.055 1.40mm | - | 3.000 (76.20mm) | 0.375 (9.52mm) | UL94 V-0 | - | - | ROHS3 Compliant | ||
![]() PW50F-T4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 200 | Polyethylene (PE) | - | Polyethylene | -40°C~50°C | - | 2009 | Pan-Wrap™ PW | Active | Not Applicable | Slit Wrap | 50°C | -40°C | Yellow | - | Slit Harness | Abrasion Resistant | - | - | - | - | 200' 60.96m | - | - | 0.032 0.81mm | 0.500 (12.70mm) | 0.550 (13.97mm) | - | UL94 HB | No | - | ROHS3 Compliant | ||
![]() T25N-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | External | 100 | Polyamide (PA6), Nylon 6 | 680.388555g | Nylon | -40°C~65°C | Bulk | 2000 | T | Active | Not Applicable | Spiral Wrap | 65°C | -40°C | Natural | - | Harness | Abrasion Resistant | - | - | - | - | 100' 30.48m | - | - | 0.023 0.58mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | UL94 HB | No | No SVHC | ROHS3 Compliant | ||
![]() CLT150F-X3 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE) | 816.466266g | - | -40°C~50°C | - | 2000 | CLT | Active | Not Applicable | Slit Wrap | 50°C | -40°C | Orange | - | Slit Harness | Abrasion Resistant | - | - | Crush Resistant, Impact Resistant | 43.9166mm | 10.00' 3.05m | - | - | 0.010 ~ 0.032 0.25mm ~ 0.81mm | 1.575 (40.00mm) | - | 1.851 (47.02mm) | - | No | - | ROHS3 Compliant |