- Abrasion Protection
- Color
- Factory Lead Time
- Length
- Material
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Part Status
- RoHS Status
- Series
- Type
- Type Attributes
Attribute column
Manufacturer
Panduit Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Halogen Free | Wire/Cable Diameter | Type Attributes | Abrasion Protection | Environmental Protection | Heat Protection | Features | Diameter | Length | Width | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SE25PS-TR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | - | 2015 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | - | - | Black | - | - | Expandable | Abrasion Resistant | UV Resistant | - | Noise Reduction, Vibration Resistant | - | 200' 60.96m | - | - | 0.025 0.64mm | 0.250 (6.35mm) | 0.375 (9.52mm) | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() T50NZFR-C20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | 100 | Polyamide (PA6), Nylon 6, Halogen Free | - | - | -40°C~65°C | - | 2011 | T | Active | Not Applicable | Spiral Wrap | - | - | Black | - | - | Harness | Abrasion Resistant | - | Flame Retardant | - | - | 100' 30.48m | - | - | 0.032 0.81mm | - | 4.000 (101.60mm) | 0.500 (12.70mm) | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() T62N-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyamide (PA6), Nylon 6 | 2.267962kg | Nylon | -40°C~65°C | - | 2005 | T | Active | Not Applicable | Spiral Wrap | 65°C | -40°C | Black | - | - | Harness | Abrasion Resistant | Weather Resistant | - | - | - | 100' 30.48m | - | - | 0.035 0.89mm | - | 4.500 (114.30mm) | 0.625 (15.88mm) | UL94 HB | No | - | ROHS3 Compliant | - | ||
![]() PW100FR-CY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE) | 4.082331kg | PE, Polyethylene | -20°C~75°C | - | 2009 | Pan-Wrap™ PW | Active | Not Applicable | Slit Wrap | 75°C | -20°C | Natural | - | 28.6 mm | Slit Harness | Abrasion Resistant | - | Flame Retardant | - | - | 100' 30.48m | - | 25.4 mm | 0.040 1.02mm | 1.000 (25.40mm) | 1.125 (28.58mm) | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() SE12P-TR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 200 | Polyethylene Terephthalate (PET), Halogen Free | 181.44001g | Polyethylene | -70°C~125°C | - | 2011 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | 125°C | -70°C | Black | Halogen Free | - | Expandable | Abrasion Resistant | UV Resistant | - | Noise Reduction, Vibration Resistant | 3.175mm | 200' 60.96m | - | 3.2 mm | 0.024 0.61mm | 0.125 (3.18mm) | 0.250 (6.35mm) | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() T62FR-CY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE) | - | - | -20°C~50°C | - | 2008 | T | Active | Not Applicable | Spiral Wrap | - | - | White | - | - | Harness | Abrasion Resistant | - | Flame Retardant | - | - | 100' 30.48m | - | - | 0.062 1.57mm | - | 4.500 (114.30mm) | 0.625 (15.88mm) | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() PW150F-L Panduit Corp | In Stock | - | - | 4 Weeks | Cable | - | Polyethylene (PE) | - | PE, Polyethylene | -40°C~50°C | - | 2009 | Pan-Wrap™ PW | Active | Not Applicable | Slit Wrap | 50°C | -40°C | Natural | - | 41.3 mm | Slit Harness | Abrasion Resistant | - | - | - | 38.1mm | 50.00' 15.24m | - | 38.1 mm | 0.042 1.07mm | 1.500 (38.10mm) | 1.625 (41.28mm) | - | UL94 HB | No | No SVHC | ROHS3 Compliant | - | ||
![]() T75F-T Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE) | - | - | -40°C~50°C | - | 2011 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Natural | - | - | Harness | Abrasion Resistant | - | - | - | - | 200' 60.96m | - | - | 0.065 1.65mm | - | 5.000 (127.00mm) | 0.750 (19.05mm) | UL94 HB | - | - | ROHS3 Compliant | - | ||
![]() SE125P-LR8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Standard | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | - | 2007 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | - | - | Gray | - | - | Expandable | Abrasion Resistant | UV Resistant | - | Noise Reduction, Vibration Resistant | 31.75mm | 50.00' 15.24m | - | - | - | 1.250 (31.75mm) | 1.500 (38.10mm) | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() T25T-L Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polytetrafluoroethylene (PTFE) | 566.990463g | Teflon | -270°C~180°C | - | 2005 | T | Active | Not Applicable | Spiral Wrap | 260°C | -40°C | Natural | - | - | Harness | Abrasion Resistant | - | - | - | - | 50.00' 15.24m | 9.525mm | - | 0.030 0.76mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T38T-L Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polytetrafluoroethylene (PTFE) | 771.107029g | - | -270°C~180°C | Bulk | 2011 | T | Active | Not Applicable | Spiral Wrap | 260°C | -40°C | Natural | - | - | Harness | Abrasion Resistant | - | - | - | - | 50.00' 15.24m | - | - | 0.030 0.76mm | - | 3.000 (76.20mm) | 0.375 (9.52mm) | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() T38FR-C20Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | 2.40404kg | Polyethylene | -20°C~50°C | - | 2005 | T | Active | Not Applicable | Spiral Wrap | 75°C | -20°C | Black | - | - | Harness | Abrasion Resistant | - | Flame Retardant | - | 9.525mm | 100' 30.48m | - | 9.5 mm | 0.055 1.40mm | - | 3.000 (76.20mm) | 0.375 (9.52mm) | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() CLT50F-C20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | 1.111301kg | - | -40°C~50°C | - | 2000 | CLT | Active | Not Applicable | Slit Wrap | 50°C | -40°C | Black | Halogen Free | - | Slit Harness | Abrasion Resistant | - | - | Crush Resistant, Impact Resistant | 17.018mm | 100' 30.48m | - | 12.8 mm | 0.007 ~ 0.020 0.18mm ~ 0.51mm | 0.512 (13.00mm) | - | 0.654 (16.61mm) | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T25T-L0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polytetrafluoroethylene (PTFE) | - | Teflon | -270°C~180°C | - | 2011 | T | Active | Not Applicable | Spiral Wrap | - | - | Black | - | - | Harness | Abrasion Resistant | - | - | - | - | 50.00' 15.24m | - | - | 0.030 0.76mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() SE175P-TR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene Terephthalate (PET), Halogen Free | 2.449399kg | - | -70°C~125°C | - | 2007 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | 125°C | -70°C | Black | Halogen Free | - | Expandable | Abrasion Resistant | UV Resistant | - | Noise Reduction, Vibration Resistant | 44.45mm | 200' 60.96m | - | 44.45 mm | - | 1.750 (44.45mm) | 2.750 (69.85mm) | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() T100R-CY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | 5.896701kg | Polyethylene | -40°C~50°C | - | 2005 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | White | - | - | Harness | Abrasion Resistant | - | Fire Resistant | - | - | 100' 30.48m | - | - | 0.070 1.78mm | - | 6.000 (152.40mm) | 1.000 (25.40mm) | UL94 V-2 | - | - | ROHS3 Compliant | - | ||
![]() T75N-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | External | - | Polyamide (PA6), Nylon 6 | 3.333904kg | - | -40°C~65°C | - | 2008 | T | Active | Not Applicable | Spiral Wrap | 65°C | -40°C | Natural | - | - | Harness | Abrasion Resistant | - | - | - | 19.1mm | 100' 30.48m | - | - | 0.040 1.02mm | - | 5.000 (127.00mm) | 0.750 (19.05mm) | UL94 HB | No | - | ROHS3 Compliant | - | ||
![]() CLT50F-4M20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE) | 38.101759kg | Polyethylene | -40°C~50°C | - | 2008 | CLT | Active | Not Applicable | Slit Wrap | 50°C | -40°C | Black | - | - | Slit Harness | Abrasion Resistant | - | - | Crush Resistant, Impact Resistant | 17.018mm | 4000' 1219.20m | - | 12.954 mm | 0.007 ~ 0.020 0.18mm ~ 0.51mm | 0.512 (13.00mm) | - | 0.654 (16.61mm) | - | No | - | ROHS3 Compliant | - | ||
![]() T75N-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyamide (PA6), Nylon 6 | 3.333904kg | Nylon | -40°C~65°C | - | 2005 | T | Active | Not Applicable | Spiral Wrap | 65°C | -40°C | Black | - | - | Harness | Abrasion Resistant | Weather Resistant | - | - | - | 100' 30.48m | - | - | 0.040 1.02mm | - | 5.000 (127.00mm) | 0.750 (19.05mm) | UL94 HB | No | - | ROHS3 Compliant | - | ||
![]() SE50PSFR-CLR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | -70°C~125°C | - | 2015 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | - | - | Black, White | - | - | Expandable | Abrasion Resistant | UV Resistant | Flame Retardant | Noise Reduction, Vibration Resistant | - | 150' 45.72m | - | - | 0.025 0.64mm | 0.500 (12.70mm) | 0.750 (19.05mm) | - | UL VW-1 | - | - | ROHS3 Compliant | - |