- Material
- Length
- Series
- Color
- Part Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mount
- RoHS Status
- Height
- Width
- Wire Duct Type
Attribute column
Manufacturer
Panduit Wire Ducts, Raceways
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Color | Depth | Wire Duct Type | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F2X1LG6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw | - | Poly-Vinyl Chloride (PVC) | 453.59237g | - | 2007 | PANDUCT® Type F | Active | Not Applicable | - | Gray, Light | 57.2mm | Slotted (Raceway), Base | - | 0.984 25.00mm | 6.00' 1.83m | 2.250 57.15mm | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() F.5X1WH6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw | - | Poly-Vinyl Chloride (PVC) | 203.844411g | - | - | PANDUCT® Type F | Active | Not Applicable | - | White | - | Slotted (Raceway), Base | - | 0.990 25.15mm | 6.00' 1.83m | 0.690 17.53mm | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() G1X1.5LG6-A Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive, Screw | Adhesive, Screw | - | Poly-Vinyl Chloride (PVC) | 89.539134g | PVC, Polyvinyl | - | PANDUCT® Type G | Active | Not Applicable | - | Gray, Light | 32mm | Slotted (Raceway), Base | - | 1.510 38.35mm | 6.00' 1.83m | 1.260 32.00mm | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() F4X5LG6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw | - | Poly-Vinyl Chloride (PVC) | 2.204459kg | - | 2007 | PANDUCT® Type F | Active | Not Applicable | - | Gray, Light | - | Slotted (Raceway), Base | - | 5.000 127.00mm | 6.00' 1.83m | 4.250 107.95mm | - | - | ROHS3 Compliant | - | - | ||
![]() NE3X4WH6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw | - | Polyphenylene Oxide (PPO), Halogen Free | 1.113569kg | - | 2008 | PANDUCT® Type NE | Active | Not Applicable | - | White | 79.8mm | Slotted (Raceway), Base | - | 4.000 101.60mm | 6.00' 1.83m | 3.142 79.80mm | No | - | ROHS3 Compliant | - | - | ||
![]() NNC25X75WH2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw | - | Polyphenylene Oxide (PPO), Halogen Free | 946.193684g | - | 2006 | PANDUCT® Type NNC | Active | Not Applicable | 95°C | White | 24.6mm | Slotted (Raceway), 2 Piece | Separate Snap in Lid (Included) | 2.850 72.40mm | 6.56' 2.00m | 0.970 24.64mm | - | - | ROHS3 Compliant | - | - | ||
![]() G2.5X3LG6-A Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive, Screw | Adhesive, Screw | - | Poly-Vinyl Chloride (PVC) | 1.267791kg | - | - | PANDUCT® Type G | Active | Not Applicable | - | Gray, Light | 69.9mm | Slotted (Raceway), Base | - | 2.990 75.95mm | 6.00' 1.83m | 2.750 69.85mm | No | - | ROHS3 Compliant | - | - | ||
![]() LD5EI6-A Panduit Corp | In Stock | - | Datasheet | 2 Weeks | Adhesive | Adhesive | - | Poly-Vinyl Chloride (PVC) | 229.154894g | Polyvinyl | - | Pan-Way® LD | Active | Not Applicable | - | Ivory | 25.8mm | Solid Wall | Attached Latching Lid | 0.583 14.80mm | 6.00' 1.83m | 1.010 25.65mm | No | - | ROHS3 Compliant | - | - | ||
![]() F3X4LG6-A Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive, Screw | Adhesive, Screw | - | Poly-Vinyl Chloride (PVC) | 1.686003kg | - | 2005 | PANDUCT® Type F | Active | Not Applicable | - | Gray, Light | 82.6mm | Slotted (Raceway), Base | - | 4.010 101.85mm | 6.00' 1.83m | 3.251 82.58mm | No | - | ROHS3 Compliant | - | - | ||
![]() TG70EI10 Panduit Corp | In Stock | - | - | 4 Weeks | - | - | - | Polyvinyl | - | - | 2015 | Pan-Way® TG-70 | Active | Not Applicable | - | Beige | 135mm | - | - | 68mm | 3.048m | - | No | - | ROHS3 Compliant | - | - | ||
![]() HN1.5X2LG6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw | - | Poly-Vinyl Chloride (PVC) | 784.7148g | - | - | PANDUCT® Type HN | Active | Not Applicable | - | Gray, Light | 44.5mm | Slotted (Raceway), Base | Hinged | 1.980 50.29mm | 6.00' 1.83m | 1.750 44.45mm | - | - | ROHS3 Compliant | - | - | ||
![]() G2X4LG6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw | 104 | Poly-Vinyl Chloride (PVC) | 1.551286kg | Polyvinyl | 2005 | PANDUCT® Type G | Active | Not Applicable | - | Gray, Light | 57.2mm | Slotted (Raceway), Base | - | 3.992 101.40mm | 6.00' 1.83m | 2.250 57.15mm | - | - | ROHS3 Compliant | - | - | ||
![]() F.75X.75WH6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw | - | Poly-Vinyl Chloride (PVC) | 203.844411g | Polyvinyl | - | PANDUCT® Type F | Active | Not Applicable | 50°C | White | 23.6mm | Slotted (Raceway), Base | - | 0.740 18.80mm | 6.00' 1.83m | 0.930 23.62mm | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() G.75X1.5LG6-A Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive, Screw | Adhesive, Screw | - | Poly-Vinyl Chloride (PVC) | 385.553628g | - | - | PANDUCT® Type G | Active | Not Applicable | - | Gray, Light | 23.6mm | Slotted (Raceway), Base | - | 1.510 38.35mm | 6.00' 1.83m | 0.930 23.62mm | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() LDPH5IG8-A Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive, Screw | Adhesive, Screw | - | Poly-Vinyl Chloride (PVC) | 453.59237g | - | 2005 | Pan-Way® LDPH | Active | Not Applicable | - | Gray, Light | 25.8mm | Solid (Raceway), 2 Piece | Separate Snap In Hinged Lid (Included) | 0.550 13.97mm | 8.00' 2.44m | 1.020 25.91mm | No | - | ROHS3 Compliant | - | - | ||
![]() H2X2OR6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw | - | Poly-Vinyl Chloride (PVC) | - | - | 2007 | PANDUCT® Type H | Active | Not Applicable | - | Orange | - | Slotted (Raceway), Base | Hinged | 1.920 48.77mm | 6.00' 1.83m | 2.170 55.12mm | No | - | ROHS3 Compliant | - | - | ||
![]() F1.5X4BL6 Panduit Corp | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OFR20MT6 Panduit Corp | In Stock | - | - | 4 Weeks | Cable | - | - | Polyvinyl | - | - | 2005 | Pan-Way® | Obsolete | Not Applicable | - | - | 47.6mm | - | - | 43.5mm | 1.8288m | - | No | - | RoHS Compliant | - | - | ||
![]() OFR20MT8 Panduit Corp | In Stock | - | - | 4 Weeks | Wall | - | - | Polyvinyl | - | Polyvinyl | 2005 | Pan-Way® | Obsolete | Not Applicable | - | - | 47.6mm | - | - | 43.5mm | 1.8288m | - | No | - | RoHS Compliant | - | - | ||
![]() LDPH10IW6-A Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive, Screw | Adhesive, Screw | - | Poly-Vinyl Chloride (PVC) | 596.473967g | - | 2002 | Pan-Way® LDPH | Active | Not Applicable | - | White, Off | - | Solid (Raceway), 2 Piece | Separate Snap In Hinged Lid (Included) | 0.860 21.80mm | 6.00' 1.83m | 1.520 38.61mm | - | - | ROHS3 Compliant | - | - |