- Material
- Length
- Series
- Color
- Part Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mount
- RoHS Status
- Height
- Width
- Wire Duct Type
Attribute column
Manufacturer
Panduit Wire Ducts, Raceways
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Body Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Color | Depth | Wire/Cable Type | Wire Duct Type | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC62X62IG2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw | Poly-Vinyl Chloride (PVC) | 991.552921g | - | 2007 | PANDUCT® Type MC | Active | Not Applicable | 50°C | Gray, Light | 62mm | - | Slotted (Raceway), 2 Piece | Separate Snap in Lid (Included) | 2.350 59.69mm | 6.56' 2.00m | 2.445 62.10mm | - | - | ROHS3 Compliant | - | ||
![]() NE4X3WH6-A Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Adhesive, Screw | Polyphenylene Oxide (PPO), Halogen Free | 1.011965kg | Polyvinyl | 2017 | PANDUCT® Type NE | Active | Not Applicable | - | White | 108mm | - | Slotted (Raceway), Base | - | 3.063 77.80mm | 6.00' 1.83m | 4.140 105.16mm | No | - | ROHS3 Compliant | - | ||
![]() PD6EI6-A Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | Adhesive | Poly-Vinyl Chloride (PVC) | 403.606519g | - | 1999 | Pan-Way® PD | Obsolete | Not Applicable | - | Ivory | - | - | Solid (Raceway), 2 Piece | Separate Snap in Lid (Included) | 0.460 11.68mm | 6.00' 1.83m | 1.330 33.78mm | - | - | RoHS Compliant | - | ||
![]() D4X4LG6 Panduit Corp | In Stock | - | - | 4 Weeks | Screw | Screw | Poly-Vinyl Chloride (PVC) | 1.819813kg | Polyvinyl | 2004 | PANDUCT® Type D | Active | Not Applicable | - | Gray, Light | 108mm | Round | Round Hole (Raceway), Base | - | 4.100 104.14mm | 6.00' 1.83m | 4.250 107.95mm | - | - | ROHS3 Compliant | - | ||
![]() G4X3BL6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw | Poly-Vinyl Chloride (PVC) | 1.478711kg | - | 2007 | PANDUCT® Type G | Active | Not Applicable | - | Black | - | - | Slotted (Raceway), Base | - | 2.990 75.95mm | 6.00' 1.83m | 4.250 107.95mm | No | - | ROHS3 Compliant | - | ||
![]() LD3WH6-A Panduit Corp | In Stock | - | Datasheet | 2 Weeks | Adhesive | Adhesive | Poly-Vinyl Chloride (PVC) | 153.767813g | - | 2005 | Pan-Way® LD | Active | Not Applicable | - | White | 19.6mm | - | Solid Wall | Attached Latching Lid | 0.460 11.68mm | 6.00' 1.83m | 0.775 19.68mm | No | Unknown | ROHS3 Compliant | - | ||
![]() F.75X1.5LG6-A Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive, Screw | Adhesive, Screw | Poly-Vinyl Chloride (PVC) | 373.079668g | - | - | PANDUCT® Type F | Active | Not Applicable | - | Gray, Light | 23.6mm | - | Slotted (Raceway), Base | - | 1.510 38.35mm | 6.00' 1.83m | 0.930 23.62mm | No | - | ROHS3 Compliant | UL94 V-0 | ||
![]() NNC25X37LG2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw | Polyphenylene Oxide (PPO), Halogen Free | 608.720961g | - | 2006 | PANDUCT® Type NNC | Active | Not Applicable | - | Gray, Light | - | - | Slotted (Raceway), 2 Piece | Separate Snap in Lid (Included) | 1.410 35.81mm | 6.56' 2.00m | 0.970 24.64mm | - | - | ROHS3 Compliant | - | ||
![]() F.75X.75LG6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw | Poly-Vinyl Chloride (PVC) | 203.844411g | - | - | PANDUCT® Type F | Active | Not Applicable | - | Gray, Light | - | - | Slotted (Raceway), Base | - | 0.740 18.80mm | 6.00' 1.83m | 0.930 23.62mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() FS.5X1LG6NM Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Wall | - | Poly-Vinyl Chloride (PVC) | - | - | - | PANDUCT® Type FS | Active | Not Applicable | - | Gray, Light | 17.5mm | - | Solid (Raceway), Base | No Mounting Holes | 0.992 25.20mm | 6.00' 1.83m | 0.690 17.53mm | - | - | ROHS3 Compliant | - | ||
![]() G.5X.5WH6-A Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive, Screw | Adhesive, Screw | Poly-Vinyl Chloride (PVC) | 157.623462g | - | - | PANDUCT® Type G | Active | Not Applicable | - | White | 17.5mm | - | Slotted (Raceway), Base | - | 0.496 12.60mm | 6.00' 1.83m | 0.690 17.53mm | No | - | ROHS3 Compliant | UL94 V-0 | ||
![]() H3X4LG6 Panduit Corp | In Stock | - | - | 4 Weeks | Screw | Screw | Poly-Vinyl Chloride (PVC) | 1.819813kg | - | 2005 | PANDUCT® Type H | Active | Not Applicable | 50°C | Gray, Light | 82.6mm | - | Slotted (Raceway), Base | Hinged | 4.100 104.14mm | 6.00' 1.83m | 3.250 82.55mm | - | - | ROHS3 Compliant | - | ||
![]() LDPH3IG10-A Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive, Screw | Adhesive, Screw | Poly-Vinyl Chloride (PVC) | 3.458642kg | Polyvinyl | 2005 | Pan-Way® LDPH | Active | Not Applicable | - | Gray, Light | 19.6mm | - | Solid (Raceway), 2 Piece | Separate Snap In Hinged Lid (Included) | 0.410 10.41mm | 10.00' 3.05m | 0.770 19.56mm | No | - | ROHS3 Compliant | - | ||
![]() G1.5X1.5WH6-A Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive, Screw | Adhesive, Screw | Poly-Vinyl Chloride (PVC) | 532.971035g | Polyvinyl | - | PANDUCT® Type G | Active | Not Applicable | - | White | 44.5mm | - | Slotted (Raceway), Base | - | 1.510 38.35mm | 6.00' 1.83m | 1.750 44.45mm | No | - | ROHS3 Compliant | UL94 V-0 | ||
![]() G1X2WH6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw | Poly-Vinyl Chloride (PVC) | 605.545814g | Polyvinyl | 2005 | PANDUCT® Type G | Active | Not Applicable | - | White | 32mm | - | Slotted (Raceway), Base | - | 2.010 51.05mm | 6.00' 1.83m | 1.260 32.00mm | No | - | ROHS3 Compliant | UL94 V-0 | ||
![]() MC50X75IG2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw | Poly-Vinyl Chloride (PVC) | 1.159382kg | - | 2007 | PANDUCT® Type MC | Active | Not Applicable | - | Gray, Light | - | - | Slotted (Raceway), 2 Piece | Separate Snap in Lid (Included) | 2.850 72.40mm | 6.56' 2.00m | 1.950 49.53mm | - | - | ROHS3 Compliant | - | ||
![]() S4X4OR6NM Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Wall | - | Poly-Vinyl Chloride (PVC) | - | - | 2007 | Fiber-Duct™ | Active | Not Applicable | - | Orange | - | - | Solid (Raceway), Base | No Mounting Holes | 4.000 101.60mm | 6.00' 1.83m | 4.140 105.16mm | - | - | ROHS3 Compliant | - | ||
![]() F2X2WH6-A Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive, Screw | Adhesive, Screw | Poly-Vinyl Chloride (PVC) | 708.05769g | - | 2005 | PANDUCT® Type F | Active | Not Applicable | 50°C | White | 57.2mm | - | Slotted (Raceway), Base | - | 1.990 50.55mm | 6.00' 1.83m | 2.250 57.15mm | - | - | ROHS3 Compliant | - | ||
![]() NE1.5X3WH6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw | Polyphenylene Oxide (PPO), Halogen Free | 645.915535g | - | - | PANDUCT® Type NE | Active | Not Applicable | - | White | 41.7mm | - | Slotted (Raceway), Base | - | 3.000 76.20mm | 6.00' 1.83m | 1.642 41.70mm | No | - | ROHS3 Compliant | - | ||
![]() HS1.5X2LG6NM Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | - | - | - | PANDUCT® Type HS | Active | Not Applicable | - | Gray, Light | 44.5mm | - | Solid (Raceway), Base | Hinged, No Mounting Holes | 1.980 50.29mm | 6.00' 1.83m | 1.750 44.45mm | - | - | ROHS3 Compliant | - |