- Material
- Length
- Series
- Color
- Part Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mount
- RoHS Status
- Height
- Width
- Wire Duct Type
Attribute column
Manufacturer
Panduit Wire Ducts, Raceways
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Body Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Color | Depth | Wire/Cable Type | Wire Duct Type | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FS2X2WH6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw | Poly-Vinyl Chloride (PVC) | - | - | 2001 | PANDUCT® Type FS | Active | Not Applicable | - | White | - | - | Solid (Raceway), Base | - | 1.990 50.55mm | 6.00' 1.83m | 2.250 57.15mm | No | ROHS3 Compliant | - | - | ||
![]() MC25X37WH2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw | Poly-Vinyl Chloride (PVC) | 537.506958g | - | 2007 | PANDUCT® Type MC | Active | Not Applicable | - | White | - | - | Slotted (Raceway), 2 Piece | Separate Snap in Lid (Included) | 1.410 35.81mm | 6.56' 2.00m | 0.970 24.64mm | - | ROHS3 Compliant | - | - | ||
![]() D1.5X2BL6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw | Poly-Vinyl Chloride (PVC) | - | - | - | PANDUCT® Type D | Active | Not Applicable | - | Black | 44.4mm | Round | Round Hole (Raceway), Base | - | 2.120 53.85mm | 6.00' 1.83m | 1.750 44.45mm | - | ROHS3 Compliant | - | - | ||
![]() D1.5X4BL6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw | Poly-Vinyl Chloride (PVC) | - | - | - | PANDUCT® Type D | Active | Not Applicable | - | Black | 44.4mm | Round | Round Hole (Raceway), Base | - | 4.100 104.14mm | 6.00' 1.83m | 1.750 44.45mm | - | ROHS3 Compliant | - | - | ||
![]() NE1.5X2WH6-A Panduit Corp | In Stock | - | Datasheet | - | Adhesive, Screw | Adhesive, Screw | Polyphenylene Oxide (PPO), Halogen Free | 476.725581g | - | - | PANDUCT® Type NE | Obsolete | Not Applicable | - | White | 44.5mm | - | Slotted (Raceway), Base | - | 2.000 50.80mm | 6.00' 1.83m | 1.642 41.70mm | No | ROHS3 Compliant | - | - | ||
![]() OFCR70OS6 Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Fastener | Poly-Vinyl Chloride (PVC) | - | - | 2005 | Pan-Way® | Obsolete | Not Applicable | - | Slate | - | - | Solid (Raceway), Base | - | 1.990 50.55mm | 6.00' 1.83m | 2.760 70.10mm | No | RoHS Compliant | - | - | ||
![]() OFVR5OS6 Panduit Corp | In Stock | - | - | 4 Weeks | Vertical | - | Polyvinyl | - | Polyvinyl | 2003 | Pan-Way® | Obsolete | Not Applicable | - | Grey | 25.7mm | - | - | - | 14mm | 1.8288m | - | No | RoHS Compliant | - | - | ||
![]() D1X2LG6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw | Poly-Vinyl Chloride (PVC) | - | - | - | PANDUCT® Type D | Active | Not Applicable | 50°C | Gray, Light | 32mm | Round | Round Hole (Raceway), Base | - | 2.120 53.85mm | 6.00' 1.83m | 1.250 31.75mm | - | ROHS3 Compliant | - | - | ||
![]() NNC25X37WH2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw | Polyphenylene Oxide (PPO), Halogen Free | 608.720961g | - | 2006 | PANDUCT® Type NNC | Active | Not Applicable | 95°C | White | 24.6mm | - | Slotted (Raceway), 2 Piece | Separate Snap in Lid (Included) | 1.410 35.81mm | 6.56' 2.00m | 0.970 24.64mm | - | ROHS3 Compliant | - | - | ||
![]() LD3IW8-A Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | Adhesive | Poly-Vinyl Chloride (PVC) | 198.446662g | Polyvinyl | 2011 | Pan-Way® LD | Active | Not Applicable | - | White, Off | 38.4mm | - | Solid Wall | Attached Latching Lid | 0.460 11.68mm | 8.00' 2.44m | 0.775 19.68mm | No | ROHS3 Compliant | - | - | ||
![]() PD3EI6-A Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | Adhesive | Poly-Vinyl Chloride (PVC) | 265.351565g | - | 1999 | Pan-Way® PD | Obsolete | Not Applicable | - | Ivory | - | - | Solid (Raceway), 2 Piece | Separate Snap in Lid (Included) | 0.370 9.40mm | 6.00' 1.83m | 0.866 22.00mm | - | RoHS Compliant | - | - | ||
![]() F1X1.5LG6-A Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive, Screw | Adhesive, Screw | Poly-Vinyl Chloride (PVC) | 453.59237g | - | - | PANDUCT® Type F | Active | Not Applicable | - | Gray, Light | 32mm | - | Slotted (Raceway), Base | - | 1.510 38.35mm | 6.00' 1.83m | 1.260 32.00mm | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() T702BWH8 Panduit Corp | In Stock | - | - | 4 Weeks | Screw | Screw | Poly-Vinyl Chloride (PVC) | - | - | 1998 | Pan-Way® Twin 70 | Active | Not Applicable | - | White | 183.6mm | - | Solid (Raceway), Dual Channel Base | Power Rated | 1.770 44.96mm | 8.00' 2.44m | 7.228 183.60mm | - | ROHS3 Compliant | - | - | ||
![]() OFVR5OB6 Panduit Corp | In Stock | - | - | 4 Weeks | Vertical | - | Polyvinyl | - | - | 2003 | Pan-Way® | Obsolete | Not Applicable | - | Beige | 25.7mm | - | - | - | 14mm | 1.8288m | - | No | RoHS Compliant | - | - | ||
![]() NS1X1WH6NM Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyphenylene Oxide (PPO), Halogen Free | - | - | - | PANDUCT® Type NS | Active | Not Applicable | - | White | - | - | Solid (Raceway), Base | No Mounting Holes | 1.000 25.40mm | 6.00' 1.83m | 1.140 28.96mm | - | ROHS3 Compliant | - | - | ||
![]() NE3X3WH6 Panduit Corp | In Stock | - | - | 4 Weeks | Screw | Screw | Polyphenylene Oxide (PPO), Halogen Free | 829.166852g | - | 2008 | PANDUCT® Type NE | Active | Not Applicable | - | White | - | - | Slotted (Raceway), Base | - | 3.000 76.20mm | 6.00' 1.83m | 3.142 79.80mm | No | ROHS3 Compliant | - | Lead Free | ||
![]() MC75X50IG2 Panduit Corp | In Stock | - | - | 4 Weeks | Screw | Screw | Poly-Vinyl Chloride (PVC) | 1.360777kg | - | 2007 | PANDUCT® Type MC | Active | Not Applicable | - | Gray, Light | - | - | Slotted (Raceway), 2 Piece | Separate Snap in Lid (Included) | 1.890 48.00mm | 6.56' 2.00m | 2.940 74.68mm | - | ROHS3 Compliant | - | - | ||
![]() MC62X37IG2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw | Poly-Vinyl Chloride (PVC) | 1.037366kg | - | - | PANDUCT® Type MC | Active | Not Applicable | - | Gray, Light | 62mm | - | Slotted (Raceway), 2 Piece | Separate Snap in Lid (Included) | 1.410 35.81mm | 6.56' 2.00m | 2.445 62.10mm | - | ROHS3 Compliant | - | - | ||
![]() G4X3IB6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw | Poly-Vinyl Chloride (PVC) | - | Polyvinyl | 2007 | PANDUCT® Type G | Active | Not Applicable | 50°C | Blue | 108mm | - | Slotted (Raceway), Base | - | 2.990 75.95mm | 6.00' 1.83m | 4.250 107.95mm | No | ROHS3 Compliant | - | - | ||
![]() WG18EZ10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | 2010 | Wyr-Grid® | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |