- Between Board Height
- Factory Lead Time
- Holding Type
- Hole Diameter
- Length
- Length - Overall
- Material
- Moisture Sensitivity Level (MSL)
- Mounting Hole Diameter
- Mounting Panel Thickness
- Mounting Type
- Part Status
Attribute column
Manufacturer
Panduit Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Mounting Hole Diameter | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Gender | Orientation | Hole Diameter | Holding Type | Support Hole Diameter | Features | Diameter | Height | Length | Width | Length - Overall | Between Board Height | Board Thickness | Support Panel Thickness | Mounting Panel Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBP50-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Hardware | Snap Lock | Nylon | 56.699046g | 0.156 (3.96mm) 5/32 | Bulk | 2002 | CBP | Active | Not Applicable | 85°C | -40°C | - | Male | Straight | 3.9624 mm | Snap Fit | 0.156 (3.96mm) 5/32 | - | - | 12.7mm | 19.8mm | - | 0.780 19.81mm | 0.500 12.70mm 1/2 | - | 0.060 1.50mm | 0.060 1.50mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() CBLS25-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Hardware | Snap Lock | Nylon | 68.038855g | 0.187 (4.75mm) 3/16 | - | 2001 | CBLS | Obsolete | Not Applicable | - | - | - | Male | - | 3.9624 mm | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | 4.75mm | 6.35mm | 24.892mm | - | 0.980 24.90mm | 0.250 6.35mm 1/4 | - | 0.060 1.50mm | 0.080 2.03mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() CBP50-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Snap Lock | Nylon | 362.873924g | 0.156 (3.96mm) 5/32 | - | 2002 | CBP | Active | Not Applicable | - | - | Natural | - | Straight | 3.9624 mm | Snap Fit | 0.156 (3.96mm) 5/32 | - | - | 19.8mm | 19.812mm | - | 0.780 19.81mm | 0.500 12.70mm 1/2 | - | 0.060 1.50mm | 0.060 1.50mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CBP100-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Hardware | Snap Lock | Nylon | 86.18255g | 0.156 (3.96mm) 5/32 | Bulk | 2002 | CBP | Active | Not Applicable | - | - | - | Male | Straight | 3.9624 mm | Snap Fit | 0.156 (3.96mm) 5/32 | - | - | 25.4mm | 32.5mm | - | 1.280 32.50mm | 1.000 25.40mm 1 | - | 0.060 1.50mm | 0.060 1.50mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() CBLS75-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Snap Lock | Nylon | 90.718474g | 0.187 (4.75mm) 3/16 | - | 2001 | CBLS | Obsolete | Not Applicable | - | - | - | Male | - | 3.9624 mm | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | 4.75mm | 19mm | 37.592mm | - | 1.480 37.60mm | 0.750 19.05mm 3/4 | - | 0.060 1.50mm | 0.080 2.03mm | - | - | RoHS Compliant | - | ||
![]() CBP62-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Snap Lock | Nylon | - | 0.156 (3.96mm) 5/32 | - | 2002 | CBP | Active | Not Applicable | - | - | - | - | - | 3.9624 mm | Snap Fit | 0.156 (3.96mm) 5/32 | - | - | - | 22.86mm | - | 0.902 22.90mm | 0.618 15.70mm | - | 0.060 1.50mm | 0.060 1.50mm | No | - | ROHS3 Compliant | - | ||
![]() CBP75-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Hardware | Snap Lock | Nylon | 77.110703g | 0.156 (3.96mm) 5/32 | Bulk | 2002 | CBP | Active | Not Applicable | - | - | - | Male | Straight | 3.9624 mm | Snap Fit | 0.156 (3.96mm) 5/32 | - | - | 19mm | 26.2mm | - | 1.031 26.20mm | 0.750 19.05mm 3/4 | - | 0.060 1.50mm | 0.060 1.50mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CBLS50-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Snap Lock | Nylon | 68.038855g | 0.187 (4.75mm) 3/16 | - | 2001 | CBLS | Obsolete | Not Applicable | - | - | - | Male | - | 3.9624 mm | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | 4.75mm | 12.7mm | 31.242mm | - | 1.228 31.20mm | 0.500 12.70mm 1/2 | - | 0.060 1.50mm | 0.080 2.03mm | - | No SVHC | RoHS Compliant | - | ||
![]() CBP25-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Snap Lock | Nylon | 226.796213g | 0.156 (3.96mm) 5/32 | Bulk | 2002 | CBP | Active | Not Applicable | - | - | Natural | - | Straight | 3.9624 mm | Snap Fit | 0.156 (3.96mm) 5/32 | - | - | - | 13.462mm | - | 0.531 13.50mm | 0.250 6.35mm 1/4 | 1.5mm | 0.060 1.50mm | 0.060 1.50mm | No | - | ROHS3 Compliant | - | ||
![]() CBP62-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Snap Lock | Nylon | 453.59237g | 0.156 (3.96mm) 5/32 | - | 2002 | CBP | Active | Not Applicable | - | - | Natural | - | Straight | 3.9624 mm | Snap Fit | 0.156 (3.96mm) 5/32 | - | - | 23mm | 22.9108mm | - | 0.902 22.90mm | 0.618 15.70mm | - | 0.060 1.50mm | 0.060 1.50mm | No | - | ROHS3 Compliant | - | ||
![]() CBP100-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Snap Lock | Nylon | 589.670081g | 0.156 (3.96mm) 5/32 | - | 2002 | CBP | Active | Not Applicable | - | - | Natural | - | - | 3.9624 mm | Snap Fit | 0.156 (3.96mm) 5/32 | - | - | 32.5mm | 32.512mm | - | 1.280 32.50mm | 1.000 25.40mm 1 | - | 0.060 1.50mm | 0.060 1.50mm | No | - | ROHS3 Compliant | - | ||
![]() CBLS75-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Snap Lock | Nylon | 635.029318g | 0.187 (4.75mm) 3/16 | - | 2001 | CBLS | Obsolete | Not Applicable | - | - | Natural | - | - | 3.9624 mm | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | - | 37.5mm | 37.592mm | - | 1.480 37.60mm | 0.750 19.05mm 3/4 | - | 0.060 1.50mm | 0.080 2.03mm | - | - | RoHS Compliant | - | ||
![]() CBLS50-M Panduit Corp | In Stock | - | - | 4 Weeks | Hardware | Snap Lock | Nylon | 498.951607g | 0.187 (4.75mm) 3/16 | - | 2001 | CBLS | Obsolete | Not Applicable | - | - | Natural | - | - | 3.9624 mm | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | - | 12.7mm | 31.1912mm | 5.6mm | 1.228 31.20mm | 0.500 12.70mm 1/2 | - | 0.060 1.50mm | 0.080 2.03mm | - | No SVHC | RoHS Compliant | - | ||
![]() CBP75-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Snap Lock | Nylon | 498.951607g | 0.156 (3.96mm) 5/32 | - | 2002 | CBP | Active | Not Applicable | - | - | Natural | - | Straight | 3.9624 mm | Snap Fit | 0.156 (3.96mm) 5/32 | - | - | 26.2mm | 26.1874mm | - | 1.031 26.20mm | 0.750 19.05mm 3/4 | - | 0.060 1.50mm | 0.060 1.50mm | No | - | ROHS3 Compliant | - | ||
![]() CBP12-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Snap Lock | Nylon | 136.077711g | 0.156 (3.96mm) 5/32 | - | 2002 | CBP | Active | Not Applicable | - | - | Natural | - | Straight | 3.9624 mm | Snap Fit | 0.156 (3.96mm) 5/32 | - | - | 10.3mm | 10.16mm | - | 0.402 10.20mm | 0.118 3.00mm | - | 0.060 1.50mm | 0.060 1.50mm | No | - | ROHS3 Compliant | - | ||
![]() CBLS62-M Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Snap Lock | Nylon | 498.951607g | 0.187 (4.75mm) 3/16 | - | 2001 | CBLS | Obsolete | Not Applicable | - | - | Natural | - | - | 3.9624 mm | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | - | 34.3mm | 34.29mm | - | 1.350 34.30mm | 0.618 15.70mm | - | 0.060 1.50mm | 0.080 2.03mm | - | - | RoHS Compliant | - | ||
![]() CBLS37-C Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Snap Lock | Nylon | - | 0.187 (4.75mm) 3/16 | - | 2001 | CBLS | Obsolete | Not Applicable | - | - | - | - | - | 3.9624 mm | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | - | - | 28.194mm | - | 1.110 28.20mm | 0.370 9.40mm | - | 0.060 1.50mm | 0.080 2.03mm | - | - | RoHS Compliant | - | ||
![]() CBP87-M Panduit Corp | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | Nylon | - | 0.156 (3.96mm) 5/32 | - | 2002 | CBP | Obsolete | Not Applicable | - | - | - | - | Straight | 3.9624 mm | Snap Fit | 0.156 (3.96mm) 5/32 | - | - | - | 29.21mm | - | 1.150 29.20mm | 0.870 22.10mm | - | 0.060 1.50mm | 0.060 1.50mm | No | - | RoHS Compliant | - | ||
![]() CBLS18-M Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Snap Lock | Nylon | 453.59237g | 0.187 (4.75mm) 3/16 | - | 2001 | CBLS | Obsolete | Not Applicable | - | - | Natural | - | - | 3.9624 mm | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | - | 23.4mm | 23.3934mm | - | 0.921 23.40mm | 0.181 4.60mm | - | 0.060 1.50mm | 0.080 2.03mm | - | - | RoHS Compliant | - | ||
![]() CBLS18-C Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Snap Lock | Nylon | - | 0.187 (4.75mm) 3/16 | - | 2001 | CBLS | Obsolete | Not Applicable | - | - | - | - | - | 3.9624 mm | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | - | - | 23.368mm | - | 0.921 23.40mm | 0.181 4.60mm | - | 0.060 1.50mm | 0.080 2.03mm | - | - | RoHS Compliant | - |