- Manufacturer
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Rohs Code
- Tolerance
- Construction
- DC Resistance
Attribute column
Manufacturer
Panduit Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Voltage, Rating | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Number of Functions | Construction | Reach Compliance Code | Lead Length | Lead Spacing | Lead Diameter | Voltage | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Height Seated (Max) | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELL8UV470M Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ELJDA390JF Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | PANASONIC CORP | -- | Panasonic Electronic Components | ELJDA390JF | - | - | - | CHIP, 1210, ROHS COMPLIANT | - | - | - | - | - | Obsolete | 5.83 | - | Yes | - | - | - | - | * | - | - | - | Yes | Active | - | EAR99 | - | - | - | 8504.50.80.00 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ELJRF56NGFB Panduit | In Stock | - | - | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | NON-MAGNETIC | 2.5 Ω | PANASONIC CORP | - | Panasonic Electronic Components | ELJRF56NGFB | - | 85 °C | -20 °C | 0402 | - | 0.5 mm | 1 mm | SMT | 0.5 mm | Obsolete | 5.82 | - | Yes | 1500 MHz | - | - | - | - | - | 2% | e3 | Yes | - | - | EAR99 | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | 1 | Chip | compliant | - | - | - | - | 100 MHz | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.13 A | 0.056 µH | - | - | - | - | ||
![]() FEC Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ELL6PM2R0N Panduit | In Stock | - | - | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ferrite | 0.024 Ω | PANASONIC CORP | - | Panasonic Electronic Components | ELL6PM2R0N | ELL6PM | - | - | 2424 | - | 2 mm | 6 mm | SMT | 6 mm | Obsolete | 5.83 | - | Yes | - | - | - | - | ELL6 (N TOL, P) | - | 30% | e3 | - | - | - | EAR99 | Tin (Sn) | - | - | 8504.50.80.00 | - | TR | 1 | Magnetic Shielded | unknown | - | - | - | - | 0.1 MHz | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2424 | NO | 2.2 A | 2 µH | - | - | - | - | ||
![]() CH25 Panduit | In Stock | - | - | - | .25in Quick Connect Terminals (standard) | - | - | - | - | - | - | - | - | - | BARKER MICROFARADS INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Case Code - 2 | - | 1.812in W | -0%/+20% | - | - | - | - | - | - | - | - | - | 43uF | - | - | - | - | - | - | - | 220V | - | - | - | - | - | - | - | - | - | 4.365in | - | - | - | ||
![]() ELJNCR82JF Panduit | In Stock | - | - | - | - | - | YES | J BEND | RECTANGULAR PACKAGE | 2 | NON-MAGNETIC | 2.1 Ω | PANASONIC CORP | - | Panasonic Electronic Components | ELJNCR82JF | - | 85 °C | -20 °C | 1008 | - | 1.6 mm | 2.5 mm | SMT | 2 mm | Obsolete | 5.82 | - | Yes | 100 MHz | - | - | - | - | - | 5% | e2 | Yes | - | - | EAR99 | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | TR | 1 | Chip | unknown | - | - | - | - | 25.2 MHz | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 0.1 A | 0.82 µH | - | - | - | - | ||
![]() ELJPC120KF Panduit | In Stock | - | - | - | Holder | Cartridge, Non-Standard | YES | J BEND | RECTANGULAR PACKAGE | 2 | CERAMIC | 2.7 Ω | PANASONIC CORP | -- | Panasonic Electronic Components | ELJPC120KF | - | 85 °C | -20 °C | 1008 | - | 1.6 mm | 2.5 mm | SMT | 2 mm | Obsolete | 5.82 | - | Yes | 25 MHz | - | - | Bulk | * | 0.811 Dia x 5.598 L (20.60mm x 142.20mm) | 10% | e2 | Yes | Active | -- | EAR99 | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | TR | 1 | Molded Chip | unknown | - | - | - | - | 2.52 MHz | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 0.195 A | 12 µH | - | - | - | - | ||
![]() ELL6UH180M Panduit | In Stock | - | - | - | - | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | Ferrite | 0.088 Ω | PANASONIC CORP | - | Panasonic Electronic Components | ELL6UH180M | - | 105 °C | -40 °C | 2424 | - | 5 mm | 6 mm | SMT | 6 mm | Obsolete | 5.79 | - | Yes | - | DCR IS MEASURED AT 20 % TOLERANCE | - | - | - | - | 20% | e3 | Yes | - | - | EAR99 | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, Embossed | 1 | Rectangular | compliant | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2424 | YES | 1.4 A | 18 µH | - | - | - | - | ||
![]() ELC3GN330M Panduit | In Stock | - | - | Surface Mount | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 1.4 Ω | PANASONIC CORP | - | Panasonic Electronic Components | ELC3GN330M | - | - | - | CHIP, 1313 | - | 1.55 mm | 3.2 mm | SMT | 3.2 mm | Obsolete | 5.84 | Compliant | Yes | - | DCR IS MEASURED AT 20% TOLERANCE | 100 V | Tape & Reel (TR) | - | - | 10 % | e2 | Yes | - | - | EAR99 | Tin/Copper (Sn/Cu) | 125 °C | -55 °C | 8504.50.80.00 | 13 pF | TR | 1 | Unshielded | compliant | - | - | - | - | 0.1 MHz | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1212 | NO | 0.28 A | 33 µH | - | 1.6002 mm | 787.4 µm | 939.8 µm | ||
![]() ELJPA560KF Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ELC18B6R8L Panduit | In Stock | - | - | - | - | - | NO | WIRE | CYLINDRICAL PACKAGE | 2 | FERRITE | 0.015 Ω | PANASONIC CORP | - | Panasonic Electronic Components | ELC18B6R8L | - | 105 °C | -20 °C | - | 16 mm | - | 27 mm | Radial | - | Obsolete | 5.79 | - | Yes | - | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | - | - | - | 20% | e2 | Yes | - | - | EAR99 | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | 1 | Cylindrical | compliant | 5 mm | 7.5 mm | 1 mm | - | 0.01 MHz | POWER INDUCTOR | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | NO | 6.8 A | 6.8 µH | - | - | - | - | ||
![]() ELJRER22GFA Panduit | In Stock | - | - | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | NON-MAGNETIC | 7.5 Ω | PANASONIC CORP | - | Panasonic Electronic Components | ELJRER22GFA | - | 85 °C | -20 °C | 0603 | - | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Obsolete | 5.8 | - | Yes | 900 MHz | - | - | - | - | - | 2% | e3 | Yes | - | - | EAR99 | Tin (Sn) | - | - | 8504.50.80.00 | - | TR | 1 | Chip | compliant | - | - | - | - | 25.2 MHz | RF INDUCTOR | DUAL ENDED | 4 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.07 A | 0.22 µH | - | - | - | - | ||
![]() ELL6GG4R7M Panduit | In Stock | - | - | - | - | - | YES | L BEND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.07 Ω | PANASONIC CORP | - | Panasonic Electronic Components | ELL6GG4R7M | - | 105 °C | -40 °C | 2424 | - | 1.6 mm | 6 mm | SMT | 6 mm | Obsolete | 5.84 | - | Yes | - | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | - | - | - | 20% | e3 | - | - | - | EAR99 | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, Embossed | 1 | Rectangular | compliant | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2424 | YES | 1.55 A | 4.7 µH | - | - | - | - | ||
![]() ELL8UV100M Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ELJFBR68MF Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |