- Construction
- Ihs Manufacturer
- JESD-609 Code
- Manufacturer
- Manufacturer Part Number
- Mounting Feature
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Description
- Package Height
- Package Length
Attribute column
Manufacturer
Panduit Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Contact Shape | Shell Material | Material | Weight | Insert Material | Number of Terminals | (Ø) | Contact Sizes | Dim | Factory colour | For Use With/Related Products | Ihs Manufacturer | Laser category | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Max. temperature | Min. temperature | Number of Elements | Operating current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Samacsys Description | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Color | Additional Feature | HTS Code | Fastening Type | Subcategory | Contact Type | Packing Method | Technology | Orientation | Shielding | Number of Functions | Ingress Protection | Construction | Resistor Type | Reach Compliance Code | Shell Finish | Reference Standard | Shell Size - Insert | Rated Power Dissipation (P) | Housing Color | Working Voltage | Note | Size Code | Rated Temperature | Shell Size, MIL | Accessory Type | Includes | Wavelength | Power | Network Type | First Element Resistance | Features | Length | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERJ-8ENF-5230V Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERJ3EKF49R9A Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERJMP3PF5M0U Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERG2SJ560A Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERA6YED391V Panduit | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | 2 | - | - | - | - | - | PANASONIC CORP | - | - | Panasonic Electronic Components | ERA6YED391V | - | - | - | - | 125 °C | -55 °C | SMT, 0805 | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | 8.04 | - | Yes | - | - | - | - | 0.5% | e3 | Yes | - | - | - | 25 ppm/°C | - | - | 390 Ω | - | Tin (Sn) | - | - | - | - | Fixed Resistors | - | TR, PUNCHED, 7 INCH | METAL FILM | - | - | - | - | Chip | FIXED RESISTOR | compliant | - | - | - | 0.125 W | - | 100 V | - | 0805 | 70 °C | - | - | - | - | - | - | - | - | - | - | ||
![]() ERJ12ZYJ431U Panduit | In Stock | - | - | 12 Weeks | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | 2 | - | - | - | - | - | PANASONIC CORP | - | - | Panasonic Electronic Components | ERJ12ZYJ431U | - | - | - | - | 155 °C | -55 °C | CHIP | 0.6 mm | 5 mm | RECTANGULAR PACKAGE | SMT | 2.5 mm | Active | 5.15 | - | Yes | - | - | - | - | 5% | e3 | Yes | - | - | - | 200 ppm/°C | - | - | 430 Ω | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | IEC60115-8 | - | - | - | - | TR, EMBOSSED, 7 INCH | METAL GLAZE/THICK FILM | - | - | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | - | AEC-Q200 | - | 0.75 W | - | 200 V | - | 2010 | 70 °C | - | - | - | - | - | - | - | - | - | - | ||
![]() ERJA1AF151U Panduit | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | 2 | - | - | - | - | - | PANASONIC CORP | - | - | Panasonic Electronic Components | ERJA1AF151U | - | - | 5 | - | 155 °C | -55 °C | SMT, 1225 | 0.55 mm | 6.4 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | Active | 5.62 | - | Yes | - | - | - | - | 1% | e3 | Yes | - | - | EAR99 | 100 ppm/°C | - | - | 150 Ω | - | Tin (Sn) | - | - | 8533.21.00.20 | - | - | - | TR, Embossed, 7 Inch | - | - | - | 1 | - | Rectangular | FIXED RESISTOR | compliant | - | AEC-Q200 | - | 1.33 W | - | 200 V | - | 1225 | 70 °C | - | - | - | - | - | ISOLATED | 150 Ω | - | - | - | ||
![]() ERJ14RQFR75U Panduit | In Stock | - | - | 12 Weeks | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | 2 | - | - | - | - | - | PANASONIC CORP | - | - | Panasonic Electronic Components | ERJ14RQFR75U | - | - | - | - | 155 °C | -55 °C | , 1210 | 0.6 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 2.5 mm | Active | 5.73 | - | Yes | - | - | - | - | 1% | e3 | Yes | - | - | - | 200 ppm/°C | - | - | 0.75 Ω | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | HIGH PRECISION, IEC60115-8 | - | - | - | - | TR, EMBOSSED, 7 INCH | METAL GLAZE/THICK FILM | - | - | - | - | Rectangular | FIXED RESISTOR | compliant | - | AEC-Q200 | - | 0.25 W | - | 0.433 V | - | 1210 | 70 °C | - | - | - | - | - | - | - | - | - | - | ||
![]() ERJP08J161V Panduit | In Stock | - | - | 12 Weeks | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | 2 | - | - | - | - | - | PANASONIC CORP | - | - | Panasonic Electronic Components | ERJP08J161V | - | - | - | - | 155 °C | -55 °C | SMT, 1206 | 0.6 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | 5.6 | - | Yes | - | - | - | - | 5% | e3 | Yes | - | - | - | 200 ppm/°C | - | - | 160 Ω | - | Tin (Sn) - with Nickel (Ni) barrier | - | IEC60115-8 | - | - | - | - | TR, PUNCHED, 7 INCH | METAL GLAZE/THICK FILM | - | - | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | - | AEC-Q200 | - | 0.66 W | - | 500 V | - | 1206 | 70 °C | - | - | - | - | - | - | - | - | - | - | ||
![]() ERJ8ENF9763V Panduit | In Stock | - | - | 12 Weeks | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | 2 | - | - | - | - | MTC Series | PANASONIC CORP | - | - | Panasonic Electronic Components | ERJ8ENF9763V | - | - | - | - | 155 °C | -55 °C | CHIP | 0.6 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | 0.79 | - | Yes | PANASONIC - ERJ8ENF9763V - SMD Chip Resistor, 1206 [3216 Metric], 976 kohm, ERJ8EN Series, 200 V, Thick Film, 250 mW | - | - | MTC50 | 1% | e3 | Yes | Active | - | - | 100 ppm/°C | - | - | 976000 Ω | -- | Matte Tin (Sn) - with Nickel (Ni) barrier | - | PRECISION, STANDARD: IEC60115-8 | - | - | - | - | TR, PUNCHED, 7 INCH | METAL GLAZE/THICK FILM | - | - | - | - | Chip | FIXED RESISTOR | compliant | - | AEC-Q200 | - | 0.25 W | - | 200 V | - | 1206 | 70 °C | - | Backshell | - | - | - | - | - | Shielded | - | - | ||
![]() U-ZEDL05-02 Panduit | In Stock | - | - | - | - | - | - | - | - | - | Aluminium | 22g | - | - | 16mm | - | (Ø x L) 16 mm x 45 mm | Red | - | - | 2 | - | - | - | 50°C | -20°C | - | 65mA | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | MLH 650-16-5 (16x45) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650nm | 16mW | - | - | - | 45mm | - | ||
![]() EXBF8WT04G Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERA3APB103P Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERG3FJS560E Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERJA1CJR011U Panduit | In Stock | - | - | 12 Weeks | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | 2 | - | - | - | - | - | PANASONIC CORP | - | - | Panasonic Electronic Components | ERJA1CJR011U | - | - | 5 | - | 155 °C | -55 °C | SMT, 1225 | 0.55 mm | 6.4 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | Active | 4.7 | Non-Compliant | Yes | - | - | - | - | 5% | e3 | Yes | - | - | EAR99 | 350 ppm/°C | - | - | 0.011 Ω | - | Tin (Sn) | - | - | 8533.21.00.20 | - | - | - | TR, Embossed, 7 Inch | - | - | - | 1 | - | Rectangular | FIXED RESISTOR | compliant | - | AEC-Q200 | - | 1.33 W | - | 200 V | - | 1225 | 70 °C | - | - | - | - | - | ISOLATED | 0.011 Ω | - | - | - | ||
![]() ERJ12ZYJ565U Panduit | In Stock | - | - | 12 Weeks | Panel Mount | YES | WRAPAROUND | Bulkhead - Front Side Nut | Circular | Aluminum | - | - | -- | 2 | - | 16 | - | - | - | PANASONIC CORP | - | -- | Panasonic Electronic Components | ERJ12ZYJ565U | - | - | - | - | 155 °C | -55 °C | CHIP | 0.6 mm | 5 mm | RECTANGULAR PACKAGE | SMT | 2.5 mm | Active | 5.52 | - | Yes | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | 5% | e3 | Yes | Active | -- | EAR99 | 400 ppm/°C | Receptacle Housing | For Female Sockets | 5600000 Ω | 21 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | IEC60115-8 | 8533.21.00.30 | Threaded | - | Crimp | TR, EMBOSSED, 7 INCH | METAL GLAZE/THICK FILM | A | Shielded | - | Environment Resistant | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | Cadmium | AEC-Q200 | 23-21 | 0.75 W | Olive Drab | 200 V | Contacts Not Included | 2010 | 70 °C | H | - | -- | - | - | - | - | -- | - | -- | ||
![]() ERJS14J914U Panduit | In Stock | - | - | 12 Weeks | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | 2 | - | - | - | - | #8, Buchanan Series | PANASONIC CORP | - | - | Panasonic Electronic Components | ERJS14J914U | - | - | - | - | 155 °C | -55 °C | SMT, 1210 | 0.6 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 2.5 mm | Active | 5.2 | - | Yes | - | - | - | TC, Buchanan | 5% | e3 | Yes | Obsolete | - | - | 200 ppm/°C | - | Cover | 910000 Ω | 9 | Tin (Sn) | Black | STANDARD: AEC-Q200 | - | - | - | - | TR, EMBOSSED, 7 INCH | METAL GLAZE/THICK FILM | - | - | - | - | Rectangular | FIXED RESISTOR | compliant | - | AEC-Q200; IEC | - | 0.5 W | - | 200 V | - | 1210 | 70 °C | - | - | - | - | - | - | - | - | - | - | ||
![]() ERJ14RQJ3R9U Panduit | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | 2 | - | - | - | - | - | PANASONIC CORP | - | - | Panasonic Electronic Components | ERJ14RQJ3R9U | - | - | - | - | 155 °C | -55 °C | SMT, 1210 | 0.6 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 2.5 mm | Active | 5.73 | - | Yes | - | - | - | - | 5% | e3 | Yes | - | - | - | 100 ppm/°C | - | - | 3.9 Ω | - | Tin (Sn) - with Nickel (Ni) barrier | - | HIGH PRECISION, IEC60115-8 | - | - | - | - | TR, EMBOSSED, 7 INCH | METAL GLAZE/THICK FILM | - | - | - | - | Rectangular | FIXED RESISTOR | compliant | - | AEC-Q200 | - | 0.25 W | - | 0.9874 V | - | 1210 | 70 °C | - | - | - | - | - | - | - | - | - | - | ||
![]() ERJB1AF200U Panduit | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | 2 | - | - | - | - | - | PANASONIC CORP | - | - | Panasonic Electronic Components | ERJB1AF200U | - | - | 3 | - | 155 °C | -55 °C | SMT, 1020 | 0.55 mm | 5 mm | RECTANGULAR PACKAGE | SMT | 2.5 mm | Active | 5.6 | - | Yes | High power SMD resistor 20R 1W (Reel) Panasonic ERJB1 Series Thick Film Fixed Resistor 1020 Case 20u03a9 u00b11% 1W u00b1100ppm/u00b0C | - | - | - | 1% | e3 | Yes | - | - | EAR99 | 100 ppm/°C | - | - | 20 Ω | - | Tin (Sn) | - | - | 8533.21.00.20 | - | - | - | TR, Embossed, 7 Inch | - | - | - | 1 | - | Rectangular | FIXED RESISTOR | compliant | - | AEC-Q200 | - | 1 W | - | 200 V | - | 1020 | 70 °C | - | - | - | - | - | ISOLATED | 20 Ω | - | - | - | ||
![]() ERJ14RSFR13U Panduit | In Stock | - | - | 12 Weeks | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | 2 | - | - | - | - | - | PANASONIC CORP | - | - | Panasonic Electronic Components | ERJ14RSFR13U | - | - | - | - | 155 °C | -55 °C | SMT, 1210 | 0.6 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 2.5 mm | Active | 5.73 | - | Yes | - | - | - | - | 1% | e3 | Yes | - | - | - | 200 ppm/°C | - | - | 0.13 Ω | - | Tin (Sn) - with Nickel (Ni) barrier | - | HIGH PRECISION, IEC60115-8 | - | - | - | - | TR, EMBOSSED, 7 INCH | METAL GLAZE/THICK FILM | - | - | - | - | Rectangular | FIXED RESISTOR | compliant | - | AEC-Q200 | - | 0.25 W | - | 0.1803 V | - | 1210 | 70 °C | - | - | - | - | - | - | - | - | - | - |