- Resistance
- Construction
- Element Power Dissipation
- Factory Lead Time
- First Element Resistance
- Ihs Manufacturer
- JESD-609 Code
- Manufacturer
- Manufacturer Part Number
- Mounting Feature
- Network Type
- Number of Elements
Attribute column
Manufacturer
Panduit Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Max Power Dissipation | Technology | Number of Functions | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Drain to Source Voltage (Vdss) | Continuous Drain Current (ID) | Threshold Voltage | Element Power Dissipation | Network Type | First Element Resistance | Nominal Vgs | Second/Last Element Resistance | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXBV8N220JV Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EXBE10C202J Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EXBV8V3R3JV Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EXBV4V472GV Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EXBN8V682JX Panduit | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | PANASONIC CORP | Panasonic Electronic Components | EXBN8V682JX | 1 | 125 °C | -55 °C | CHIP | 0.45 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1 mm | Active | 5.7 | - | Yes | 5% | e3 | Yes | - | 200 ppm/°C | 6800 Ω | Tin (Sn) | - | - | - | - | Array/Network Resistors | TR, PUNCHED, 7 INCH | - | METAL GLAZE/THICK FILM | 4 | Chip | ARRAY/NETWORK RESISTOR | compliant | IEC60115-9 | 0.031 W | 50 V | 0804 | 70 °C | - | - | - | 0.031 W | ISOLATED | 6800 Ω | - | - | - | ||
![]() EXB24N150JX Panduit | In Stock | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 6.35 mΩ | - | 175 °C | -55 °C | - | - | - | - | 69 W | - | - | - | - | - | - | - | - | - | - | 25 V | 70 A | 1.81 V | - | - | - | 1.81 V | - | No SVHC | ||
![]() EXB38V822JV Panduit | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | PANASONIC CORP | Panasonic Electronic Components | EXB38V822JV | 1 | 125 °C | -55 °C | CHIP | 0.5 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | 5.1 | Non-Compliant | Yes | 5% | e3 | Yes | - | 200 ppm/°C | 8200 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | STANDARD: IEC60115-9 | - | Array/Network Resistors | TR, PUNCHED, 7 INCH | - | METAL GLAZE/THICK FILM | 4 | Chip | ARRAY/NETWORK RESISTOR | compliant | AEC-Q200 | 0.063 W | 50 V | 1206 | 70 °C | - | - | - | 0.063 W | ISOLATED | 8200 Ω | - | - | - | ||
![]() EXBE10C820J Panduit | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | SURFACE MOUNT | - | 10 | PANASONIC CORP | Panasonic Electronic Components | EXBE10C820J | 8 | 125 °C | -55 °C | SMT, 0816 | 0.55 mm | 4 mm | RECTANGULAR PACKAGE | SMT | 2.1 mm | Active | 5.18 | - | Yes | 5% | e3 | Yes | EAR99 | 200 ppm/°C | 82 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.20 | ARRAY/NETWORK RESISTOR | TR, Embossed, 7 Inch | - | METAL GLAZE/THICK FILM | 1 | Rectangular | ARRAY/NETWORK RESISTOR | compliant | IEC60115-9 | 0.063 W | 25 V | 1608 | 70 °C | - | - | - | 0.063 W | BUSSED | 82 Ω | - | 82 Ω | - | ||
![]() EXBA10P560J Panduit | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | SURFACE MOUNT | - | 10 | PANASONIC CORP | Panasonic Electronic Components | EXBA10P560J | 8 | 125 °C | -55 °C | SMT, 1225 | 0.55 mm | 6.4 mm | RECTANGULAR PACKAGE | SMT | 3.1 mm | Active | 5.18 | - | Yes | 5% | e3 | Yes | EAR99 | 200 ppm/°C | 56 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.20 | ARRAY/NETWORK RESISTOR | TR, Embossed, 7 Inch | - | METAL GLAZE/THICK FILM | 1 | Rectangular | ARRAY/NETWORK RESISTOR | compliant | IEC60115-9 | 0.063 W | 50 V | 2512 | 70 °C | - | - | - | 0.063 W | BUSSED | 56 Ω | - | 56 Ω | - | ||
![]() EXB28V751JX Panduit | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | PANASONIC CORP | Panasonic Electronic Components | EXB28V751JX | 1 | 125 °C | -55 °C | CHIP | 0.35 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1 mm | Active | 5.68 | - | Yes | 5% | e3 | Yes | - | 200 ppm/°C | 750 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | STANDARD: IEC60115-9 | - | ARRAY/NETWORK RESISTOR | TR, PUNCHED, 7 INCH | - | METAL GLAZE/THICK FILM | 4 | Chip | ARRAY/NETWORK RESISTOR | compliant | AEC-Q200 | 0.063 W | 50 V | 0804 | 70 °C | - | - | - | 0.063 W | ISOLATED | 750 Ω | - | - | - | ||
![]() EXBV8V1R3JV Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EXBN8V333JX Panduit | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | PANASONIC CORP | Panasonic Electronic Components | EXBN8V333JX | 1 | 125 °C | -55 °C | CHIP | 0.45 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1 mm | Active | 5.7 | - | Yes | 5% | e3 | Yes | - | 200 ppm/°C | 33000 Ω | Tin (Sn) | - | - | - | - | Array/Network Resistors | TR, PUNCHED, 7 INCH | - | METAL GLAZE/THICK FILM | 4 | Chip | ARRAY/NETWORK RESISTOR | compliant | IEC60115-9 | 0.031 W | 50 V | 0804 | 70 °C | - | - | - | 0.031 W | ISOLATED | 33000 Ω | - | - | - | ||
![]() EXBV8V510GV Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EXBA10P682J Panduit | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | SURFACE MOUNT | - | 10 | PANASONIC CORP | Panasonic Electronic Components | EXBA10P682J | 8 | 125 °C | -55 °C | SMT, 1225 | 0.55 mm | 6.4 mm | RECTANGULAR PACKAGE | SMT | 3.1 mm | Active | 5.14 | - | Yes | 5% | e3 | Yes | EAR99 | 200 ppm/°C | 6800 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.20 | ARRAY/NETWORK RESISTOR | TR, Embossed, 7 Inch | - | METAL GLAZE/THICK FILM | 1 | Rectangular | ARRAY/NETWORK RESISTOR | compliant | IEC60115-9 | 0.063 W | 50 V | 2512 | 70 °C | - | - | - | 0.063 W | BUSSED | 6800 Ω | - | 6800 Ω | - |