- Construction
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-609 Code
- Lead Diameter
- Manufacturer
- Manufacturer Part Number
- Mounting Feature
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
Panduit Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Material - Cap | Base Product Number | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Max Power Dissipation | Technology | Shielding | Construction | Resistor Type | Reach Compliance Code | Output | Reference Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Wire Gauge | Lead Diameter | Voltage | Rated Temperature | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Barrel Depth | Color - Cap | Features | Color - Wire | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERG1FJS100E Panduit | In Stock | - | - | 15 Weeks | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | PANASONIC CORP | - | Panasonic Electronic Components | ERG1FJS100E | - | 235 °C | -55 °C | - | AXIAL LEADED | 2.3 mm | 6.35 mm | - | Axial | End Of Life | - | 5.56 | - | Yes | - | - | - | 5% | e3 | Yes | - | - | - | EAR99 | 350 ppm/°C | - | - | 10 Ω | Tin (Sn) | - | - | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | - | - | AMMO PACK | - | METAL OXIDE FILM | - | Tubular | FIXED RESISTOR | compliant | - | IEC60115-2 | 1 W | - | 350 V | - | 0.65 mm | - | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERG3SJ302V Panduit | In Stock | - | - | 15 Weeks | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | Polycarbonate | - | PANASONIC CORP | -- | Panasonic Electronic Components | ERG3SJ302V | - | 235 °C | -55 °C | - | AXIAL LEADED | 5.5 mm | 15 mm | - | Axial | End Of Life | - | 5.48 | - | Yes | - | - | -- | 5% | e3 | Yes | Active | -- | - | EAR99 | 300 ppm/°C | LGH-1L Plug to LGH-1L Plug | - | 3000 Ω | Tin (Sn) | - | - | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | - | - | AMMO PACK | - | METAL OXIDE FILM | Unshielded | Tubular | FIXED RESISTOR | compliant | - | IEC60115-2 | 3 W | - | 350 V | 16 AWG | 0.8 mm | 25kV | 70 °C | - | - | - | - | 0.91 (23.11mm) | Red | - | White | - | 9.25 (234.950mm) | - | - | ||
![]() ERDS1TJ151V Panduit | In Stock | - | - | - | Surface Mount | SC-74A, SOT-753 | NO | WIRE | THROUGH HOLE MOUNT | SOT-23-5 | 2 | - | MAX6426 | PANASONIC CORP | - | Panasonic Electronic Components | ERDS1TJ151V | Analog Devices Inc./Maxim Integrated | 155 °C | -55 °C | Tape & Reel (TR) | AXIAL LEADED | 2.3 mm | 6.35 mm | TUBULAR PACKAGE | Axial | Obsolete | Active | 5.84 | - | Yes | -40°C ~ 125°C (TA) | - | - | 5% | e3 | - | - | - | - | EAR99 | 350 ppm/°C | - | Simple Reset/Power-On Reset | 150 Ω | Tin (Sn) | - | - | - | - | 8533.10.00.65 | Fixed Resistors | - | AMMO PACK | - | CARBON FILM | - | Film | FIXED RESISTOR | unknown | Open Drain or Open Collector | IEC60115-2 | 0.5 W | 20 mm | 300 V | - | 0.6 mm | - | 70 °C | Active Low | 3.9V | 1 | Adjustable/Selectable | - | - | - | - | - | - | - | - | ||
![]() ERG3FJS223E Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERG2SJ912E Panduit | In Stock | - | - | 15 Weeks | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | PANASONIC CORP | - | Panasonic Electronic Components | ERG2SJ912E | - | 235 °C | -55 °C | - | AXIAL LEADED | 4 mm | 12 mm | - | Axial | End Of Life | - | 5.25 | Compliant | Yes | - | Tape & Reel (TR) | - | 1 % | e3 | Yes | - | - | 2 | EAR99 | 100 ppm/°C | - | - | 46.4 Ω | Bright Tin (Sn) | 155 °C | -55 °C | Thick Film | IEC60115-4, FLAME PROOF | 8533.21.00.90 | - | 1.5 W | AMMO PACK | 1.5 W | METAL OXIDE FILM | - | Tubular | FIXED RESISTOR | compliant | - | IEC60115-2 | 2 W | - | 350 V | - | 0.65 mm | - | 70 °C | - | - | - | - | - | - | Automotive AEC-Q200 | - | 711.2 µm | 6.2992 mm | 3.1496 mm | Lead Free | ||
![]() ERG3FJS101E Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERG3SJ180A Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERG3FJS473E Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERX3SJ3R6A Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERG1SJ102A Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |