Filters
  • Actuator Type
  • Body Breadth
  • Body Height
  • Body Length or Diameter
  • Cable Group
  • Cable Types
  • Conductor Material
  • Conductor Strand
  • Contact (DC) Max Rating R Load
  • Contact Current(DC)-Max
  • Contact Voltage(DC)-Max
  • Dielectric Diameter

Attribute column

Manufacturer

Panduit Snap Action, Limit Switches

View Mode:
2 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Factory Lead Time

Surface Mount

Mounting Feature

Dielectric Material

Conductor Material

Jacket (Insulation) Material

Shield Material

Cable Types

ElectricalLife

Ihs Manufacturer

Lead Free Status / RoHS Status

Manufacturer

Manufacturer Part Number

Manufacturer Series

Operating Temperature-Max

Operating Temperature-Min

Part Life Cycle Code

Risk Rank

Rohs Code

Samacsys Description

Operating Temperature

Series

JESD-609 Code

Pbfree Code

Part Status

Moisture Sensitivity Level (MSL)

ECCN Code

Terminal Finish

HTS Code

Reach Compliance Code

Body Length or Diameter

Body Breadth

Actuator Type

Switch Function

Wire Gauge

Contact Current(DC)-Max

Contact Voltage(DC)-Max

Termination Type

Impedance

Jacket Color

Conductor Strand

Usage

Jacket (Insulation) Diameter

Switch Type

Shield Type

Contact (DC) Max Rating R Load

Shield Coverage

Cable Group

Switch Action

Operating Force-Max

Dielectric Diameter

VoP, Velocity of Propagation

Features

Length

Body Height

ESE18L11A
ESE18L11A

Panduit

In Stock

-

-

10 Weeks

NO

SURFACE MOUNT-RIGHT ANGLE

Polyethylene (PE)

Copper Alloy, Silver Coated

Ethylene Tetrafluoroethylene (ETFE)

Copper, Tinned

Triaxial

50000 Cycle(s)

PANASONIC CORP

--

Panasonic Electronic Components

ESE18L11A

ESE18

60 °C

-10 °C

Active

5.8

Yes

Detector Switches SPST-NO w/o boss Left Std lvr J-Ter

115°C

CHEMINAX

e2

Yes

Active

--

EAR99

Tin/Copper (Sn/Cu)

8536.50.70.00

unknown

4.4 mm

4 mm

LEVER

SPST

28 AWG

0.01 A

5 V

SOLDER

75 Ohms

White

7 Strands / 36 AWG

--

0.135 (3.43mm)

SNAP ACTING/LIMIT SWITCH

Double Braid

-

90%

--

MOMENTARY

0.3 N

0.065 (1.65mm)

77

--

--

1.2 mm

ESE31R15T
ESE31R15T

Panduit

In Stock

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-