- Case
- Certificates
- Gross weight
- Kind of package
- Leakage current
- Load current
- Max. forward impulse current
- Max. forward voltage
- Max. off-state voltage
- Mounting
- Semiconductor structure
- Type of diode
Attribute column
Manufacturer
Panjit Electrical, Specialty Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Gross weight | Kind of package | Kind of package1 | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Semiconductor structure1 | Type of diode | Applications | Leakage current | Power dissipation | Load current |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCDE20120G1_R2_00001 PanJit Semiconductor | In Stock | - | - | TO263 | RoHS compliant | 1.5g | reel | tape | 960A | 2V | 152A | 1.2kV | SMD | single diode | - | Schottky rectifying | - | 180µA | 267.9W | 20A | ||
![]() PCDE0665G1_R2_00001 PanJit Semiconductor | In Stock | - | - | TO263 | RoHS compliant | 1.5g | reel | tape | 320A | 1.8V | 28A | 650V | SMD | single diode | - | Schottky rectifying | - | 50µA | 62.5W | 6A | ||
![]() PCDE0865G1_R2_00001 PanJit Semiconductor | In Stock | - | - | TO263 | RoHS compliant | 1.5g | reel | tape | 0.48kA | 1.8V | 36A | 650V | SMD | single diode | - | Schottky rectifying | - | 60µA | 78.5W | 8A | ||
![]() PCDH2065CCGB_T0_00601 PanJit Semiconductor | 1363 |
| - | TO247-3 | RoHS compliant | 3g | tube | - | 704A | 1.4V | 48A | 650V | THT | common cathode | double | Schottky rectifying | - | 0.1mA | 138W | 10A x2 | ||
![]() PCDD1065GB_L2_00601 PanJit Semiconductor | 2750 |
| - | TO252AA | RoHS compliant | 1g | reel | tape | 664A | 1.4V | 36A | 650V | SMD | single diode | - | Schottky rectifying | - | 0.1mA | 90W | 10A | ||
![]() PCDH3065CCGC_T0_00601 PanJit Semiconductor | 1396 |
| - | TO247-3 | RoHS compliant | 3g | tube | - | 704A | 1.8V | 48A | 650V | THT | common cathode | double | Schottky rectifying | - | 0.1mA | 138W | 15A x2 | ||
![]() PCDH4065CCGC_T0_00601 PanJit Semiconductor | 1363 |
| - | TO247-3 | RoHS compliant | 3g | tube | - | 729A | 1.8V | 60A | 650V | THT | common cathode | double | Schottky rectifying | - | 0.1mA | 166W | 20A x2 | ||
![]() PCDH4065CCGB_T0_00601 PanJit Semiconductor | 1374 |
| - | TO247-3 | RoHS compliant | 3g | tube | - | 1.04kA | 1.4V | 84A | 650V | THT | common cathode | double | Schottky rectifying | - | 0.1mA | 253W | 20A x2 | ||
![]() PCDD0665GB_L2_00601 PanJit Semiconductor | 3343 |
| - | TO252AA | RoHS compliant | 1g | reel | tape | 0.4kA | 1.4V | 24A | 650V | SMD | single diode | - | Schottky rectifying | - | 0.1mA | 73W | 6A | ||
![]() PCDH2065CCGC_T0_00601 PanJit Semiconductor | 1396 |
| - | TO247-3 | RoHS compliant | 3g | tube | - | 384A | 1.8V | 28A | 650V | THT | common cathode | double | Schottky rectifying | - | 0.1mA | 90W | 10A x2 | ||
![]() PCDD0465GB_L2_00601 PanJit Semiconductor | 2741 |
| - | TO252AA | RoHS compliant | 1g | reel | tape | 320A | 1.4V | 17A | 650V | SMD | single diode | - | Schottky rectifying | - | 0.1mA | 51W | 4A | ||
![]() PCDH30120CCGB_T0_00601 PanJit Semiconductor | 1363 |
| - | TO247-3 | RoHS compliant | 3g | tube | - | 1.2kA | 1.9V | 92A | 1.2kV | THT | common cathode | double | Schottky rectifying | - | 0.1mA | 332W | 15A x2 | ||
![]() PCDF0465G1_T0_00601 PanJit Semiconductor | 2243 |
| - | ITO220AC | RoHS compliant | 2g | tube | - | 360A | 1.8V | 20A | 650V | THT | single diode | - | Schottky rectifying | - | 40µA | 53.6W | 4A | ||
![]() PCDD0865GB_L2_00601 PanJit Semiconductor | 3332 |
| - | TO252AA | RoHS compliant | 1g | reel | tape | 600A | 1.4V | 30A | 650V | SMD | single diode | - | Schottky rectifying | - | 0.1mA | 89W | 8A | ||
![]() PCDH20120CCGB_T0_00601 PanJit Semiconductor | 1363 |
| - | TO247-3 | RoHS compliant | 3g | tube | - | 0.92kA | 1.9V | 72A | 1.2kV | THT | common cathode | double | Schottky rectifying | - | 0.1mA | 209W | 10A x2 | ||
![]() MBR5H150PC-AU_R2_007A1 PanJit Semiconductor | 11032 |
| - | TO277C | RoHS compliant | 1g | reel | tape | 150A | 0.85V | - | 150V | SMD | single diode | - | Schottky rectifying | automotive industry | 0.5µA | - | 5A | ||
![]() PCDF0865G1_T0_00601 PanJit Semiconductor | 2243 |
| - | ITO220AC | RoHS compliant | 2g | tube | - | 0.48kA | 1.8V | 28A | 650V | THT | single diode | - | Schottky rectifying | - | 60µA | 78.1W | 8A | ||
![]() PCDH3065CCGB_T0_00601 PanJit Semiconductor | 1251 |
| - | TO247-3 | RoHS compliant | 3g | tube | - | 960A | 1.4V | 76A | 650V | THT | common cathode | double | Schottky rectifying | - | 0.1mA | 217W | 15A x2 | ||
![]() PCDH40120CCGB_T0_00601 PanJit Semiconductor | 1693 |
| - | TO247-3 | RoHS compliant | 3g | tube | - | 1.36kA | 1.9V | 100A | 1.2kV | THT | common cathode | double | Schottky rectifying | - | 0.1mA | 443W | 20A x2 | ||
![]() PCDF1065G1_T0_00601 PanJit Semiconductor | 2405 |
| - | ITO220AC | RoHS compliant | 2g | tube | - | 560A | 1.8V | 36A | 650V | THT | single diode | - | Schottky rectifying | - | 70µA | 104.2W | 10A |


Product
Brand
Articles
Tools