- Product Type
- Manufacturer
- Packaging
- Unit Weight
- Brand
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Package / Case
- Termination Style
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Panjit TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Breakdown Voltage / V | Cd - Diode Capacitance | Chemistry | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Material housing | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | MSL | Nominal current | Nominal voltage | Package | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Protection class | Qualification | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Voltage type | With light source | Operating Temperature | Packaging | Series | Type | Applications | Subcategory | Frequency | Termination Style | Output Voltage | Output Type | Working Voltage | Polarity | Note | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Resolution | Product Type | Bidirectional Channels | Capacitance @ Frequency | Input Voltage | Product Category | Diameter |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6SMB7.5CA T/R 7 Panjit | In Stock | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | Aluminium | - | - | - | - | 600 - 600 | 220 - 240 | - | - | - | - | I | - | - | - | - | - | AC/DC | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | ||
![]() P1CH36A-AU_R1_000A1 Panjit | 1668 |
| - | SMD | SOD-323HE | SOD-323HE | Panjit | 44.2 V | - | - | - | 5000 | 2.6 A | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | n/a | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 150 W | Active | - | AEC-Q101 | Yes | 0.000176 oz | 30 kV | 30 kV | - | - | -40...+125°C | MouseReel | LT | Zener | Automotive | TVS Diodes / ESD Suppression Diodes | 500kHz | SMD/SMT | 1,2V...+54V | Adjustable | 36 V | Unidirectional | - | 1 Channel | No | 40V | 150W | 2.6A | 58.1V | 58.1 V | 36V | 1 | - | TVS Diodes | - | - | 3,3V...+60V | ESD Suppressors / TVS Diodes | - | ||
![]() P2AL8.0A-AU_R1_000A1 Panjit | In Stock | - | - | SMD | SOD-123FL-2 | SOD-123FL | Panjit | 9.83 V | - | - | - | 3000 | 14.7 A | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | n/a | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 200 W | Active | - | AEC-Q101 | Yes | 0.000608 oz | 30 kV | 30 kV | - | - | -40...+125°C | Reel | LT | Zener | Automotive | TVS Diodes / ESD Suppression Diodes | 500-2400kHz | SMD/SMT | 0,8V...+24,25V | Adjustable | 8 V | Unidirectional | - | 1 Channel | No | 8.89V | 200W | 14.7A | 13.6V | 13.6 V | 8V | 1 | - | TVS Diodes | - | - | 3V...+25V | ESD Suppressors / TVS Diodes | - | ||
![]() P4FL3.3A-AU_R1_000A1 Panjit | 10000 |
| - | SMD | SOD-123FL-2 | SOD-123FL | Panjit | 6 V | - | - | - | 3000 | 47 A | Panjit | - | - | Panjit International Inc. | - | - | - | - | DDPAK5 | - | 400 W | Active | - | AEC-Q101 | Yes | 0.000608 oz | - | - | - | - | 0...+125°C | MouseReel | LT1529 | Zener | Automotive | TVS Diodes / ESD Suppression Diodes | - | - | 5V | - | 3.3 V | - | - | - | No | 5.2V | 400W | 47A | 8.5V | 8.5 V | 3.3V | 1 | - | TVS Diodes | - | - | max.-15V | ESD Suppressors / TVS Diodes | - | ||
![]() P2AL3.3A_R1_00001 Panjit | 20 |
| - | Surface Mount | SOD-123FL-2 | SOD-123FL | Panjit | 40.6 V | - | - | - | 3000 | 23.5 A | Panjit | - | - | Panjit International Inc. | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 200 W | Active | - | - | Yes | 0.000608 oz | - | - | - | - | -55°C ~ 150°C (TJ) | Reel | LT | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | - | - | 3.3 V | - | - | - | No | 5.2V | 200W | 23.5A | 8.5V | 53.3 V | 3.3V | 1 | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P4HE12A-AU_R1_000A1 Panjit | 20 |
| - | SMD | SOD-123-2 | SOD-123HE | Panjit | 13.3 V | - | - | - | 3000 | 20.1 A | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | n/a | - | - | - | - | 400 W | Active | - | AEC-Q101 | Yes | 0.000649 oz | 30 kV | 30 kV | - | - | -40...+125°C | Reel | LT | Zener | Automotive | TVS Diodes / ESD Suppression Diodes | 200-2500kHz | SMD/SMT | 1,2V...+42V | Adjustable | 12 V | Unidirectional | - | 1 Channel | No | 13.3V | 400W | 20.1A | 19.9V | 19.9 V | 12V | 1 | - | TVS Diodes | - | - | 2,5V...+22V | ESD Suppressors / TVS Diodes | - | ||
![]() P1CH30A-AU_R1_000A1 Panjit | 71 |
| - | SMD | SOD-323HE | SOD-323HE | Panjit | 36.8 V | - | - | - | 5000 | 3.1 A | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | n/a | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 150 W | Active | - | AEC-Q101 | Yes | 0.000176 oz | 30 kV | 30 kV | - | - | -40...+85°C | MouseReel | LT | Zener | Automotive | TVS Diodes / ESD Suppression Diodes | 650-1050kHz | SMD/SMT | 48V | - | 30 V | Unidirectional | - | 1 Channel | No | 33.3V | 150W | 3.1A | 48.4V | 48.4 V | 30V | 1 | - | TVS Diodes | - | - | 4,5V...+55V | ESD Suppressors / TVS Diodes | - | ||
![]() P4HE43A-AU_R1_000A1 Panjit | In Stock | - | - | Surface Mount | SOD-123H | SOD-123HE | - | 47.8 V | - | - | - | - | 5.8 A | - | - | + 150 C | Panjit International Inc. | - 55 C | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 400 W | Active | - | - | Yes | - | 30 kV | 30 kV | - | - | -55°C ~ 150°C (TJ) | - | LT | Zener | Automotive | - | - | SMD/SMT | - | - | 43 V | Unidirectional | - | 1 Channel | No | 47.8V | 400W | 5.8A | 69.4V | 69.4 V | 43V | 1 | - | TVS Diodes | - | - | - | - | - | ||
![]() P4FL16A_R1_00001 Panjit | 3029 |
| - | SMD | SOD-123FL-2 | SOD-123FL | Panjit | 19.7 V | - | - | - | 3000 | 15.4 A | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | n/a | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 400 W | Active | - | - | Yes | 0.000608 oz | 30 kV | 30 kV | - | - | -40...+150°C | MouseReel | LT | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | 300-2500kHz | SMD/SMT | 0,8V...+30V | Adjustable | 16 V | Unidirectional | - | 1 Channel | No | 17.8V | 400W | 15.4A | 26V | 26 V | 16V | 1 | - | TVS Diodes | - | - | 3,6V...+37V | ESD Suppressors / TVS Diodes | - | ||
![]() 1.5SMCJ180CA_R1_00001 Panjit | 20 |
| - | SMD | DO-214AB-2 | SMC (DO-214AB) | Panjit | 198 V | - | - | - | 800 | 5.1 A | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | - | - | - | TSOT23-8 | - | 1.5 kW | Active | - | - | Yes | 0.008201 oz | 30 kV | 30 kV | - | - | -40...+125°C | Reel | LT3008 | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 1,5V | - | 180 V | Bidirectional | - | 1 Channel | No | 198V | 1500W (1.5kW) | 5.1A | 292V | 292 V | 180V | - | - | TVS Diodes | 1 | - | max.-50V | ESD Suppressors / TVS Diodes | - | ||
![]() 1.5SMCJ17A-AU_R1_000A1 Panjit | 20 |
| - | Surface Mount | DO-214AB-2 | SMC (DO-214AB) | Panjit | 18.9 V | - | - | - | 800 | 53.3 A | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | n/a | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 1.5 kW | Active | - | AEC-Q101 | Yes | 0.008201 oz | 30 kV | 30 kV | - | - | -40...+85°C | Reel | n/a | Zener | Automotive | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | - | 17 V | Unidirectional | n/a | 1 Channel | No | 18.9V | 1500W (1.5kW) | 53.3A | 27.6V | 27.6 V | 17V | 1 | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P6SMBJ33AS_R1_00001 Panjit | 736 |
| - | SMD | SMB-2 | SMB (DO-214AA) | Panjit | 36.7 V | - | - | - | 800 | 11.3 A | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | n/a | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 600 W | Active | - | - | Yes | 0.003245 oz | 15 kV | 8 kV | - | - | 0...+70°C | MouseReel | LT | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | 220kHz | SMD/SMT | 5V | Fixed | 33 V | Unidirectional | - | 1 Channel | No | 36.7V | 600W | 11.3A | 53.3V | 53.3 V | 33V | 1 | - | TVS Diodes | - | - | 2V...+8V | ESD Suppressors / TVS Diodes | - | ||
![]() P4SMAJ70_R1_00001 Panjit | In Stock | - | - | SMD | DO-214AC, SMA | SMA (DO-214AC) | Panjit | - | - | - | - | 1800 | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | DFN12 | - | - | Last Time Buy | - | - | Yes | 0.002395 oz | - | - | - | - | -55...+125°C | MouseReel | LT1763 | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | - | 2,5V | - | - | - | - | - | No | 77.8V | 400W | 3.2A | 125V | - | 70V | 1 | - | TVS Diodes | - | - | max.-20V | ESD Suppressors / TVS Diodes | - | ||
![]() P4SMAJ64C_R1_00001 Panjit | In Stock | - | - | Surface Mount | DO-214AC-2 | SMA (DO-214AC) | Panjit | 71.1 V | - | - | - | 1800 | 3.5 A | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | n/a | - | - | - | - | 400 W | Last Time Buy | - | - | Yes | 0.002395 oz | 30 kV | 30 kV | - | - | 0...+70°C | MouseReel | n/a | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | - | 64 V | Bidirectional | n/a | 1 Channel | No | 71.1V | 400W | 3.5A | 114V | 114 V | 64V | - | - | TVS Diodes | 1 | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P2AL7.0A_R1_00001 Panjit | In Stock | - | - | SMD | SOD-123FL-2 | SOD-123FL | Panjit | 8.6 V | - | - | - | 3000 | 16.7 A | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | n/a | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 200 W | Active | - | - | Yes | 0.000608 oz | 30 kV | 30 kV | - | - | -40...+125°C | Reel | LT | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | 650-1100kHz | SMD/SMT | 1,2V...+90V | Adjustable | 7 V | Unidirectional | - | 1 Channel | No | 7.78V | 200W | 16.7A | 12V | 12 V | 7V | 1 | - | TVS Diodes | - | - | 2,5V...+16V | ESD Suppressors / TVS Diodes | - | ||
![]() P4SMA15AS_R1_00001 Panjit | 1977 |
| - | Surface Mount | DO-214AC-2 | SMA (DO-214AC) | Panjit | 14.3 V | - | LiON/LiPol | - | 1800 | 20 A | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | n/a | - | - | MSOP12 | 3.3 W | 400 W | Active | - | - | Yes | 0.002395 oz | 30 kV | 30 kV | - | - | -55°C ~ 150°C (TJ) | MouseReel | n/a | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | - | 12.8 V | Unidirectional | n/a | 1 Channel | No | 14.3V | 400W | 20A | 21.2V | 21.2 V | 12.8V | 1 | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P4FL15A-AU_R1_000A1 Panjit | 2216 |
| - | SMD | SOD-123FL-2 | SOD-123FL | Panjit | 18.5 V | - | - | - | 3000 | 16.4 A | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | n/a | - | - | - | - | 400 W | Active | - | AEC-Q101 | Yes | 0.000608 oz | 30 kV | 30 kV | - | - | -55°C ~ 150°C (TJ) | MouseReel | LTC1xxx | Zener | Automotive | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | - | 15 V | Unidirectional | - | 1 Channel | No | 16.7V | 400W | 16.4A | 24.4V | 24.4 V | 15V | 1 | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P1CH9.0A_R1_00001 Panjit | 20 |
| - | SMD | SOD-323HE | SOD-323HE | Panjit | 11.1 V | - | - | - | 5000 | 9.7 A | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 150 W | Active | - | - | Yes | 0.000176 oz | 30 kV | 30 kV | - | - | -55°C ~ 150°C (TJ) | Reel | LTC140 | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | - | 9 V | Unidirectional | - | 1 Channel | No | 10V | 150W | 9.7A | 15.4V | 15.4 V | 9V | 1 | 12bit | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P1CH20A-AU_R1_000A1 Panjit | 4939 |
| - | SMD | SOD-323HE | SOD-323HE | Panjit | 24.5 V | - | - | - | 5000 | 4.6 A | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | n/a | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 150 W | Active | - | AEC-Q101 | Yes | 0.000176 oz | 30 kV | 30 kV | - | - | -40...+150°C | MouseReel | LT | Zener | Automotive | TVS Diodes / ESD Suppression Diodes | 200-2100kHz | SMD/SMT | 45V | - | 20 V | Unidirectional | - | 1 Channel | No | 22V | 150W | 4.6A | 32.4V | 32.4 V | 20V | 1 | - | TVS Diodes | - | - | 2,7V...+30V | ESD Suppressors / TVS Diodes | - | ||
![]() P4HE40A-AU_R1_000A1 Panjit | 29 |
| - | Through Hole | SOD-123-2 | SOD-123HE | Panjit | 44.4 V | - | - | - | 3000 | 6.2 A | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | n/a | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 400 W | Active | - | AEC-Q101 | Yes | 0.000649 oz | 30 kV | 30 kV | - | - | -55°C ~ 150°C (TJ) | Reel | LT17xx | Zener | Automotive | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | - | 40 V | Unidirectional | - | 1 Channel | No | 44.4V | 400W | 6.2A | 64.5V | 64.5 V | 40V | 1 | - | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - |


Product
Brand
Articles
Tools