- Product Type
- Manufacturer
- Packaging
- Unit Weight
- Brand
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Package / Case
- Termination Style
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Panjit TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Breakdown Voltage / V | Case Code - in | Case Code - mm | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | RoHS | Shipping Restrictions | Tradename | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Applications | Subcategory | Power Rating | Technology | Termination Style | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency | Product | Features | Product Category | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5KE350CA_R2_00001 Panjit | 28 |
| - | Through Hole | DO-201-2 | DO-201AE | Amphenol Aerospace | 332 V | - | - | - | 1 | 3.2 A | Amphenol | + 175 C | Panjit International Inc. | - 55 C | - | Tape & Reel (TR);Cut Tape (CT); | - | - | 1.5 kW | Obsolete | - | Details | This product may require additional documentation to export from the United States. | 38999 | 0.039577 oz | 30 kV | 30 kV | - | -65°C ~ 175°C (TJ) | Reel | D38999 III | - | - | Zener | - | General Purpose | Circular Connectors | - | - | Axial | 300 V | Bidirectional | 1 Channel | No | 332V | 1500W (1.5kW) | 3.2A | 482V | 482 V | 300V | - | Circular MIL Spec Connector | 1 | - | - | - | Circular MIL Spec Connector | - | - | - | ||
![]() 1.5SMC51CA_R1_00001 Panjit | In Stock | - | - | Surface Mount | DO-214AB-2 | SMC (DO-214AB) | Welwyn Components / TT Electronics | 48.5 V | - | - | - | 1000 | 21.4 A | TT Electronics | + 155 C | Panjit International Inc. | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 6.5 W | 1.5 kW | Active | - | Details | - | - | 0.008201 oz | 30 kV | 30 kV | - | -55°C ~ 150°C (TJ) | Reel | PCF | - | - | Zener | - | General Purpose | Resistors | - | Thin Film | SMD/SMT | 43.6 V | Bidirectional | 1 Channel | No | 48.5V | 1500W (1.5kW) | 21.4A | 70.1V | 70.1 V | 43.6V | - | Thin Film Resistors | 1 | - | - | - | Thin Film Resistors - SMD | - | - | - | ||
![]() 1.5KE47A_AY_10001 Panjit | In Stock | - | - | - | DO-201-2 | - | TE Connectivity / DEUTSCH | 44.7 V | - | - | - | 1 | 23.2 A | TE Connectivity | + 175 C | - | - 55 C | - | - | - | - | 1.5 kW | - | - | N | - | - | 0.039577 oz | 30 kV | 30 kV | - | - | Ammo Pack | - | - | - | - | - | - | Circular Connectors | - | - | Axial | 40.2 V | Unidirectional | 1 Channel | - | - | - | - | - | 64.8 V | - | - | Circular MIL Spec Connector | - | - | - | - | Circular MIL Spec Connector | - | - | - | ||
![]() 1.5SMC250AS_R1_00001 Panjit | 888 |
| - | Surface Mount | DO-214AB-2 | SMC (DO-214AB) | Welwyn Components / TT Electronics | 237 V | - | - | - | 1000 | 4.5 A | TT Electronics | + 155 C | Panjit International Inc. | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 6.5 W | 1.5 kW | Active | - | Details | - | - | 0.008201 oz | 30 kV | 30 kV | - | -55°C ~ 150°C (TJ) | Reel | PCF | - | - | Zener | - | General Purpose | Resistors | - | Thin Film | SMD/SMT | 214 V | Unidirectional | 1 Channel | No | 237V | 1500W (1.5kW) | 4.5A | 344V | 344 V | 214V | 1 | Thin Film Resistors | - | - | - | - | Thin Film Resistors - SMD | - | - | - | ||
![]() 1.5KE180A_B0_10001 Panjit | In Stock | - | - | - | DO-201-2 | - | Welwyn Components / TT Electronics | 171 V | 2512 | 6432 | - | 1800 | 6.1 A | TT Electronics | + 175 C | - | - 55 C | PCB Mount | - | - | - | 1.5 kW | - | AEC-Q200 | Details | - | - | 0.001429 oz | 30 kV | 30 kV | - | - | Reel | HVC | 0.5 % | 100 PPM / C | - | 110 kOhms | Automotive Grade | Resistors | - | Thick Film | Axial | 154 V | Unidirectional | 1 Channel | - | - | - | - | - | 246 V | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors - SMD | - | - | - | ||
![]() 1.5KE170A_B0_00001 Panjit | In Stock | - | - | - | DO-201-2 | - | Welwyn Components / TT Electronics | 162 V | - | - | - | 1000 | 6.4 A | TT Electronics | + 175 C | - | - 55 C | PCB Mount | - | - | - | 1.5 kW | - | - | Details | - | - | 0.039577 oz | 30 kV | 30 kV | - | - | Reel | PCF | - | - | - | - | - | Resistors | - | Thin Film | Axial | 145 V | Unidirectional | 1 Channel | - | - | - | - | - | 234 V | - | - | Thin Film Resistors | - | - | - | - | Thin Film Resistors - SMD | - | - | - | ||
![]() 1.5KE27A_AY_10001 Panjit | In Stock | - | - | - | DO-201-2 | - | Welwyn Components / TT Electronics | 25.7 V | 1206 | 3216 | - | 5000 | 40 A | TT Electronics | + 125 C | - | - 55 C | PCB Mount | - | - | - | 1.5 kW | - | AEC-Q200 | Details | - | - | 0.000571 oz | 30 kV | 30 kV | 150 V | - | Reel | PCF | 0.1 % | 25 PPM / C | - | 511 Ohms | - | Resistors | 125 mW (1/8 W) | Thin Film | Axial | 23.1 V | Unidirectional | 1 Channel | - | - | - | - | - | 37.5 V | - | - | Thin Film Resistors | - | - | - | - | Thin Film Resistors - SMD | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() 1.5KE180CA_B0_00001 Panjit | In Stock | - | - | - | DO-201-2 | - | Welwyn Components / TT Electronics | 171 V | - | - | - | 1000 | 6.1 A | TT Electronics | + 175 C | - | - 55 C | PCB Mount | - | - | - | 1.5 kW | - | - | Details | - | - | 0.039577 oz | 30 kV | 30 kV | - | - | Reel | PCF | - | - | - | - | - | Resistors | - | Thin Film | Axial | 154 V | Unidirectional | 1 Channel | - | - | - | - | - | 246 V | - | - | Thin Film Resistors | - | - | - | - | Thin Film Resistors - SMD | - | - | - | ||
![]() 1.5SMC160A_R2_00001 Panjit | In Stock | - | - | - | DO-214AB-2 | - | Welwyn Components / TT Electronics | 152 V | 2512 | 6432 | - | 1800 | 6.8 A | TT Electronics | + 155 C | - | - 55 C | PCB Mount | - | - | 6.5 W | 1.5 kW | - | AEC-Q200 | Details | - | - | 0.001429 oz | 30 kV | 30 kV | - | - | Reel | HVC | 1 % | 100 PPM / C | - | 66.5 kOhms | Automotive Grade | Resistors | - | Thick Film | SMD/SMT | 136 V | Unidirectional | 1 Channel | - | - | - | - | - | 219 V | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors - SMD | - | - | - | ||
![]() 1.5KE43CA_B0_10001 Panjit | In Stock | - | - | - | DO-201-2 | - | Welwyn Components / TT Electronics | 40.9 V | - | - | - | 1000 | 25.3 A | TT Electronics | + 175 C | - | - 55 C | PCB Mount | - | - | - | 1.5 kW | - | - | Details | - | - | 0.039577 oz | 30 kV | 30 kV | - | - | Reel | PCF | - | - | - | - | - | Resistors | - | Thin Film | Axial | 36.8 V | Bidirectional | 1 Channel | - | - | - | - | - | 59.3 V | - | - | Thin Film Resistors | - | - | - | - | Thin Film Resistors - SMD | - | - | - | ||
![]() 1.5KE47CA_B0_10001 Panjit | In Stock | - | - | - | DO-201-2 | - | Welwyn Components / TT Electronics | 44.7 V | - | - | - | 1000 | 23.2 A | TT Electronics | + 175 C | - | - 55 C | PCB Mount | - | - | - | 1.5 kW | - | - | Details | - | - | 0.039577 oz | 30 kV | 30 kV | - | - | Reel | PCF | - | - | - | - | - | Resistors | - | Thin Film | Axial | 40.2 V | Bidirectional | 1 Channel | - | - | - | - | - | 64.8 V | - | - | Thin Film Resistors | - | - | - | - | Thin Film Resistors - SMD | - | - | - | ||
![]() 1.5SMC27CA-AU_R2_000A1 Panjit | In Stock | - | - | - | DO-214AB-2 | - | Welwyn Components / TT Electronics | 25.7 V | 2512 | 6432 | - | 1800 | 40 A | TT Electronics | + 155 C | - | - 55 C | PCB Mount | - | - | 6.5 W | 1.5 kW | - | AEC-Q200 | Details | - | - | 0.001429 oz | 30 kV | 30 kV | - | - | Reel | HVC | 0.5 % | 100 PPM / C | - | 2.61 MOhms | Automotive Grade | Resistors | - | Thick Film | SMD/SMT | 23.1 V | Bidirectional | 1 Channel | - | - | - | - | - | 37.5 V | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors - SMD | - | - | - | ||
![]() 1.5KE33A_AY_10001 Panjit | 223 |
| - | - | DO-201-2 | - | Welwyn Components / TT Electronics | 31.4 V | - | - | - | 1000 | 33 A | TT Electronics | + 175 C | - | - 55 C | PCB Mount | - | - | - | 1.5 kW | - | - | Details | - | - | 0.039577 oz | 30 kV | 30 kV | - | - | Reel | PCF | - | - | - | - | - | Resistors | - | Thin Film | Axial | 28.2 V | Unidirectional | 1 Channel | - | - | - | - | - | 45.7 V | - | - | Thin Film Resistors | - | - | - | - | Thin Film Resistors - SMD | - | - | - | ||
![]() 1.5KE440CA_R2_00001 Panjit | In Stock | - | - | Through Hole | DO-201-2 | DO-201AE | Welwyn Components / TT Electronics | 418 V | - | - | - | 1000 | 2.6 A | TT Electronics | + 175 C | Panjit International Inc. | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT); | - | - | 1.5 kW | Obsolete | - | Details | - | - | 0.039577 oz | 30 kV | 30 kV | - | -65°C ~ 175°C (TJ) | Reel | PCF | - | - | Zener | - | General Purpose | Resistors | - | Thin Film | Axial | 376 V | Bidirectional | 1 Channel | No | 418V | 1500W (1.5kW) | 2.6A | 600V | 600 V | 376V | - | Thin Film Resistors | 1 | - | - | - | Thin Film Resistors - SMD | - | - | - | ||
![]() 1.5SMC200A_R2_00001 Panjit | In Stock | - | - | - | DO-214AB-2 | - | Welwyn Components / TT Electronics | 190 V | 0805 | 2012 | - | 5000 | 5.5 A | TT Electronics | + 155 C | - | - 55 C | PCB Mount | - | - | 6.5 W | 1.5 kW | - | AEC-Q200 | Details | - | - | 0.000194 oz | 30 kV | 30 kV | - | - | Reel | PCF | - | - | - | 71.5 kOhms | - | Resistors | - | Thin Film | SMD/SMT | 171 V | Unidirectional | 1 Channel | - | - | - | - | - | 274.5 V | - | - | Thin Film Resistors | - | - | - | - | Thin Film Resistors - SMD | - | - | - | ||
![]() 1.5KE400A_AY_00001 Panjit | In Stock | - | - | - | DO-201-2 | - | Welwyn Components / TT Electronics | 380 V | - | - | - | 1000 | 2.8 A | TT Electronics | + 175 C | - | - 55 C | PCB Mount | - | - | - | 1.5 kW | - | - | Details | - | - | 0.039577 oz | 30 kV | 30 kV | - | - | Reel | PCF | - | - | - | - | - | Resistors | - | Thin Film | Axial | 342 V | Unidirectional | 1 Channel | - | - | - | - | - | 548 V | - | - | Thin Film Resistors | - | - | - | - | Thin Film Resistors - SMD | - | - | - | ||
![]() 1.5KE24A_B0_00001 Panjit | In Stock | - | - | - | DO-201-2 | - | TE Connectivity / Holsworthy | 22.8 V | 1206 | 3216 | - | 5000 | 45 A | TE Connectivity | + 175 C | - | - 55 C | PCB Mount | - | 2-2176245-5 | - | 1.5 kW | - | - | Details | - | - | 0.000571 oz | 30 kV | 30 kV | - | - | Reel | CRGS | 5 % | - | - | 100 Ohms | - | Resistors | - | Thick Film | Axial | 20.5 V | Unidirectional | 1 Channel | - | - | - | - | - | 33.2 V | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors - SMD | - | - | - | ||
![]() 1.5SMC39AS_R1_00001 Panjit | 997 |
| - | Surface Mount | DO-214AB-2 | SMC (DO-214AB) | Amphenol Industrial | 37.1 V | - | - | - | 25 | 28 A | Amphenol | + 155 C | Panjit International Inc. | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 6.5 W | 1.5 kW | Active | - | Details | - | - | 0.008201 oz | 30 kV | 30 kV | - | -55°C ~ 150°C (TJ) | MouseReel | TSM-15H | - | - | Zener | - | General Purpose | Circular Connectors | - | - | SMD/SMT | 33.3 V | Unidirectional | 1 Channel | No | 37.1V | 1500W (1.5kW) | 28A | 53.9V | 53.9 V | 33.3V | 1 | Circular MIL Spec Connector | - | - | - | - | Circular MIL Spec Connector | - | - | - | ||
![]() PJGBLC15_R1_10001 Panjit | In Stock | - | - | - | SOD-323-2 | - | Amphenol Industrial | 17.39 V | - | - | 3 pF | 25 | 1 A | Amphenol | + 150 C | - | - 55 C | - | - | - | - | 350 W | - | - | Details | - | - | 0.000145 oz | 30 kV | 30 kV | - | - | Reel | - | - | - | - | - | - | Circular Connectors | - | - | SMD/SMT | 15 V | Unidirectional | 1 Channel | - | - | - | - | - | 24 V | - | - | Circular MIL Spec Connector | - | - | - | - | Circular MIL Spec Connector | - | - | - | ||
![]() PJSD08W_R2_00001 Panjit | In Stock | - | - | - | SOD-323-2 | - | TE Connectivity / Holsworthy | 8.5 V | 2512 | 6432 | 150 pF | 2000 | 1 A | TE Connectivity | + 155 C | - | - 55 C | PCB Mount | - | 8-2176230-2 | - | 350 W | - | - | Details | - | - | 0.001505 oz | 15 kV | 8 kV | 250 V | - | MouseReel | 3522 | 5 % | - | - | 4.7 MOhms | High Power | Resistors | 3 W | Thick Film | SMD/SMT | 8 V | Unidirectional | 1 Channel | - | - | - | - | - | 13.4 V | - | - | Thick Film Resistors | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 1.1 mm | 6.35 mm | 3.2 mm |


Product
Brand
Articles
Tools