- Product Type
- Manufacturer
- Packaging
- Unit Weight
- Brand
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Package / Case
- Termination Style
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Panjit TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Breakdown Voltage / V | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Gender | Subcategory | Power Rating | Termination Style | Number of Contacts | Working Voltage | Polarity | Contact Style | Insulation Resistance | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Bidirectional Channels | Capacitance @ Frequency | Vf - Forward Voltage | Product Category | Height |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4KE27CAS_AY_00001 Panjit | 16 |
| - | Through Hole | DO-41-2 | DO-41 | P4KE27 | Panjit | 25.7 V | - | 5000 | 11.2 A | Panjit | + 175 C | Panjit International Inc. | - 65 C | Cut Tape (CT);Tape & Box (TB); | - | 400 W | Active | - | Compliant | 0.011852 oz | 30 kV | 30 kV | 400 V | - | -55°C ~ 150°C (TJ) | Ammo Pack | - | 1 % | 100 ppm/°C | Zener | 47.5 kΩ | - | - | Thick Film | General Purpose | - | TVS Diodes / ESD Suppression Diodes | 500 mW | Axial | - | 23.1 V | Bidirectional | - | - | 1 Channel | No | 25.7V | 400W | 11.2A | 37.5V | 37.5 V | 23.1V | - | TVS Diodes | 1 | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P4KE22A_R2_00001 Panjit | 16 |
| - | Through Hole | DO-41-2 | DO-41 | P4KE22 | Panjit | 20.9 V | - | 5000 | 14 A | Panjit | + 175 C | Panjit International Inc. | - 65 C | Tape & Reel (TR);Cut Tape (CT); | - | 400 W | Active | - | Non-Compliant | 0.011852 oz | 30 kV | 30 kV | - | - | -65°C ~ 175°C (TJ) | Reel | P4KE | - | - | Zener | - | - | - | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | Axial | - | 18.8 V | Unidirectional | - | - | 1 Channel | No | 20.9V | 400W | 14A | 30.6V | 30.6 V | 18.8V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P4KE180A_R2_00001 Panjit | 29 |
| - | Through Hole | DO-41-2 | DO-41 | P4KE180 | Panjit | 171 V | - | 5000 | 1.7 A | Panjit | + 175 C | Panjit International Inc. | - 65 C | Tape & Reel (TR);Cut Tape (CT); | - | 400 W | Active | - | Details | 0.011852 oz | 30 kV | 30 kV | - | - | -65°C ~ 175°C (TJ) | Reel | P4KE | - | - | Zener | - | - | - | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | Axial | - | 154 V | Unidirectional | - | - | 1 Channel | No | 171V | 400W | 1.7A | 246V | 246 V | 154V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() PJSOT05C-03_R1_00001 Panjit | 1628 |
| - | Surface Mount | SOT-23-2 | SOT-23 | - | Panjit | 6 V | 250 pF | 3000 | 21 A | Panjit | + 150 C | Panjit International Inc. | - 50 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 250 W | Active | - | Compliant | 0.000296 oz | 15 kV | 8 kV | - | - | -50°C ~ 150°C (TJ) | MouseReel | TEA-03MBZ | - | - | Zener | 2.801 MΩ | - | - | - | General Purpose | Male | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 37 | 5 V | Unidirectional | Pin | 5 GΩ | 1 Channel | No | 6V | 250W | 21A (8/20µs) | 12.6V | 12.6 V | 5V (Max) | 2 | ESD Suppressors | - | 250pF @ 1MHz (Max) | 1.5 V | ESD Suppressors / TVS Diodes | - | ||
![]() PJSD12W_R1_00001 Panjit | 10000 |
| - | Surface Mount | SOD-323-2 | SOD-323 | - | Panjit | 13.3 V | 130 pF | 5000 | 1 A | Panjit | + 150 C | Panjit International Inc. | - 50 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 350 W | Active | - | Details | 0.000145 oz | 15 kV | 8 kV | - | - | -50°C ~ 150°C (TJ) | MouseReel | TEA-04ASD | - | - | Zener | - | - | - | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | 12 V | Unidirectional | - | - | 1 Channel | No | 13.3V | 350W | 1A (8/20µs) | 19V | 19 V | 12V (Max) | 1 | ESD Suppressors | - | 130pF @ 1MHz | - | ESD Suppressors / TVS Diodes | - | ||
![]() PJSOT05C-02_R1_00001 Panjit | 9000 | - | - | Surface Mount | SOT-23-2 | SOT-23 | - | Panjit | 6 V | 120 pF | 3000 | 13 A | Panjit | + 150 C | Panjit International Inc. | - 50 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 140 W | Active | - | Details | 0.000296 oz | 15 kV | 8 kV | - | - | -50°C ~ 150°C (TJ) | Reel | TEA-02MBZ | - | - | Zener | - | - | - | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | 5 V | Unidirectional | - | - | 1 Channel | No | 6V | 140W | 13A (8/20µs) | 11.2V | 11.2 V | 5V (Max) | 2 | ESD Suppressors | - | 120pF @ 1MHz (Max) | 1.5 V | ESD Suppressors / TVS Diodes | - | ||
![]() PJSD15TS_R1_00001 Panjit | 3588 |
| - | Surface Mount | SOD-523-2 | SOD-523 | - | Panjit | 16.5 V | 50 pF | 5000 | 5 A | Panjit | + 150 C | Panjit International Inc. | - 50 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 120 W | Active | - | Details | 0.000050 oz | - | - | - | - | -50°C ~ 150°C (TJ) | MouseReel | TEA-01AASD | - | - | Zener | - | - | - | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | 15 V | Unidirectional | - | - | 1 Channel | No | 16.6V | 120W | 5A (8/20µs) | 22V | 22 V | 15V (Max) | 1 | ESD Suppressors | - | 50pF @ 1MHz | - | ESD Suppressors / TVS Diodes | - | ||
![]() SM5S16A-AU_R2_000A1 Panjit | In Stock | - | - | Surface Mount | DO-218AB | DO-218AB | - | Panjit | 19.7 V | - | 600 | 177 A | Panjit | + 175 C | Panjit International Inc. | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 5 W | 3.6 kW | Active | AEC-Q101 | Details | 0.085363 oz | 30 kV | 30 kV | - | 100 V | -55°C ~ 175°C (TJ) | Reel | Automotive, AEC-Q101 | 1 % | 25 ppm/°C | Zener | 7.96 Ω | 155 °C | -55 °C | Thin Film | Automotive | - | TVS Diodes / ESD Suppression Diodes | 100 mW | SMD/SMT | - | 16 V | Unidirectional | - | - | 1 Channel | No | 17.8V | 3600W (3.6kW) | 138A | 26V | 26 V | 16V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | 650 µm | ||
![]() 5KP180CA_R2_00001 Panjit | 16 |
| - | Through Hole | P600-2 | P600 | - | Panjit | 198 V | - | 800 | 17 A | Panjit | + 175 C | Panjit International Inc. | - 55 C | Tape & Reel (TR);Cut Tape (CT); | - | 5 kW | Active | - | Details | 0.071959 oz | 30 kV | 30 kV | - | - | -55°C ~ 175°C (TJ) | Reel | 5KP | - | - | Zener | - | - | - | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | Axial | - | 180 V | Bidirectional | - | - | 1 Channel | No | 198V | 5000W (5kW) | 17A | 292V | 292 V | 180V | - | TVS Diodes | 1 | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMF64A-AU_R1_000A1 Panjit | In Stock | - | - | Surface Mount | SOD-123-2 | SOD-123FL | - | Panjit | 71.1 V | - | 3000 | 1.7 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 200 W | Active | AEC-Q101 | - | 0.000608 oz | 30 kV | 30 kV | - | - | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | - | - | Zener | - | - | - | - | Automotive | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | 64 V | Unidirectional | - | - | 1 Channel | No | 71.1V | 200W | 1.7A | 103V | 103 V | 64V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() PJSOT05C-05_R1_00001 Panjit | 117000 |
| - | Surface Mount | SOT-23-3 | SOT-23 | - | Panjit | 6 V | 550 pF | 3000 | 42 A | Panjit | + 150 C | Panjit International Inc. | - 50 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 500 W | Not For New Designs | - | Details | 0.000296 oz | 30 kV | 30 kV | - | 150 V | -50°C ~ 150°C (TJ) | MouseReel | TEA-05MBZ | 0.25 % | 100 ppm/°C | Zener | 1.6 Ω | 155 °C | -55 °C | Thin Film | General Purpose | - | TVS Diodes / ESD Suppression Diodes | 500 mW | SMD/SMT | - | 5 V | Unidirectional | - | - | 1 Channel | No | 6V | 500W | 42A (8/20µs) | 9.8V | 9.8 V | 5V (Max) | 2 | ESD Suppressors | - | 550pF @ 1MHz (Max) | 1.5 V | ESD Suppressors / TVS Diodes | 650 µm | ||
![]() P6SMB13AS_R1_00001 Panjit | 37 |
| - | Surface Mount | SMB-2 | SMB (DO-214AA) | - | Panjit | 12.4 V | - | 800 | 33 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 600 W | Active | - | - | 0.003245 oz | 15 kV | 8 kV | - | - | -55°C ~ 150°C (TJ) | Reel | TSM-06H | - | - | Zener | - | - | - | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | 11.1 V | Unidirectional | - | - | 1 Channel | No | 12.4V | 600W | 33A | 18.2V | 18.2 V | 11.1V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() PJSD03W-AU_R1_000A1 Panjit | 16 |
| - | Surface Mount | SOD-323-2 | SOD-323 | - | Panjit | 4 V | 450 pF | 5000 | 1 A | Panjit | + 150 C | Panjit International Inc. | - 50 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 350 W | Active | AEC-Q101 | Details | 0.000145 oz | 15 kV | 8 kV | - | 50 V | -50°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | 0.25 % | 50 ppm/°C | Zener | 43 Ω | 155 °C | -55 °C | Thin Film | Automotive | - | TVS Diodes / ESD Suppression Diodes | 100 mW | SMD/SMT | - | 3 V | Unidirectional | - | - | 1 Channel | No | 4V | 350W | 1A (8/20µs) | 6.5V | 6.5 V | 3V (Max) | 1 | ESD Suppressors | - | 450pF @ 1MHz | - | ESD Suppressors / TVS Diodes | 550 µm | ||
![]() PJSD07TS-AU_R1_000A1 Panjit | 37 |
| - | Surface Mount | SOD-523-2 | SOD-523 | - | Panjit | 7.5 V | 85 pF | 5000 | 8.8 A | Panjit | + 150 C | Panjit International Inc. | - 50 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 120 W | Active | AEC-Q101 | Details | 0.000050 oz | - | - | - | - | -50°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | - | - | Zener | - | - | - | - | Automotive | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | 7 V | Unidirectional | - | - | 1 Channel | No | 7.5V | 120W | 8.8A (8/20µs) | 22.7V | 22.7 V | 7V (Max) | 1 | ESD Suppressors | - | 85pF @ 1MHz (Max) | - | ESD Suppressors / TVS Diodes | - | ||
![]() P6KE62CA_R2_00001 Panjit | 4009 |
| - | Through Hole | DO-15-2 | DO-15 | - | Panjit | 58.9 V | - | 4000 | 7.1 A | Panjit | + 175 C | Panjit International Inc. | - 65 C | Tape & Reel (TR);Cut Tape (CT); | - | 600 W | Active | - | Details | 0.014004 oz | 30 kV | 30 kV | - | - | -65°C ~ 175°C (TJ) | Cut Tape | P6KE | - | - | Zener | - | - | - | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | Axial | - | 53 V | Bidirectional | - | - | 2 Channel | No | 58.9V | 600W | 7.1A | 85V | 85 V | 53V | - | TVS Diodes | 1 | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P6KE82A_R2_00001 Panjit | 16 |
| - | Through Hole | DO-204AC, DO-15, Axial | DO-15 | - | Panjit | - | - | 4000 | - | Panjit | - | Panjit International Inc. | - | Tape & Reel (TR);Cut Tape (CT); | - | - | Active | - | Details | 0.014004 oz | - | - | - | - | -65°C ~ 175°C (TJ) | Reel | P6KE | - | - | Zener | - | - | - | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | No | 77.9V | 600W | 5.3A | 113V | - | 70.1V | 1 | TVS Diodes | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() PJSD08W-AU_R1_000A1 Panjit | 4016 |
| - | Surface Mount | SOD-323-2 | SOD-323 | - | Panjit | 8.5 V | 150 pF | 5000 | 1 A | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | - | 350 W | Active | AEC-Q101 | Details | 0.000145 oz | 15 kV | 8 kV | - | - | -50°C ~ 150°C (TJ) | MouseReel | - | - | - | Zener | - | - | - | - | Automotive | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | - | 8 V | Unidirectional | - | - | 1 Channel | No | 8.5V | 350W | 1A (8/20µs) | 13.4V | 13.4 V | 8V (Max) | 1 | ESD Suppressors | - | 150pF @ 1MHz | - | ESD Suppressors / TVS Diodes | - | ||
![]() P6KE51CA_R2_00001 Panjit | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-15 | - | - | 48.5 V | - | - | 8.6 A | - | + 175 C | Panjit International Inc. | - 65 C | Tape & Reel (TR);Cut Tape (CT); | - | 600 W | Active | - | - | - | 30 kV | 30 kV | - | 25 V | -65°C ~ 175°C (TJ) | - | P6KE | 0.25 % | 50 ppm/°C | Zener | 300 Ω | 155 °C | -55 °C | Thin Film | General Purpose | - | - | 63 mW | Axial | - | 43.6 V | Bidirectional | - | - | 2 Channel | No | 48.5V | 600W | 8.6A | 70.1V | 70.1 V | 43.6V | - | TVS Diodes | 1 | - | - | - | 350 µm | ||
![]() P4KE180C_R2_00001 Panjit | In Stock | - | - | Through Hole | DO-41-2 | DO-41 | P4KE180 | Panjit | 162 V | - | 5000 | 1.6 A | Panjit | + 175 C | Panjit International Inc. | - 65 C | Tape & Reel (TR);Cut Tape (CT); | - | 400 W | Last Time Buy | - | Details | 0.011852 oz | 30 kV | 30 kV | - | - | -65°C ~ 175°C (TJ) | Cut Tape | P4KE | - | - | Zener | - | - | - | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | Axial | - | 146 V | Bidirectional | - | - | 1 Channel | No | 162V | 400W | 1.6A | 258V | 258 V | 146V | - | TVS Diodes | 1 | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() P4KE180CAS_AY_00001 Panjit | In Stock | - | - | Through Hole | DO-41-2 | DO-41 | P4KE180 | Panjit | 171 V | - | 5000 | 1.7 A | Panjit | + 175 C | Panjit International Inc. | - 65 C | Cut Tape (CT);Tape & Box (TB); | - | 400 W | Active | - | Details | 0.011852 oz | 30 kV | 30 kV | - | - | -55°C ~ 150°C (TJ) | Ammo Pack | - | - | - | Zener | - | - | - | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | Axial | - | 154 V | Bidirectional | - | - | 1 Channel | No | 171V | 400W | 1.7A | 246V | 246 V | 154V | - | TVS Diodes | 1 | - | - | ESD Suppressors / TVS Diodes | - |


Product
Brand
Articles
Tools